- Applications
- Efficiency
- Features
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Outputs
- Operating Temperature
- Package / Case
- Part Status
- RoHS Status
- Series
- Size / Dimension
Attribute column
Manufacturer
Vicor DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Operating Temperature | Packaging | Published | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Power (Watts) | Additional Feature | HTS Code | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Depth | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Approval Agency | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Max Output Current | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Output Power | Min Input Voltage | Max Input Voltage | Total Power Output-Max | Isolation | Features | Warm-up Time | Height | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() V48C12H75BL Vicor Corporation | In Stock | - | - | 16 Weeks | Through Hole | Through Hole | Quarter Brick | - | -40°C~100°C | Bulk | - | MICRO (75W) | 2.28Lx1.45W x 0.62 H 57.9mmx36.8mmx15.7mm | e0 | no | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | - | - | ITE (Commercial) | 75W | REMOTE SHUTDOWN | - | 75W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | not_compliant | NOT SPECIFIED | V48C12H75 | 7 | R-XDMA-P7 | 1 | Not Qualified | UL, CSA, TUV | 85.8% | 3kV | 75V | 12V | 6.25A | 36V | 48V | YES | - | - | - | - | - | OVP, UVLO | - | 15.748mm | - | 36.83mm | Non-RoHS Compliant | - | ||
![]() VE-27P-IW Vicor Corporation | In Stock | - | - | 16 Weeks | Through Hole | Through Hole | Full Brick | - | -40°C~85°C | Bulk | 2013 | VE-200™ (100W) | 4.60Lx2.40W x 0.50 H 116.8mmx61.0mmx12.7mm | e3 | yes | Active | Not Applicable | 9 | EAR99 | Isolated Module | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | ITE (Commercial) | 100W | CAN BE OPERATED AT 300V INPUT ALSO | - | 100W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | - | 9 | R-XDFM-P9 | 1 | Not Qualified | - | 90% | 3kV | 375V | 13.8V | 7.25A | 100V | 150V | YES | - | - | - | - | - | OCP, OTP, OVP, SCP | - | 12.7mm | - | - | ROHS3 Compliant | - | ||
![]() MI-J2X-IY Vicor Corporation | 2333 |
| - | 16 Weeks | Through Hole | Through Hole | 9-DIP Module | - | -40°C~85°C | Bulk | 2008 | MI-J00™ (50W) | 2.40Lx2.28W x 0.50 H 61.0mmx57.9mmx12.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | TIN LEAD | - | - | ITE (Commercial) | 50W | REMOTE SHUTDOWN | - | 50W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | not_compliant | NOT SPECIFIED | - | 9 | R-PDFM-P9 | 1 | Not Qualified | CE | 90% | 3kV | 50V | 5.2V | 9.6A | 18V | 28V | YES | - | - | - | - | - | Remote On/Off, OCP, OTP, OVP | - | 12.7mm | 57.9mm | - | Non-RoHS Compliant | - | ||
![]() VI-2T1-MV Vicor Corporation | In Stock | - | - | 16 Weeks | Through Hole | Through Hole | Full Brick | - | -55°C~85°C | Bulk | 2013 | VI-200™ (150W) | 4.60Lx2.40W x 0.50 H 116.8mmx61.0mmx12.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | - | - | ITE (Commercial) | 150W | - | - | 150W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | - | 9 | R-XDFM-P9 | 1 | Not Qualified | - | 90% | 3kV | 160V | 12V | 12.5A | 66V | 110V | YES | - | - | - | - | - | OCP, OTP, OVP, SCP | - | 12.7mm | - | - | Non-RoHS Compliant | - | ||
![]() VI-262-VW Vicor Corporation | In Stock | - | - | 16 Weeks | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() VI-J70-CY-F4 Vicor Corporation | In Stock | - | - | 16 Weeks | Through Hole | Through Hole | Half Brick | - | -25°C~100°C | Bulk | 2013 | VI-J00™ (50W) | 2.28Lx1.86W x 1.04 H 57.9mmx47.2mmx26.4mm | - | - | Active | Not Applicable | - | - | Isolated Module | - | 100°C | -25°C | ITE (Commercial) | 50W | - | - | 50W | - | - | - | - | - | - | - | VI-J70 | - | - | 1 | - | - | 90% | 3kV | 375V | - | 10A | 100V | - | - | - | 100V | 375V | - | - | OCP, SCP | - | 26.416mm | 57.912mm | 47.244mm | Non-RoHS Compliant | - | ||
![]() VE-223-IX Vicor Corporation | In Stock | - | - | 16 Weeks | Through Hole | Through Hole | Full Brick | - | -40°C~85°C | Bulk | 2013 | VE-200™ (75W) | 4.60Lx2.40W x 0.50 H 116.8mmx61.0mmx12.7mm | e3 | yes | Active | Not Applicable | 9 | EAR99 | Isolated Module | Matte Tin (Sn) | - | - | ITE (Commercial) | 75W | - | 8504.40.60.07 | 75W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | - | - | R-XDMA-P9 | 1 | Not Qualified | - | 90% | 3kV | 56V | 24V | 3.13A | 21V | 36V | YES | - | - | - | - | - | OCP, OTP, OVP, SCP | - | 12.7mm | - | - | ROHS3 Compliant | - | ||
![]() VI-232-CX Vicor Corporation | In Stock | - | - | 16 Weeks | Through Hole | Through Hole | Full Brick | - | -25°C~85°C | Bulk | 2012 | VI-200™ (75W) | 4.60Lx2.40W x 0.50 H 116.8mmx61.0mmx12.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | TIN LEAD OVER COPPER | - | - | ITE (Commercial) | 75W | - | - | 75W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | - | - | R-XDMA-P9 | 1 | Not Qualified | - | 90% | 3kV | 60V | 15V | 5A | 42V | 48V | YES | - | - | - | - | - | OCP, OTP, OVP, SCP | - | 12.7mm | - | - | Non-RoHS Compliant | - | ||
![]() VE-251-MU Vicor Corporation | In Stock | - | - | 16 Weeks | Through Hole | Through Hole | Full Brick | - | -55°C~85°C | Bulk | 2013 | VE-200™ (200W) | 4.60Lx2.40W x 0.50 H 116.8mmx61.0mmx12.7mm | e3 | yes | Active | Not Applicable | 9 | EAR99 | Isolated Module | MATTE TIN OVER NICKEL | - | - | ITE (Commercial) | 200W | - | - | 200W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | - | 9 | R-XDMA-P9 | 1 | Not Qualified | - | 90% | 3kV | 200V | 12V | 16.67A | 100V | 150V | YES | - | - | - | - | - | OCP, OTP, OVP, SCP | - | 12.7mm | - | - | ROHS3 Compliant | - | ||
![]() VI-J61-EZ Vicor Corporation | 2914 | - | Datasheet | 16 Weeks | Through Hole | Through Hole | Half Brick | - | -10°C~100°C | Bulk | 2010 | VI-J00™ (25W) | 2.28Lx2.40W x 0.50 H 57.9mmx70.0mmx12.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | TIN LEAD OVER COPPER | - | - | ITE (Commercial) | 25W | - | - | 25W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | VI-J61 | - | R-XDMA-P9 | 1 | Not Qualified | - | 88% | 3kV | 400V | 12V | 2.08A | 200V | 300V | YES | - | - | - | - | - | OCP, SCP | - | 12.7mm | - | - | Non-RoHS Compliant | - | ||
![]() VE-J33-EW-B1 Vicor Corporation | 2463 | - | - | 16 Weeks | Through Hole | Through Hole | Half Brick | - | -10°C~100°C | Bulk | 2013 | VE-J00™ (100W) | 2.36Lx2.28W x 1.08 H 59.9mmx57.9mmx27.4mm | e3 | - | Active | Not Applicable | - | - | Isolated Module | Matte Tin (Sn) | - | - | ITE (Commercial) | 100W | REMOTE SHUTDOWN | - | 100W | - | - | - | - | - | - | - | VE-J33 | - | - | 1 | - | TUV, UL | 88% | 3kV | 60V | 24V | 4.17A | 42V | 48V | - | - | - | - | - | - | OCP, SCP | - | 27.432mm | - | 57.9mm | ROHS3 Compliant | - | ||
![]() VE-JV0-CZ Vicor Corporation | 2341 |
| - | 16 Weeks | Through Hole | Through Hole | Half Brick | 9 | -25°C~100°C | Bulk | 2012 | VE-J00™ (25W) | 2.28Lx2.40W x 0.50 H 57.9mmx70.0mmx12.7mm | e3 | - | Active | Not Applicable | - | - | Isolated Module | Matte Tin (Sn) | - | - | ITE (Commercial) | - | REMOTE SHUTDOWN | - | 25W | - | - | - | - | 57.9mm | - | - | VE-JV0 | - | - | 1 | - | TUV, UL | 90% | 3kV | 36V | 5V | 5A | 9V | 24V | - | 25W | - | - | - | Isolated | OCP, SCP | - | 12.7mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() VI-210-CV Vicor Corporation | 2969 |
| - | 16 Weeks | Through Hole | Through Hole | Full Brick | - | -25°C~85°C | Bulk | 2012 | VI-200™ (150W) | 4.60Lx2.40W x 0.50 H 116.8mmx61.0mmx12.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | TIN LEAD | - | - | ITE (Commercial) | - | - | - | 150W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | not_compliant | NOT SPECIFIED | - | - | R-XDMA-P9 | 1 | Not Qualified | CSA, TUV, UL | 90% | 3kV | 32V | 5V | 30A | 21V | 24V | YES | 150W | - | - | - | Isolated | OCP, OTP, OVP, SCP | 0.0005 s | 12.7mm | - | 60.96mm | Non-RoHS Compliant | Contains Lead | ||
![]() VE-J71-CY Vicor Corporation | 2547 | - | - | 16 Weeks | Through Hole | Through Hole | Half Brick | 9 | -25°C~100°C | Bulk | 2012 | VE-J00™ (50W) | 2.28Lx2.40W x 0.50 H 57.9mmx70.0mmx12.7mm | e3 | yes | Active | Not Applicable | 9 | - | Isolated Module | MATTE TIN OVER NICKEL | - | - | ITE (Commercial) | - | CAN BE OPERATED AT 300V NOMINAL INPUT ALSO | - | 50W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | 57.9mm | - | NOT SPECIFIED | VE-J71 | - | - | 1 | Not Qualified | - | 90% | 3kV | 375V | 12V | 4.17A | 100V | 150V | YES | 50W | - | - | - | Isolated | OCP, SCP | - | 12.7mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() V375B12T200BL Vicor Corporation | 2668 |
| - | 16 Weeks | Through Hole | Through Hole | 9-DIP Module | - | -40°C~100°C | Bulk | - | MINI (200W) | 2.28Lx2.20W x 0.50 H 57.9mmx55.9mmx12.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | - | - | ITE (Commercial) | 200W | REMOTE SHUTDOWN | - | 200W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | not_compliant | NOT SPECIFIED | V375B12T200 | - | R-XDFM-P9 | 1 | Not Qualified | UL, TUV, CE | 85.4% | 3kV | 425V | 12V | 16.67A | 250V | 375V | YES | - | - | - | - | - | OVP, UVLO | - | 15.748mm | - | 55.88mm | Non-RoHS Compliant | - | ||
![]() VI-J0Z-EX Vicor Corporation | 2885 |
| - | 16 Weeks | Through Hole | Through Hole | Half Brick | - | -10°C~100°C | Bulk | 2010 | VI-J00™ (75W) | 2.28Lx2.40W x 0.50 H 57.9mmx70.0mmx12.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | TIN LEAD OVER COPPER | - | - | ITE (Commercial) | 30W | - | - | 30W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | VI-J0Z | - | R-XDMA-P9 | 1 | Not Qualified | - | 88% | 3kV | 20V | 2V | 15A | 10V | 12V | YES | - | - | - | 75W | - | OCP, SCP | - | 12.7mm | - | - | Non-RoHS Compliant | - | ||
![]() VE-J61-EY Vicor Corporation | 2933 |
| - | 16 Weeks | Through Hole | Through Hole | Half Brick | - | -10°C~100°C | Bulk | 2013 | VE-J00™ (50W) | 2.28Lx2.40W x 0.50 H 57.9mmx70.0mmx12.7mm | e3 | yes | Active | Not Applicable | 9 | EAR99 | Isolated Module | Matte Tin (Sn) | - | - | ITE (Commercial) | 50W | - | - | 50W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | VE-J61 | - | R-XDMA-P9 | 1 | Not Qualified | - | 88% | 3kV | 400V | 12V | 4.17A | 200V | 300V | YES | - | - | - | - | - | OCP, SCP | - | 12.7mm | - | - | ROHS3 Compliant | - | ||
![]() VI-J7T-EY Vicor Corporation | 2305 |
| - | 16 Weeks | Through Hole | Through Hole | Half Brick | - | -10°C~100°C | Bulk | 2010 | VI-J00™ (50W) | 2.28Lx2.40W x 0.50 H 57.9mmx70.0mmx12.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | TIN LEAD OVER COPPER | - | - | ITE (Commercial) | 50W | CAN BE OPERATED AT 300V NOMINAL INPUT ALSO | - | 50W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | VI-J7T | - | R-XDMA-P9 | 1 | Not Qualified | - | 88% | 3kV | 375V | 6.5V | 7.69A | 100V | 150V | YES | - | - | - | - | - | OCP, SCP | - | 12.7mm | - | - | Non-RoHS Compliant | - | ||
![]() VI-J7R-EY Vicor Corporation | 2147 |
| - | 16 Weeks | Through Hole | Through Hole | Half Brick | - | -10°C~100°C | Bulk | 2010 | VI-J00™ (50W) | 2.28Lx2.40W x 0.50 H 57.9mmx70.0mmx12.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | TIN LEAD OVER COPPER | - | - | ITE (Commercial) | 50W | CAN BE OPERATED AT 300V NOMINAL INPUT ALSO | - | 50W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | VI-J7R | - | R-XDMA-P9 | 1 | Not Qualified | - | 88% | 3kV | 375V | 7.5V | 6.67A | 100V | 150V | YES | - | - | - | - | - | OCP, SCP | - | 12.7mm | - | - | Non-RoHS Compliant | - | ||
![]() VI-J43-EW Vicor Corporation | 2546 |
| - | 16 Weeks | Through Hole | Through Hole | Half Brick | - | -10°C~100°C | Bulk | 2010 | VI-J00™ (100W) | 2.28Lx2.40W x 0.50 H 57.9mmx70.0mmx12.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | TIN LEAD OVER COPPER | - | - | ITE (Commercial) | 100W | - | - | 100W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | VI-J43 | 9 | R-XDMA-P9 | 1 | Not Qualified | - | 88% | 3kV | 100V | 24V | 4.17A | 55V | 72V | YES | - | - | - | - | - | OCP, SCP | - | 12.7mm | - | 57.9mm | Non-RoHS Compliant | - |