- Applications
- Efficiency
- Features
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Outputs
- Operating Temperature
- Package / Case
- Part Status
- RoHS Status
- Series
- Size / Dimension
Attribute column
Manufacturer
Vicor DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Operating Temperature | Packaging | Published | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Applications | Power (Watts) | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Depth | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Approval Agency | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Max Output Current | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Protections | Isolation | Features | Height | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() VI-JV1-EY Vicor Corporation | 2523 |
| - | 16 Weeks | Through Hole | Through Hole | Half Brick | - | -10°C~100°C | Bulk | 2013 | VI-J00™ (50W) | 2.28Lx2.40W x 0.50 H 57.9mmx70.0mmx12.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | TIN LEAD | ITE (Commercial) | 50W | 50W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | VI-JV1 | - | R-XDMA-P9 | 1 | Not Qualified | - | 88% | 3kV | 36V | 12V | 4.17A | 9V | 24V | YES | - | - | OCP, SCP | 12.7mm | - | Non-RoHS Compliant | - | ||
![]() VI-J1F-EW Vicor Corporation | 2021 |
| - | 16 Weeks | Through Hole | Through Hole | Half Brick | - | -10°C~100°C | Bulk | 2010 | VI-J00™ (100W) | 2.28Lx2.40W x 0.50 H 57.9mmx70.0mmx12.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | TIN LEAD OVER COPPER | ITE (Commercial) | 100W | 100W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | VI-J1F | 9 | R-XDMA-P9 | 1 | Not Qualified | - | 88% | 3kV | 32V | 72V | 1.39A | 21V | 24V | YES | - | - | OCP, SCP | 12.7mm | 57.9mm | Non-RoHS Compliant | Contains Lead | ||
![]() VI-J0J-CZ Vicor Corporation | 2647 |
| - | 16 Weeks | Through Hole | Through Hole | Half Brick | - | -25°C~100°C | Bulk | 2010 | VI-J00™ (25W) | 2.28Lx2.40W x 0.50 H 57.9mmx70.0mmx12.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | TIN LEAD OVER COPPER | ITE (Commercial) | 25W | 25W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | VI-J0J | - | R-XDMA-P9 | 1 | Not Qualified | - | 90% | 3kV | 20V | 36V | 694mA | 10V | 12V | YES | - | - | OCP, SCP | 12.7mm | - | Non-RoHS Compliant | - | ||
![]() VI-J5H-CZ Vicor Corporation | 2492 |
| - | 16 Weeks | Through Hole | Through Hole | Half Brick | - | -25°C~100°C | Bulk | 2010 | VI-J00™ (25W) | 2.28Lx2.40W x 0.50 H 57.9mmx70.0mmx12.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | TIN LEAD OVER COPPER | ITE (Commercial) | 25W | 25W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | VI-J5H | - | R-XDMA-P9 | 1 | Not Qualified | - | 90% | 3kV | 200V | 52V | 481mA | 100V | 150V | YES | - | - | OCP, SCP | 12.7mm | - | Non-RoHS Compliant | - | ||
![]() VI-J5D-EW Vicor Corporation | 2204 |
| - | 16 Weeks | Through Hole | Through Hole | Half Brick | - | -10°C~100°C | Bulk | 2010 | VI-J00™ (100W) | 2.28Lx2.40W x 0.50 H 57.9mmx70.0mmx12.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | TIN LEAD OVER COPPER | ITE (Commercial) | 100W | 100W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | VI-J5D | 9 | R-XDMA-P9 | 1 | Not Qualified | - | 88% | 3kV | 200V | 85V | 1.18A | 100V | 150V | YES | - | - | OCP, SCP | 12.7mm | 57.9mm | Non-RoHS Compliant | - | ||
![]() VE-2TL-EV Vicor Corporation | 2127 |
| - | 16 Weeks | Through Hole | Through Hole | Full Brick | - | -10°C~85°C | Bulk | 2013 | VE-200™ (150W) | 4.60Lx2.40W x 0.50 H 116.8mmx61.0mmx12.7mm | e3 | yes | Active | Not Applicable | 9 | EAR99 | Isolated Module | Matte Tin (Sn) - with Nickel (Ni) barrier | ITE (Commercial) | 150W | 150W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | 9 | R-XDFM-P9 | 1 | Not Qualified | - | 88% | 3kV | 160V | 28V | 5.36A | 66V | 110V | YES | - | - | OCP, OTP, OVP, SCP | 12.7mm | - | ROHS3 Compliant | - | ||
![]() VE-25F-EV Vicor Corporation | 2043 |
| - | 16 Weeks | Through Hole | Through Hole | Full Brick | - | -10°C~85°C | Bulk | 2013 | VE-200™ (150W) | 4.60Lx2.40W x 0.50 H 116.8mmx61.0mmx12.7mm | e3 | yes | Active | Not Applicable | 9 | EAR99 | Isolated Module | Matte Tin (Sn) | ITE (Commercial) | 150W | 150W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | - | R-XDMA-P9 | 1 | Not Qualified | - | 88% | 3kV | 200V | 72V | 2.08A | 100V | 150V | YES | - | - | OCP, OTP, OVP, SCP | 12.7mm | - | ROHS3 Compliant | - | ||
![]() VI-J1B-CW Vicor Corporation | 2586 |
| - | 16 Weeks | Through Hole | Through Hole | Half Brick | - | -25°C~100°C | Bulk | 2010 | VI-J00™ (100W) | 2.28Lx2.40W x 0.50 H 57.9mmx70.0mmx12.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | TIN LEAD OVER COPPER | ITE (Commercial) | 100W | 100W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | VI-J1B | 9 | R-XDMA-P9 | 1 | Not Qualified | - | 90% | 3kV | 32V | 95V | 1.05A | 21V | 24V | YES | - | - | OCP, SCP | 12.7mm | 57.9mm | Non-RoHS Compliant | - | ||
![]() VE-J6J-CW Vicor Corporation | In Stock | - | - | 16 Weeks | Through Hole | Through Hole | Half Brick | - | -25°C~100°C | Bulk | 2013 | VE-J00™ (100W) | 2.28Lx2.40W x 0.50 H 57.9mmx70.0mmx12.7mm | e3 | yes | Active | Not Applicable | 9 | EAR99 | Isolated Module | Matte Tin (Sn) | ITE (Commercial) | 100W | 100W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | VE-J6J | 9 | R-XDMA-P9 | 1 | Not Qualified | - | 90% | 3kV | 400V | 36V | 2.78A | 200V | 300V | YES | - | - | OCP, SCP | 12.7mm | 57.9mm | ROHS3 Compliant | - | ||
![]() VE-J62-CW Vicor Corporation | 2692 |
| - | 16 Weeks | Through Hole | Through Hole | Half Brick | - | -25°C~100°C | Bulk | 2013 | VE-J00™ (100W) | 2.28Lx2.40W x 0.50 H 57.9mmx70.0mmx12.7mm | e3 | yes | Active | Not Applicable | 9 | EAR99 | Isolated Module | Matte Tin (Sn) | ITE (Commercial) | 100W | 100W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | VE-J62 | 9 | R-XDMA-P9 | 1 | Not Qualified | - | 90% | 3kV | 400V | 15V | 6.67A | 200V | 300V | YES | - | - | OCP, SCP | 12.7mm | 57.9mm | ROHS3 Compliant | - | ||
![]() VI-B23-CX Vicor Corporation | In Stock | - | - | 16 Weeks | Through Hole | Through Hole | Full Brick | - | -25°C~85°C | Bulk | 2013 | VI-200™ (75W) | 4.60Lx2.40W x 0.50 H 116.8mmx61.0mmx12.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | TIN LEAD OVER COPPER | ITE (Commercial) | 75W | 75W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | 9 | R-XDMA-P9 | 1 | Not Qualified | UL; CE; VDE; CSA; TUV; BABT | 90% | 3kV | 56V | 24V | 3.13A | 21V | 36V | YES | THERMAL; CURRENT; OUTPUT OVER VOLTAGE | - | OCP, OTP, OVP, SCP | 12.7mm | - | Non-RoHS Compliant | - | ||
![]() VI-J6B-CW Vicor Corporation | 2898 |
| - | 16 Weeks | Through Hole | Through Hole | Half Brick | - | -25°C~100°C | Bulk | 2010 | VI-J00™ (100W) | 2.28Lx2.40W x 0.50 H 57.9mmx70.0mmx12.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | TIN LEAD OVER COPPER | ITE (Commercial) | 100W | 100W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | VI-J6B | 9 | R-XDMA-P9 | 1 | Not Qualified | - | 90% | 3kV | 400V | 95V | 1.05A | 200V | 300V | YES | - | - | OCP, SCP | 12.7mm | 57.9mm | Non-RoHS Compliant | - | ||
![]() VE-J64-CW Vicor Corporation | In Stock | - | - | 16 Weeks | Through Hole | Through Hole | Half Brick | - | -25°C~100°C | Bulk | 2013 | VE-J00™ (100W) | 2.28Lx2.40W x 0.50 H 57.9mmx70.0mmx12.7mm | e3 | yes | Active | Not Applicable | 9 | EAR99 | Isolated Module | Matte Tin (Sn) | ITE (Commercial) | 100W | 100W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | VE-J64 | 9 | R-XDMA-P9 | 1 | Not Qualified | - | 90% | 3kV | 400V | 48V | 2.08A | 200V | 300V | YES | - | - | OCP, SCP | 12.7mm | 57.9mm | ROHS3 Compliant | - | ||
![]() VE-JN4-CW Vicor Corporation | 2439 |
| - | 16 Weeks | Through Hole | Through Hole | Half Brick | - | -25°C~100°C | Bulk | 2013 | VE-J00™ (100W) | 2.28Lx2.40W x 0.50 H 57.9mmx70.0mmx12.7mm | e3 | yes | Active | Not Applicable | 9 | EAR99 | Isolated Module | Matte Tin (Sn) | ITE (Commercial) | 100W | 100W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | VE-JN4 | 9 | R-XDMA-P9 | 1 | Not Qualified | - | 90% | 3kV | 76V | 48V | 2.08A | 36V | 48V | YES | - | - | OCP, SCP | 12.7mm | 57.9mm | ROHS3 Compliant | - | ||
![]() VE-2N3-EV Vicor Corporation | 2074 |
| - | 16 Weeks | Through Hole | Through Hole | Full Brick | 9 | -10°C~85°C | Bulk | 2013 | VE-200™ (150W) | 4.60Lx2.40W x 0.50 H 116.8mmx61.0mmx12.7mm | e3 | yes | Active | Not Applicable | 9 | - | Isolated Module | Matte Tin (Sn) | ITE (Commercial) | 150W | 150W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | 61mm | NOT SPECIFIED | - | - | - | 1 | Not Qualified | - | 88% | 3kV | 76V | 24V | 6.25A | 36V | 48V | YES | - | Isolated | OCP, OTP, OVP, SCP | 12.7mm | - | ROHS3 Compliant | - | ||
![]() VI-JTP-CW Vicor Corporation | 2893 |
| - | 16 Weeks | Through Hole | Through Hole | Half Brick | - | -25°C~100°C | Bulk | 2010 | VI-J00™ (100W) | 2.28Lx2.40W x 0.50 H 57.9mmx70.0mmx12.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | TIN LEAD OVER COPPER | ITE (Commercial) | 100W | 100W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | VI-JTP | 9 | R-XDMA-P9 | 1 | Not Qualified | - | 90% | 3kV | 160V | 13.8V | 7.25A | 66V | 110V | YES | - | - | OCP, SCP | 12.7mm | 57.9mm | Non-RoHS Compliant | - | ||
![]() VI-J41-CW Vicor Corporation | 2672 |
| - | 16 Weeks | Through Hole | Through Hole | Half Brick | - | -25°C~100°C | Bulk | 2010 | VI-J00™ (100W) | 2.28Lx2.40W x 0.50 H 57.9mmx70.0mmx12.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | TIN LEAD OVER COPPER | ITE (Commercial) | 100W | 100W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | VI-J41 | 9 | R-XDMA-P9 | 1 | Not Qualified | - | 90% | 3kV | 100V | 12V | 8.33A | 55V | 72V | YES | - | - | OCP, SCP | 12.7mm | 57.9mm | Non-RoHS Compliant | - | ||
![]() VE-JT4-CW Vicor Corporation | 2673 |
| - | 16 Weeks | Through Hole | Through Hole | Half Brick | - | -25°C~100°C | Bulk | 2013 | VE-J00™ (100W) | 2.28Lx2.40W x 0.50 H 57.9mmx70.0mmx12.7mm | e3 | yes | Active | Not Applicable | 9 | EAR99 | Isolated Module | Matte Tin (Sn) | ITE (Commercial) | 100W | 100W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | VE-JT4 | 9 | R-XDMA-P9 | 1 | Not Qualified | - | 90% | 3kV | 160V | 48V | 2.08A | 66V | 110V | YES | - | - | OCP, SCP | 12.7mm | 57.9mm | ROHS3 Compliant | - | ||
![]() VE-J5M-CW Vicor Corporation | 2975 |
| - | 16 Weeks | Through Hole | Through Hole | Half Brick | - | -25°C~100°C | Bulk | 2013 | VE-J00™ (100W) | 2.28Lx2.40W x 0.50 H 57.9mmx70.0mmx12.7mm | e3 | yes | Active | Not Applicable | 9 | EAR99 | Isolated Module | Matte Tin (Sn) | ITE (Commercial) | 100W | 100W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | VE-J5M | 9 | R-XDMA-P9 | 1 | Not Qualified | - | 90% | 3kV | 200V | 10V | 10A | 100V | 150V | YES | - | - | OCP, SCP | 12.7mm | 57.9mm | ROHS3 Compliant | - | ||
![]() VE-BV3-CX Vicor Corporation | In Stock | - | - | 16 Weeks | Through Hole | Through Hole | Full Brick | - | -25°C~85°C | Bulk | 2013 | VE-200™ (75W) | 4.60Lx2.40W x 0.50 H 116.8mmx61.0mmx12.7mm | e3 | yes | Active | Not Applicable | 9 | EAR99 | Isolated Module | Matte Tin (Sn) | ITE (Commercial) | 75W | 75W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | 9 | R-XDMA-P9 | 1 | - | - | 90% | 3kV | 36V | 24V | 3.13A | 9V | 24V | YES | - | - | OCP, OTP, OVP, SCP | 12.7mm | - | ROHS3 Compliant | - |