- Applications
- Efficiency
- Features
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Outputs
- Operating Temperature
- Package / Case
- Part Status
- RoHS Status
- Series
- Size / Dimension
Attribute column
Manufacturer
Vicor DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Operating Temperature | Packaging | Published | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Power (Watts) | Additional Feature | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Depth | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Approval Agency | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Max Output Current | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Protections | Min Input Voltage | Max Input Voltage | Isolation | Features | Height | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() VE-J52-CW Vicor Corporation | 2559 |
| - | 16 Weeks | Through Hole | Through Hole | Half Brick | - | -25°C~100°C | Bulk | 2013 | VE-J00™ (100W) | 2.28Lx2.40W x 0.50 H 57.9mmx70.0mmx12.7mm | e3 | yes | Active | Not Applicable | 9 | EAR99 | Isolated Module | Matte Tin (Sn) | - | - | ITE (Commercial) | 100W | - | 100W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | VE-J52 | 9 | R-XDMA-P9 | 1 | Not Qualified | - | 90% | 3kV | 200V | 15V | 6.67A | 100V | 150V | YES | - | - | - | - | OCP, SCP | 12.7mm | - | 57.9mm | ROHS3 Compliant | ||
![]() VE-J53-CW Vicor Corporation | 2665 |
| - | 16 Weeks | Through Hole | Through Hole | Half Brick | 9 | -25°C~100°C | Bulk | 2013 | VE-J00™ (100W) | 2.28Lx2.40W x 0.50 H 57.9mmx70.0mmx12.7mm | e3 | yes | Active | Not Applicable | 9 | - | Isolated Module | Matte Tin (Sn) | - | - | ITE (Commercial) | 100W | - | 100W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | 57.9mm | - | NOT SPECIFIED | VE-J53 | 9 | - | 1 | Not Qualified | - | 90% | 3kV | 200V | 24V | 4.17A | 100V | 150V | YES | - | - | - | Isolated | OCP, SCP | 12.7mm | - | - | ROHS3 Compliant | ||
![]() VE-JN2-CW Vicor Corporation | 2650 |
| - | 16 Weeks | Through Hole | Through Hole | Half Brick | - | -25°C~100°C | Bulk | 2013 | VE-J00™ (100W) | 2.28Lx2.40W x 0.50 H 57.9mmx70.0mmx12.7mm | e3 | yes | Active | Not Applicable | 9 | EAR99 | Isolated Module | Matte Tin (Sn) | - | - | ITE (Commercial) | 100W | - | 100W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | VE-JN2 | 9 | R-XDMA-P9 | 1 | Not Qualified | - | 90% | 3kV | 76V | 15V | 6.67A | 36V | 48V | YES | - | - | - | - | OCP, SCP | 12.7mm | - | 57.9mm | ROHS3 Compliant | ||
![]() VI-B0B-CX Vicor Corporation | 2660 |
| - | 16 Weeks | Through Hole | Through Hole | Full Brick | - | -25°C~85°C | Bulk | 2013 | VI-200™ (75W) | 4.60Lx2.40W x 0.50 H 116.8mmx61.0mmx12.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | TIN LEAD | - | - | ITE (Commercial) | 75W | - | 75W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | - | 9 | R-XDMA-P9 | 1 | - | - | 90% | 3kV | 20V | 95V | 790mA | 10V | 12V | YES | - | - | - | - | OCP, OTP, OVP, SCP | 12.7mm | - | - | Non-RoHS Compliant | ||
![]() VI-B0F-CX Vicor Corporation | 2670 |
| - | 16 Weeks | Through Hole | Through Hole | Full Brick | - | -25°C~85°C | Bulk | 2013 | VI-200™ (75W) | 4.60Lx2.40W x 0.50 H 116.8mmx61.0mmx12.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | TIN LEAD | - | - | ITE (Commercial) | 75W | - | 75W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | - | 9 | R-XDMA-P9 | 1 | - | - | 90% | 3kV | 20V | 72V | 1.04A | 10V | 12V | YES | - | - | - | - | OCP, OTP, OVP, SCP | 12.7mm | - | - | Non-RoHS Compliant | ||
![]() VI-J1F-CW Vicor Corporation | 2237 |
| - | 16 Weeks | Through Hole | Through Hole | Half Brick | - | -25°C~100°C | Bulk | 2010 | VI-J00™ (100W) | 2.28Lx2.40W x 0.50 H 57.9mmx70.0mmx12.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | TIN LEAD OVER COPPER | - | - | ITE (Commercial) | 100W | - | 100W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | VI-J1F | 9 | R-XDMA-P9 | 1 | Not Qualified | - | 90% | 3kV | 32V | 72V | 1.39A | 21V | 24V | YES | - | - | - | - | OCP, SCP | 12.7mm | - | 57.9mm | Non-RoHS Compliant | ||
![]() VE-J6D-CW Vicor Corporation | 2856 |
| - | 16 Weeks | Through Hole | Through Hole | Half Brick | - | -25°C~100°C | Bulk | 2013 | VE-J00™ (100W) | 2.28Lx2.40W x 0.50 H 57.9mmx70.0mmx12.7mm | e3 | yes | Active | Not Applicable | 9 | EAR99 | Isolated Module | Matte Tin (Sn) | - | - | ITE (Commercial) | 100W | - | 100W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | VE-J6D | 9 | R-XDMA-P9 | 1 | Not Qualified | - | 90% | 3kV | 400V | 85V | 1.18A | 200V | 300V | YES | - | - | - | - | OCP, SCP | 12.7mm | - | 57.9mm | ROHS3 Compliant | ||
![]() VE-J6M-CW Vicor Corporation | 2808 |
| - | 16 Weeks | Through Hole | Through Hole | Half Brick | - | -25°C~100°C | Bulk | 2013 | VE-J00™ (100W) | 2.28Lx2.40W x 0.50 H 57.9mmx70.0mmx12.7mm | e3 | yes | Active | Not Applicable | 9 | EAR99 | Isolated Module | Matte Tin (Sn) | - | - | ITE (Commercial) | 100W | - | 100W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | VE-J6M | 9 | R-XDMA-P9 | 1 | Not Qualified | - | 90% | 3kV | 400V | 10V | 10A | 200V | 300V | YES | - | - | - | - | OCP, SCP | 12.7mm | - | 57.9mm | ROHS3 Compliant | ||
![]() VI-B2L-CW Vicor Corporation | 2515 |
| - | 16 Weeks | Through Hole | Through Hole | Full Brick | - | -25°C~85°C | Bulk | 2010 | VI-200™ (100W) | 4.60Lx2.40W x 0.50 H 116.8mmx61.0mmx12.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | TIN LEAD | - | - | ITE (Commercial) | 100W | - | 100W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | - | 9 | R-XDMA-P9 | 1 | Not Qualified | UL; CE; VDE; CSA; TUV; BABT | 90% | 3kV | 56V | 28V | 3.57A | 21V | 36V | YES | THERMAL; CURRENT; OUTPUT OVER VOLTAGE | - | - | - | OCP, OTP, OVP, SCP | 12.7mm | - | - | Non-RoHS Compliant | ||
![]() VE-J5L-CW Vicor Corporation | 2246 |
| - | 16 Weeks | Through Hole | Through Hole | Half Brick | - | -25°C~100°C | Bulk | 2013 | VE-J00™ (100W) | 2.28Lx2.40W x 0.50 H 57.9mmx70.0mmx12.7mm | e3 | yes | Active | Not Applicable | 9 | EAR99 | Isolated Module | Matte Tin (Sn) | - | - | ITE (Commercial) | 100W | - | 100W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | VE-J5L | 9 | R-XDMA-P9 | 1 | Not Qualified | - | 90% | 3kV | 200V | 28V | 3.57A | 100V | 150V | YES | - | - | - | - | OCP, SCP | 12.7mm | - | 57.9mm | ROHS3 Compliant | ||
![]() VI-J1M-CZ Vicor Corporation | 2070 |
| - | 16 Weeks | Through Hole | Through Hole | Half Brick | - | -25°C~100°C | Bulk | 2010 | VI-J00™ (25W) | 2.28Lx2.40W x 0.50 H 57.9mmx70.0mmx12.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | TIN LEAD OVER COPPER | - | - | ITE (Commercial) | 25W | - | 25W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | VI-J1M | - | R-XDMA-P9 | 1 | Not Qualified | - | 90% | 3kV | 32V | 10V | 2.5A | 21V | 24V | YES | - | - | - | - | OCP, SCP | 12.7mm | - | - | Non-RoHS Compliant | ||
![]() VE-J42-EZ Vicor Corporation | 2378 |
| - | 16 Weeks | Through Hole | Through Hole | Half Brick | - | -10°C~100°C | Bulk | 2013 | VE-J00™ (25W) | 2.28Lx2.40W x 0.50 H 57.9mmx70.0mmx12.7mm | e3 | yes | Active | Not Applicable | 9 | EAR99 | Isolated Module | Matte Tin (Sn) | - | - | ITE (Commercial) | 25W | - | 25W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | VE-J42 | - | R-XDMA-P9 | 1 | Not Qualified | - | 88% | 3kV | 100V | 15V | 1.67A | 55V | 72V | YES | - | - | - | - | OCP, SCP | 12.7mm | - | - | ROHS3 Compliant | ||
![]() VI-202-EX-F1 Vicor Corporation | 2700 |
| - | 16 Weeks | Through Hole | Through Hole | Full Brick | - | -10°C~85°C | Bulk | 2013 | VI-200™ (75W) | 4.60Lx1.86W x 0.79 H 116.8mmx47.2mmx20.1mm | - | - | Active | Not Applicable | - | - | Isolated Module | - | 85°C | -10°C | ITE (Commercial) | 75W | - | 75W | - | - | - | - | - | - | - | - | - | - | 1 | - | - | 88% | 3kV | 20V | - | 5A | 10V | - | - | - | 10V | 20V | - | OCP, OTP, OVP, SCP | 20.066mm | 116.84mm | 47.244mm | Non-RoHS Compliant | ||
![]() VI-2W4-EW Vicor Corporation | 2488 |
| - | 16 Weeks | Through Hole | Through Hole | Full Brick | - | -10°C~85°C | Bulk | 2010 | VI-200™ (100W) | 4.60Lx2.40W x 0.50 H 116.8mmx61.0mmx12.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | TIN LEAD OVER COPPER | - | - | ITE (Commercial) | 100W | - | 100W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | - | - | R-XDMA-P9 | 1 | Not Qualified | - | 88% | 3kV | 36V | 48V | 2.08A | 18V | 24V | YES | - | - | - | - | OCP, OTP, OVP, SCP | 12.7mm | - | - | Non-RoHS Compliant | ||
![]() VI-J10-EZ-S Vicor Corporation | 2206 |
| - | 16 Weeks | Through Hole | Through Hole | Half Brick | - | -10°C~100°C | Bulk | 2013 | VI-J00™ (25W) | 2.28Lx1.80W x 0.52 H 57.9mmx45.7mmx13.2mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | TIN LEAD OVER COPPER | - | - | ITE (Commercial) | 25W | - | 25W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | VI-J10 | - | R-XDMA-P9 | 1 | Not Qualified | UL; CE; VDE; CSA; TUV; BABT | 88% | 3kV | 32V | 5V | 5A | 21V | 24V | YES | CURRENT | - | - | - | OCP, SCP | 13.208mm | - | - | Non-RoHS Compliant | ||
![]() VI-2W1-EX Vicor Corporation | 2183 |
| - | 16 Weeks | Through Hole | Through Hole | Full Brick | - | -10°C~85°C | Bulk | 2010 | VI-200™ (75W) | 4.60Lx2.40W x 0.50 H 116.8mmx61.0mmx12.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | TIN LEAD OVER COPPER | - | - | ITE (Commercial) | 75W | - | 75W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | - | - | R-XDMA-P9 | 1 | Not Qualified | - | 88% | 3kV | 36V | 12V | 6.25A | 18V | 24V | YES | - | - | - | - | OCP, OTP, OVP, SCP | 12.7mm | - | - | Non-RoHS Compliant | ||
![]() VI-232-EX Vicor Corporation | 2828 |
| - | 16 Weeks | Through Hole | Through Hole | Full Brick | - | -10°C~85°C | Bulk | 2010 | VI-200™ (75W) | 4.60Lx2.40W x 0.50 H 116.8mmx61.0mmx12.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | TIN LEAD OVER COPPER | - | - | ITE (Commercial) | 75W | - | 75W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | - | - | R-XDMA-P9 | 1 | Not Qualified | - | 88% | 3kV | 60V | 15V | 5A | 42V | 48V | YES | - | - | - | - | OCP, OTP, OVP, SCP | 12.7mm | - | - | Non-RoHS Compliant | ||
![]() VI-2V3-EX Vicor Corporation | 2112 |
| - | 16 Weeks | Through Hole | Through Hole | Full Brick | - | -10°C~85°C | Bulk | 2013 | VI-200™ (75W) | 4.60Lx2.40W x 0.50 H 116.8mmx61.0mmx12.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | - | - | ITE (Commercial) | 75W | - | 75W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | - | 9 | R-XDFM-P9 | 1 | - | - | 88% | 3kV | 36V | 24V | 3.13A | 9V | 24V | YES | - | - | - | - | OCP, OTP, OVP, SCP | 12.7mm | - | - | Non-RoHS Compliant | ||
![]() VI-J70-CZ-S Vicor Corporation | 2991 |
| - | 16 Weeks | Through Hole | Through Hole | Half Brick | - | -25°C~100°C | Bulk | 2013 | VI-J00™ (25W) | 2.28Lx1.80W x 0.52 H 57.9mmx45.7mmx13.2mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | - | - | ITE (Commercial) | 25W | CAN BE OPERATED AT 300V NOMINAL INPUT ALSO | 25W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | not_compliant | NOT SPECIFIED | VI-J70 | - | R-XDMA-P9 | 1 | Not Qualified | UL; CE; VDE; CSA; TUV; BABT | 90% | 3kV | 375V | 5V | 5A | 100V | 150V | YES | CURRENT | - | - | - | OCP, SCP | 13.208mm | - | 57.9mm | Non-RoHS Compliant | ||
![]() VI-2WF-EW Vicor Corporation | 2678 |
| - | 16 Weeks | Through Hole | Through Hole | Full Brick | - | -10°C~85°C | Bulk | 2010 | VI-200™ (100W) | 4.60Lx2.40W x 0.50 H 116.8mmx61.0mmx12.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | TIN LEAD OVER COPPER | - | - | ITE (Commercial) | 100W | - | 100W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | - | - | R-XDMA-P9 | 1 | Not Qualified | - | 88% | 3kV | 36V | 72V | 1.39A | 18V | 24V | YES | - | - | - | - | OCP, OTP, OVP, SCP | 12.7mm | - | - | Non-RoHS Compliant |