- Applications
- Efficiency
- Features
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Outputs
- Operating Temperature
- Package / Case
- Part Status
- RoHS Status
- Series
- Size / Dimension
Attribute column
Manufacturer
Vicor DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Operating Temperature | Packaging | Published | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Applications | Power (Watts) | Additional Feature | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Approval Agency | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Max Output Current | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Output Power | Protections | Features | Height | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() VE-B62-CU Vicor Corporation | 2255 |
| - | 16 Weeks | Through Hole | Through Hole | Full Brick | - | -25°C~85°C | Bulk | 2013 | VE-200™ (200W) | 4.60Lx2.40W x 0.50 H 116.8mmx61.0mmx12.7mm | e3 | yes | Active | Not Applicable | 9 | EAR99 | Isolated Module | Matte Tin (Sn) | ITE (Commercial) | 200W | - | 200W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | 9 | R-XDMA-P9 | 1 | Not Qualified | UL; CE; VDE; CSA; TUV; BABT | 90% | 3kV | 400V | 15V | 13.33A | 200V | 300V | YES | - | THERMAL; CURRENT; OUTPUT OVER VOLTAGE | OCP, OTP, OVP, SCP | 12.7mm | - | - | ROHS3 Compliant | - | ||
![]() VI-J5L-CY-B1 Vicor Corporation | 2154 |
| - | 16 Weeks | Through Hole | Through Hole | Half Brick | - | -25°C~100°C | Bulk | 2013 | VI-J00™ (50W) | 2.36Lx2.28W x 1.08 H 59.9mmx57.9mmx27.4mm | e0 | - | Active | Not Applicable | - | - | Isolated Module | Tin/Lead (Sn/Pb) | ITE (Commercial) | 50W | REMOTE SHUTDOWN | 50W | - | - | - | - | - | - | VI-J5L | - | - | 1 | - | TUV, UL | 90% | 3kV | 200V | 28V | 1.79A | 100V | 150V | - | - | - | OCP, SCP | 27.432mm | - | 57.9mm | Non-RoHS Compliant | - | ||
![]() VI-JW4-CZ-B1 Vicor Corporation | 2161 |
| - | 16 Weeks | Through Hole | Through Hole | Half Brick | - | -25°C~100°C | Bulk | 2013 | VI-J00™ (25W) | 2.36Lx2.28W x 1.08 H 59.9mmx57.9mmx27.4mm | - | - | Active | Not Applicable | - | - | Isolated Module | - | ITE (Commercial) | 25W | REMOTE SHUTDOWN | 25W | - | - | - | - | - | - | VI-JW4 | - | - | 1 | - | TUV, UL | 90% | 3kV | 36V | 48V | 521mA | 18V | 24V | - | - | - | OCP, SCP | 27.432mm | - | 57.9mm | Non-RoHS Compliant | - | ||
![]() MI-J2M-IA Vicor Corporation | 2568 |
| Datasheet | 16 Weeks | Through Hole | Through Hole | 9-DIP Module | - | -40°C~85°C | Bulk | 2008 | MI-J00™ (10W) | 2.40Lx2.28W x 0.50 H 61.0mmx57.9mmx12.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | TIN LEAD OVER COPPER | ITE (Commercial) | 10W | REMOTE SHUTDOWN | 10W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | not_compliant | NOT SPECIFIED | - | 9 | R-PDFM-P9 | 1 | Not Qualified | CE | 90% | 3kV | 50V | 10V | 1A | 18V | 28V | YES | - | CURRENT; INPUT LOW VOLTAGE; INPUT OVER VOLTAGE | Remote On/Off, OCP, OTP, OVP | 12.7mm | 57.9mm | - | Non-RoHS Compliant | - | ||
![]() VI-JW0-EZ-B1 Vicor Corporation | 2909 |
| - | 16 Weeks | Through Hole | Through Hole | Half Brick | - | -10°C~100°C | Bulk | 2013 | VI-J00™ (25W) | 2.36Lx2.28W x 1.08 H 59.9mmx57.9mmx27.4mm | - | - | Active | Not Applicable | - | - | Isolated Module | - | ITE (Commercial) | 25W | REMOTE SHUTDOWN | 25W | - | - | - | - | - | - | VI-JW0 | - | - | 1 | - | TUV, UL | 88% | 3kV | 36V | 5V | 5A | 18V | 24V | - | - | - | OCP, SCP | 27.432mm | - | 57.9mm | Non-RoHS Compliant | - | ||
![]() VI-J1W-IZ Vicor Corporation | 2907 |
| - | 16 Weeks | Through Hole | Through Hole | Half Brick | - | -40°C~100°C | Bulk | 2010 | VI-J00™ (25W) | 2.28Lx2.40W x 0.50 H 57.9mmx70.0mmx12.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | TIN LEAD OVER COPPER | ITE (Commercial) | 25W | - | 25W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | VI-J1W | - | R-XDMA-P9 | 1 | Not Qualified | - | 90% | 3kV | 32V | 5.5V | 4.55A | 21V | 24V | YES | - | - | OCP, SCP | 12.7mm | - | - | Non-RoHS Compliant | - | ||
![]() VE-JWY-IZ Vicor Corporation | 2335 |
| - | 16 Weeks | Through Hole | Through Hole | Half Brick | - | -40°C~100°C | Bulk | 2013 | VE-J00™ (25W) | 2.28Lx2.40W x 0.50 H 57.9mmx70.0mmx12.7mm | e3 | yes | Active | Not Applicable | 9 | EAR99 | Isolated Module | Matte Tin (Sn) | ITE (Commercial) | 17W | - | 17W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | VE-JWY | - | R-XDMA-P9 | 1 | Not Qualified | - | 90% | 3kV | 36V | 3.3V | 5A | 18V | 24V | YES | - | - | OCP, SCP | 12.7mm | - | - | ROHS3 Compliant | - | ||
![]() VI-J11-IZ Vicor Corporation | 2019 |
| - | 16 Weeks | Through Hole | Through Hole | Half Brick | - | -40°C~100°C | Bulk | 2010 | VI-J00™ (25W) | 2.28Lx2.40W x 0.50 H 57.9mmx70.0mmx12.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | TIN LEAD OVER COPPER | ITE (Commercial) | 25W | - | 25W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | VI-J11 | - | R-XDMA-P9 | 1 | Not Qualified | - | 90% | 3kV | 32V | 12V | 2.08A | 21V | 24V | YES | - | - | OCP, SCP | 12.7mm | - | - | Non-RoHS Compliant | - | ||
![]() VI-J1T-IZ Vicor Corporation | 2728 |
| - | 16 Weeks | Through Hole | Through Hole | Half Brick | - | -40°C~100°C | Bulk | 2010 | VI-J00™ (25W) | 2.28Lx2.40W x 0.50 H 57.9mmx70.0mmx12.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | TIN LEAD OVER COPPER | ITE (Commercial) | 25W | - | 25W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | VI-J1T | - | R-XDMA-P9 | 1 | Not Qualified | - | 90% | 3kV | 32V | 6.5V | 3.85A | 21V | 24V | YES | - | - | OCP, SCP | 12.7mm | - | - | Non-RoHS Compliant | - | ||
![]() VI-JWZ-IZ Vicor Corporation | 2183 |
| - | 16 Weeks | Through Hole | Through Hole | Half Brick | - | -40°C~100°C | Bulk | 2010 | VI-J00™ (25W) | 2.28Lx2.40W x 0.50 H 57.9mmx70.0mmx12.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | TIN LEAD OVER COPPER | ITE (Commercial) | 10W | - | 10W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | VI-JWZ | - | R-XDMA-P9 | 1 | Not Qualified | - | 90% | 3kV | 36V | 2V | 5A | 18V | 24V | YES | - | - | OCP, SCP | 12.7mm | - | - | Non-RoHS Compliant | - | ||
![]() VE-JWM-IZ Vicor Corporation | 2720 |
| - | 16 Weeks | Through Hole | Through Hole | Half Brick | - | -40°C~100°C | Bulk | 2013 | VE-J00™ (25W) | 2.28Lx2.40W x 0.50 H 57.9mmx70.0mmx12.7mm | e3 | yes | Active | Not Applicable | 9 | EAR99 | Isolated Module | Matte Tin (Sn) | ITE (Commercial) | 25W | - | 25W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | VE-JWM | - | R-XDMA-P9 | 1 | Not Qualified | - | 90% | 3kV | 36V | 10V | 2.5A | 18V | 24V | YES | - | - | OCP, SCP | 12.7mm | - | - | ROHS3 Compliant | - | ||
![]() VI-J64-IZ Vicor Corporation | 2852 |
| - | 16 Weeks | Through Hole | Through Hole | Half Brick | - | -40°C~100°C | Bulk | 2010 | VI-J00™ (25W) | 2.28Lx2.40W x 0.50 H 57.9mmx70.0mmx12.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | TIN LEAD OVER COPPER | ITE (Commercial) | 25W | - | 25W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | VI-J64 | - | R-XDMA-P9 | 1 | Not Qualified | - | 90% | 3kV | 400V | 48V | 521mA | 200V | 300V | YES | - | - | OCP, SCP | 12.7mm | - | - | Non-RoHS Compliant | - | ||
![]() VE-J7L-IZ Vicor Corporation | 2761 |
| - | 16 Weeks | Through Hole | Through Hole | Half Brick | - | -40°C~100°C | Bulk | 2013 | VE-J00™ (25W) | 2.28Lx2.40W x 0.50 H 57.9mmx70.0mmx12.7mm | e3 | - | Active | Not Applicable | - | - | Isolated Module | Matte Tin (Sn) | ITE (Commercial) | 25W | REMOTE SHUTDOWN | 25W | - | - | - | - | - | - | VE-J7L | - | - | 1 | - | TUV, UL | 90% | 3kV | 375V | 28V | 893mA | 100V | 150V | - | - | - | OCP, SCP | 12.7mm | - | 57.9mm | ROHS3 Compliant | - | ||
![]() VI-J52-IZ Vicor Corporation | 2755 |
| - | 16 Weeks | Through Hole | Through Hole | Half Brick | 9 | -40°C~100°C | Bulk | 2010 | VI-J00™ (25W) | 2.28Lx2.40W x 0.50 H 57.9mmx70.0mmx12.7mm | e0 | no | Active | Not Applicable | 9 | - | Isolated Module | TIN LEAD | ITE (Commercial) | - | REMOTE SHUTDOWN | 25W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | not_compliant | NOT SPECIFIED | VI-J52 | - | - | 1 | Not Qualified | CE, TUV, UL | 90% | 3kV | 200V | 15V | 1.67A | 100V | 150V | YES | 25W | - | OCP, SCP | 12.7mm | - | - | Non-RoHS Compliant | - | ||
![]() VE-J10-IZ Vicor Corporation | 2289 |
| - | 16 Weeks | Through Hole | Through Hole | Half Brick | - | -40°C~100°C | Bulk | 2013 | VE-J00™ (25W) | 2.28Lx2.40W x 0.50 H 57.9mmx70.0mmx12.7mm | e3 | yes | Active | Not Applicable | 9 | EAR99 | Isolated Module | Matte Tin (Sn) | ITE (Commercial) | 25W | - | 25W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | VE-J10 | - | R-XDMA-P9 | 1 | Not Qualified | - | 90% | 3kV | 32V | 5V | 5A | 21V | 24V | YES | - | - | OCP, SCP | 12.7mm | - | - | ROHS3 Compliant | - | ||
![]() VI-J0X-IZ Vicor Corporation | 2715 |
| - | 16 Weeks | Through Hole | Through Hole | Half Brick | - | -40°C~100°C | Bulk | 2010 | VI-J00™ (25W) | 2.28Lx2.40W x 0.50 H 57.9mmx70.0mmx12.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | TIN LEAD OVER COPPER | ITE (Commercial) | 25W | - | 25W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | VI-J0X | - | R-XDMA-P9 | 1 | Not Qualified | - | 90% | 3kV | 20V | 5.2V | 4.81A | 10V | 12V | YES | - | - | OCP, SCP | 12.7mm | - | - | Non-RoHS Compliant | - | ||
![]() VI-J53-IZ Vicor Corporation | In Stock | - | - | 16 Weeks | Through Hole | Through Hole | Half Brick | - | -40°C~100°C | Bulk | 2010 | VI-J00™ (25W) | 2.28Lx2.40W x 0.50 H 57.9mmx70.0mmx12.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | TIN LEAD | ITE (Commercial) | 25W | - | 25W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | VI-J53 | - | R-XDMA-P9 | 1 | Not Qualified | - | 90% | 3kV | 200V | 24V | 1.04A | 100V | 150V | YES | - | - | OCP, SCP | 12.7mm | - | - | Non-RoHS Compliant | - | ||
![]() VI-JW3-EZ-B1 Vicor Corporation | 2529 |
| - | 16 Weeks | Through Hole | Through Hole | Half Brick | - | -10°C~100°C | Bulk | 2013 | VI-J00™ (25W) | 2.36Lx2.28W x 1.08 H 59.9mmx57.9mmx27.4mm | - | - | Active | Not Applicable | - | - | Isolated Module | - | ITE (Commercial) | 25W | REMOTE SHUTDOWN | 25W | - | - | - | - | - | - | VI-JW3 | - | - | 1 | - | TUV, UL | 88% | 3kV | 36V | 24V | 1.04A | 18V | 24V | - | - | - | OCP, SCP | 27.432mm | - | 57.9mm | Non-RoHS Compliant | - | ||
![]() VI-J0H-CX-B1 Vicor Corporation | 2589 |
| - | 16 Weeks | Through Hole | Through Hole | Half Brick | - | -25°C~100°C | Bulk | 2013 | VI-J00™ (75W) | 2.36Lx2.28W x 1.08 H 59.9mmx57.9mmx27.4mm | - | - | Active | Not Applicable | - | - | Isolated Module | - | ITE (Commercial) | 75W | REMOTE SHUTDOWN | 75W | - | - | - | - | - | - | VI-J0H | - | - | 1 | - | TUV, UL | 90% | 3kV | 20V | - | 1.44A | 10V | 12V | - | - | - | OCP, SCP | 27.432mm | - | 57.9mm | Non-RoHS Compliant | - | ||
![]() MI-J2M-IY Vicor Corporation | 2999 |
| Datasheet | 16 Weeks | Through Hole | Through Hole | 9-DIP Module | - | -40°C~85°C | Bulk | 2007 | MI-J00™ (50W) | 2.40Lx2.28W x 0.50 H 61.0mmx57.9mmx12.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | TIN LEAD | ITE (Commercial) | 50W | REMOTE SHUTDOWN | 50W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | not_compliant | NOT SPECIFIED | - | 9 | R-PDFM-P9 | 1 | Not Qualified | CE | 90% | 3kV | 50V | 10V | 5A | 18V | 28V | YES | - | CURRENT; INPUT LOW VOLTAGE; INPUT OVER VOLTAGE | Remote On/Off, OCP, OTP, OVP | 12.7mm | 57.9mm | - | Non-RoHS Compliant | Contains Lead |