- Applications
- Efficiency
- Features
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Outputs
- Operating Temperature
- Package / Case
- Part Status
- RoHS Status
- Series
- Size / Dimension
Attribute column
Manufacturer
Vicor DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Operating Temperature | Packaging | Published | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Applications | Power (Watts) | Additional Feature | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Approval Agency | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Max Output Current | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Protections | Features | Warm-up Time | Height | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() VE-J63-IW Vicor Corporation | In Stock | - | - | 16 Weeks | Through Hole | Through Hole | Half Brick | -40°C~100°C | Bulk | 2013 | VE-J00™ (100W) | 2.28Lx2.40W x 0.50 H 57.9mmx70.0mmx12.7mm | e3 | yes | Active | Not Applicable | 9 | EAR99 | Isolated Module | Matte Tin (Sn) | ITE (Commercial) | 100W | - | 100W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | VE-J63 | 9 | R-XDMA-P9 | 1 | Not Qualified | - | 90% | 3kV | 400V | 24V | 4.17A | 200V | 300V | YES | - | OCP, SCP | - | 12.7mm | - | 57.9mm | ROHS3 Compliant | ||
![]() VE-J62-IW Vicor Corporation | 2140 |
| - | 16 Weeks | Through Hole | Through Hole | Half Brick | -40°C~100°C | Bulk | 2013 | VE-J00™ (100W) | 2.28Lx2.40W x 0.50 H 57.9mmx70.0mmx12.7mm | e3 | yes | Active | Not Applicable | 9 | EAR99 | Isolated Module | Matte Tin (Sn) | ITE (Commercial) | 100W | - | 100W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | VE-J62 | 9 | R-XDMA-P9 | 1 | Not Qualified | - | 90% | 3kV | 400V | 15V | 6.67A | 200V | 300V | YES | - | OCP, SCP | - | 12.7mm | - | 57.9mm | ROHS3 Compliant | ||
![]() VI-B74-IW Vicor Corporation | 2353 |
| - | 16 Weeks | Through Hole | Through Hole | Full Brick | -40°C~85°C | Bulk | 2010 | VI-200™ (100W) | 4.60Lx2.40W x 0.50 H 116.8mmx61.0mmx12.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | TIN LEAD | ITE (Commercial) | 100W | - | 100W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | 9 | R-XDMA-P9 | 1 | Not Qualified | UL; CE; VDE; CSA; TUV; BABT | 90% | 3kV | 375V | 48V | 2.08A | 100V | 150V | YES | THERMAL; CURRENT; OUTPUT OVER VOLTAGE | OCP, OTP, OVP, SCP | - | 12.7mm | - | - | Non-RoHS Compliant | ||
![]() VE-J6B-IW Vicor Corporation | 793 |
| - | 16 Weeks | Through Hole | Through Hole | Half Brick | -40°C~100°C | Bulk | 2013 | VE-J00™ (100W) | 2.28Lx2.40W x 0.50 H 57.9mmx70.0mmx12.7mm | e3 | yes | Active | Not Applicable | 9 | EAR99 | Isolated Module | MATTE TIN | ITE (Commercial) | 100W | - | 100W | DUAL | PIN/PEG | - | 1 | - | - | VE-J6B | 9 | R-XDMA-P9 | 1 | Not Qualified | - | 90% | 3kV | 400V | 95V | 1.05A | 200V | 300V | YES | - | OCP, SCP | - | 12.7mm | - | 57.9mm | ROHS3 Compliant | ||
![]() VE-JTL-IW Vicor Corporation | 2923 |
| - | 16 Weeks | Through Hole | Through Hole | Half Brick | -40°C~100°C | Bulk | 2013 | VE-J00™ (100W) | 2.28Lx2.40W x 0.50 H 57.9mmx70.0mmx12.7mm | e3 | yes | Active | Not Applicable | 9 | EAR99 | Isolated Module | Matte Tin (Sn) | ITE (Commercial) | 100W | - | 100W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | VE-JTL | 9 | R-XDMA-P9 | 1 | Not Qualified | - | 90% | 3kV | 160V | 28V | 3.57A | 66V | 110V | YES | - | OCP, SCP | - | 12.7mm | - | 57.9mm | ROHS3 Compliant | ||
![]() VI-J41-IW Vicor Corporation | 2345 |
| - | 16 Weeks | Through Hole | Through Hole | Half Brick | -40°C~100°C | Bulk | 2010 | VI-J00™ (100W) | 2.28Lx2.40W x 0.50 H 57.9mmx70.0mmx12.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | TIN LEAD OVER COPPER | ITE (Commercial) | 100W | - | 100W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | VI-J41 | 9 | R-XDMA-P9 | 1 | Not Qualified | - | 90% | 3kV | 100V | 12V | 8.33A | 55V | 72V | YES | - | OCP, SCP | - | 12.7mm | - | 57.9mm | Non-RoHS Compliant | ||
![]() VI-J12-IW Vicor Corporation | 555 |
| - | 16 Weeks | Through Hole | Through Hole | Half Brick | -40°C~100°C | Bulk | 2010 | VI-J00™ (100W) | 2.28Lx2.40W x 0.50 H 57.9mmx70.0mmx12.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | TIN LEAD | ITE (Commercial) | 100W | - | 100W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | VI-J12 | 9 | R-XDMA-P9 | 1 | Not Qualified | - | 90% | 3kV | 32V | 15V | 6.67A | 21V | 24V | YES | - | OCP, SCP | - | 12.7mm | - | 57.9mm | Non-RoHS Compliant | ||
![]() VE-JW0-IW Vicor Corporation | 2114 |
| - | 16 Weeks | Through Hole | Through Hole | Half Brick | -40°C~100°C | Bulk | 2013 | VE-J00™ (100W) | 2.28Lx2.40W x 0.50 H 57.9mmx70.0mmx12.7mm | e3 | yes | Active | Not Applicable | 9 | EAR99 | Isolated Module | Matte Tin (Sn) | ITE (Commercial) | 100W | - | 100W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | VE-JW0 | 9 | R-XDMA-P9 | 1 | Not Qualified | - | 90% | 3kV | 36V | 5V | 20A | 18V | 24V | YES | - | OCP, SCP | - | 12.7mm | - | 57.9mm | ROHS3 Compliant | ||
![]() VI-J44-IW Vicor Corporation | 2353 |
| - | 16 Weeks | Through Hole | Through Hole | Half Brick | -40°C~100°C | Bulk | 2010 | VI-J00™ (100W) | 2.28Lx2.40W x 0.50 H 57.9mmx70.0mmx12.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | TIN LEAD OVER COPPER | ITE (Commercial) | 100W | - | 100W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | VI-J44 | 9 | R-XDMA-P9 | 1 | Not Qualified | - | 90% | 3kV | 100V | 48V | 2.08A | 55V | 72V | YES | - | OCP, SCP | - | 12.7mm | - | 57.9mm | Non-RoHS Compliant | ||
![]() VI-J1L-IW Vicor Corporation | 2756 |
| - | 16 Weeks | Through Hole | Through Hole | Half Brick | -40°C~100°C | Bulk | 2010 | VI-J00™ (100W) | 2.28Lx2.40W x 0.50 H 57.9mmx70.0mmx12.7mm | - | - | Active | Not Applicable | - | - | Isolated Module | - | ITE (Commercial) | 100W | REMOTE SHUTDOWN | 100W | - | - | - | - | - | - | VI-J1L | - | - | 1 | - | TUV, UL | 90% | 3kV | 32V | 28V | 3.57A | 21V | 24V | - | - | OCP, SCP | - | 12.7mm | - | 57.9mm | Non-RoHS Compliant | ||
![]() MI-J70-IY-F2 Vicor Corporation | 856 |
| - | 16 Weeks | Through Hole | Through Hole | 9-DIP Module | -40°C~85°C | Bulk | 2008 | MI-J00™ (50W) | 2.40Lx2.28W x 0.50 H 61.0mmx57.9mmx12.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | TIN LEAD OVER COPPER | ITE (Commercial) | 50W | REMOTE SHUTDOWN | 50W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | not_compliant | NOT SPECIFIED | - | - | R-PDMA-P9 | 1 | Not Qualified | CE | 90% | 3kV | 310V | 5V | 10A | 100V | 165V | YES | - | Remote On/Off, OCP, OTP, OVP | - | 12.7mm | 57.9mm | - | Non-RoHS Compliant | ||
![]() VI-J1F-IW Vicor Corporation | 2440 |
| - | 16 Weeks | Through Hole | Through Hole | Half Brick | -40°C~100°C | Bulk | 2010 | VI-J00™ (100W) | 2.28Lx2.40W x 0.50 H 57.9mmx70.0mmx12.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | TIN LEAD OVER COPPER | ITE (Commercial) | 100W | - | 100W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | VI-J1F | 9 | R-XDMA-P9 | 1 | Not Qualified | - | 90% | 3kV | 32V | 72V | 1.39A | 21V | 24V | YES | - | OCP, SCP | - | 12.7mm | - | 57.9mm | Non-RoHS Compliant | ||
![]() VI-B31-IU Vicor Corporation | 597 |
| - | 16 Weeks | Through Hole | Through Hole | Full Brick | -40°C~85°C | Bulk | 2010 | VI-200™ (200W) | 4.60Lx2.40W x 0.50 H 116.8mmx61.0mmx12.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | TIN LEAD OVER COPPER | ITE (Commercial) | 200W | - | 200W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | 9 | R-XDMA-P9 | 1 | Not Qualified | UL; CE; VDE; CSA; TUV; BABT | 90% | 3kV | 60V | 12V | 16.67A | 42V | 48V | YES | THERMAL; CURRENT; OUTPUT OVER VOLTAGE | OCP, OTP, OVP, SCP | - | 12.7mm | - | - | Non-RoHS Compliant | ||
![]() VI-B33-IU Vicor Corporation | 726 |
| - | 16 Weeks | Through Hole | Through Hole | Full Brick | -40°C~85°C | Bulk | 2010 | VI-200™ (200W) | 4.60Lx2.40W x 0.50 H 116.8mmx61.0mmx12.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | TIN LEAD OVER COPPER | ITE (Commercial) | 200W | - | 200W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | 9 | R-XDMA-P9 | 1 | Not Qualified | UL; CE; VDE; CSA; TUV; BABT | 90% | 3kV | 60V | 24V | 8.33A | 42V | 48V | YES | THERMAL; CURRENT; OUTPUT OVER VOLTAGE | OCP, OTP, OVP, SCP | - | 12.7mm | - | - | Non-RoHS Compliant | ||
![]() VE-260-IY Vicor Corporation | 2321 |
| - | 16 Weeks | Through Hole | Through Hole | Full Brick | -40°C~85°C | Bulk | 2013 | VE-200™ (50W) | 4.60Lx2.40W x 0.50 H 116.8mmx61.0mmx12.7mm | e3 | yes | Active | Not Applicable | 9 | EAR99 | Isolated Module | Matte Tin (Sn) | ITE (Commercial) | 50W | - | 50W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | - | R-XDMA-P9 | 1 | Not Qualified | - | 90% | 3kV | 400V | 5V | 10A | 200V | 300V | YES | - | OCP, OTP, OVP, SCP | - | 12.7mm | - | - | ROHS3 Compliant | ||
![]() VI-212-CU Vicor Corporation | 2993 |
| - | 16 Weeks | Through Hole | Through Hole | Full Brick | -25°C~85°C | Bulk | 2010 | VI-200™ (200W) | 4.60Lx2.40W x 0.50 H 116.8mmx61.0mmx12.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | ITE (Commercial) | 200W | - | 200W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | not_compliant | NOT SPECIFIED | - | 9 | R-XDFM-P9 | 1 | Not Qualified | CSA, TUV, UL | 90% | 3kV | 32V | 15V | 13.33A | 21V | 24V | YES | - | OCP, OTP, OVP, SCP | 0.0005 s | 12.7mm | - | - | Non-RoHS Compliant | ||
![]() VI-231-CU Vicor Corporation | 2363 |
| - | 16 Weeks | Through Hole | Through Hole | Full Brick | -25°C~85°C | Bulk | 2010 | VI-200™ (200W) | 4.60Lx2.40W x 0.50 H 116.8mmx61.0mmx12.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | ITE (Commercial) | 200W | - | 200W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | not_compliant | NOT SPECIFIED | - | 9 | R-XDFM-P9 | 1 | Not Qualified | CSA, TUV, UL | 90% | 3kV | 60V | 12V | 16.67A | 42V | 48V | YES | - | OCP, OTP, OVP, SCP | 0.0005 s | 12.7mm | - | - | Non-RoHS Compliant | ||
![]() VI-234-CU Vicor Corporation | 2222 |
| - | 16 Weeks | Through Hole | Through Hole | Full Brick | -25°C~85°C | Bulk | 2012 | VI-200™ (200W) | 4.60Lx2.40W x 0.50 H 116.8mmx61.0mmx12.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | ITE (Commercial) | 200W | - | 200W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | not_compliant | NOT SPECIFIED | - | 9 | R-XDFM-P9 | 1 | Not Qualified | CSA, TUV, UL | 90% | 3kV | 60V | 48V | 4.17A | 42V | 48V | YES | - | OCP, OTP, OVP, SCP | 0.0005 s | 12.7mm | - | - | Non-RoHS Compliant | ||
![]() VI-251-CU Vicor Corporation | 2647 |
| - | 16 Weeks | Through Hole | Through Hole | Full Brick | -25°C~85°C | Bulk | 2012 | VI-200™ (200W) | 4.60Lx2.40W x 0.50 H 116.8mmx61.0mmx12.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | TIN LEAD | ITE (Commercial) | 200W | - | 200W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | not_compliant | NOT SPECIFIED | - | 9 | R-XDMA-P9 | 1 | Not Qualified | CSA, TUV, UL | 90% | 3kV | 200V | 12V | 16.67A | 100V | 150V | YES | - | OCP, OTP, OVP, SCP | 0.0005 s | 12.7mm | - | - | Non-RoHS Compliant | ||
![]() VE-213-CU Vicor Corporation | 2668 |
| - | 16 Weeks | Through Hole | Through Hole | Full Brick | -25°C~85°C | Bulk | 2013 | VE-200™ (200W) | 4.60Lx2.40W x 0.50 H 116.8mmx61.0mmx12.7mm | e3 | yes | Active | Not Applicable | 9 | EAR99 | Isolated Module | Matte Tin (Sn) - with Nickel (Ni) barrier | ITE (Commercial) | 200W | - | 200W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | 9 | R-XDFM-P9 | 1 | Not Qualified | - | 90% | 3kV | 32V | 24V | 8.33A | 21V | 24V | YES | - | OCP, OTP, OVP, SCP | - | 12.7mm | - | - | ROHS3 Compliant |