- Applications
- Efficiency
- Features
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Outputs
- Operating Temperature
- Package / Case
- Part Status
- RoHS Status
- Series
- Size / Dimension
Attribute column
Manufacturer
Vicor DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Operating Temperature | Packaging | Published | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Resistance | Terminal Finish | Applications | Power (Watts) | Additional Feature | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Approval Agency | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Max Output Current | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Output Power | Protections | Isolation | Features | Warm-up Time | Height | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() VI-25L-CU Vicor Corporation | 2364 |
| - | 16 Weeks | Through Hole | Through Hole | Full Brick | -25°C~85°C | Bulk | 2012 | VI-200™ (200W) | 4.60Lx2.40W x 0.50 H 116.8mmx61.0mmx12.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | - | Tin/Lead (Sn/Pb) | ITE (Commercial) | 200W | - | 200W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | 9 | R-XDFM-P9 | 1 | Not Qualified | - | 90% | 3kV | 200V | 28V | 7.14A | 100V | 150V | YES | - | - | - | OCP, OTP, OVP, SCP | - | 12.7mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() VI-252-CU Vicor Corporation | 2816 |
| - | 16 Weeks | Through Hole | Through Hole | Full Brick | -25°C~85°C | Bulk | 2012 | VI-200™ (200W) | 4.60Lx2.40W x 0.50 H 116.8mmx61.0mmx12.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | - | TIN LEAD | ITE (Commercial) | - | - | 200W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | not_compliant | NOT SPECIFIED | - | 9 | R-XDMA-P9 | 1 | Not Qualified | CSA, TUV, UL | 90% | 3kV | 200V | 15V | 13.33A | 100V | 150V | YES | 200W | - | Isolated | OCP, OTP, OVP, SCP | 0.0005 s | 12.7mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() VI-26F-CU Vicor Corporation | 2106 |
| - | 16 Weeks | Through Hole | Through Hole | Full Brick | -25°C~85°C | Bulk | 2010 | VI-200™ (200W) | 4.60Lx2.40W x 0.50 H 116.8mmx61.0mmx12.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | - | Tin/Lead (Sn/Pb) | ITE (Commercial) | 200W | - | 200W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | 9 | R-XDFM-P9 | 1 | Not Qualified | - | 90% | 3kV | 400V | 72V | 2.78A | 200V | 300V | YES | - | - | - | OCP, OTP, OVP, SCP | - | 12.7mm | - | Non-RoHS Compliant | - | ||
![]() MI-27L-IX-S Vicor Corporation | 510 |
| - | 16 Weeks | Through Hole | Through Hole | Full Brick | -40°C~85°C | Bulk | 2011 | MI-200™ (75W) | 4.20Lx1.80W x 0.50 H 106.7mmx45.7mmx12.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | - | TIN LEAD OVER COPPER | ITE (Commercial) | 75W | REMOTE SHUTDOWN | 75W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | not_compliant | NOT SPECIFIED | - | 9 | R-XDFM-P9 | 1 | Not Qualified | CE | 90% | 3kV | 310V | 28V | 2.68A | 100V | 165V | YES | - | - | - | Remote On/Off, OCP, OTP, OVP | - | 12.7mm | 60.7mm | Non-RoHS Compliant | - | ||
![]() VI-JWM-IZ-B1 Vicor Corporation | 2621 |
| - | 16 Weeks | Through Hole | Through Hole | Half Brick | -40°C~100°C | Bulk | 2013 | VI-J00™ (25W) | 2.36Lx2.28W x 1.08 H 59.9mmx57.9mmx27.4mm | - | - | Active | Not Applicable | - | - | Isolated Module | - | - | ITE (Commercial) | 25W | REMOTE SHUTDOWN | 25W | - | - | - | - | - | - | VI-JWM | - | - | 1 | - | TUV, UL | 90% | 3kV | 36V | 10V | 2.5A | 18V | 24V | - | - | - | - | OCP, SCP | - | 27.432mm | 57.9mm | Non-RoHS Compliant | - | ||
![]() V300A36C500BN Vicor Corporation | 2741 |
| - | 16 Weeks | Through Hole | Through Hole | Full Brick | -20°C~100°C | Bulk | - | Maxi (500W) | 4.60Lx2.20W x 0.54 H 116.8mmx55.9mmx13.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | - | Tin/Lead (Sn/Pb) | ITE (Commercial) | 500W | REMOTE SHUTDOWN | 500W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | not_compliant | NOT SPECIFIED | - | 9 | R-XDFM-P9 | 1 | Not Qualified | UL, TUV, CE | 88.4% | 3kV | 375V | 36V | 13.9A | 180V | 300V | YES | - | - | - | OVP, UVLO | - | 13.716mm | 55.88mm | ROHS3 Compliant | - | ||
![]() VI-J13-EW-F4 Vicor Corporation | 2377 |
| - | 16 Weeks | Through Hole | Through Hole | Half Brick | -10°C~100°C | Bulk | 2013 | VI-J00™ (100W) | 2.28Lx1.86W x 1.04 H 57.9mmx47.2mmx26.4mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | - | TIN LEAD OVER COPPER | ITE (Commercial) | 100W | - | 100W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | VI-J13 | 9 | R-XDMA-P9 | 1 | Not Qualified | UL; CSA; TUV | 88% | 3kV | 32V | 24V | 4.17A | 21V | 24V | YES | - | THERMAL; CURRENT | - | OCP, SCP | - | 26.416mm | - | Non-RoHS Compliant | - | ||
![]() VE-J6W-CX-F2 Vicor Corporation | 2039 |
| - | 16 Weeks | Through Hole | Through Hole | Half Brick | -25°C~100°C | Bulk | 2013 | VE-J00™ (75W) | 2.28Lx1.86W x 1.04 H 57.9mmx47.2mmx26.4mm | e3 | yes | Active | Not Applicable | 9 | EAR99 | Isolated Module | - | Matte Tin (Sn) | ITE (Commercial) | 75W | - | 75W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | VE-J6W | - | R-XDMA-P9 | 1 | Not Qualified | - | 90% | 3kV | 400V | 5.5V | 13.64A | 200V | 300V | YES | - | - | - | OCP, SCP | - | 26.416mm | - | ROHS3 Compliant | - | ||
![]() VI-2W1-CX Vicor Corporation | 2903 |
| - | 16 Weeks | Through Hole | Through Hole | Full Brick | -25°C~85°C | Bulk | 2010 | VI-200™ (75W) | 4.60Lx2.40W x 0.50 H 116.8mmx61.0mmx12.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | - | TIN LEAD OVER COPPER | ITE (Commercial) | 75W | - | 75W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | - | R-XDMA-P9 | 1 | Not Qualified | - | 90% | 3kV | 36V | 12V | 6.25A | 18V | 24V | YES | - | - | - | OCP, OTP, OVP, SCP | - | 12.7mm | - | Non-RoHS Compliant | - | ||
![]() VI-233-CX Vicor Corporation | 2907 |
| - | 16 Weeks | Through Hole | Through Hole | Full Brick | -25°C~85°C | Bulk | 2012 | VI-200™ (75W) | 4.60Lx2.40W x 0.50 H 116.8mmx61.0mmx12.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | - | TIN LEAD OVER COPPER | ITE (Commercial) | 75W | - | 75W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | - | R-XDMA-P9 | 1 | Not Qualified | - | 90% | 3kV | 60V | 24V | 3.13A | 42V | 48V | YES | - | - | - | OCP, OTP, OVP, SCP | - | 12.7mm | - | Non-RoHS Compliant | - | ||
![]() VE-25Y-CV Vicor Corporation | 2005 |
| - | 16 Weeks | Through Hole | Through Hole | Full Brick | -25°C~85°C | Bulk | 2013 | VE-200™ (150W) | 4.60Lx2.40W x 0.50 H 116.8mmx61.0mmx12.7mm | e3 | yes | Active | Not Applicable | 9 | EAR99 | Isolated Module | - | Matte Tin (Sn) | ITE (Commercial) | 99W | - | 99W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | - | R-XDMA-P9 | 1 | Not Qualified | - | 90% | 3kV | 200V | 3.3V | 30A | 100V | 150V | YES | - | - | - | OCP, OTP, OVP, SCP | - | 12.7mm | - | ROHS3 Compliant | - | ||
![]() VI-23Y-CV Vicor Corporation | 2617 |
| - | 16 Weeks | Through Hole | Through Hole | Full Brick | -25°C~85°C | Bulk | 2010 | VI-200™ (150W) | 4.60Lx2.40W x 0.50 H 116.8mmx61.0mmx12.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | - | TIN LEAD OVER COPPER | ITE (Commercial) | 99W | - | 99W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | - | R-XDMA-P9 | 1 | Not Qualified | - | 90% | 3kV | 60V | 3.3V | 30A | 42V | 48V | YES | - | - | - | OCP, OTP, OVP, SCP | - | 12.7mm | - | Non-RoHS Compliant | - | ||
![]() VI-2TL-CX Vicor Corporation | 2428 |
| - | 16 Weeks | Through Hole | Through Hole | Full Brick | -25°C~85°C | Bulk | 2010 | VI-200™ (75W) | 4.60Lx2.40W x 0.50 H 116.8mmx61.0mmx12.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | - | TIN LEAD OVER COPPER | ITE (Commercial) | 75W | - | 75W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | - | R-XDMA-P9 | 1 | Not Qualified | - | 90% | 3kV | 160V | 28V | 2.68A | 66V | 110V | YES | - | - | - | OCP, OTP, OVP, SCP | - | 12.7mm | - | Non-RoHS Compliant | - | ||
![]() VE-2VN-CX Vicor Corporation | 2693 |
| - | 16 Weeks | Through Hole | Through Hole | Full Brick | -25°C~85°C | Bulk | 2013 | VE-200™ (75W) | 4.60Lx2.40W x 0.50 H 116.8mmx61.0mmx12.7mm | e3 | yes | Active | Not Applicable | 9 | EAR99 | Isolated Module | - | Matte Tin (Sn) | ITE (Commercial) | 75W | - | 75W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | 9 | R-XDFM-P9 | 1 | - | - | 90% | 3kV | 36V | 18.5V | 4.05A | 9V | 24V | YES | - | - | - | OCP, OTP, OVP, SCP | - | 12.7mm | - | ROHS3 Compliant | - | ||
![]() VI-20R-CX Vicor Corporation | 2009 |
| - | 16 Weeks | Through Hole | Through Hole | Full Brick | -25°C~85°C | Bulk | 2010 | VI-200™ (75W) | 4.60Lx2.40W x 0.50 H 116.8mmx61.0mmx12.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | -20Ohm | Tin/Lead (Sn/Pb) | ITE (Commercial) | 75W | - | 75W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | 9 | R-XDFM-P9 | 1 | Not Qualified | - | 90% | 3kV | 20V | 7.5V | 10A | 10V | 12V | YES | - | - | - | OCP, OTP, OVP, SCP | - | 12.7mm | - | Non-RoHS Compliant | - | ||
![]() VI-20F-CX Vicor Corporation | 2128 |
| - | 16 Weeks | Through Hole | Through Hole | Full Brick | -25°C~85°C | Bulk | 2010 | VI-200™ (75W) | 4.60Lx2.40W x 0.50 H 116.8mmx61.0mmx12.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | - | Tin/Lead (Sn/Pb) | ITE (Commercial) | 75W | - | 75W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | 9 | R-XDFM-P9 | 1 | Not Qualified | - | 90% | 3kV | 20V | 72V | 1.04A | 10V | 12V | YES | - | - | - | OCP, OTP, OVP, SCP | - | 12.7mm | - | Non-RoHS Compliant | - | ||
![]() VI-2TP-CX Vicor Corporation | 2830 |
| - | 16 Weeks | Through Hole | Through Hole | Full Brick | -25°C~85°C | Bulk | 2010 | VI-200™ (75W) | 4.60Lx2.40W x 0.50 H 116.8mmx61.0mmx12.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | - | TIN LEAD OVER COPPER | ITE (Commercial) | 75W | - | 75W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | - | R-XDMA-P9 | 1 | Not Qualified | - | 90% | 3kV | 160V | 13.8V | 5.43A | 66V | 110V | YES | - | - | - | OCP, OTP, OVP, SCP | - | 12.7mm | - | Non-RoHS Compliant | - | ||
![]() VE-230-CX Vicor Corporation | 2169 |
| - | 16 Weeks | Through Hole | Through Hole | Full Brick | -25°C~85°C | Bulk | 2013 | VE-200™ (75W) | 4.60Lx2.40W x 0.50 H 116.8mmx61.0mmx12.7mm | e3 | yes | Active | Not Applicable | 9 | EAR99 | Isolated Module | - | Matte Tin (Sn) | ITE (Commercial) | 75W | - | 75W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | - | R-XDMA-P9 | 1 | Not Qualified | - | 90% | 3kV | 60V | 5V | 15A | 42V | 48V | YES | - | - | - | OCP, OTP, OVP, SCP | - | 12.7mm | - | ROHS3 Compliant | - | ||
![]() VI-2V2-CX Vicor Corporation | 2201 |
| - | 16 Weeks | Through Hole | Through Hole | Full Brick | -25°C~85°C | Bulk | 2013 | VI-200™ (75W) | 4.60Lx2.40W x 0.50 H 116.8mmx61.0mmx12.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | - | Tin/Lead (Sn/Pb) | ITE (Commercial) | 75W | - | 75W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | 9 | R-XDFM-P9 | 1 | - | - | 90% | 3kV | 36V | 15V | 5A | 9V | 24V | YES | - | - | - | OCP, OTP, OVP, SCP | - | 12.7mm | - | Non-RoHS Compliant | - | ||
![]() VI-J61-CW-S Vicor Corporation | 2421 |
| - | 16 Weeks | Through Hole | Through Hole | Half Brick | -25°C~100°C | Bulk | 2013 | VI-J00™ (100W) | 2.28Lx1.80W x 0.52 H 57.9mmx45.7mmx13.2mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | - | TIN LEAD OVER COPPER | ITE (Commercial) | 100W | - | 100W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | VI-J61 | - | R-XDMA-P9 | 1 | Not Qualified | UL; CE; VDE; CSA; TUV; BABT | 90% | 3kV | 400V | 12V | 8.33A | 200V | 300V | YES | - | CURRENT | - | OCP, SCP | - | 13.208mm | - | Non-RoHS Compliant | - |