- Applications
- Efficiency
- Features
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Outputs
- Operating Temperature
- Package / Case
- Part Status
- RoHS Status
- Series
- Size / Dimension
Attribute column
Manufacturer
Vicor DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Operating Temperature | Packaging | Published | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Applications | Power (Watts) | Additional Feature | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Approval Agency | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Max Output Current | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Protections | Total Power Output-Max | Features | Height | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() VI-2W1-IV-S Vicor Corporation | 759 |
| - | 16 Weeks | Through Hole | Through Hole | Full Brick | -40°C~85°C | Bulk | 2013 | VI-200™ (150W) | 4.60Lx1.80W x 0.52 H 116.8mmx45.7mmx13.2mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | TIN LEAD OVER COPPER | ITE (Commercial) | 150W | - | 150W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | - | R-XDMA-P9 | 1 | Not Qualified | UL; CE; VDE; CSA; TUV; BABT | 90% | 3kV | 36V | 12V | 12.5A | 18V | 24V | YES | THERMAL; CURRENT; OUTPUT OVER VOLTAGE | - | OCP, OTP, OVP, SCP | 13.208mm | - | Non-RoHS Compliant | ||
![]() MI-J52-MZ Vicor Corporation | 537 |
| Datasheet | 16 Weeks | Through Hole | Through Hole | 9-DIP Module | -55°C~85°C | Bulk | 2008 | MI-J00™ (25W) | 2.40Lx2.28W x 0.50 H 61.0mmx57.9mmx12.7mm | e0 | no | Active | Not Applicable | 9 | - | Isolated Module | TIN LEAD OVER COPPER | ITE (Commercial) | 25W | - | 25W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | 9 | R-PDFM-P9 | 1 | Not Qualified | - | 90% | 3kV | 210V | 15V | 1.67A | 100V | 155V | YES | CURRENT | - | Remote On/Off, OCP, OTP, OVP | 12.7mm | - | Non-RoHS Compliant | ||
![]() VI-260-IV-F4 Vicor Corporation | 883 |
| - | 16 Weeks | Through Hole | Through Hole | Full Brick | -40°C~85°C | Bulk | 2013 | VI-200™ (150W) | 4.60Lx1.86W x 1.05 H 116.8mmx47.2mmx26.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | TIN LEAD OVER COPPER | ITE (Commercial) | 150W | - | 150W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | 9 | R-XDMA-P9 | 1 | Not Qualified | UL; CE; VDE; CSA; TUV; BABT | 90% | 3kV | 400V | 5V | 30A | 200V | 300V | YES | THERMAL; CURRENT; OUTPUT OVER VOLTAGE | - | OCP, OTP, OVP, SCP | 26.67mm | - | Non-RoHS Compliant | ||
![]() VI-J5L-MY-S Vicor Corporation | 741 |
| - | 16 Weeks | Through Hole | Through Hole | Half Brick | -55°C~100°C | Bulk | 2013 | VI-J00™ (50W) | 2.28Lx1.80W x 0.52 H 57.9mmx45.7mmx13.2mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | TIN LEAD OVER COPPER | ITE (Commercial) | 50W | - | 50W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | VI-J5L | - | R-XDMA-P9 | 1 | Not Qualified | UL; CE; VDE; CSA; TUV; BABT | 90% | 3kV | 200V | 28V | 1.79A | 100V | 150V | YES | CURRENT | - | OCP, SCP | 13.208mm | - | Non-RoHS Compliant | ||
![]() VI-JV0-MY-S Vicor Corporation | 519 |
| - | 16 Weeks | Through Hole | Through Hole | Half Brick | -55°C~100°C | Bulk | 2013 | VI-J00™ (50W) | 2.28Lx1.80W x 0.52 H 57.9mmx45.7mmx13.2mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | TIN LEAD | ITE (Commercial) | 50W | - | 50W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | VI-JV0 | - | R-XDMA-P9 | 1 | Not Qualified | - | 90% | 3kV | 36V | 5V | 10A | 9V | 24V | YES | - | - | OCP, SCP | 13.208mm | - | Non-RoHS Compliant | ||
![]() VI-2WL-IV-B1 Vicor Corporation | 771 |
| - | 16 Weeks | Through Hole | Through Hole | Full Brick | -40°C~85°C | Bulk | 2013 | VI-200™ (150W) | 4.60Lx2.40W x 1.07 H 116.8mmx61.0mmx27.1mm | - | - | Active | Not Applicable | - | - | Isolated Module | - | ITE (Commercial) | 150W | REMOTE SHUTDOWN | 150W | - | - | - | - | - | - | - | - | - | 1 | - | TUV, UL | 90% | 3kV | 36V | 28V | 5.36A | 18V | 24V | - | - | - | OCP, OTP, OVP, SCP | 27.178mm | - | Non-RoHS Compliant | ||
![]() VI-JWT-MZ Vicor Corporation | 622 |
| - | 16 Weeks | Through Hole | Through Hole | Half Brick | -55°C~100°C | Bulk | 2013 | VI-J00™ (25W) | 2.28Lx2.40W x 0.50 H 57.9mmx70.0mmx12.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | TIN LEAD OVER COPPER | ITE (Commercial) | 25W | - | 25W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | VI-JWT | - | R-XDMA-P9 | 1 | Not Qualified | - | 90% | 3kV | 36V | 6.5V | 3.85A | 18V | 24V | YES | - | - | OCP, SCP | 12.7mm | - | Non-RoHS Compliant | ||
![]() VI-J10-MZ Vicor Corporation | 503 |
| - | 16 Weeks | Through Hole | Through Hole | Half Brick | -55°C~100°C | Bulk | 2013 | VI-J00™ (25W) | 2.28Lx2.40W x 0.50 H 57.9mmx70.0mmx12.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | TIN LEAD OVER COPPER | ITE (Commercial) | 25W | - | 25W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | VI-J10 | - | R-XDMA-P9 | 1 | Not Qualified | - | 90% | 3kV | 32V | 5V | 5A | 21V | 24V | YES | - | - | OCP, SCP | 12.7mm | - | Non-RoHS Compliant | ||
![]() VI-JW3-MZ-S Vicor Corporation | 910 |
| - | 16 Weeks | Through Hole | Through Hole | Half Brick | -55°C~100°C | Bulk | 2013 | VI-J00™ (25W) | 2.28Lx1.80W x 0.52 H 57.9mmx45.7mmx13.2mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | TIN LEAD OVER COPPER | ITE (Commercial) | 25W | - | 25W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | VI-JW3 | - | R-XDMA-P9 | 1 | Not Qualified | UL; CE; VDE; CSA; TUV; BABT | 90% | 3kV | 36V | 24V | 1.04A | 18V | 24V | YES | CURRENT | - | OCP, SCP | 13.208mm | - | Non-RoHS Compliant | ||
![]() VI-J1Y-MZ-S Vicor Corporation | 547 |
| - | 16 Weeks | Through Hole | Through Hole | Half Brick | -55°C~100°C | Bulk | 2013 | VI-J00™ (25W) | 2.28Lx1.80W x 0.52 H 57.9mmx45.7mmx13.2mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | TIN LEAD | ITE (Commercial) | 17W | - | 17W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | VI-J1Y | - | R-XDMA-P9 | 1 | Not Qualified | UL; CE; VDE; CSA; TUV; BABT | 90% | 3kV | 32V | 3.3V | 5A | 21V | 24V | YES | CURRENT | 25W | OCP, SCP | 13.208mm | - | Non-RoHS Compliant | ||
![]() VI-2WH-IV Vicor Corporation | 923 |
| - | 16 Weeks | Through Hole | Through Hole | Full Brick | -40°C~85°C | Bulk | 2010 | VI-200™ (150W) | 4.60Lx2.40W x 0.50 H 116.8mmx61.0mmx12.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | ITE (Commercial) | 150W | - | 150W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | 9 | R-XDFM-P9 | 1 | Not Qualified | - | 90% | 3kV | 36V | 52V | 2.88A | 18V | 24V | YES | - | - | OCP, OTP, OVP, SCP | 12.7mm | - | Non-RoHS Compliant | ||
![]() VE-263-IV Vicor Corporation | 851 |
| - | 16 Weeks | Through Hole | Through Hole | Full Brick | -40°C~85°C | Bulk | 2013 | VE-200™ (150W) | 4.60Lx2.40W x 0.50 H 116.8mmx61.0mmx12.7mm | e3 | yes | Active | Not Applicable | 9 | EAR99 | Isolated Module | Matte Tin (Sn) | ITE (Commercial) | 150W | - | 150W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | - | R-XDMA-P9 | 1 | Not Qualified | - | 90% | 3kV | 400V | 24V | 6.25A | 200V | 300V | YES | - | - | OCP, OTP, OVP, SCP | 12.7mm | - | ROHS3 Compliant | ||
![]() VI-2N0-IV Vicor Corporation | 769 |
| - | 16 Weeks | Through Hole | Through Hole | Full Brick | -40°C~85°C | Bulk | 2010 | VI-200™ (150W) | 4.60Lx2.40W x 0.50 H 116.8mmx61.0mmx12.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | TIN LEAD | ITE (Commercial) | 150W | REMOTE SHUTDOWN | 150W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | not_compliant | NOT SPECIFIED | - | - | R-XDMA-P9 | 1 | Not Qualified | - | 90% | 3kV | 76V | 5V | 30A | 36V | 48V | YES | - | - | OCP, OTP, OVP, SCP | 12.7mm | - | Non-RoHS Compliant | ||
![]() VI-2W0-IX Vicor Corporation | 2002 |
| - | 16 Weeks | Through Hole | Through Hole | Full Brick | -40°C~85°C | Bulk | 2010 | VI-200™ (75W) | 4.60Lx2.40W x 0.50 H 116.8mmx61.0mmx12.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | TIN LEAD | ITE (Commercial) | 75W | REMOTE SHUTDOWN | 75W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | not_compliant | NOT SPECIFIED | - | - | R-XDMA-P9 | 1 | Not Qualified | CE, TUV, UL | 90% | 3kV | 36V | 5V | 15A | 18V | 24V | YES | - | - | OCP, OTP, OVP, SCP | 12.7mm | 57.9mm | Non-RoHS Compliant | ||
![]() VE-2T3-IX Vicor Corporation | 2943 |
| - | 16 Weeks | Through Hole | Through Hole | Full Brick | -40°C~85°C | Bulk | 2013 | VE-200™ (75W) | 4.60Lx2.40W x 0.50 H 116.8mmx61.0mmx12.7mm | e3 | yes | Active | Not Applicable | 9 | EAR99 | Isolated Module | Matte Tin (Sn) | ITE (Commercial) | 75W | - | 75W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | - | R-XDMA-P9 | 1 | Not Qualified | - | 90% | 3kV | 160V | 24V | 3.13A | 66V | 110V | YES | - | - | OCP, OTP, OVP, SCP | 12.7mm | - | ROHS3 Compliant | ||
![]() VI-202-IX Vicor Corporation | 2625 |
| - | 16 Weeks | Through Hole | Through Hole | Full Brick | -40°C~85°C | Bulk | 2010 | VI-200™ (75W) | 4.60Lx2.40W x 0.50 H 116.8mmx61.0mmx12.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | ITE (Commercial) | 75W | - | 75W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | 9 | R-XDFM-P9 | 1 | Not Qualified | - | 90% | 3kV | 20V | 15V | 5A | 10V | 12V | YES | - | - | OCP, OTP, OVP, SCP | 12.7mm | - | Non-RoHS Compliant | ||
![]() VI-20T-IX Vicor Corporation | 2689 |
| - | 16 Weeks | Through Hole | Through Hole | Full Brick | -40°C~85°C | Bulk | 2010 | VI-200™ (75W) | 4.60Lx2.40W x 0.50 H 116.8mmx61.0mmx12.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | ITE (Commercial) | 75W | - | 75W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | not_compliant | NOT SPECIFIED | - | 9 | R-XDFM-P9 | 1 | Not Qualified | - | 90% | 3kV | 20V | 6.5V | 11.54A | 10V | 12V | YES | - | - | OCP, OTP, OVP, SCP | 12.7mm | - | Non-RoHS Compliant | ||
![]() VI-2VL-IX Vicor Corporation | 2473 |
| - | 16 Weeks | Through Hole | Through Hole | Full Brick | -40°C~85°C | Bulk | 2013 | VI-200™ (75W) | 4.60Lx2.40W x 0.50 H 116.8mmx61.0mmx12.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | ITE (Commercial) | 75W | - | 75W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | 9 | R-XDFM-P9 | 1 | - | - | 90% | 3kV | 36V | 28V | 2.68A | 9V | 24V | YES | - | - | OCP, OTP, OVP, SCP | 12.7mm | - | Non-RoHS Compliant | ||
![]() VI-2TZ-IV Vicor Corporation | 2424 |
| - | 16 Weeks | Through Hole | Through Hole | Full Brick | -40°C~85°C | Bulk | 2010 | VI-200™ (150W) | 4.60Lx2.40W x 0.50 H 116.8mmx61.0mmx12.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | ITE (Commercial) | 30W | - | 30W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | 9 | R-XDFM-P9 | 1 | Not Qualified | - | 90% | 3kV | 160V | 2V | 30A | 66V | 110V | YES | - | 60W | OCP, OTP, OVP, SCP | 12.7mm | - | Non-RoHS Compliant | ||
![]() VI-20B-IX Vicor Corporation | 2671 |
| - | 16 Weeks | Through Hole | Through Hole | Full Brick | -40°C~85°C | Bulk | 2010 | VI-200™ (75W) | 4.60Lx2.40W x 0.50 H 116.8mmx61.0mmx12.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | TIN LEAD OVER COPPER | ITE (Commercial) | 75W | - | 75W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | 9 | R-XDMA-P9 | 1 | Not Qualified | - | 90% | 3kV | 20V | 95V | 790mA | 10V | 12V | YES | - | - | OCP, OTP, OVP, SCP | 12.7mm | - | Non-RoHS Compliant |