- Applications
- Efficiency
- Features
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Outputs
- Operating Temperature
- Package / Case
- Part Status
- RoHS Status
- Series
- Size / Dimension
Attribute column
Manufacturer
Vicor DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Operating Temperature | Packaging | Published | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Power (Watts) | Additional Feature | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Approval Agency | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Max Output Current | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Output Power | Min Input Voltage | Max Input Voltage | Isolation | Features | Height | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() VI-J63-IW-B1 Vicor Corporation | 754 |
| - | 16 Weeks | Through Hole | Through Hole | Half Brick | -40°C~100°C | Bulk | 2013 | VI-J00™ (100W) | 2.36Lx2.28W x 1.08 H 59.9mmx57.9mmx27.4mm | e0 | - | Active | Not Applicable | - | - | Isolated Module | Tin/Lead (Sn/Pb) | - | - | ITE (Commercial) | 100W | REMOTE SHUTDOWN | 100W | - | - | - | - | - | VI-J63 | - | - | 1 | - | TUV, UL | 90% | 3kV | 400V | 24V | 4.17A | 200V | 300V | - | - | - | - | - | OCP, SCP | 27.432mm | - | 57.9mm | Non-RoHS Compliant | - | ||
![]() VI-J31-IW-B1 Vicor Corporation | 2048 |
| - | 16 Weeks | Through Hole | Through Hole | Half Brick | -40°C~100°C | Bulk | 2013 | VI-J00™ (100W) | 2.36Lx2.28W x 1.08 H 59.9mmx57.9mmx27.4mm | e0 | - | Active | Not Applicable | - | - | Isolated Module | Tin/Lead (Sn/Pb) | - | - | ITE (Commercial) | 100W | REMOTE SHUTDOWN | 100W | - | - | - | - | - | VI-J31 | - | - | 1 | - | TUV, UL | 90% | 3kV | 60V | 12V | 8.33A | 42V | 48V | - | - | - | - | - | OCP, SCP | 27.432mm | - | 57.9mm | Non-RoHS Compliant | - | ||
![]() VI-J54-IW-B1 Vicor Corporation | 2571 |
| - | 16 Weeks | Through Hole | Through Hole | Half Brick | -40°C~100°C | Bulk | 2013 | VI-J00™ (100W) | 2.36Lx2.28W x 1.08 H 59.9mmx57.9mmx27.4mm | - | - | Active | Not Applicable | - | - | Isolated Module | - | - | - | ITE (Commercial) | 100W | REMOTE SHUTDOWN | 100W | - | - | - | - | - | VI-J54 | - | - | 1 | - | TUV, UL | 90% | 3kV | 200V | 48V | 2.08A | 100V | 150V | - | - | - | - | - | OCP, SCP | 27.432mm | - | 57.9mm | Non-RoHS Compliant | - | ||
![]() VI-JW4-IW-B1 Vicor Corporation | 2281 |
| - | 16 Weeks | Through Hole | Through Hole | Half Brick | -40°C~100°C | Bulk | 2013 | VI-J00™ (100W) | 2.36Lx2.28W x 1.08 H 59.9mmx57.9mmx27.4mm | - | - | Active | Not Applicable | - | - | Isolated Module | - | - | - | ITE (Commercial) | 100W | REMOTE SHUTDOWN | 100W | - | - | - | - | - | VI-JW4 | - | - | 1 | - | TUV, UL | 90% | 3kV | 36V | 48V | 2.08A | 18V | 24V | - | - | - | - | - | OCP, SCP | 27.432mm | - | 57.9mm | Non-RoHS Compliant | - | ||
![]() VI-JN2-MW Vicor Corporation | 894 |
| - | 16 Weeks | Through Hole | Through Hole | Half Brick | -55°C~100°C | Bulk | 2013 | VI-J00™ (100W) | 2.28Lx2.40W x 0.50 H 57.9mmx70.0mmx12.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | TIN LEAD OVER COPPER | - | - | ITE (Commercial) | 100W | - | 100W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | NOT SPECIFIED | VI-JN2 | 9 | R-XDMA-P9 | 1 | Not Qualified | - | 90% | 3kV | 76V | 15V | 6.67A | 36V | 48V | YES | - | - | - | - | OCP, SCP | 12.7mm | - | 57.9mm | Non-RoHS Compliant | - | ||
![]() MI-J21-MY-B1 Vicor Corporation | 928 |
| - | 16 Weeks | Through Hole | Through Hole | 9-DIP Module | -55°C~100°C | Bulk | - | MI-J00™ (50W) | 2.40Lx2.28W x 1.08 H 61.0mmx57.9mmx27.4mm | - | - | Active | Not Applicable | - | - | Isolated Module | - | 100°C | -55°C | ITE (Commercial) | 50W | - | 50W | - | - | - | - | - | - | - | - | 1 | - | - | 90% | 3kV | 50V | - | 4.16A | 18V | - | - | - | 18V | 50V | - | Remote On/Off, OCP, OTP, OVP | 27.432mm | 60.96mm | 57.912mm | ROHS3 Compliant | - | ||
![]() VI-2N3-IU-B1 Vicor Corporation | 752 |
| - | 16 Weeks | Through Hole | Through Hole | Full Brick | -40°C~85°C | Bulk | 2013 | VI-200™ (200W) | 4.60Lx2.40W x 1.07 H 116.8mmx61.0mmx27.1mm | - | - | Active | Not Applicable | - | - | Isolated Module | - | - | - | ITE (Commercial) | 200W | REMOTE SHUTDOWN | 200W | - | - | - | - | - | - | - | - | 1 | - | TUV, UL | 90% | 3kV | 76V | 24V | 8.33A | 36V | 48V | - | - | - | - | - | OCP, OTP, OVP, SCP | 27.178mm | - | - | Non-RoHS Compliant | - | ||
![]() VE-252-IV Vicor Corporation | 644 |
| - | 16 Weeks | Through Hole | Through Hole | Full Brick | -40°C~85°C | Bulk | 2013 | VE-200™ (150W) | 4.60Lx2.40W x 0.50 H 116.8mmx61.0mmx12.7mm | e3 | yes | Active | Not Applicable | 9 | EAR99 | Isolated Module | MATTE TIN OVER NICKEL | - | - | ITE (Commercial) | 150W | - | 150W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | NOT SPECIFIED | - | - | R-XDMA-P9 | 1 | Not Qualified | - | 90% | 3kV | 200V | 15V | 10A | 100V | 150V | YES | - | - | - | - | OCP, OTP, OVP, SCP | 12.7mm | - | - | ROHS3 Compliant | - | ||
![]() VI-2W4-IV Vicor Corporation | 702 |
| - | 16 Weeks | Through Hole | Through Hole | Full Brick | -40°C~85°C | Bulk | 2010 | VI-200™ (150W) | 4.60Lx2.40W x 0.50 H 116.8mmx61.0mmx12.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | - | - | ITE (Commercial) | 150W | - | 150W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | NOT SPECIFIED | - | 9 | R-XDFM-P9 | 1 | Not Qualified | - | 90% | 3kV | 36V | 48V | 3.13A | 18V | 24V | YES | - | - | - | - | OCP, OTP, OVP, SCP | 12.7mm | - | - | Non-RoHS Compliant | - | ||
![]() VE-J30-MY Vicor Corporation | 783 |
| - | 16 Weeks | Through Hole | Through Hole | Half Brick | -55°C~100°C | Bulk | 2013 | VE-J00™ (50W) | 2.28Lx2.40W x 0.50 H 57.9mmx70.0mmx12.7mm | e3 | yes | Active | Not Applicable | 9 | EAR99 | Isolated Module | Matte Tin (Sn) | - | - | ITE (Commercial) | 50W | - | 50W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | NOT SPECIFIED | VE-J30 | - | R-XDMA-P9 | 1 | Not Qualified | - | 90% | 3kV | 60V | 5V | 10A | 42V | 48V | YES | - | - | - | - | OCP, SCP | 12.7mm | - | - | ROHS3 Compliant | - | ||
![]() VI-J2J-MY Vicor Corporation | 810 |
| - | 16 Weeks | Through Hole | Through Hole | Half Brick | -55°C~100°C | Bulk | 2013 | VI-J00™ (50W) | 2.28Lx2.40W x 0.50 H 57.9mmx70.0mmx12.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | TIN LEAD OVER COPPER | - | - | ITE (Commercial) | 50W | - | 50W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | NOT SPECIFIED | VI-J2J | - | R-XDMA-P9 | 1 | Not Qualified | - | 90% | 3kV | 56V | 36V | 1.39A | 21V | 36V | YES | - | - | - | - | OCP, SCP | 12.7mm | - | - | Non-RoHS Compliant | - | ||
![]() VI-J5Y-MX Vicor Corporation | 738 |
| - | 16 Weeks | Through Hole | Through Hole | Half Brick | -55°C~100°C | Bulk | 2013 | VI-J00™ (75W) | 2.28Lx2.40W x 0.50 H 57.9mmx70.0mmx12.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | TIN LEAD OVER COPPER | - | - | ITE (Commercial) | 50W | - | 50W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | NOT SPECIFIED | VI-J5Y | - | R-XDMA-P9 | 1 | Not Qualified | - | 90% | 3kV | 200V | 3.3V | 15A | 100V | 150V | YES | - | - | - | - | OCP, SCP | 12.7mm | - | - | Non-RoHS Compliant | - | ||
![]() VI-J00-MY Vicor Corporation | 708 |
| - | 16 Weeks | Through Hole | Through Hole | Half Brick | -55°C~100°C | Bulk | 2013 | VI-J00™ (50W) | 2.28Lx2.40W x 0.50 H 57.9mmx70.0mmx12.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | TIN LEAD OVER COPPER | - | - | ITE (Commercial) | 50W | - | 50W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | NOT SPECIFIED | VI-J00 | - | R-XDMA-P9 | 1 | Not Qualified | - | 90% | 3kV | 20V | 5V | 10A | 10V | 12V | YES | - | - | - | - | OCP, SCP | 12.7mm | - | - | Non-RoHS Compliant | - | ||
![]() VI-JVP-MY Vicor Corporation | 641 |
| - | 16 Weeks | Through Hole | Through Hole | Half Brick | -55°C~100°C | Bulk | 2012 | VI-J00™ (50W) | 2.28Lx2.40W x 0.50 H 57.9mmx70.0mmx12.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | TIN LEAD | - | - | ITE (Commercial) | - | - | 50W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | NOT SPECIFIED | VI-JVP | - | R-XDMA-P9 | 1 | Not Qualified | - | 90% | 3kV | 36V | 13.8V | 3.62A | 9V | 24V | YES | 50W | - | - | Isolated | OCP, SCP | 12.7mm | - | - | Non-RoHS Compliant | Lead Free | ||
![]() VI-JN0-MX Vicor Corporation | 988 |
| - | 16 Weeks | Through Hole | Through Hole | Half Brick | -55°C~100°C | Bulk | 2013 | VI-J00™ (75W) | 2.28Lx2.40W x 0.50 H 57.9mmx70.0mmx12.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | TIN LEAD OVER COPPER | - | - | ITE (Commercial) | 75W | - | 75W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | NOT SPECIFIED | VI-JN0 | - | R-XDMA-P9 | 1 | Not Qualified | - | 90% | 3kV | 76V | 5V | 15A | 36V | 48V | YES | - | - | - | - | OCP, SCP | 12.7mm | - | - | Non-RoHS Compliant | - | ||
![]() VI-JWY-MY Vicor Corporation | 639 |
| - | 16 Weeks | Through Hole | Through Hole | Half Brick | -55°C~100°C | Bulk | 2013 | VI-J00™ (50W) | 2.28Lx2.40W x 0.50 H 57.9mmx70.0mmx12.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | TIN LEAD OVER COPPER | - | - | ITE (Commercial) | 33W | - | 33W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | NOT SPECIFIED | VI-JWY | - | R-XDMA-P9 | 1 | Not Qualified | - | 90% | 3kV | 36V | 3.3V | 10A | 18V | 24V | YES | - | - | - | - | OCP, SCP | 12.7mm | - | - | Non-RoHS Compliant | - | ||
![]() VI-J22-MX Vicor Corporation | 893 |
| - | 16 Weeks | Through Hole | Through Hole | Half Brick | -55°C~100°C | Bulk | 2013 | VI-J00™ (75W) | 2.28Lx2.40W x 0.50 H 57.9mmx70.0mmx12.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | TIN LEAD OVER COPPER | - | - | ITE (Commercial) | 75W | - | 75W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | NOT SPECIFIED | VI-J22 | - | R-XDMA-P9 | 1 | Not Qualified | - | 90% | 3kV | 56V | 15V | 5A | 21V | 36V | YES | - | - | - | - | OCP, SCP | 12.7mm | - | - | Non-RoHS Compliant | - | ||
![]() VI-J63-MX Vicor Corporation | 849 |
| - | 16 Weeks | Through Hole | Through Hole | Half Brick | -55°C~100°C | Bulk | 2013 | VI-J00™ (75W) | 2.28Lx2.40W x 0.50 H 57.9mmx70.0mmx12.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | TIN LEAD OVER COPPER | - | - | ITE (Commercial) | 75W | - | 75W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | NOT SPECIFIED | VI-J63 | - | R-XDMA-P9 | 1 | Not Qualified | - | 90% | 3kV | 400V | 24V | 3.13A | 200V | 300V | YES | - | - | - | - | OCP, SCP | 12.7mm | - | - | Non-RoHS Compliant | - | ||
![]() VI-J74-MX Vicor Corporation | 952 | - | - | 16 Weeks | Through Hole | Through Hole | Half Brick | -55°C~100°C | Bulk | 2013 | VI-J00™ (75W) | 2.28Lx2.40W x 0.50 H 57.9mmx70.0mmx12.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | TIN LEAD OVER COPPER | - | - | ITE (Commercial) | 75W | CAN BE OPERATED AT 300V NOMINAL INPUT ALSO | 75W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | NOT SPECIFIED | VI-J74 | - | R-XDMA-P9 | 1 | Not Qualified | - | 90% | 3kV | 375V | 48V | 1.56A | 100V | 150V | YES | - | - | - | - | OCP, SCP | 12.7mm | - | - | Non-RoHS Compliant | - | ||
![]() VI-J6T-MX Vicor Corporation | 822 |
| - | 16 Weeks | Through Hole | Through Hole | Half Brick | -55°C~100°C | Bulk | 2013 | VI-J00™ (75W) | 2.28Lx2.40W x 0.50 H 57.9mmx70.0mmx12.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | TIN LEAD OVER COPPER | - | - | ITE (Commercial) | 75W | - | 75W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | NOT SPECIFIED | VI-J6T | - | R-XDMA-P9 | 1 | Not Qualified | - | 90% | 3kV | 400V | 6.5V | 11.54A | 200V | 300V | YES | - | - | - | - | OCP, SCP | 12.7mm | - | - | Non-RoHS Compliant | - |