- Applications
- Efficiency
- Features
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Outputs
- Operating Temperature
- Package / Case
- Part Status
- RoHS Status
- Series
- Size / Dimension
Attribute column
Manufacturer
Vicor DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Operating Temperature | Packaging | Published | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Applications | Power (Watts) | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Depth | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Max Output Current | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Output Current | Output Power | Isolation | Features | Height | Width | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() VI-J0Y-EZ Vicor Corporation | 2740 |
| - | 16 Weeks | Through Hole | Through Hole | Half Brick | - | -10°C~100°C | Bulk | 2010 | VI-J00™ (25W) | 2.28Lx2.40W x 0.50 H 57.9mmx70.0mmx12.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | TIN LEAD | ITE (Commercial) | 17W | 17W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | VI-J0Y | - | R-XDMA-P9 | 1 | Not Qualified | 88% | 3kV | 20V | 3.3V | 5A | 10V | 12V | YES | - | - | - | OCP, SCP | 12.7mm | - | - | Non-RoHS Compliant | ||
![]() VE-J43-EZ Vicor Corporation | 2781 |
| - | 16 Weeks | Through Hole | Through Hole | Half Brick | - | -10°C~100°C | Bulk | 2013 | VE-J00™ (25W) | 2.28Lx2.40W x 0.50 H 57.9mmx70.0mmx12.7mm | e3 | yes | Active | Not Applicable | 9 | EAR99 | Isolated Module | Matte Tin (Sn) | ITE (Commercial) | 25W | 25W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | VE-J43 | - | R-XDMA-P9 | 1 | Not Qualified | 88% | 3kV | 100V | 24V | 1.04A | 55V | 72V | YES | - | - | - | OCP, SCP | 12.7mm | - | - | ROHS3 Compliant | ||
![]() VE-JW2-EY Vicor Corporation | 2394 |
| - | 16 Weeks | Through Hole | Through Hole | Half Brick | - | -10°C~100°C | Bulk | 2013 | VE-J00™ (50W) | 2.28Lx2.40W x 0.50 H 57.9mmx70.0mmx12.7mm | e3 | yes | Active | Not Applicable | 9 | EAR99 | Isolated Module | Matte Tin (Sn) | ITE (Commercial) | 50W | 50W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | VE-JW2 | - | R-XDMA-P9 | 1 | Not Qualified | 88% | 3kV | 36V | 15V | 3.33A | 18V | 24V | YES | - | - | - | OCP, SCP | 12.7mm | - | - | ROHS3 Compliant | ||
![]() VI-JWZ-CZ Vicor Corporation | 2758 |
| - | 16 Weeks | Through Hole | Through Hole | Half Brick | - | -25°C~100°C | Bulk | 2010 | VI-J00™ (25W) | 2.28Lx2.40W x 0.50 H 57.9mmx70.0mmx12.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | TIN LEAD OVER COPPER | ITE (Commercial) | 10W | 10W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | VI-JWZ | - | R-XDMA-P9 | 1 | Not Qualified | 90% | 3kV | 36V | 2V | 5A | 18V | 24V | YES | - | - | - | OCP, SCP | 12.7mm | - | - | Non-RoHS Compliant | ||
![]() VE-JWY-CZ Vicor Corporation | 2013 |
| - | 16 Weeks | Through Hole | Through Hole | Half Brick | - | -25°C~100°C | Bulk | 2013 | VE-J00™ (25W) | 2.28Lx2.40W x 0.50 H 57.9mmx70.0mmx12.7mm | e3 | yes | Active | Not Applicable | 9 | EAR99 | Isolated Module | Matte Tin (Sn) | ITE (Commercial) | 17W | 17W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | VE-JWY | - | R-XDMA-P9 | 1 | Not Qualified | 90% | 3kV | 36V | 3.3V | 5A | 18V | 24V | YES | - | - | - | OCP, SCP | 12.7mm | - | - | ROHS3 Compliant | ||
![]() VE-JW2-CZ Vicor Corporation | 2766 |
| - | 16 Weeks | Through Hole | Through Hole | Half Brick | 9 | -25°C~100°C | Bulk | 2013 | VE-J00™ (25W) | 2.28Lx2.40W x 0.50 H 57.9mmx70.0mmx12.7mm | e3 | yes | Active | Not Applicable | 9 | - | Isolated Module | MATTE TIN OVER NICKEL | ITE (Commercial) | - | 25W | DUAL | PIN/PEG | - | 1 | 57.9mm | - | VE-JW2 | - | - | 1 | - | 90% | 3kV | 36V | 15V | 1.67A | 18V | 24V | YES | 5A | 25W | Isolated | OCP, SCP | 12.7mm | - | No | ROHS3 Compliant | ||
![]() VE-JWN-EY Vicor Corporation | 2598 |
| - | 16 Weeks | Through Hole | Through Hole | Half Brick | - | -10°C~100°C | Bulk | 2013 | VE-J00™ (50W) | 2.28Lx2.40W x 0.50 H 57.9mmx70.0mmx12.7mm | e3 | yes | Active | Not Applicable | 9 | EAR99 | Isolated Module | Matte Tin (Sn) | ITE (Commercial) | 50W | 50W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | VE-JWN | - | R-XDMA-P9 | 1 | Not Qualified | 88% | 3kV | 36V | 18.5V | 2.7A | 18V | 24V | YES | - | - | - | OCP, SCP | 12.7mm | - | - | ROHS3 Compliant | ||
![]() VE-J12-EW Vicor Corporation | 2773 |
| - | 16 Weeks | Through Hole | Through Hole | Half Brick | - | -10°C~100°C | Bulk | 2013 | VE-J00™ (100W) | 2.28Lx2.40W x 0.50 H 57.9mmx70.0mmx12.7mm | e3 | yes | Active | Not Applicable | 9 | EAR99 | Isolated Module | Matte Tin (Sn) | ITE (Commercial) | 100W | 100W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | VE-J12 | 9 | R-XDMA-P9 | 1 | Not Qualified | 88% | 3kV | 32V | 15V | 6.67A | 21V | 24V | YES | - | - | - | OCP, SCP | 12.7mm | 57.9mm | - | ROHS3 Compliant | ||
![]() VI-JN3-EZ Vicor Corporation | 2863 |
| - | 16 Weeks | Through Hole | Through Hole | Half Brick | - | -10°C~100°C | Bulk | 2010 | VI-J00™ (25W) | 2.28Lx2.40W x 0.50 H 57.9mmx70.0mmx12.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | TIN LEAD | ITE (Commercial) | 25W | 25W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | VI-JN3 | - | R-XDMA-P9 | 1 | Not Qualified | 88% | 3kV | 76V | 24V | 1.04A | 36V | 48V | YES | - | - | - | OCP, SCP | 12.7mm | - | - | Non-RoHS Compliant | ||
![]() VE-J0J-EZ Vicor Corporation | 2061 |
| - | 16 Weeks | Through Hole | Through Hole | Half Brick | - | -10°C~100°C | Bulk | 2013 | VE-J00™ (25W) | 2.28Lx2.40W x 0.50 H 57.9mmx70.0mmx12.7mm | e3 | yes | Active | Not Applicable | 9 | EAR99 | Isolated Module | Matte Tin (Sn) | ITE (Commercial) | 25W | 25W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | VE-J0J | - | R-XDMA-P9 | 1 | Not Qualified | 88% | 3kV | 20V | 36V | 694mA | 10V | 12V | YES | - | - | - | OCP, SCP | 12.7mm | - | - | ROHS3 Compliant | ||
![]() VE-J5Y-EY Vicor Corporation | 2182 |
| - | 16 Weeks | Through Hole | Through Hole | Half Brick | - | -10°C~100°C | Bulk | 2013 | VE-J00™ (50W) | 2.28Lx2.40W x 0.50 H 57.9mmx70.0mmx12.7mm | e3 | yes | Active | Not Applicable | 9 | EAR99 | Isolated Module | Matte Tin (Sn) | ITE (Commercial) | 33W | 33W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | VE-J5Y | - | R-XDMA-P9 | 1 | Not Qualified | 88% | 3kV | 200V | 3.3V | 10A | 100V | 150V | YES | - | - | - | OCP, SCP | 12.7mm | - | - | ROHS3 Compliant | ||
![]() VI-J6B-CZ Vicor Corporation | 2136 |
| - | 16 Weeks | Through Hole | Through Hole | Half Brick | - | -25°C~100°C | Bulk | 2010 | VI-J00™ (25W) | 2.28Lx2.40W x 0.50 H 57.9mmx70.0mmx12.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | TIN LEAD OVER COPPER | ITE (Commercial) | 25W | 25W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | VI-J6B | - | R-XDMA-P9 | 1 | Not Qualified | 90% | 3kV | 400V | 95V | 263mA | 200V | 300V | YES | - | - | - | OCP, SCP | 12.7mm | - | - | Non-RoHS Compliant | ||
![]() VE-JWF-CZ Vicor Corporation | 2975 |
| - | 16 Weeks | Through Hole | Through Hole | Half Brick | - | -25°C~100°C | Bulk | 2013 | VE-J00™ (25W) | 2.28Lx2.40W x 0.50 H 57.9mmx70.0mmx12.7mm | e3 | yes | Active | Not Applicable | 9 | EAR99 | Isolated Module | Matte Tin (Sn) | ITE (Commercial) | 25W | 25W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | VE-JWF | - | R-XDMA-P9 | 1 | Not Qualified | 90% | 3kV | 36V | 72V | 347mA | 18V | 24V | YES | - | - | - | OCP, SCP | 12.7mm | - | - | ROHS3 Compliant | ||
![]() VI-J1L-CY Vicor Corporation | 2026 |
| - | 16 Weeks | Through Hole | Through Hole | Half Brick | - | -25°C~100°C | Bulk | 2010 | VI-J00™ (50W) | 2.28Lx2.40W x 0.50 H 57.9mmx70.0mmx12.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | TIN LEAD | ITE (Commercial) | 50W | 50W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | VI-J1L | - | R-XDMA-P9 | 1 | Not Qualified | 90% | 3kV | 32V | 28V | 1.79A | 21V | 24V | YES | - | - | - | OCP, SCP | 12.7mm | - | - | Non-RoHS Compliant | ||
![]() VE-J32-CY Vicor Corporation | 2752 |
| - | 16 Weeks | Through Hole | Through Hole | Half Brick | - | -25°C~100°C | Bulk | 2013 | VE-J00™ (50W) | 2.28Lx2.40W x 0.50 H 57.9mmx70.0mmx12.7mm | e3 | yes | Active | Not Applicable | 9 | EAR99 | Isolated Module | Matte Tin (Sn) | ITE (Commercial) | 50W | 50W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | VE-J32 | - | R-XDMA-P9 | 1 | Not Qualified | 90% | 3kV | 60V | 15V | 3.33A | 42V | 48V | YES | - | - | - | OCP, SCP | 12.7mm | - | - | ROHS3 Compliant | ||
![]() VE-JN4-CY Vicor Corporation | 2147 |
| - | 16 Weeks | Through Hole | Through Hole | Half Brick | - | -25°C~100°C | Bulk | 2013 | VE-J00™ (50W) | 2.28Lx2.40W x 0.50 H 57.9mmx70.0mmx12.7mm | e3 | yes | Active | Not Applicable | 9 | EAR99 | Isolated Module | Matte Tin (Sn) | ITE (Commercial) | 50W | 50W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | VE-JN4 | - | R-XDMA-P9 | 1 | Not Qualified | 90% | 3kV | 76V | 48V | 1.04A | 36V | 48V | YES | - | - | - | OCP, SCP | 12.7mm | - | - | ROHS3 Compliant | ||
![]() VI-JN3-CY Vicor Corporation | 2603 |
| - | 16 Weeks | Through Hole | Through Hole | Half Brick | - | -25°C~100°C | Bulk | 2010 | VI-J00™ (50W) | 2.28Lx2.40W x 0.50 H 57.9mmx70.0mmx12.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | TIN LEAD | ITE (Commercial) | 50W | 50W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | VI-JN3 | - | R-XDMA-P9 | 1 | Not Qualified | 90% | 3kV | 76V | 24V | 2.08A | 36V | 48V | YES | - | - | - | OCP, SCP | 12.7mm | - | - | Non-RoHS Compliant | ||
![]() VE-J22-CY Vicor Corporation | 2533 |
| - | 16 Weeks | Through Hole | Through Hole | Half Brick | - | -25°C~100°C | Bulk | 2013 | VE-J00™ (50W) | 2.28Lx2.40W x 0.50 H 57.9mmx70.0mmx12.7mm | e3 | yes | Active | Not Applicable | 9 | EAR99 | Isolated Module | Matte Tin (Sn) | ITE (Commercial) | 50W | 50W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | VE-J22 | - | R-XDMA-P9 | 1 | Not Qualified | 90% | 3kV | 56V | 15V | 3.33A | 21V | 36V | YES | - | - | - | OCP, SCP | 12.7mm | - | - | ROHS3 Compliant | ||
![]() VE-J60-CY Vicor Corporation | 2630 |
| - | 16 Weeks | Through Hole | Through Hole | Half Brick | 9 | -25°C~100°C | Bulk | 2013 | VE-J00™ (50W) | 2.28Lx2.40W x 0.50 H 57.9mmx70.0mmx12.7mm | e3 | yes | Active | Not Applicable | 9 | - | Isolated Module | Matte Tin (Sn) | ITE (Commercial) | - | 50W | DUAL | PIN/PEG | - | 1 | - | - | VE-J60 | - | - | 1 | - | 90% | 3kV | 400V | 5V | 10A | 200V | 300V | YES | - | 50W | - | OCP, SCP | 12.7mm | - | No | ROHS3 Compliant | ||
![]() VE-J6Y-CW Vicor Corporation | 2062 |
| - | 16 Weeks | Through Hole | Through Hole | Half Brick | 9 | -25°C~100°C | Bulk | 2013 | VE-J00™ (100W) | 2.28Lx2.40W x 0.50 H 57.9mmx70.0mmx12.7mm | e3 | yes | Active | Not Applicable | 9 | - | Isolated Module | Matte Tin (Sn) | ITE (Commercial) | - | 66W | DUAL | PIN/PEG | - | 1 | - | - | VE-J6Y | 9 | - | 1 | - | 90% | 3kV | 400V | 3.3V | 20A | 200V | 300V | YES | 20A | 66W | - | OCP, SCP | 12.7mm | - | No | ROHS3 Compliant |