- Applications
- Efficiency
- Features
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Outputs
- Operating Temperature
- Package / Case
- Part Status
- RoHS Status
- Series
- Size / Dimension
Attribute column
Manufacturer
Vicor DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Operating Temperature | Packaging | Published | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Power (Watts) | Additional Feature | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Approval Agency | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Max Output Current | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Protections | Min Input Voltage | Max Input Voltage | Features | Height | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() VI-2N3-IV Vicor Corporation | 990 |
| - | 16 Weeks | Through Hole | Through Hole | Full Brick | -40°C~85°C | Bulk | 2010 | VI-200™ (150W) | 4.60Lx2.40W x 0.50 H 116.8mmx61.0mmx12.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | TIN LEAD OVER COPPER | - | - | ITE (Commercial) | 150W | - | 150W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | NOT SPECIFIED | - | - | R-XDMA-P9 | 1 | Not Qualified | - | 90% | 3kV | 76V | 24V | 6.25A | 36V | 48V | YES | - | - | - | OCP, OTP, OVP, SCP | 12.7mm | - | - | Non-RoHS Compliant | ||
![]() VE-2N2-IV Vicor Corporation | 853 |
| - | 16 Weeks | Through Hole | Through Hole | Full Brick | -40°C~85°C | Bulk | 2013 | VE-200™ (150W) | 4.60Lx2.40W x 0.50 H 116.8mmx61.0mmx12.7mm | e3 | yes | Active | Not Applicable | 9 | EAR99 | Isolated Module | Matte Tin (Sn) | - | - | ITE (Commercial) | 150W | - | 150W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | NOT SPECIFIED | - | - | R-XDMA-P9 | 1 | Not Qualified | - | 90% | 3kV | 76V | 15V | 10A | 36V | 48V | YES | - | - | - | OCP, OTP, OVP, SCP | 12.7mm | - | - | ROHS3 Compliant | ||
![]() VI-J64-02 Vicor Corporation | 2130 |
| - | 16 Weeks | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() VI-J5V-02 Vicor Corporation | 2726 |
| - | 16 Weeks | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() VE-27L-IX Vicor Corporation | 2189 |
| - | 16 Weeks | Through Hole | Through Hole | Full Brick | -40°C~85°C | Bulk | 2013 | VE-200™ (75W) | 4.60Lx2.40W x 0.50 H 116.8mmx61.0mmx12.7mm | e3 | yes | Active | Not Applicable | 9 | EAR99 | Isolated Module | MATTE TIN OVER NICKEL | - | - | ITE (Commercial) | 75W | CAN BE OPERATED AT 300V INPUT ALSO | 75W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | NOT SPECIFIED | - | - | R-XDMA-P9 | 1 | Not Qualified | - | 90% | 3kV | 375V | 28V | 2.68A | 100V | 150V | YES | - | - | - | OCP, OTP, OVP, SCP | 12.7mm | - | - | ROHS3 Compliant | ||
![]() VI-2W1-IX Vicor Corporation | 2584 |
| - | 16 Weeks | Through Hole | Through Hole | Full Brick | -40°C~85°C | Bulk | 2010 | VI-200™ (75W) | 4.60Lx2.40W x 0.50 H 116.8mmx61.0mmx12.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | TIN LEAD OVER COPPER | - | - | ITE (Commercial) | 75W | - | 75W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | NOT SPECIFIED | - | - | R-XDMA-P9 | 1 | Not Qualified | - | 90% | 3kV | 36V | 12V | 6.25A | 18V | 24V | YES | - | - | - | OCP, OTP, OVP, SCP | 12.7mm | - | - | Non-RoHS Compliant | ||
![]() VI-B6L-MW Vicor Corporation | 850 |
| - | 16 Weeks | Through Hole | Through Hole | Full Brick | -55°C~85°C | Bulk | 2013 | VI-200™ (100W) | 4.60Lx2.40W x 0.50 H 116.8mmx61.0mmx12.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | TIN LEAD OVER COPPER | - | - | ITE (Commercial) | 100W | - | 100W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | NOT SPECIFIED | - | 9 | R-XDMA-P9 | 1 | Not Qualified | UL; CE; VDE; CSA; TUV; BABT | 90% | 3kV | 400V | 28V | 3.57A | 200V | 300V | YES | THERMAL; CURRENT; OUTPUT OVER VOLTAGE | - | - | OCP, OTP, OVP, SCP | 12.7mm | - | - | Non-RoHS Compliant | ||
![]() VI-B5L-MW Vicor Corporation | 589 |
| - | 16 Weeks | Through Hole | Through Hole | Full Brick | -55°C~85°C | Bulk | 2013 | VI-200™ (100W) | 4.60Lx2.40W x 0.50 H 116.8mmx61.0mmx12.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | TIN LEAD OVER COPPER | - | - | ITE (Commercial) | 100W | - | 100W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | NOT SPECIFIED | - | 9 | R-XDMA-P9 | 1 | Not Qualified | UL; CE; VDE; CSA; TUV; BABT | 90% | 3kV | 200V | 28V | 3.57A | 100V | 150V | YES | THERMAL; CURRENT; OUTPUT OVER VOLTAGE | - | - | OCP, OTP, OVP, SCP | 12.7mm | - | - | Non-RoHS Compliant | ||
![]() VI-J53-MW-S Vicor Corporation | 674 |
| - | 16 Weeks | Through Hole | Through Hole | Half Brick | -55°C~100°C | Bulk | 2013 | VI-J00™ (100W) | 2.28Lx1.80W x 0.52 H 57.9mmx45.7mmx13.2mm | - | - | Active | Not Applicable | - | - | Isolated Module | - | 100°C | -55°C | ITE (Commercial) | 100W | - | 100W | - | - | - | - | - | VI-J53 | - | - | 1 | - | - | 90% | 3kV | 200V | - | 4.17A | 100V | - | - | - | 100V | 200V | OCP, SCP | 13.208mm | 57.912mm | 45.72mm | Non-RoHS Compliant | ||
![]() VI-2TL-EV-F4 Vicor Corporation | 2418 |
| - | 16 Weeks | Through Hole | Through Hole | Full Brick | -10°C~85°C | Bulk | 2013 | VI-200™ (150W) | 4.60Lx1.86W x 1.05 H 116.8mmx47.2mmx26.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | TIN LEAD OVER COPPER | - | - | ITE (Commercial) | 150W | - | 150W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | NOT SPECIFIED | - | 9 | R-XDMA-P9 | 1 | Not Qualified | UL; CE; VDE; CSA; TUV; BABT | 88% | 3kV | 160V | 28V | 5.36A | 66V | 110V | YES | THERMAL; CURRENT; OUTPUT OVER VOLTAGE | - | - | OCP, OTP, OVP, SCP | 26.67mm | - | - | Non-RoHS Compliant | ||
![]() VI-221-CW-F4 Vicor Corporation | 2884 |
| - | 16 Weeks | Through Hole | Through Hole | Full Brick | -25°C~85°C | Bulk | 2013 | VI-200™ (100W) | 4.60Lx1.86W x 1.05 H 116.8mmx47.2mmx26.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | TIN LEAD OVER COPPER | - | - | ITE (Commercial) | 100W | - | 100W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | NOT SPECIFIED | - | 9 | R-XDMA-P9 | 1 | Not Qualified | UL; CE; VDE; CSA; TUV; BABT | 90% | 3kV | 56V | 12V | 8.33A | 21V | 36V | YES | THERMAL; CURRENT; OUTPUT OVER VOLTAGE | - | - | OCP, OTP, OVP, SCP | 26.67mm | - | - | Non-RoHS Compliant | ||
![]() VI-J10-EY-B1 Vicor Corporation | 2063 |
| - | 16 Weeks | Through Hole | Through Hole | Half Brick | -10°C~100°C | Bulk | 2013 | VI-J00™ (50W) | 2.36Lx2.28W x 1.08 H 59.9mmx57.9mmx27.4mm | - | - | Active | Not Applicable | - | - | Isolated Module | - | - | - | ITE (Commercial) | 50W | REMOTE SHUTDOWN | 50W | - | - | - | - | - | VI-J10 | - | - | 1 | - | TUV, UL | 88% | 3kV | 32V | 5V | 10A | 21V | 24V | - | - | - | - | OCP, SCP | 27.432mm | - | 57.9mm | Non-RoHS Compliant | ||
![]() VI-JT3-EX-B1 Vicor Corporation | 2705 |
| - | 16 Weeks | Through Hole | Through Hole | Half Brick | -10°C~100°C | Bulk | 2013 | VI-J00™ (75W) | 2.36Lx2.28W x 1.08 H 59.9mmx57.9mmx27.4mm | - | - | Active | Not Applicable | - | - | Isolated Module | - | - | - | ITE (Commercial) | 75W | REMOTE SHUTDOWN | 75W | - | - | - | - | - | VI-JT3 | - | - | 1 | - | TUV, UL | 88% | 3kV | 160V | 24V | 3.13A | 66V | 110V | - | - | - | - | OCP, SCP | 27.432mm | - | 57.9mm | Non-RoHS Compliant | ||
![]() VI-JT1-CY-B1 Vicor Corporation | 2810 |
| - | 16 Weeks | Through Hole | Through Hole | Half Brick | -25°C~100°C | Bulk | 2013 | VI-J00™ (50W) | 2.36Lx2.28W x 1.08 H 59.9mmx57.9mmx27.4mm | e0 | - | Active | Not Applicable | - | - | Isolated Module | Tin/Lead (Sn/Pb) | - | - | ITE (Commercial) | 50W | REMOTE SHUTDOWN | 50W | - | - | - | - | - | VI-JT1 | - | - | 1 | - | TUV, UL | 90% | 3kV | 160V | 12V | 4.17A | 66V | 110V | - | - | - | - | OCP, SCP | 27.432mm | - | 57.9mm | Non-RoHS Compliant | ||
![]() VI-JTL-CY-B1 Vicor Corporation | 2506 |
| - | 16 Weeks | Through Hole | Through Hole | Half Brick | -25°C~100°C | Bulk | 2013 | VI-J00™ (50W) | 2.36Lx2.28W x 1.08 H 59.9mmx57.9mmx27.4mm | - | - | Active | Not Applicable | - | - | Isolated Module | - | - | - | ITE (Commercial) | 50W | REMOTE SHUTDOWN | 50W | - | - | - | - | - | VI-JTL | - | - | 1 | - | TUV, UL | 90% | 3kV | 160V | 28V | 1.79A | 66V | 110V | - | - | - | - | OCP, SCP | 27.432mm | - | 57.9mm | Non-RoHS Compliant | ||
![]() VI-J33-EW-B1 Vicor Corporation | 2479 |
| - | 16 Weeks | Through Hole | Through Hole | Half Brick | -10°C~100°C | Bulk | 2013 | VI-J00™ (100W) | 2.36Lx2.28W x 1.08 H 59.9mmx57.9mmx27.4mm | - | - | Active | Not Applicable | - | - | Isolated Module | - | - | - | ITE (Commercial) | 100W | REMOTE SHUTDOWN | 100W | - | - | - | - | - | VI-J33 | - | - | 1 | - | TUV, UL | 88% | 3kV | 60V | 24V | 4.17A | 42V | 48V | - | - | - | - | OCP, SCP | 27.432mm | - | 57.9mm | Non-RoHS Compliant | ||
![]() VI-JW0-CX-B1 Vicor Corporation | 2746 |
| - | 16 Weeks | Through Hole | Through Hole | Half Brick | -25°C~100°C | Bulk | 2013 | VI-J00™ (75W) | 2.36Lx2.28W x 1.08 H 59.9mmx57.9mmx27.4mm | - | - | Active | Not Applicable | - | - | Isolated Module | - | - | - | ITE (Commercial) | 75W | REMOTE SHUTDOWN | 75W | - | - | - | - | - | VI-JW0 | - | - | 1 | - | TUV, UL | 90% | 3kV | 36V | 5V | 15A | 18V | 24V | - | - | - | - | OCP, SCP | 27.432mm | - | 57.9mm | Non-RoHS Compliant | ||
![]() VI-JW4-CW-B1 Vicor Corporation | 2527 |
| - | 16 Weeks | Through Hole | Through Hole | Half Brick | -25°C~100°C | Bulk | 2013 | VI-J00™ (100W) | 2.36Lx2.28W x 1.08 H 59.9mmx57.9mmx27.4mm | e0 | - | Active | Not Applicable | - | - | Isolated Module | Tin/Lead (Sn/Pb) | - | - | ITE (Commercial) | 100W | REMOTE SHUTDOWN | 100W | - | - | - | - | - | VI-JW4 | - | - | 1 | - | TUV, UL | 90% | 3kV | 36V | 48V | 2.08A | 18V | 24V | - | - | - | - | OCP, SCP | 27.432mm | - | 57.9mm | Non-RoHS Compliant | ||
![]() VE-JWB-CY-B1 Vicor Corporation | 2960 |
| - | 16 Weeks | Through Hole | Through Hole | Half Brick | -25°C~100°C | Bulk | 2013 | VE-J00™ (50W) | 2.36Lx2.28W x 1.08 H 59.9mmx57.9mmx27.4mm | e3 | - | Active | Not Applicable | - | - | Isolated Module | Matte Tin (Sn) | - | - | ITE (Commercial) | 50W | REMOTE SHUTDOWN | 50W | - | - | - | - | - | VE-JWB | - | - | 1 | - | TUV, UL | 90% | 3kV | 36V | - | 526mA | 18V | 24V | - | - | - | - | OCP, SCP | 27.432mm | - | 57.9mm | ROHS3 Compliant | ||
![]() VI-JW1-EZ-B1 Vicor Corporation | 2586 |
| - | 16 Weeks | Through Hole | Through Hole | Half Brick | -10°C~100°C | Bulk | 2013 | VI-J00™ (25W) | 2.36Lx2.28W x 1.08 H 59.9mmx57.9mmx27.4mm | - | - | Active | Not Applicable | - | - | Isolated Module | - | - | - | ITE (Commercial) | 25W | REMOTE SHUTDOWN | 25W | - | - | - | - | - | VI-JW1 | - | - | 1 | - | TUV, UL | 88% | 3kV | 36V | 12V | 2.08A | 18V | 24V | - | - | - | - | OCP, SCP | 27.432mm | - | 57.9mm | Non-RoHS Compliant |