- Applications
- Efficiency
- Features
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Outputs
- Operating Temperature
- Package / Case
- Part Status
- RoHS Status
- Series
- Size / Dimension
Attribute column
Manufacturer
Vicor DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Operating Temperature | Packaging | Published | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Power (Watts) | Additional Feature | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Depth | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Approval Agency | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Max Output Current | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Output Current | Output Power | Protections | Min Input Voltage | Max Input Voltage | Isolation | Features | Height | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() VI-2WB-EV Vicor Corporation | 2686 |
| - | 16 Weeks | Through Hole | Through Hole | Full Brick | - | -10°C~85°C | Bulk | 2010 | VI-200™ (150W) | 4.60Lx2.40W x 0.50 H 116.8mmx61.0mmx12.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | TIN LEAD OVER COPPER | - | - | ITE (Commercial) | 150W | - | 150W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | 9 | R-XDMA-P9 | 1 | Not Qualified | - | 88% | 3kV | 36V | 95V | 1.58A | 18V | 24V | YES | - | - | - | - | - | - | OCP, OTP, OVP, SCP | 12.7mm | - | - | - | Non-RoHS Compliant | - | ||
![]() VE-2N1-EV Vicor Corporation | 2546 |
| - | 16 Weeks | Through Hole | Through Hole | Full Brick | - | -10°C~85°C | Bulk | 2013 | VE-200™ (150W) | 4.60Lx2.40W x 0.50 H 116.8mmx61.0mmx12.7mm | e3 | yes | Active | Not Applicable | 9 | EAR99 | Isolated Module | Matte Tin (Sn) | - | - | ITE (Commercial) | 150W | - | 150W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | - | R-XDMA-P9 | 1 | Not Qualified | - | 88% | 3kV | 76V | 12V | 12.5A | 36V | 48V | YES | - | - | - | - | - | - | OCP, OTP, OVP, SCP | 12.7mm | - | - | - | ROHS3 Compliant | - | ||
![]() VI-264-EU-F2 Vicor Corporation | 2782 |
| - | 16 Weeks | Through Hole | Through Hole | Full Brick | - | -10°C~85°C | Bulk | 2012 | VI-200™ (200W) | 4.60Lx1.86W x 1.05 H 116.8mmx47.2mmx26.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | TIN LEAD OVER COPPER | - | - | ITE (Commercial) | 200W | - | 200W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | - | R-XDMA-P9 | 1 | Not Qualified | UL; CE; VDE; CSA; TUV; BABT | 88% | 3kV | 400V | 48V | 4.17A | 200V | 300V | YES | - | - | THERMAL; CURRENT; OUTPUT OVER VOLTAGE | - | - | - | OCP, OTP, OVP, SCP | 26.67mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() VI-25J-EV-F1 Vicor Corporation | 2087 |
| - | 16 Weeks | Through Hole | Through Hole | Full Brick | - | -10°C~85°C | Bulk | 2013 | VI-200™ (150W) | 4.60Lx1.86W x 0.79 H 116.8mmx47.2mmx20.1mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | TIN LEAD OVER COPPER | - | - | ITE (Commercial) | 150W | - | 150W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | - | R-XDMA-P9 | 1 | Not Qualified | - | 88% | 3kV | 200V | 36V | 4.17A | 100V | 150V | YES | - | - | - | - | - | - | OCP, OTP, OVP, SCP | 20.066mm | - | - | - | Non-RoHS Compliant | - | ||
![]() VI-J11-EZ-F2 Vicor Corporation | 2988 |
| - | 16 Weeks | Through Hole | Through Hole | Half Brick | - | -10°C~100°C | Bulk | 2013 | VI-J00™ (25W) | 2.28Lx1.86W x 1.04 H 57.9mmx47.2mmx26.4mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | TIN LEAD OVER COPPER | - | - | ITE (Commercial) | 25W | - | 25W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | VI-J11 | - | R-XDMA-P9 | 1 | Not Qualified | UL; CE; VDE; CSA; TUV; BABT | 88% | 3kV | 32V | 12V | 2.08A | 21V | 24V | YES | - | - | CURRENT | - | - | - | OCP, SCP | 26.416mm | - | - | - | Non-RoHS Compliant | - | ||
![]() VI-25F-EV Vicor Corporation | 2619 |
| - | 16 Weeks | Through Hole | Through Hole | Full Brick | - | -10°C~85°C | Bulk | 2010 | VI-200™ (150W) | 4.60Lx2.40W x 0.50 H 116.8mmx61.0mmx12.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | TIN LEAD OVER COPPER | - | - | ITE (Commercial) | 150W | - | 150W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | - | R-XDMA-P9 | 1 | Not Qualified | - | 88% | 3kV | 200V | 72V | 2.08A | 100V | 150V | YES | - | - | - | - | - | - | OCP, OTP, OVP, SCP | 12.7mm | - | - | - | Non-RoHS Compliant | - | ||
![]() VI-25J-EV Vicor Corporation | 2916 |
| - | 16 Weeks | Through Hole | Through Hole | Full Brick | - | -10°C~85°C | Bulk | 2010 | VI-200™ (150W) | 4.60Lx2.40W x 0.50 H 116.8mmx61.0mmx12.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | TIN LEAD OVER COPPER | - | - | ITE (Commercial) | 150W | - | 150W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | - | R-XDMA-P9 | 1 | Not Qualified | - | 88% | 3kV | 200V | 36V | 4.17A | 100V | 150V | YES | - | - | - | - | - | - | OCP, OTP, OVP, SCP | 12.7mm | - | - | - | Non-RoHS Compliant | - | ||
![]() VI-251-EV Vicor Corporation | 2759 |
| - | 16 Weeks | Through Hole | Through Hole | Full Brick | - | -10°C~85°C | Bulk | 2010 | VI-200™ (150W) | 4.60Lx2.40W x 0.50 H 116.8mmx61.0mmx12.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | TIN LEAD OVER COPPER | - | - | ITE (Commercial) | 150W | - | 150W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | - | R-XDMA-P9 | 1 | Not Qualified | - | 88% | 3kV | 200V | 12V | 12.5A | 100V | 150V | YES | - | - | - | - | - | - | OCP, OTP, OVP, SCP | 12.7mm | - | - | - | Non-RoHS Compliant | - | ||
![]() VI-250-EV Vicor Corporation | 2228 |
| - | 16 Weeks | Through Hole | Through Hole | Full Brick | - | -10°C~85°C | Bulk | 2012 | VI-200™ (150W) | 4.60Lx2.40W x 0.50 H 116.8mmx61.0mmx12.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | - | - | ITE (Commercial) | 150W | - | 150W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | 9 | R-XDFM-P9 | 1 | Not Qualified | - | 88% | 3kV | 200V | 5V | 30A | 100V | 150V | YES | - | - | - | - | - | - | OCP, OTP, OVP, SCP | 12.7mm | - | - | - | Non-RoHS Compliant | - | ||
![]() VI-JNL-CW Vicor Corporation | 2383 |
| - | 16 Weeks | Through Hole | Through Hole | Half Brick | - | -25°C~100°C | Bulk | 2010 | VI-J00™ (100W) | 2.28Lx2.40W x 0.50 H 57.9mmx70.0mmx12.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | TIN LEAD OVER COPPER | - | - | ITE (Commercial) | 100W | - | 100W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | VI-JNL | 9 | R-XDMA-P9 | 1 | Not Qualified | - | 90% | 3kV | 76V | 28V | 3.57A | 36V | 48V | YES | - | - | - | - | - | - | OCP, SCP | 12.7mm | - | 57.9mm | - | Non-RoHS Compliant | - | ||
![]() VI-JNJ-CW Vicor Corporation | 2605 |
| - | 16 Weeks | Through Hole | Through Hole | Half Brick | - | -25°C~100°C | Bulk | 2010 | VI-J00™ (100W) | 2.28Lx2.40W x 0.50 H 57.9mmx70.0mmx12.7mm | - | - | Active | Not Applicable | - | - | Isolated Module | - | 100°C | -25°C | ITE (Commercial) | 100W | - | 100W | - | - | - | - | - | - | VI-JNJ | - | - | 1 | - | - | 90% | 3kV | 76V | - | 2.78A | 36V | - | - | - | - | - | 36V | 76V | - | OCP, SCP | 12.7mm | 57.912mm | 60.96mm | - | Non-RoHS Compliant | - | ||
![]() VE-BN3-CW Vicor Corporation | 2966 |
| - | 16 Weeks | Through Hole | Through Hole | Full Brick | - | -25°C~85°C | Bulk | 2013 | VE-200™ (100W) | 4.60Lx2.40W x 0.50 H 116.8mmx61.0mmx12.7mm | e3 | yes | Active | Not Applicable | 9 | EAR99 | Isolated Module | MATTE TIN | - | - | ITE (Commercial) | 100W | - | 100W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | 9 | R-XDMA-P9 | 1 | Not Qualified | UL; CE; VDE; CSA; TUV; BABT | 90% | 3kV | 76V | 24V | 4.17A | 36V | 48V | YES | - | - | THERMAL; CURRENT; OUTPUT OVER VOLTAGE | - | - | - | OCP, OTP, OVP, SCP | 12.7mm | - | - | - | ROHS3 Compliant | - | ||
![]() VI-J5B-CW Vicor Corporation | 2162 |
| - | 16 Weeks | Through Hole | Through Hole | Half Brick | - | -25°C~100°C | Bulk | 2010 | VI-J00™ (100W) | 2.28Lx2.40W x 0.50 H 57.9mmx70.0mmx12.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | TIN LEAD OVER COPPER | - | - | ITE (Commercial) | 100W | - | 100W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | VI-J5B | 9 | R-XDMA-P9 | 1 | Not Qualified | - | 90% | 3kV | 200V | 95V | 1.05A | 100V | 150V | YES | - | - | - | - | - | - | OCP, SCP | 12.7mm | - | 57.9mm | - | Non-RoHS Compliant | - | ||
![]() VE-J51-CW Vicor Corporation | 2271 |
| - | 16 Weeks | Through Hole | Through Hole | Half Brick | - | -25°C~100°C | Bulk | 2013 | VE-J00™ (100W) | 2.28Lx2.40W x 0.50 H 57.9mmx70.0mmx12.7mm | e3 | yes | Active | Not Applicable | 9 | EAR99 | Isolated Module | Matte Tin (Sn) | - | - | ITE (Commercial) | 100W | - | 100W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | VE-J51 | 9 | R-XDMA-P9 | 1 | Not Qualified | - | 90% | 3kV | 200V | 12V | 8.33A | 100V | 150V | YES | - | - | - | - | - | - | OCP, SCP | 12.7mm | - | 57.9mm | - | ROHS3 Compliant | - | ||
![]() VE-JT1-CW Vicor Corporation | 2658 |
| - | 16 Weeks | Through Hole | Through Hole | Half Brick | 9 | -25°C~100°C | Bulk | 2013 | VE-J00™ (100W) | 2.28Lx2.40W x 0.50 H 57.9mmx70.0mmx12.7mm | e3 | yes | Active | Not Applicable | 9 | - | Isolated Module | Matte Tin (Sn) | - | - | ITE (Commercial) | - | - | 100W | DUAL | PIN/PEG | - | 1 | 57.9mm | - | VE-JT1 | 9 | - | 1 | - | - | 90% | 3kV | 160V | 12V | 8.33A | 66V | 110V | YES | 20A | 100W | - | - | - | Isolated | OCP, SCP | 12.7mm | - | - | No | ROHS3 Compliant | - | ||
![]() VE-JW0-CW Vicor Corporation | 2625 |
| - | 16 Weeks | Through Hole | Through Hole | Half Brick | 9 | -25°C~100°C | Bulk | 2013 | VE-J00™ (100W) | 2.28Lx2.40W x 0.50 H 57.9mmx70.0mmx12.7mm | e3 | yes | Active | Not Applicable | 9 | - | Isolated Module | Matte Tin (Sn) | - | - | ITE (Commercial) | 100W | - | 100W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | 57.9mm | NOT SPECIFIED | VE-JW0 | 9 | - | 1 | Not Qualified | - | 90% | 3kV | 36V | 5V | 20A | 18V | 24V | YES | - | - | - | - | - | Isolated | OCP, SCP | 12.7mm | - | - | - | ROHS3 Compliant | - | ||
![]() VI-B43-CW Vicor Corporation | 2235 |
| - | 16 Weeks | Through Hole | Through Hole | Full Brick | - | -25°C~85°C | Bulk | 2010 | VI-200™ (100W) | 4.60Lx2.40W x 0.50 H 116.8mmx61.0mmx12.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | TIN LEAD OVER COPPER | - | - | ITE (Commercial) | 100W | - | 100W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | 9 | R-XDMA-P9 | 1 | Not Qualified | UL; CE; VDE; CSA; TUV; BABT | 90% | 3kV | 100V | 24V | 4.17A | 55V | 72V | YES | - | - | THERMAL; CURRENT; OUTPUT OVER VOLTAGE | - | - | - | OCP, OTP, OVP, SCP | 12.7mm | - | - | - | Non-RoHS Compliant | - | ||
![]() VI-J62-CZ Vicor Corporation | In Stock |
| - | 16 Weeks | Through Hole | Through Hole | Half Brick | - | -25°C~100°C | Bulk | 2010 | VI-J00™ (25W) | 2.28Lx2.40W x 0.50 H 57.9mmx70.0mmx12.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | TIN LEAD | - | - | ITE (Commercial) | 25W | - | 25W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | VI-J62 | - | R-XDMA-P9 | 1 | Not Qualified | - | 90% | 3kV | 400V | 15V | 1.67A | 200V | 300V | YES | - | - | - | - | - | - | OCP, SCP | 12.7mm | - | - | - | Non-RoHS Compliant | - | ||
![]() VI-J5B-EW Vicor Corporation | 2520 |
| - | 16 Weeks | Through Hole | Through Hole | Half Brick | - | -10°C~100°C | Bulk | 2010 | VI-J00™ (100W) | 2.28Lx2.40W x 0.50 H 57.9mmx70.0mmx12.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | TIN LEAD OVER COPPER | - | - | ITE (Commercial) | 100W | - | 100W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | VI-J5B | 9 | R-XDMA-P9 | 1 | Not Qualified | - | 88% | 3kV | 200V | 95V | 1.05A | 100V | 150V | YES | - | - | - | - | - | - | OCP, SCP | 12.7mm | - | 57.9mm | - | Non-RoHS Compliant | - | ||
![]() VE-J72-EX Vicor Corporation | 2233 |
| - | 16 Weeks | Through Hole | Through Hole | Half Brick | - | -10°C~100°C | Bulk | 2013 | VE-J00™ (75W) | 2.28Lx2.40W x 0.50 H 57.9mmx70.0mmx12.7mm | e3 | yes | Active | Not Applicable | 9 | EAR99 | Isolated Module | Matte Tin (Sn) | - | - | ITE (Commercial) | 75W | CAN BE OPERATED AT 300V NOMINAL INPUT ALSO | 75W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | VE-J72 | - | R-XDMA-P9 | 1 | Not Qualified | - | 88% | 3kV | 375V | 15V | 5A | 100V | 150V | YES | - | - | - | - | - | - | OCP, SCP | 12.7mm | - | - | - | ROHS3 Compliant | - |