- Applications
- Efficiency
- Features
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Outputs
- Operating Temperature
- Package / Case
- Part Status
- RoHS Status
- Series
- Size / Dimension
Attribute column
Manufacturer
Vicor DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Operating Temperature | Packaging | Published | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Applications | Power (Watts) | Additional Feature | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Depth | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Approval Agency | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Max Output Current | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Output Current | Output Power | Protections | Isolation | Features | Height | Length | Width | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() VI-JW2-IY-F2 Vicor Corporation | 2100 |
| - | 16 Weeks | Through Hole | Through Hole | Half Brick | - | -40°C~100°C | Bulk | 2013 | VI-J00™ (50W) | 2.28Lx1.86W x 1.04 H 57.9mmx47.2mmx26.4mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | TIN LEAD OVER COPPER | ITE (Commercial) | 50W | - | 50W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | VI-JW2 | - | R-XDMA-P9 | 1 | Not Qualified | UL; CE; VDE; CSA; TUV; BABT | 90% | 3kV | 36V | 15V | 3.33A | 18V | 24V | YES | - | - | CURRENT | - | OCP, SCP | 26.416mm | - | - | - | Non-RoHS Compliant | ||
![]() VI-J70-IY-F4 Vicor Corporation | 2209 |
| - | 16 Weeks | Through Hole | Through Hole | Half Brick | - | -40°C~100°C | Bulk | 2013 | VI-J00™ (50W) | 2.28Lx1.86W x 1.04 H 57.9mmx47.2mmx26.4mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | TIN LEAD OVER COPPER | ITE (Commercial) | 50W | CAN BE OPERATED AT 300V NOMINAL INPUT ALSO | 50W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | VI-J70 | 9 | R-XDMA-P9 | 1 | Not Qualified | UL; CSA; TUV | 90% | 3kV | 375V | 5V | 10A | 100V | 150V | YES | - | - | THERMAL; CURRENT | - | OCP, SCP | 26.416mm | - | - | - | Non-RoHS Compliant | ||
![]() VI-J71-IY-F4 Vicor Corporation | 2337 |
| - | 16 Weeks | Through Hole | Through Hole | Half Brick | - | -40°C~100°C | Bulk | 2013 | VI-J00™ (50W) | 2.28Lx1.86W x 1.04 H 57.9mmx47.2mmx26.4mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | TIN LEAD OVER COPPER | ITE (Commercial) | 50W | - | 50W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | VI-J71 | 9 | R-XDMA-P9 | 1 | Not Qualified | UL; CSA; TUV | 90% | 3kV | 375V | 12V | 4.17A | 100V | - | YES | - | - | THERMAL; CURRENT | - | OCP, SCP | 26.416mm | - | - | - | Non-RoHS Compliant | ||
![]() MI-J71-IY Vicor Corporation | 2351 |
| - | 16 Weeks | Through Hole | Through Hole | 9-DIP Module | 9 | -40°C~85°C | Bulk | 2008 | MI-J00™ (50W) | 2.40Lx2.28W x 0.50 H 61.0mmx57.9mmx12.7mm | e0 | no | Active | Not Applicable | 9 | - | Isolated Module | TIN LEAD OVER COPPER | ITE (Commercial) | 50W | - | 50W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | 57.9mm | - | NOT SPECIFIED | - | 9 | - | 1 | Not Qualified | - | 90% | 3kV | 310V | 12V | 4.16A | 100V | 165V | YES | 10A | - | CURRENT | - | Remote On/Off, OCP, OTP, OVP | 12.7mm | - | - | - | Non-RoHS Compliant | ||
![]() MI-J2P-IY Vicor Corporation | 2551 |
| - | 16 Weeks | Through Hole | Through Hole | 9-DIP Module | - | -40°C~85°C | Bulk | 2008 | MI-J00™ (50W) | 2.40Lx2.28W x 0.50 H 61.0mmx57.9mmx12.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | TIN LEAD OVER COPPER | ITE (Commercial) | 50W | REMOTE SHUTDOWN | 50W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | not_compliant | NOT SPECIFIED | - | - | R-PDMA-P9 | 1 | Not Qualified | CE | 90% | 3kV | 50V | 13.8V | 3.6A | 18V | 28V | YES | - | - | - | - | Remote On/Off, OCP, OTP, OVP | 12.7mm | 57.9mm | - | - | Non-RoHS Compliant | ||
![]() VE-JWN-IX Vicor Corporation | 2514 |
| - | 16 Weeks | Through Hole | Through Hole | Half Brick | - | -40°C~100°C | Bulk | 2013 | VE-J00™ (75W) | 2.28Lx2.40W x 0.50 H 57.9mmx70.0mmx12.7mm | e3 | yes | Active | Not Applicable | 9 | EAR99 | Isolated Module | Matte Tin (Sn) | ITE (Commercial) | 75W | - | 75W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | VE-JWN | - | R-XDMA-P9 | 1 | Not Qualified | - | 90% | 3kV | 36V | 18.5V | 4.05A | 18V | 24V | YES | - | - | - | - | OCP, SCP | 12.7mm | - | - | - | ROHS3 Compliant | ||
![]() VE-JW1-IX Vicor Corporation | 2412 |
| - | 16 Weeks | Through Hole | Through Hole | Half Brick | 9 | -40°C~100°C | Bulk | 2013 | VE-J00™ (75W) | 2.28Lx2.40W x 0.50 H 57.9mmx70.0mmx12.7mm | e3 | yes | Active | Not Applicable | 9 | - | Isolated Module | Matte Tin (Sn) - with Nickel (Ni) barrier | ITE (Commercial) | - | REMOTE SHUTDOWN | 75W | DUAL | PIN/PEG | - | 1 | 57.9mm | - | - | VE-JW1 | - | - | 1 | - | CE, TUV, UL | 90% | 3kV | 36V | 12V | 6.25A | 18V | 24V | YES | 15A | 75W | - | Isolated | OCP, SCP | 12.7mm | - | - | No | ROHS3 Compliant | ||
![]() VE-J2N-IX Vicor Corporation | 2013 |
| - | 16 Weeks | Through Hole | Through Hole | Half Brick | - | -40°C~100°C | Bulk | 2013 | VE-J00™ (75W) | 2.28Lx2.40W x 0.50 H 57.9mmx70.0mmx12.7mm | e3 | yes | Active | Not Applicable | 9 | EAR99 | Isolated Module | Matte Tin (Sn) | ITE (Commercial) | 75W | - | 75W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | VE-J2N | - | R-XDMA-P9 | 1 | Not Qualified | - | 90% | 3kV | 56V | 18.5V | 4.05A | 21V | 36V | YES | - | - | - | - | OCP, SCP | 12.7mm | - | - | - | ROHS3 Compliant | ||
![]() MI-J62-IY Vicor Corporation | 2122 |
| - | 16 Weeks | Through Hole | Through Hole | 9-DIP Module | 9 | -40°C~85°C | Bulk | 2008 | MI-J00™ (50W) | 2.40Lx2.28W x 0.50 H 61.0mmx57.9mmx12.7mm | e0 | no | Active | Not Applicable | 9 | - | Isolated Module | TIN LEAD OVER COPPER | ITE (Commercial) | 50W | REMOTE SHUTDOWN | 50W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | 57.9mm | not_compliant | NOT SPECIFIED | - | 9 | - | 1 | Not Qualified | CE | 90% | 3kV | 400V | 15V | 3.33A | 125V | 270V | YES | 10A | - | CURRENT; INPUT LOW VOLTAGE; INPUT OVER VOLTAGE | - | Remote On/Off, OCP, OTP, OVP | 12.7mm | - | - | - | Non-RoHS Compliant | ||
![]() VE-J61-IX Vicor Corporation | In Stock | - | - | 16 Weeks | Through Hole | Through Hole | Half Brick | - | -40°C~100°C | Bulk | 2013 | VE-J00™ (75W) | 2.28Lx2.40W x 0.50 H 57.9mmx70.0mmx12.7mm | e3 | yes | Active | Not Applicable | 9 | EAR99 | Isolated Module | Matte Tin (Sn) | ITE (Commercial) | 75W | - | 75W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | VE-J61 | - | R-XDMA-P9 | 1 | Not Qualified | - | 90% | 3kV | 400V | 12V | 6.25A | 200V | 300V | YES | - | - | - | - | OCP, SCP | 12.7mm | - | - | - | ROHS3 Compliant | ||
![]() VE-J22-IX Vicor Corporation | 2050 |
| - | 16 Weeks | Through Hole | Through Hole | Half Brick | - | -40°C~100°C | Bulk | 2013 | VE-J00™ (75W) | 2.28Lx2.40W x 0.50 H 57.9mmx70.0mmx12.7mm | e3 | yes | Active | Not Applicable | 9 | EAR99 | Isolated Module | MATTE TIN OVER NICKEL | ITE (Commercial) | 75W | - | 75W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | VE-J22 | - | R-XDMA-P9 | 1 | Not Qualified | UL; CE; VDE; CSA; TUV; BABT | 90% | 3kV | 56V | 15V | 5A | 21V | 36V | YES | - | - | CURRENT | - | OCP, SCP | 12.7mm | - | - | - | ROHS3 Compliant | ||
![]() VI-J64-IX Vicor Corporation | 2118 |
| - | 16 Weeks | Through Hole | Through Hole | Half Brick | - | -40°C~100°C | Bulk | 2010 | VI-J00™ (75W) | 2.28Lx2.40W x 0.50 H 57.9mmx70.0mmx12.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | TIN LEAD OVER COPPER | ITE (Commercial) | 75W | - | 75W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | VI-J64 | - | R-XDMA-P9 | 1 | Not Qualified | - | 90% | 3kV | 400V | 48V | 1.56A | 200V | 300V | YES | - | - | - | - | OCP, SCP | 12.7mm | - | - | - | Non-RoHS Compliant | ||
![]() VI-J43-IX Vicor Corporation | 2299 |
| - | 16 Weeks | Through Hole | Through Hole | Half Brick | - | -40°C~100°C | Bulk | 2010 | VI-J00™ (75W) | 2.28Lx2.40W x 0.50 H 57.9mmx70.0mmx12.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | TIN LEAD OVER COPPER | ITE (Commercial) | 75W | - | 75W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | VI-J43 | - | R-XDMA-P9 | 1 | Not Qualified | - | 90% | 3kV | 100V | 24V | 3.13A | 55V | 72V | YES | - | - | - | - | OCP, SCP | 12.7mm | - | - | - | Non-RoHS Compliant | ||
![]() VE-JT1-IX Vicor Corporation | In Stock | - | - | 16 Weeks | Through Hole | Through Hole | Half Brick | - | -40°C~100°C | Bulk | 2013 | VE-J00™ (75W) | 2.28Lx2.40W x 0.50 H 57.9mmx70.0mmx12.7mm | e3 | yes | Active | Not Applicable | 9 | EAR99 | Isolated Module | Matte Tin (Sn) | ITE (Commercial) | 75W | - | 75W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | VE-JT1 | - | R-XDMA-P9 | 1 | Not Qualified | - | 90% | 3kV | 160V | 12V | 6.25A | 66V | 110V | YES | - | - | - | - | OCP, SCP | 12.7mm | - | - | - | ROHS3 Compliant | ||
![]() VI-J53-IX Vicor Corporation | 2337 |
| - | 16 Weeks | Through Hole | Through Hole | Half Brick | - | -40°C~100°C | Bulk | 2010 | VI-J00™ (75W) | 2.28Lx2.40W x 0.50 H 57.9mmx70.0mmx12.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | TIN LEAD | ITE (Commercial) | 75W | REMOTE SHUTDOWN | 75W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | not_compliant | NOT SPECIFIED | VI-J53 | - | R-XDMA-P9 | 1 | Not Qualified | CE, TUV, UL | 90% | 3kV | 200V | 24V | 3.13A | 100V | 150V | YES | - | - | - | - | OCP, SCP | 12.7mm | - | 57.9mm | - | Non-RoHS Compliant | ||
![]() VI-JT3-IZ-B1 Vicor Corporation | 588 |
| - | 16 Weeks | Through Hole | Through Hole | Half Brick | - | -40°C~100°C | Bulk | 2013 | VI-J00™ (25W) | 2.36Lx2.28W x 1.08 H 59.9mmx57.9mmx27.4mm | e0 | - | Active | Not Applicable | - | - | Isolated Module | Tin/Lead (Sn/Pb) | ITE (Commercial) | 25W | REMOTE SHUTDOWN | 25W | - | - | - | - | - | - | - | VI-JT3 | - | - | 1 | - | TUV, UL | 90% | 3kV | 160V | 24V | 1.04A | 66V | 110V | - | - | - | - | - | OCP, SCP | 27.432mm | - | 57.9mm | - | Non-RoHS Compliant | ||
![]() VI-263-EW-B1 Vicor Corporation | 2822 |
| - | 16 Weeks | Through Hole | Through Hole | Full Brick | - | -10°C~85°C | Bulk | 2013 | VI-200™ (100W) | 4.60Lx2.40W x 1.07 H 116.8mmx61.0mmx27.1mm | e0 | - | Active | Not Applicable | - | - | Isolated Module | Tin/Lead (Sn/Pb) | ITE (Commercial) | 100W | REMOTE SHUTDOWN | 100W | - | - | - | - | - | - | - | - | - | - | 1 | - | TUV, UL | 88% | 3kV | 400V | 24V | 4.17A | 200V | 300V | - | - | - | - | - | OCP, OTP, OVP, SCP | 27.178mm | - | - | - | Non-RoHS Compliant | ||
![]() VI-J33-IZ-B1 Vicor Corporation | 2863 |
| - | 16 Weeks | Through Hole | Through Hole | Half Brick | - | -40°C~100°C | Bulk | 2013 | VI-J00™ (25W) | 2.36Lx2.28W x 1.08 H 59.9mmx57.9mmx27.4mm | - | - | Active | Not Applicable | - | - | Isolated Module | - | ITE (Commercial) | 25W | REMOTE SHUTDOWN | 25W | - | - | - | - | - | - | - | VI-J33 | - | - | 1 | - | TUV, UL | 90% | 3kV | 60V | 24V | 1.04A | 42V | 48V | - | - | - | - | - | OCP, SCP | 27.432mm | - | 57.9mm | - | Non-RoHS Compliant | ||
![]() VI-JW1-IZ-F4 Vicor Corporation | 2894 |
| - | 16 Weeks | Through Hole | Through Hole | Half Brick | - | -40°C~100°C | Bulk | 2013 | VI-J00™ (25W) | 2.28Lx1.86W x 1.04 H 57.9mmx47.2mmx26.4mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | TIN LEAD OVER COPPER | ITE (Commercial) | 25W | - | 25W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | VI-JW1 | 9 | R-XDMA-P9 | 1 | Not Qualified | UL; CSA; TUV | 90% | 3kV | 36V | 12V | 2.08A | 18V | 24V | YES | - | - | THERMAL; CURRENT | - | OCP, SCP | 26.416mm | - | - | - | Non-RoHS Compliant | ||
![]() VE-211-CV Vicor Corporation | 2766 |
| - | 16 Weeks | Through Hole | Through Hole | Full Brick | - | -25°C~85°C | Bulk | 2013 | VE-200™ (150W) | 4.60Lx2.40W x 0.50 H 116.8mmx61.0mmx12.7mm | e3 | yes | Active | Not Applicable | 9 | EAR99 | Isolated Module | Matte Tin (Sn) | ITE (Commercial) | 150W | - | 150W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | - | - | R-XDMA-P9 | 1 | Not Qualified | - | 90% | 3kV | 32V | 12V | 12.5A | 21V | 24V | YES | - | - | - | - | OCP, OTP, OVP, SCP | 12.7mm | - | - | - | ROHS3 Compliant |