- Applications
- Efficiency
- Features
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Outputs
- Operating Temperature
- Package / Case
- Part Status
- RoHS Status
- Series
- Size / Dimension
Attribute column
Manufacturer
Vicor DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Operating Temperature | Packaging | Published | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Applications | Power (Watts) | Additional Feature | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Approval Agency | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Max Output Current | Voltage - Input (Min) | Input Voltage-Nom | Supply Voltage-Max (Vsup) | Supply Voltage-Min (Vsup) | Number of Channels | Trim/Adjustable Output | Output Current | Output Power | Total Power Output-Max | Isolation | Features | Height | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() VI-254-MW Vicor Corporation | 768 |
| - | 16 Weeks | Through Hole | Through Hole | Full Brick | - | -55°C~85°C | Bulk | 2013 | VI-200™ (100W) | 4.60Lx2.40W x 0.50 H 116.8mmx61.0mmx12.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | TIN LEAD OVER COPPER | ITE (Commercial) | 100W | - | 100W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | - | - | R-XDMA-P9 | 1 | Not Qualified | - | 90% | 3kV | 200V | 48V | 2.08A | 100V | 150V | - | - | - | YES | - | - | - | - | OCP, OTP, OVP, SCP | 12.7mm | - | - | - | Non-RoHS Compliant | - | ||
![]() VE-2W0-MW Vicor Corporation | 893 |
| - | 16 Weeks | Through Hole | Through Hole | Full Brick | - | -55°C~85°C | Bulk | 2013 | VE-200™ (100W) | 4.60Lx2.40W x 0.50 H 116.8mmx61.0mmx12.7mm | e3 | yes | Active | Not Applicable | 9 | EAR99 | Isolated Module | Matte Tin (Sn) | ITE (Commercial) | 100W | - | 100W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | - | - | R-XDMA-P9 | 1 | Not Qualified | - | 90% | 3kV | 36V | 5V | 20A | 18V | 24V | - | - | - | YES | - | - | - | - | OCP, OTP, OVP, SCP | 12.7mm | - | - | - | ROHS3 Compliant | - | ||
![]() VI-262-MU Vicor Corporation | 871 |
| - | 16 Weeks | Through Hole | Through Hole | Full Brick | 9 | -55°C~85°C | Bulk | 2012 | VI-200™ (200W) | 4.60Lx2.40W x 0.50 H 116.8mmx61.0mmx12.7mm | e0 | no | Active | Not Applicable | 9 | - | Isolated Module | TIN LEAD | ITE (Commercial) | - | - | 200W | DUAL | PIN/PEG | - | 1 | - | - | - | - | 9 | - | 1 | - | - | 90% | 3kV | 400V | 15V | 13.33A | 200V | 300V | - | - | - | YES | 40A | 200W | - | - | OCP, OTP, OVP, SCP | 12.7mm | - | - | No | Non-RoHS Compliant | - | ||
![]() VI-25J-MU Vicor Corporation | 732 |
| - | 16 Weeks | Through Hole | Through Hole | Full Brick | - | -55°C~85°C | Bulk | 2013 | VI-200™ (200W) | 4.60Lx2.40W x 0.50 H 116.8mmx61.0mmx12.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | ITE (Commercial) | 200W | - | 200W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | - | 9 | R-XDFM-P9 | 1 | Not Qualified | - | 90% | 3kV | 200V | 36V | 5.56A | 100V | 150V | - | - | - | YES | - | - | - | - | OCP, OTP, OVP, SCP | 12.7mm | - | - | - | Non-RoHS Compliant | - | ||
![]() V24C24T100BF Vicor Corporation | 2321 |
| - | 16 Weeks | Through Hole | Through Hole | Quarter Brick | - | -40°C~100°C | Bulk | - | MICRO (100W) | 2.28Lx1.45W x 0.54 H 57.9mmx36.8mmx13.7mm | e4 | yes | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | Gold (Au) | ITE (Commercial) | 100W | REMOTE SHUTDOWN | 100W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | V24C24T100 | 7 | R-XDFM-P7 | 1 | Not Qualified | UL, CSA, TUV | 88% | 3kV | 36V | 24V | 4.17A | 18V | 24V | - | - | - | YES | - | - | - | - | OVP, UVLO | 13.716mm | 57.9mm | 36.8mm | - | ROHS3 Compliant | - | ||
![]() VI-J52-CZ Vicor Corporation | 2373 | - | - | 16 Weeks | Through Hole | Through Hole | Half Brick | - | -25°C~100°C | Bulk | 2010 | VI-J00™ (25W) | 2.28Lx2.40W x 0.50 H 57.9mmx70.0mmx12.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | TIN LEAD | ITE (Commercial) | 25W | - | 25W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | VI-J52 | - | R-XDMA-P9 | 1 | Not Qualified | - | 90% | 3kV | 200V | 15V | 1.67A | 100V | 150V | - | - | - | YES | - | - | - | - | OCP, SCP | 12.7mm | - | - | - | Non-RoHS Compliant | - | ||
![]() BCM48BH120T120A00 Vicor Corporation | In Stock | - | - | - | Surface Mount | Surface Mount | Module | - | -40°C~125°C | Tray | 2010 | VI Chip® BCM® (120W) | 0.87Lx0.65W x 0.26 H 22.0mmx16.5mmx6.7mm | e4 | yes | Obsolete | 4 (72 Hours) | 14 | - | Bus Converter Module | Nickel/Palladium/Gold (Ni/Pd/Au) | ITE (Commercial) | - | - | 120W | QUAD | J BEND | - | 1 | 48V | - | - | - | 14 | - | 1 | Not Qualified | - | 94.6% | 2.25kV | 55V | 12V | 10A | 38V | - | 55V | 38V | 1 | - | 11.3A | 120W | - | - | Remote On/Off, UVLO | 6.604mm | 22mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() V24A15T400BL Vicor Corporation | In Stock |
| - | 16 Weeks | Through Hole | Through Hole | Full Brick | - | -40°C~100°C | Bulk | - | Maxi (400W) | 4.60Lx2.20W x 0.62 H 116.8mmx55.9mmx15.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | ITE (Commercial) | 400W | REMOTE SHUTDOWN | 400W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | not_compliant | NOT SPECIFIED | - | 9 | R-XDMA-P9 | 1 | Not Qualified | UL, CSA, TUV | 87.5% | 3kV | 36V | 15V | 26.67A | 18V | 24V | - | - | - | YES | - | - | - | - | OVP, UVLO | 15.748mm | - | 55.88mm | - | Non-RoHS Compliant | - | ||
![]() VI-JWY-IY Vicor Corporation | 2842 |
| - | 16 Weeks | Through Hole | Through Hole | Half Brick | - | -40°C~100°C | Bulk | 2010 | VI-J00™ (50W) | 2.28Lx2.40W x 0.50 H 57.9mmx70.0mmx12.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | ITE (Commercial) | 33W | REMOTE SHUTDOWN | 33W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | not_compliant | NOT SPECIFIED | VI-JWY | - | R-XDMA-P9 | 1 | Not Qualified | UL, CSA, TUV, CE | 90% | 3kV | 36V | 3.3V | 10A | 18V | 24V | - | - | - | YES | - | - | 50W | - | OCP, SCP | 12.7mm | 57.9mm | 44.4mm | - | Non-RoHS Compliant | - | ||
![]() VTM48ET480M006A00 Vicor Corporation | 2982 |
| - | 16 Weeks | Through Hole | Through Hole | Module | - | -55°C~125°C | Bulk | 2015 | VI Chip® VTM® | 1.28Lx0.87W x 0.26 H 32.5mmx22.0mmx6.7mm | - | - | Active | 4 (72 Hours) | - | - | Voltage Transformation Module | - | ITE (Commercial) | 300W | - | 300W | - | - | - | - | - | - | - | - | - | - | 1 | - | - | 96.2% | 2.25kV | 55V | - | 6.3A | 26V | - | - | - | - | - | - | - | - | - | Remote On/Off, OCP, OTP, OVP, SCP | 6.604mm | - | - | - | ROHS3 Compliant | - | ||
![]() V24C28C150B Vicor Corporation | In Stock | - | Datasheet | 16 Weeks | Through Hole | Through Hole | Quarter Brick | - | -20°C~100°C | Bulk | 2012 | MICRO (150W) | 2.28Lx1.45W x 0.54 H 57.9mmx36.8mmx13.7mm | e0 | no | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | ITE (Commercial) | 150W | - | 150W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | not_compliant | NOT SPECIFIED | V24C28C150 | - | R-XDFM-P7 | 1 | - | - | 89% | 3kV | 36V | 28V | 5.4A | 18V | 24V | - | - | - | YES | - | - | - | - | OVP, UVLO | 13.716mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() V48C12C150B3 Vicor Corporation | In Stock | - | Datasheet | 16 Weeks | Through Hole | Through Hole | Quarter Brick | - | -20°C~100°C | Bulk | 2008 | MICRO (150W) | 2.28Lx1.45W x 0.54 H 57.9mmx36.8mmx13.7mm | e0 | no | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | TIN LEAD | ITE (Commercial) | 150W | REMOTE SHUTDOWN | 150W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | not_compliant | NOT SPECIFIED | V48C12C150 | 7 | R-XDMA-P7 | 1 | Not Qualified | UL, CSA, TUV | 88% | 3kV | 75V | 12V | 12.5A | 36V | 48V | - | - | - | YES | - | - | - | - | OVP, UVLO | 13.716mm | - | 36.83mm | - | Non-RoHS Compliant | - | ||
![]() V28C12C100B Vicor Corporation | In Stock | - | Datasheet | 16 Weeks | Through Hole | Through Hole | Quarter Brick | - | -20°C~100°C | Bulk | 2012 | MICRO (100W) | 2.28Lx1.45W x 0.54 H 57.9mmx36.8mmx13.7mm | e0 | no | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | ITE (Commercial) | - | - | 100W | DUAL | PIN/PEG | - | 1 | - | not_compliant | - | V28C12C100 | 7 | R-XDMA-P7 | 1 | Not Qualified | CE, CSA, TUV, UL | 80% | 3kV | 36V | 12V | 8.33A | 9V | 28V | - | - | - | YES | - | 100W | - | Isolated | OVP, UVLO | 13.716mm | - | 36.83mm | - | Non-RoHS Compliant | Lead Free | ||
![]() V28C48C100B Vicor Corporation | In Stock | - | Datasheet | 16 Weeks | Through Hole | Through Hole | Quarter Brick | - | -20°C~100°C | Bulk | 2012 | MICRO (100W) | 2.28Lx1.45W x 0.54 H 57.9mmx36.8mmx13.7mm | e0 | no | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | ITE (Commercial) | - | - | 100W | DUAL | PIN/PEG | - | 1 | - | not_compliant | - | V28C48C100 | 7 | R-XDMA-P7 | 1 | Not Qualified | CE, CSA, TUV, UL | 79.7% | 3kV | 36V | 48V | 2.08A | 9V | 28V | - | - | - | YES | - | 100W | - | Isolated | OVP, UVLO | 13.716mm | - | 36.83mm | - | Non-RoHS Compliant | Lead Free | ||
![]() V24A28C300BL Vicor Corporation | In Stock | - | Datasheet | 16 Weeks | Through Hole | Through Hole | Full Brick | - | -20°C~100°C | Bulk | 2012 | Maxi (300W) | 4.60Lx2.20W x 0.62 H 116.8mmx55.9mmx15.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | ITE (Commercial) | - | REMOTE SHUTDOWN | 300W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | not_compliant | NOT SPECIFIED | - | 9 | R-XDFM-P9 | 1 | Not Qualified | UL, CSA, TUV | 88% | 3kV | 36V | 28V | 10.71A | 18V | 24V | - | - | - | YES | - | 300W | - | Isolated | OVP, UVLO | 15.748mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() VI-263-EY Vicor Corporation | In Stock | - | Datasheet | 16 Weeks | Through Hole | Through Hole | Full Brick | - | -10°C~85°C | Bulk | 2012 | VI-200™ (50W) | 4.60Lx2.40W x 0.50 H 116.8mmx61.0mmx12.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | TIN LEAD OVER COPPER | ITE (Commercial) | 50W | - | 50W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | - | - | R-XDMA-P9 | 1 | Not Qualified | - | 88% | 3kV | 400V | 24V | 2.08A | 200V | 300V | - | - | - | YES | - | - | - | - | OCP, OTP, OVP, SCP | 12.7mm | - | - | - | Non-RoHS Compliant | - | ||
![]() VI-J3F-CX Vicor Corporation | In Stock | - | Datasheet | 16 Weeks | Through Hole | Through Hole | Half Brick | - | -25°C~100°C | Bulk | 2003 | VI-J00™ (75W) | 2.28Lx2.40W x 0.50 H 57.9mmx70.0mmx12.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | TIN LEAD OVER COPPER | ITE (Commercial) | 75W | - | 75W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | VI-J3F | - | R-XDMA-P9 | 1 | Not Qualified | - | 90% | 3kV | 60V | 72V | 1.04A | 42V | 48V | - | - | - | YES | - | - | - | - | OCP, SCP | 12.7mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() V48B48C250B Vicor Corporation | 105 | - | Datasheet | 16 Weeks | Through Hole | Through Hole | 9-DIP Module | - | -20°C~100°C | Bulk | 2012 | MINI (250W) | 2.28Lx2.20W x 0.50 H 57.9mmx55.9mmx12.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | TIN LEAD | ITE (Commercial) | 250W | REMOTE SHUTDOWN | 250W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | not_compliant | NOT SPECIFIED | V48B48C250 | 9 | R-XDMA-P9 | 1 | Not Qualified | UL, CSA, TUV | 89.5% | 3kV | 75V | 48V | 5.2A | 36V | 48V | - | - | - | YES | - | - | - | - | OVP, UVLO | 13.716mm | - | 55.88mm | - | Non-RoHS Compliant | - | ||
![]() VI-26V-CV Vicor Corporation | In Stock | - | Datasheet | 16 Weeks | Through Hole | Through Hole | Full Brick | - | -25°C~85°C | Bulk | 2010 | VI-200™ (150W) | 4.60Lx2.40W x 0.50 H 116.8mmx61.0mmx12.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | TIN LEAD OVER COPPER | ITE (Commercial) | 150W | - | 150W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | - | - | R-XDMA-P9 | 1 | Not Qualified | - | 90% | 3kV | 400V | 5.8V | 25.86A | 200V | 300V | - | - | - | YES | - | - | - | - | OCP, OTP, OVP, SCP | 12.7mm | - | - | - | Non-RoHS Compliant | - | ||
![]() VI-242-CV Vicor Corporation | In Stock | - | Datasheet | 16 Weeks | Through Hole | Through Hole | Full Brick | - | -25°C~85°C | Bulk | 2012 | VI-200™ (150W) | 4.60Lx2.40W x 0.50 H 116.8mmx61.0mmx12.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | TIN LEAD OVER COPPER | ITE (Commercial) | 150W | - | 150W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | - | - | R-XDMA-P9 | 1 | Not Qualified | - | 90% | 3kV | 100V | 15V | 10A | 55V | 72V | - | - | - | YES | - | - | - | - | OCP, OTP, OVP, SCP | 12.7mm | - | - | - | Non-RoHS Compliant | - |