- Applications
- Efficiency
- Features
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Outputs
- Operating Temperature
- Package / Case
- Part Status
- RoHS Status
- Series
- Size / Dimension
Attribute column
Manufacturer
Vicor DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Operating Temperature | Packaging | Published | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Applications | Power (Watts) | Additional Feature | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Depth | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Approval Agency | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Max Output Current | Voltage - Input (Min) | Input Voltage-Nom | Supply Voltage-Max (Vsup) | Supply Voltage-Min (Vsup) | Trim/Adjustable Output | Protections | Total Power Output-Max | Isolation | Features | Height | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() VI-250-IY Vicor Corporation | 2186 |
| - | 16 Weeks | Through Hole | Through Hole | Full Brick | - | - | -40°C~85°C | Bulk | 2010 | VI-200™ (50W) | 4.60Lx2.40W x 0.50 H 116.8mmx61.0mmx12.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | TIN LEAD OVER COPPER | ITE (Commercial) | 50W | - | 50W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | - | NOT SPECIFIED | - | 9 | R-XDMA-P9 | 1 | Not Qualified | UL; CE; VDE; CSA; TUV; BABT | 90% | 3kV | 200V | 5V | 10A | 100V | 150V | - | - | YES | THERMAL; CURRENT; OUTPUT OVER VOLTAGE | - | - | OCP, OTP, OVP, SCP | 12.7mm | - | - | Non-RoHS Compliant | - | ||
![]() VI-JN3-CW Vicor Corporation | In Stock | - | - | 16 Weeks | Through Hole | Through Hole | Half Brick | - | - | -25°C~100°C | Bulk | 2010 | VI-J00™ (100W) | 2.28Lx2.40W x 0.50 H 57.9mmx70.0mmx12.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | TIN LEAD | ITE (Commercial) | 100W | - | 100W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | not_compliant | NOT SPECIFIED | VI-JN3 | 9 | R-XDMA-P9 | 1 | Not Qualified | - | 90% | 3kV | 76V | 24V | 4.17A | 36V | 48V | - | - | YES | - | - | - | OCP, SCP | 12.7mm | - | 57.9mm | Non-RoHS Compliant | Contains Lead | ||
![]() MV036T030M040 Vicor Corporation | In Stock | - | - | - | Through Hole | Through Hole | Module | - | - | -55°C~125°C | Tray | 2013 | VI Chip® VTM® | 1.28Lx0.87W x 0.26 H 32.5mmx22.0mmx6.7mm | e4 | yes | Obsolete | 5 (48 Hours) | - | - | Voltage Transformation Module | NICKEL PALLADIUM GOLD | ITE (Commercial) | 120W | - | 120W | UNSPECIFIED | - | NOT SPECIFIED | 1 | 36V | - | - | NOT SPECIFIED | - | - | R-XXMA-T | 1 | Not Qualified | - | 94% | 2.25kV | 50V | - | 40A | 26V | - | 50V | 26V | - | - | - | - | Remote On/Off | 6.604mm | - | - | ROHS3 Compliant | - | ||
![]() MV036T120M010 Vicor Corporation | In Stock | - | - | - | Through Hole | Through Hole | Module | - | - | -55°C~125°C | Tray | 2010 | VI Chip® VTM® | 1.28Lx0.87W x 0.26 H 32.5mmx22.0mmx6.7mm | e4 | yes | Obsolete | 5 (48 Hours) | - | EAR99 | Voltage Transformation Module | NICKEL PALLADIUM GOLD | ITE (Commercial) | 120W | - | 120W | UNSPECIFIED | - | NOT SPECIFIED | 1 | 36V | - | - | NOT SPECIFIED | - | - | R-XXMA-T | 1 | Not Qualified | - | 95.5% | 2.25kV | 50V | - | 10A | 26V | - | 50V | 26V | - | - | - | - | Remote On/Off | 6.604mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() DCM3623TA5N06A2M00 Vicor Corporation | 2779 |
| - | 16 Weeks | - | Through Hole | 9-DIP Module | - | - | -55°C~125°C | Bulk | - | VI Chip® DCM® (120W) | 1.52Lx0.90W x 0.28 H 38.72mmx22.8mmx7.2mm | - | - | Active | Not Applicable | - | - | Isolated Module | - | ITE (Commercial) | 120W | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | 89.4% | 3kV | 154V | - | - | 43V | - | - | - | - | - | - | - | OCP, OTP, OVP, SCP, UVLO | - | - | - | ROHS3 Compliant | - | ||
![]() V72C24E150BL2 Vicor Corporation | 2653 |
| - | 16 Weeks | Through Hole | Through Hole | Quarter Brick | - | - | -10°C~100°C | Bulk | - | MICRO (150W) | 2.28Lx1.45W x 0.62 H 57.9mmx36.8mmx15.7mm | e0 | no | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | ITE (Commercial) | 150W | REMOTE SHUTDOWN | 150W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | not_compliant | NOT SPECIFIED | V72C24E150 | 7 | R-XDMA-P7 | 1 | - | UL, CSA, TUV | 84.9% | 3kV | 110V | 24V | 6.25A | 43V | 72V | - | - | YES | - | - | - | OVP, UVLO | 15.748mm | - | 36.83mm | Non-RoHS Compliant | - | ||
![]() DCM3414B50M17C2C09 Vicor Corporation | 957 |
| - | 16 Weeks | Through Hole | Through Hole | 9-DIP Module | - | - | -20°C~125°C | Box | - | VI Chip® DCM® (320W) | 3.47Lx1.40W x 0.37 H 88.1mmx35.5mmx9.3mm | - | - | Active | 1 (Unlimited) | - | - | Isolated Module | - | ITE (Commercial) | 320W | - | 320W | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | 92.2% | 1.5kV | 50V | - | 21.33A | 16V | - | - | - | - | - | - | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | 9.398mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() DCM3623T75H26C2M00 Vicor Corporation | In Stock |
| - | 16 Weeks | - | Through Hole | 9-DIP Module | NO | - | -55°C~125°C | Tray | - | VI Chip® DCM® (320W) | 1.52Lx0.90W x 0.29 H 38.7mmx22.8mmx7.3mm | - | - | Active | Not Applicable | 9 | EAR99 | Isolated Module | - | ITE (Commercial) | 320.2W | - | - | DUAL | PIN/PEG | - | 1 | - | - | - | - | - | - | R-XDMA-P9 | 1 | - | - | 91.8% | 2.25kV | 75V | 24V | - | 36V | 48V | - | - | YES | - | 320W | - | OCP, OTP, OVP, SCP, UVLO | - | 38.72mm | 22.8mm | ROHS3 Compliant | - | ||
![]() V375A28M600BL Vicor Corporation | In Stock |
| - | 16 Weeks | Through Hole | Through Hole | Full Brick | - | - | -55°C~100°C | Bulk | - | Maxi (600W) | 4.60Lx2.20W x 0.62 H 116.8mmx55.9mmx15.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | ITE (Commercial) | 600W | - | 600W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | not_compliant | NOT SPECIFIED | V375A28M600 | 9 | R-XDFM-P9 | 1 | Not Qualified | CSA, UL | 87.8% | 3kV | 425V | 28V | 21.43A | 250V | 375V | - | - | YES | - | - | - | OVP, UVLO | 15.748mm | - | 55.88mm | Non-RoHS Compliant | - | ||
![]() VI-JW3-EY-F2 Vicor Corporation | 2871 |
| - | 16 Weeks | Through Hole | Through Hole | Half Brick | - | - | -10°C~100°C | Bulk | 2013 | VI-J00™ (50W) | 2.28Lx1.86W x 1.04 H 57.9mmx47.2mmx26.4mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | TIN LEAD OVER COPPER | ITE (Commercial) | 50W | - | 50W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | - | NOT SPECIFIED | VI-JW3 | - | R-XDMA-P9 | 1 | Not Qualified | UL; CE; VDE; CSA; TUV; BABT | 88% | 3kV | 36V | 24V | 2.08A | 18V | 24V | - | - | YES | CURRENT | - | - | OCP, SCP | 26.416mm | - | - | Non-RoHS Compliant | - | ||
![]() V72C28M150BL Vicor Corporation | 949 |
| - | 16 Weeks | Through Hole | Through Hole | Quarter Brick | - | - | -55°C~100°C | Bulk | - | MICRO (150W) | 2.28Lx1.45W x 0.62 H 57.9mmx36.8mmx15.7mm | e0 | no | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | ITE (Commercial) | 150W | REMOTE SHUTDOWN | 150W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | not_compliant | NOT SPECIFIED | V72C28M150 | 7 | R-XDMA-P7 | 1 | - | UL, CSA, TUV | 86.2% | 3kV | 110V | 28V | 5.36A | 43V | 72V | - | - | YES | - | - | - | OVP, UVLO | 15.748mm | - | 36.83mm | Non-RoHS Compliant | - | ||
![]() DCM3623TA5N13B4M00 Vicor Corporation | 2335 |
| - | 16 Weeks | - | Through Hole | 9-DIP Module | - | - | -55°C~125°C | Box | - | VI Chip® DCM® (240W) | 1.52Lx0.90W x 0.28 H 38.72mmx22.8mmx7.2mm | - | - | Active | Not Applicable | - | - | Isolated Module | - | ITE (Commercial) | 240W | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | 92.5% | 3kV | 154V | - | - | 43V | - | - | - | - | - | - | - | OCP, OTP, OVP, SCP, UVLO | - | - | - | ROHS3 Compliant | - | ||
![]() VE-260-CY Vicor Corporation | 2948 |
| - | 16 Weeks | Through Hole | Through Hole | Full Brick | - | - | -25°C~85°C | Bulk | 2013 | VE-200™ (50W) | 4.60Lx2.40W x 0.50 H 116.8mmx61.0mmx12.7mm | e3 | yes | Active | Not Applicable | 9 | EAR99 | Isolated Module | MATTE TIN OVER NICKEL | ITE (Commercial) | 50W | - | 50W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | - | NOT SPECIFIED | - | - | R-XDMA-P9 | 1 | Not Qualified | - | 90% | 3kV | 400V | 5V | 10A | 200V | 300V | - | - | YES | - | - | - | OCP, OTP, OVP, SCP | 12.7mm | - | - | ROHS3 Compliant | - | ||
![]() VI-J6D-CW Vicor Corporation | 2942 |
| - | 16 Weeks | Through Hole | Through Hole | Half Brick | - | - | -25°C~100°C | Bulk | 2010 | VI-J00™ (100W) | 2.28Lx2.40W x 0.50 H 57.9mmx70.0mmx12.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | TIN LEAD OVER COPPER | ITE (Commercial) | 100W | - | 100W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | - | NOT SPECIFIED | VI-J6D | 9 | R-XDMA-P9 | 1 | Not Qualified | - | 90% | 3kV | 400V | 85V | 1.18A | 200V | 300V | - | - | YES | - | - | - | OCP, SCP | 12.7mm | - | 57.9mm | Non-RoHS Compliant | - | ||
![]() VE-JNB-CW Vicor Corporation | 2968 |
| - | 16 Weeks | Through Hole | Through Hole | Half Brick | - | - | -25°C~100°C | Bulk | 2013 | VE-J00™ (100W) | 2.28Lx2.40W x 0.50 H 57.9mmx70.0mmx12.7mm | e3 | yes | Active | Not Applicable | 9 | EAR99 | Isolated Module | Matte Tin (Sn) | ITE (Commercial) | 100W | - | 100W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | - | NOT SPECIFIED | VE-JNB | 9 | R-XDMA-P9 | 1 | Not Qualified | - | 90% | 3kV | 76V | 95V | 1.05A | 36V | 48V | - | - | YES | - | - | - | OCP, SCP | 12.7mm | - | 57.9mm | ROHS3 Compliant | - | ||
![]() VI-JW1-MW Vicor Corporation | 814 |
| - | 16 Weeks | Through Hole | Through Hole | Half Brick | - | - | -55°C~100°C | Bulk | 2013 | VI-J00™ (100W) | 2.28Lx2.40W x 0.50 H 57.9mmx70.0mmx12.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | TIN LEAD OVER COPPER | ITE (Commercial) | 100W | - | 100W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | - | NOT SPECIFIED | VI-JW1 | 9 | R-XDMA-P9 | 1 | Not Qualified | - | 90% | 3kV | 36V | 12V | 8.33A | 18V | 24V | - | - | YES | - | - | - | OCP, SCP | 12.7mm | - | 57.9mm | Non-RoHS Compliant | - | ||
![]() VI-JWT-IY-S Vicor Corporation | 2619 |
| - | 16 Weeks | Through Hole | Through Hole | Half Brick | - | - | -40°C~100°C | Bulk | 2013 | VI-J00™ (50W) | 2.28Lx1.80W x 0.52 H 57.9mmx45.7mmx13.2mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | TIN LEAD OVER COPPER | ITE (Commercial) | 50W | - | 50W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | - | NOT SPECIFIED | VI-JWT | - | R-XDMA-P9 | 1 | Not Qualified | - | 90% | 3kV | 36V | 6.5V | 7.69A | 18V | 24V | - | - | YES | - | - | - | OCP, SCP | 13.208mm | - | - | Non-RoHS Compliant | - | ||
![]() VE-J23-EY Vicor Corporation | 2828 |
| - | 16 Weeks | - | Through Hole | Half Brick | NO | - | -10°C~100°C | Bulk | 2013 | VE-J00™ (50W) | 2.28Lx2.40W x 0.50 H 57.9mmx70.0mmx12.7mm | e3 | yes | Active | Not Applicable | 9 | EAR99 | Isolated Module | Matte Tin (Sn) | ITE (Commercial) | 50W | - | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | - | NOT SPECIFIED | VE-J23 | - | R-XDMA-P9 | 1 | Not Qualified | - | 88% | 3kV | 56V | 24V | - | 21V | 36V | - | - | YES | - | 50W | - | OCP, SCP | - | - | - | ROHS3 Compliant | - | ||
![]() VE-J41-CX Vicor Corporation | 2732 |
| - | 16 Weeks | Through Hole | Through Hole | Half Brick | - | 9 | -25°C~100°C | Bulk | 2013 | VE-J00™ (75W) | 2.28Lx2.40W x 0.50 H 57.9mmx70.0mmx12.7mm | e3 | yes | Active | Not Applicable | 9 | - | Isolated Module | Matte Tin (Sn) | ITE (Commercial) | 75W | - | 75W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | 57.9mm | - | NOT SPECIFIED | VE-J41 | - | - | 1 | Not Qualified | - | 90% | 3kV | 100V | 12V | 6.25A | 55V | 72V | - | - | YES | - | - | Isolated | OCP, SCP | 12.7mm | - | - | ROHS3 Compliant | - | ||
![]() VI-J51-MZ-S Vicor Corporation | 861 |
| - | 16 Weeks | Through Hole | Through Hole | Half Brick | - | - | -55°C~100°C | Bulk | 2013 | VI-J00™ (25W) | 2.28Lx1.80W x 0.52 H 57.9mmx45.7mmx13.2mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | TIN LEAD OVER COPPER | ITE (Commercial) | 25W | - | 25W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | - | NOT SPECIFIED | VI-J51 | - | R-XDMA-P9 | 1 | Not Qualified | UL; CE; VDE; CSA; TUV; BABT | 90% | 3kV | 200V | 12V | 2.08A | 100V | 150V | - | - | YES | CURRENT | - | - | OCP, SCP | 13.208mm | - | - | Non-RoHS Compliant | - |