- Applications
- Efficiency
- Features
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Outputs
- Operating Temperature
- Package / Case
- Part Status
- RoHS Status
- Series
- Size / Dimension
Attribute column
Manufacturer
Vicor DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Operating Temperature | Packaging | Published | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Power (Watts) | Additional Feature | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Depth | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Approval Agency | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Max Output Current | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Protections | Min Input Voltage | Max Input Voltage | Total Power Output-Max | Isolation | Features | Warm-up Time | Height | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() VE-JN0-CY Vicor Corporation | 2728 |
| - | 16 Weeks | Through Hole | Through Hole | Half Brick | - | - | -25°C~100°C | Bulk | 2013 | VE-J00™ (50W) | 2.28Lx2.40W x 0.50 H 57.9mmx70.0mmx12.7mm | e3 | yes | Active | Not Applicable | 9 | EAR99 | Isolated Module | Matte Tin (Sn) | - | - | ITE (Commercial) | 50W | - | 50W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | VE-JN0 | - | R-XDMA-P9 | 1 | Not Qualified | - | 90% | 3kV | 76V | 5V | 10A | 36V | 48V | YES | - | - | - | - | - | OCP, SCP | - | 12.7mm | - | - | ROHS3 Compliant | - | ||
![]() VE-260-CY Vicor Corporation | 2948 |
| - | 16 Weeks | Through Hole | Through Hole | Full Brick | - | - | -25°C~85°C | Bulk | 2013 | VE-200™ (50W) | 4.60Lx2.40W x 0.50 H 116.8mmx61.0mmx12.7mm | e3 | yes | Active | Not Applicable | 9 | EAR99 | Isolated Module | MATTE TIN OVER NICKEL | - | - | ITE (Commercial) | 50W | - | 50W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | - | - | R-XDMA-P9 | 1 | Not Qualified | - | 90% | 3kV | 400V | 5V | 10A | 200V | 300V | YES | - | - | - | - | - | OCP, OTP, OVP, SCP | - | 12.7mm | - | - | ROHS3 Compliant | - | ||
![]() VI-J51-MZ-S Vicor Corporation | 861 |
| - | 16 Weeks | Through Hole | Through Hole | Half Brick | - | - | -55°C~100°C | Bulk | 2013 | VI-J00™ (25W) | 2.28Lx1.80W x 0.52 H 57.9mmx45.7mmx13.2mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | TIN LEAD OVER COPPER | - | - | ITE (Commercial) | 25W | - | 25W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | VI-J51 | - | R-XDMA-P9 | 1 | Not Qualified | UL; CE; VDE; CSA; TUV; BABT | 90% | 3kV | 200V | 12V | 2.08A | 100V | 150V | YES | CURRENT | - | - | - | - | OCP, SCP | - | 13.208mm | - | - | Non-RoHS Compliant | - | ||
![]() VE-J73-IX Vicor Corporation | 2680 |
| - | 16 Weeks | Through Hole | Through Hole | Half Brick | - | - | -40°C~100°C | Bulk | 2013 | VE-J00™ (75W) | 2.28Lx2.40W x 0.50 H 57.9mmx70.0mmx12.7mm | e3 | yes | Active | Not Applicable | 9 | EAR99 | Isolated Module | MATTE TIN OVER NICKEL | - | - | ITE (Commercial) | 75W | CAN BE OPERATED AT 300V NOMINAL INPUT ALSO | 75W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | VE-J73 | - | R-XDMA-P9 | 1 | Not Qualified | - | 90% | 3kV | 375V | 24V | 3.13A | 100V | 150V | YES | - | - | - | - | - | OCP, SCP | - | 12.7mm | - | - | ROHS3 Compliant | - | ||
![]() VE-J04-EZ Vicor Corporation | 2338 |
| - | 16 Weeks | Through Hole | Through Hole | Half Brick | - | - | -10°C~100°C | Bulk | 2013 | VE-J00™ (25W) | 2.28Lx2.40W x 0.50 H 57.9mmx70.0mmx12.7mm | e3 | yes | Active | Not Applicable | 9 | EAR99 | Isolated Module | Matte Tin (Sn) | - | - | ITE (Commercial) | 25W | - | 25W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | VE-J04 | - | R-XDMA-P9 | 1 | Not Qualified | - | 88% | 3kV | 20V | 48V | 521mA | 10V | 12V | YES | - | - | - | - | - | OCP, SCP | - | 12.7mm | - | - | ROHS3 Compliant | - | ||
![]() VE-262-CU Vicor Corporation | 2089 |
| - | 16 Weeks | Through Hole | Through Hole | Full Brick | - | - | -25°C~85°C | Bulk | 2013 | VE-200™ (200W) | 4.60Lx2.40W x 0.50 H 116.8mmx61.0mmx12.7mm | e3 | yes | Active | Not Applicable | 9 | EAR99 | Isolated Module | MATTE TIN OVER NICKEL | - | - | ITE (Commercial) | 200W | - | 200W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | - | 9 | R-XDMA-P9 | 1 | Not Qualified | - | 90% | 3kV | 400V | 15V | 13.33A | 200V | 300V | YES | - | - | - | - | - | OCP, OTP, OVP, SCP | - | 12.7mm | - | - | ROHS3 Compliant | - | ||
![]() VE-JT3-EZ Vicor Corporation | 2297 |
| - | 16 Weeks | Through Hole | Through Hole | Half Brick | - | 9 | -10°C~100°C | Bulk | 2013 | VE-J00™ (25W) | 2.28Lx2.40W x 0.50 H 57.9mmx70.0mmx12.7mm | e3 | yes | Active | Not Applicable | 9 | - | Isolated Module | MATTE TIN OVER NICKEL | - | - | ITE (Commercial) | 25W | - | 25W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | 57.9mm | - | NOT SPECIFIED | VE-JT3 | - | - | 1 | Not Qualified | - | 88% | 3kV | 160V | 24V | 1.04A | 66V | 110V | YES | - | - | - | - | Isolated | OCP, SCP | - | 12.7mm | - | - | ROHS3 Compliant | - | ||
![]() VI-233-CU Vicor Corporation | 10 | - | Datasheet | 16 Weeks | Through Hole | Through Hole | Full Brick | - | - | -25°C~85°C | Bulk | 2010 | VI-200™ (200W) | 4.60Lx2.40W x 0.50 H 116.8mmx61.0mmx12.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | - | - | ITE (Commercial) | 200W | - | 200W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | not_compliant | NOT SPECIFIED | - | 9 | R-XDFM-P9 | 1 | Not Qualified | CSA, TUV, UL | 90% | 3kV | 60V | 24V | 8.33A | 42V | 48V | YES | - | - | - | - | - | OCP, OTP, OVP, SCP | 0.0005 s | 12.7mm | - | - | Non-RoHS Compliant | - | ||
![]() VI-270-IX Vicor Corporation | In Stock | - | Datasheet | - | - | Through Hole | Full Brick | NO | - | -40°C~85°C | - | 2010 | VI-200™ (75W) | 4.60Lx2.40W x 0.50 H 116.8mmx61.0mmx12.7mm | e0 | no | Obsolete | Not Applicable | 9 | EAR99 | Isolated Module | TIN LEAD OVER COPPER | - | - | ITE (Commercial) | 75W | CAN BE OPERATED AT 300V INPUT ALSO | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | - | - | R-XDMA-P9 | 1 | Not Qualified | - | 90% | 3kV | 375V | 5V | - | 100V | 150V | YES | - | - | - | 75W | - | OCP, OTP, OVP, SCP | - | - | - | - | ROHS3 Compliant | - | ||
![]() NBM3814B60E12A7C04 Vicor Corporation | In Stock | - | Datasheet | - | Through Hole | Through Hole | Module | - | - | -20°C~100°C | Tray | - | VI Chip® NBM™ | 3.76Lx1.40W x 0.37 H 95.6mmx35.5mmx9.4mm | - | - | Obsolete | 1 (Unlimited) | - | EAR99 | Bus Converter Module | - | - | - | ITE (Commercial) | 1.836kW | - | 1.836kW | - | - | - | - | - | - | - | - | - | - | 1 | - | - | 97% | - | 46V | - | 170A | 36V | - | - | - | - | - | - | - | OCP, OTP, OVP, SCP, UVLO | - | 9.398mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() NBM3814B46C15A6C04 Vicor Corporation | In Stock | - | Datasheet | - | Through Hole | Through Hole | Module | - | - | -20°C~100°C | Tray | - | VI Chip® NBM™ | 3.76Lx1.40W x 0.37 H 95.6mmx35.5mmx9.4mm | - | - | Obsolete | 1 (Unlimited) | - | EAR99 | Bus Converter Module | - | - | - | ITE (Commercial) | 2.24kW | - | 2.24kW | - | - | - | - | - | - | - | - | - | - | 1 | - | - | 97.6% | - | 46V | - | 160A | 36V | - | - | - | - | - | - | - | OCP, OTP, OVP, SCP, UVLO | - | 9.398mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() NBM3814B46C15A6T04 Vicor Corporation | In Stock | - | Datasheet | 8 Weeks | Through Hole | Through Hole | Module | - | - | -40°C~100°C | Tray | - | VI Chip® NBM™ | 3.76Lx1.40W x 0.37 H 95.6mmx35.5mmx9.4mm | - | - | Obsolete | 1 (Unlimited) | - | EAR99 | Bus Converter Module | - | - | - | ITE (Commercial) | 2.24kW | - | 2.24kW | - | - | - | - | - | - | - | - | - | - | 1 | - | - | 97.6% | - | 46V | - | 160A | 36V | - | - | - | - | - | - | - | OCP, OTP, OVP, SCP, UVLO | - | 9.398mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() NBM3814B46C15A6C08 Vicor Corporation | In Stock | - | Datasheet | - | Through Hole | Through Hole | Module | - | - | -20°C~100°C | Tray | - | VI Chip® NBM™ | 3.76Lx1.40W x 0.37 H 95.6mmx35.5mmx9.4mm | - | - | Obsolete | 1 (Unlimited) | - | EAR99 | Bus Converter Module | - | - | - | ITE (Commercial) | 2.24kW | - | 2.24kW | - | - | - | - | - | - | - | - | - | - | 1 | - | - | 97.6% | - | 46V | - | 160A | 36V | - | - | - | - | - | - | - | OCP, OTP, OVP, SCP, UVLO | - | 9.398mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() NBM3814B46C15A6T08 Vicor Corporation | In Stock | - | Datasheet | 8 Weeks | Through Hole | Through Hole | Module | - | - | -40°C~100°C | Tray | - | VI Chip® NBM™ | 3.76Lx1.40W x 0.37 H 95.6mmx35.5mmx9.4mm | - | - | Obsolete | 1 (Unlimited) | - | EAR99 | Bus Converter Module | - | - | - | ITE (Commercial) | 2.24kW | - | 2.24kW | - | - | - | - | - | - | - | - | - | - | 1 | - | - | 97.6% | - | 46V | - | 160A | 36V | - | - | - | - | - | - | - | OCP, OTP, OVP, SCP, UVLO | - | 9.398mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() NBM3814B60E12A7C08 Vicor Corporation | In Stock | - | Datasheet | - | Through Hole | Through Hole | Module | - | - | -20°C~100°C | Tray | - | VI Chip® NBM™ | 3.76Lx1.40W x 0.37 H 95.6mmx35.5mmx9.4mm | - | - | Obsolete | 1 (Unlimited) | - | EAR99 | Bus Converter Module | - | - | - | ITE (Commercial) | 1.836kW | - | 1.836kW | - | - | - | - | - | - | - | - | - | - | 1 | - | - | 97% | - | 46V | - | 170A | 36V | - | - | - | - | - | - | - | OCP, OTP, OVP, SCP, UVLO | - | 9.398mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() NBM3814B60E12A7T04 Vicor Corporation | In Stock | - | Datasheet | - | Through Hole | Through Hole | Module | - | - | -40°C~100°C | Tray | - | VI Chip® NBM™ | 3.76Lx1.40W x 0.37 H 95.6mmx35.5mmx9.4mm | - | - | Obsolete | 1 (Unlimited) | - | EAR99 | Bus Converter Module | - | - | - | ITE (Commercial) | 1.836kW | - | 1.836kW | - | - | - | - | - | - | - | - | - | - | 1 | - | - | 97% | - | 46V | - | 170A | 36V | - | - | - | - | - | - | - | OCP, OTP, OVP, SCP, UVLO | - | 9.398mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() V375C12C75B3 Vicor Corporation | In Stock | - | - | 16 Weeks | Through Hole | Through Hole | Quarter Brick | - | - | -20°C~100°C | Bulk | - | MICRO (75W) | 2.28Lx1.45W x 0.57 H 57.9mmx36.8mmx14.5mm | e0 | no | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | TIN LEAD | - | - | ITE (Commercial) | 75W | - | 75W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | not_compliant | NOT SPECIFIED | V375C12C75 | 7 | R-XDFM-P7 | 1 | Not Qualified | CSA, UL | 84.2% | 3kV | 425V | 12V | 6.25A | 250V | 375V | YES | - | - | - | - | - | OVP, UVLO | - | 14.478mm | - | 36.83mm | Non-RoHS Compliant | - | ||
![]() V24C12C50B2 Vicor Corporation | In Stock | - | - | 16 Weeks | Through Hole | Through Hole | Quarter Brick | - | - | -20°C~100°C | Bulk | - | MICRO (50W) | 2.28Lx1.45W x 0.54 H 57.9mmx36.8mmx13.7mm | e0 | no | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | - | - | ITE (Commercial) | 50W | REMOTE SHUTDOWN | 50W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | not_compliant | NOT SPECIFIED | - | - | R-XDFM-P7 | 1 | Not Qualified | UL, CSA, TUV | 88.1% | 3kV | 36V | 12V | 4.17A | 18V | 24V | YES | - | - | - | - | - | OVP, UVLO | - | 13.716mm | 57.9mm | 36.8mm | Non-RoHS Compliant | - | ||
![]() V24C5T50B3 Vicor Corporation | In Stock | - | - | 16 Weeks | Through Hole | Through Hole | Quarter Brick | - | - | -40°C~100°C | Bulk | - | MICRO (50W) | 2.28Lx1.45W x 0.54 H 57.9mmx36.8mmx13.7mm | e0 | no | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | - | - | ITE (Commercial) | 50W | REMOTE SHUTDOWN | 50W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | not_compliant | NOT SPECIFIED | V24C5T50 | - | R-XDFM-P7 | 1 | Not Qualified | UL, CSA, TUV | 84.5% | 3kV | 36V | 5V | 10A | 18V | 24V | YES | - | - | - | - | - | OVP, UVLO | - | 13.716mm | 57.9mm | 36.8mm | Non-RoHS Compliant | - | ||
![]() VTM48ET020M080B00 Vicor Corporation | In Stock | - | - | 16 Weeks | Through Hole | Through Hole | Module | - | - | -55°C~125°C | Bulk | 2013 | VI Chip® VTM® | 1.28Lx0.87W x 0.26 H 32.5mmx22.0mmx6.7mm | - | - | Active | 4 (72 Hours) | - | - | Voltage Transformation Module | - | 125°C | -55°C | ITE (Commercial) | 160W | - | 160W | - | - | - | - | - | - | - | - | - | - | 1 | - | - | 92.4% | 2.25kV | 55V | - | 80A | 26V | - | - | - | 26V | 55V | - | - | Remote On/Off, OCP, OTP, OVP, SCP | - | 6.604mm | 32.512mm | 22.098mm | ROHS3 Compliant | - |