- Applications
- Efficiency
- Features
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Outputs
- Operating Temperature
- Package / Case
- Part Status
- RoHS Status
- Series
- Size / Dimension
Attribute column
Manufacturer
Vicor DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Operating Temperature (Max.) | Operating Temperature | Packaging | Published | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Applications | Power (Watts) | Additional Feature | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Depth | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Approval Agency | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Max Output Current | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Analog IC - Other Type | Protections | Input Voltage (Min) | Control Mode | Input Voltage (Max) | Total Power Output-Max | Output Voltage-Max | Output Voltage-Min | Isolation | Features | Warm-up Time | Height | Height Seated (Max) | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() V28C24M100B3 Vicor Corporation | In Stock | - | - | 16 Weeks | Through Hole | Through Hole | Quarter Brick | - | - | - | -55°C~100°C | Bulk | - | MICRO (100W) | 2.28Lx1.45W x 0.54 H 57.9mmx36.8mmx13.7mm | e0 | no | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | ITE (Commercial) | 100W | - | 100W | DUAL | PIN/PEG | - | 1 | - | - | not_compliant | - | V28C24M100 | 7 | R-XDMA-P7 | 1 | Not Qualified | CE, CSA, TUV, UL | 82.3% | 3kV | 36V | 24V | 4.17A | 9V | 28V | YES | - | - | - | - | - | - | - | - | - | OVP, UVLO | - | 13.716mm | - | - | 36.83mm | Non-RoHS Compliant | - | ||
![]() V28C15M100BF2 Vicor Corporation | In Stock | - | - | 16 Weeks | Through Hole | Through Hole | Quarter Brick | - | - | - | -55°C~100°C | Bulk | - | MICRO (100W) | 2.28Lx1.45W x 0.54 H 57.9mmx36.8mmx13.7mm | e4 | yes | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | Gold (Au) | ITE (Commercial) | 100W | - | 100W | DUAL | PIN/PEG | - | 1 | - | - | - | - | V28C15M100 | 7 | R-XDMA-P7 | 1 | Not Qualified | CE, CSA, TUV, UL | 80.7% | 3kV | 36V | 15V | 6.67A | 9V | 28V | YES | - | - | - | - | - | - | - | - | - | OVP, UVLO | - | 13.716mm | - | - | 36.83mm | ROHS3 Compliant | - | ||
![]() VE-BN1-IU Vicor Corporation | In Stock | - | - | 16 Weeks | Through Hole | Through Hole | Full Brick | - | - | - | -40°C~85°C | Bulk | 2013 | VE-200™ (200W) | 4.60Lx2.40W x 0.50 H 116.8mmx61.0mmx12.7mm | e3 | yes | Active | Not Applicable | 9 | EAR99 | Isolated Module | MATTE TIN | ITE (Commercial) | 200W | - | 200W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | - | NOT SPECIFIED | - | 9 | R-XDMA-P9 | 1 | Not Qualified | UL; CE; VDE; CSA; TUV; BABT | 90% | 3kV | 76V | 12V | 16.67A | 36V | 48V | YES | - | THERMAL; CURRENT; OUTPUT OVER VOLTAGE | - | - | - | - | - | - | - | OCP, OTP, OVP, SCP | - | 12.7mm | - | - | - | ROHS3 Compliant | - | ||
![]() VE-2N0-IX Vicor Corporation | In Stock | - | - | 16 Weeks | Through Hole | Through Hole | Full Brick | - | - | - | -40°C~85°C | Bulk | 2013 | VE-200™ (75W) | 4.60Lx2.40W x 0.50 H 116.8mmx61.0mmx12.7mm | e3 | yes | Active | Not Applicable | 9 | EAR99 | Isolated Module | MATTE TIN OVER NICKEL | ITE (Commercial) | 75W | - | 75W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | - | NOT SPECIFIED | - | - | R-XDMA-P9 | 1 | Not Qualified | - | 90% | 3kV | 76V | 5V | 15A | 36V | 48V | YES | - | - | - | - | - | - | - | - | - | OCP, OTP, OVP, SCP | - | 12.7mm | - | - | - | ROHS3 Compliant | - | ||
![]() VI-250-CV-F3 Vicor Corporation | In Stock | - | - | 16 Weeks | Through Hole | Through Hole | Full Brick | - | - | - | -25°C~85°C | Bulk | 2013 | VI-200™ (150W) | 4.60Lx1.86W x 0.79 H 116.8mmx47.2mmx20.1mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | TIN LEAD OVER COPPER | ITE (Commercial) | 150W | - | 150W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | - | NOT SPECIFIED | - | 9 | R-XDMA-P9 | 1 | Not Qualified | UL; CE; VDE; CSA; TUV; BABT | 90% | 3kV | 200V | 5V | 30A | 100V | 150V | YES | - | THERMAL; CURRENT; OUTPUT OVER VOLTAGE | - | - | - | - | - | - | - | OCP, OTP, OVP, SCP | - | 20.066mm | - | - | - | Non-RoHS Compliant | - | ||
![]() VI-J6P-CX Vicor Corporation | In Stock | - | Datasheet | - | Through Hole | Through Hole | Half Brick | - | - | - | -25°C~100°C | Bulk | 2010 | VI-J00™ (75W) | 2.28Lx2.40W x 0.50 H 57.9mmx70.0mmx12.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | TIN LEAD OVER COPPER | ITE (Commercial) | 75W | - | 75W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | - | NOT SPECIFIED | VI-J6P | - | R-XDMA-P9 | 1 | Not Qualified | - | 90% | 3kV | 400V | 13.8V | 5.43A | 200V | 300V | YES | - | - | - | - | - | - | - | - | - | OCP, SCP | - | 12.7mm | - | - | - | Non-RoHS Compliant | - | ||
![]() VE-264-EU Vicor Corporation | 2083 |
| - | 16 Weeks | Through Hole | Through Hole | Full Brick | - | - | - | -10°C~85°C | Bulk | 2013 | VE-200™ (200W) | 4.60Lx2.40W x 0.50 H 116.8mmx61.0mmx12.7mm | e3 | yes | Active | Not Applicable | 9 | EAR99 | Isolated Module | Matte Tin (Sn) - with Nickel (Ni) barrier | ITE (Commercial) | 200W | - | 200W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | - | NOT SPECIFIED | - | 9 | R-XDFM-P9 | 1 | Not Qualified | - | 88% | 3kV | 400V | 48V | 4.17A | 200V | 300V | YES | - | - | - | - | - | - | - | - | - | OCP, OTP, OVP, SCP | - | 12.7mm | - | - | - | ROHS3 Compliant | - | ||
![]() VE-26V-CV Vicor Corporation | 2273 |
| - | 16 Weeks | Through Hole | Through Hole | Full Brick | - | - | - | -25°C~85°C | Bulk | 2013 | VE-200™ (150W) | 4.60Lx2.40W x 0.50 H 116.8mmx61.0mmx12.7mm | e3 | yes | Active | Not Applicable | 9 | EAR99 | Isolated Module | Matte Tin (Sn) | ITE (Commercial) | 150W | - | 150W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | - | NOT SPECIFIED | - | - | R-XDMA-P9 | 1 | Not Qualified | - | 90% | 3kV | 400V | 5.8V | 25.86A | 200V | 300V | YES | - | - | - | - | - | - | - | - | - | OCP, OTP, OVP, SCP | - | 12.7mm | - | - | - | ROHS3 Compliant | - | ||
![]() DCM3414B50M06A8T05 Vicor Corporation | 846 |
| - | 16 Weeks | Through Hole | Through Hole | 9-DIP Module | - | - | - | -40°C~100°C | Box | - | VI Chip® DCM® (180W) | 3.38Lx1.40W x 0.37 H 85.9mmx35.5mmx9.3mm | - | - | Active | Not Applicable | 9 | EAR99 | Isolated Module | - | ITE (Commercial) | 180W | SEATED HT-CALCULATED | 180W | UNSPECIFIED | PIN/PEG | - | 1 | 3.3V | - | - | - | - | - | R-XXMA-P9 | 1 | - | CE, CTUVUS,CURUS,EN,UL | 90.5% | 1.5kV | 50V | 5V | 36A | 16V | 28V | YES | - | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE; THERMAL | - | - | - | - | - | - | - | OCP, OTP, OVP, SCP, UVLO | - | 9.398mm | - | 85.93mm | 35.5mm | ROHS3 Compliant | Lead Free | ||
![]() VE-2TL-IV Vicor Corporation | 507 |
| - | 16 Weeks | Through Hole | Through Hole | Full Brick | - | - | - | -40°C~85°C | Bulk | 2013 | VE-200™ (150W) | 4.60Lx2.40W x 0.50 H 116.8mmx61.0mmx12.7mm | e3 | yes | Active | Not Applicable | 9 | EAR99 | Isolated Module | Matte Tin (Sn) - with Nickel (Ni) barrier | ITE (Commercial) | 150W | - | 150W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | - | NOT SPECIFIED | - | 9 | R-XDFM-P9 | 1 | Not Qualified | - | 90% | 3kV | 160V | 28V | 5.36A | 66V | 110V | YES | - | - | - | - | - | - | - | - | - | OCP, OTP, OVP, SCP | - | 12.7mm | - | - | - | ROHS3 Compliant | - | ||
![]() DCM3714BD2K31E0C05 Vicor Corporation | 690 |
| - | 16 Weeks | Through Hole | Through Hole | 9-DIP Module | - | - | - | -20°C~125°C | Box | 2016 | VI Chip® DCM® (500W) | 3.83Lx1.40W x 0.37 H 97.3mmx35.5mmx9.3mm | - | - | Active | Not Applicable | 9 | - | Isolated Module | - | ITE (Commercial) | 500W | SEATED HT CALCULATED | 500W | UNSPECIFIED | PIN/PEG | - | 1 | - | - | - | - | - | - | R-PXMA-P9 | 1 | - | CE, TUV, UL | 93.6% | 2.121kV | 420V | 28V | 17.86A | 160V | 270V | YES | - | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE; THERMAL | - | VOLTAGE-MODE | - | - | - | - | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | 0.04 s | 9.398mm | - | - | 35.5mm | ROHS3 Compliant | Lead Free | ||
![]() VE-2NL-IV Vicor Corporation | 770 |
| - | 16 Weeks | Through Hole | Through Hole | Full Brick | - | - | - | -40°C~85°C | Bulk | 2013 | VE-200™ (150W) | 4.60Lx2.40W x 0.50 H 116.8mmx61.0mmx12.7mm | e3 | yes | Active | Not Applicable | 9 | EAR99 | Isolated Module | Matte Tin (Sn) | ITE (Commercial) | 150W | - | 150W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | - | NOT SPECIFIED | - | - | R-XDMA-P9 | 1 | Not Qualified | - | 90% | 3kV | 76V | 28V | 5.36A | 36V | 48V | YES | - | - | - | - | - | - | - | - | - | OCP, OTP, OVP, SCP | - | 12.7mm | - | - | - | ROHS3 Compliant | - | ||
![]() DCM3714BD2J13D0C05 Vicor Corporation | 711 |
| - | 16 Weeks | Through Hole | Through Hole | 9-DIP Module | - | - | - | -20°C~125°C | Box | - | VI Chip® DCM® (400W) | 3.83Lx1.40W x 0.37 H 97.3mmx35.5mmx9.3mm | - | - | Active | Not Applicable | - | EAR99 | Isolated Module | - | ITE (Commercial) | 400W | - | 400W | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | 93.2% | 2.121kV | 420V | - | 33.33A | 180V | - | - | - | - | - | - | - | - | - | - | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | - | 9.398mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() VE-2TL-CV Vicor Corporation | 2551 |
| - | 16 Weeks | Through Hole | Through Hole | Full Brick | - | - | - | -25°C~85°C | Bulk | 2013 | VE-200™ (150W) | 4.60Lx2.40W x 0.50 H 116.8mmx61.0mmx12.7mm | e3 | yes | Active | Not Applicable | 9 | EAR99 | Isolated Module | Matte Tin (Sn) - with Nickel (Ni) barrier | ITE (Commercial) | 150W | - | 150W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | - | NOT SPECIFIED | - | 9 | R-XDFM-P9 | 1 | Not Qualified | - | 90% | 3kV | 160V | 28V | 5.36A | 66V | 110V | YES | - | - | - | - | - | - | - | - | - | OCP, OTP, OVP, SCP | - | 12.7mm | - | - | - | ROHS3 Compliant | - | ||
![]() DCM3623T50M13C2M70 Vicor Corporation | 829 |
| - | 16 Weeks | - | - | - | NO | - | 95°C | - | - | - | - | - | e4 | - | Active | - | 9 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | DUAL | THROUGH-HOLE | NOT SPECIFIED | 1 | - | - | compliant | NOT SPECIFIED | - | - | R-XDMA-T9 | 1 | - | - | - | - | - | 12V | - | - | 28V | YES | DC-DC REGULATED POWER SUPPLY MODULE | - | 16V | - | 50V | 320W | 13.2V | 7.2V | - | - | - | - | 7.31mm | 38.72mm | 22.8mm | RoHS Compliant | - | ||
![]() DCM4623TD2N31C8M70 Vicor Corporation | 2451 |
| - | 16 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() DCM3623T50M53C2T70 Vicor Corporation | 2902 | - | - | 16 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() DCM4623TD2J13D0T70 Vicor Corporation | 2866 |
| - | 16 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() VE-J0L-EY Vicor Corporation | 2049 |
| - | 16 Weeks | Through Hole | Through Hole | Half Brick | - | - | - | -10°C~100°C | Bulk | 2013 | VE-J00™ (50W) | 2.28Lx2.40W x 0.50 H 57.9mmx70.0mmx12.7mm | e3 | yes | Active | Not Applicable | 9 | EAR99 | Isolated Module | Matte Tin (Sn) | ITE (Commercial) | 50W | - | 50W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | - | NOT SPECIFIED | VE-J0L | - | R-XDMA-P9 | 1 | Not Qualified | - | 88% | 3kV | 20V | 28V | 1.79A | 10V | 12V | YES | - | - | - | - | - | - | - | - | - | OCP, SCP | - | 12.7mm | - | - | - | ROHS3 Compliant | - | ||
![]() VE-J50-IY Vicor Corporation | 2117 |
| - | 16 Weeks | Through Hole | Through Hole | Half Brick | - | 9 | - | -40°C~100°C | Bulk | 2013 | VE-J00™ (50W) | 2.28Lx2.40W x 0.50 H 57.9mmx70.0mmx12.7mm | e3 | - | Active | Not Applicable | - | - | Isolated Module | Matte Tin (Sn) | ITE (Commercial) | 50W | REMOTE SHUTDOWN | 50W | - | - | - | - | - | 57.9mm | - | - | VE-J50 | - | - | 1 | - | TUV, UL | 90% | 3kV | 200V | 5V | 10A | 100V | 150V | - | - | - | - | - | - | - | - | - | Isolated | OCP, SCP | - | 12.7mm | - | - | - | ROHS3 Compliant | - |