- Applications
- Efficiency
- Features
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Outputs
- Operating Temperature
- Package / Case
- Part Status
- RoHS Status
- Series
- Size / Dimension
Attribute column
Manufacturer
Vicor DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Operating Temperature | Packaging | Published | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Power (Watts) | Additional Feature | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Approval Agency | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Max Output Current | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Output Power | Min Input Voltage | Max Input Voltage | Isolation | Features | Height | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() V375A36H600B2 Vicor Corporation | 506 |
| - | 16 Weeks | Through Hole | Through Hole | Full Brick | - | -40°C~100°C | Bulk | - | Maxi (600W) | 4.60Lx2.20W x 0.54 H 116.8mmx55.9mmx13.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | - | - | ITE (Commercial) | 600W | - | 600W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | not_compliant | NOT SPECIFIED | V375A36H600 | 9 | R-XDFM-P9 | 1 | Not Qualified | CSA, UL | 88.6% | 3kV | 425V | 36V | 16.67A | 250V | 375V | YES | - | - | - | - | OVP, UVLO | 13.716mm | - | 55.88mm | - | Non-RoHS Compliant | - | ||
![]() V24C48C50BG Vicor Corporation | 2344 |
| - | 16 Weeks | Through Hole | Through Hole | Quarter Brick | - | -20°C~100°C | Bulk | - | MICRO (50W) | 2.28Lx1.45W x 0.62 H 57.9mmx36.8mmx15.7mm | e4 | yes | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | Gold (Au) | - | - | ITE (Commercial) | 50W | REMOTE SHUTDOWN | 50W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | V24C48C50 | 7 | R-XDFM-P7 | 1 | Not Qualified | UL, CSA, TUV | 87.2% | 3kV | 36V | 48V | 1.04A | 18V | 24V | YES | - | - | - | - | OVP, UVLO | 15.748mm | 57.9mm | 36.8mm | - | ROHS3 Compliant | - | ||
![]() V48C15E150BL2 Vicor Corporation | 2447 |
| - | 16 Weeks | Through Hole | Through Hole | Quarter Brick | - | -10°C~100°C | Bulk | - | MICRO (150W) | 2.28Lx1.45W x 0.62 H 57.9mmx36.8mmx15.7mm | e0 | no | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | - | - | ITE (Commercial) | 150W | REMOTE SHUTDOWN | 150W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | not_compliant | NOT SPECIFIED | V48C15E150 | 7 | R-XDMA-P7 | 1 | Not Qualified | UL, CSA, TUV | 87.5% | 3kV | 75V | 15V | 10A | 36V | 48V | YES | - | - | - | - | OVP, UVLO | 15.748mm | - | 36.83mm | - | Non-RoHS Compliant | - | ||
![]() V24C28T50BL2 Vicor Corporation | 2860 |
| - | 16 Weeks | Through Hole | Through Hole | Quarter Brick | - | -40°C~100°C | Bulk | - | MICRO (50W) | 2.28Lx1.45W x 0.62 H 57.9mmx36.8mmx15.7mm | - | - | Active | 1 (Unlimited) | - | - | Isolated Module | - | 100°C | -40°C | ITE (Commercial) | 50W | - | 50W | - | - | - | - | - | - | V24C28T50 | - | - | 1 | - | - | 89% | 3kV | 36V | - | 1.78A | 18V | - | - | - | 18V | 36V | - | OVP, UVLO | 15.748mm | 57.912mm | 36.83mm | - | Non-RoHS Compliant | - | ||
![]() VI-26L-CU Vicor Corporation | In Stock | - | Datasheet | 16 Weeks | Through Hole | Through Hole | Full Brick | - | -25°C~85°C | Bulk | 2011 | VI-200™ (200W) | 4.60Lx2.40W x 0.50 H 116.8mmx61.0mmx12.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | - | - | ITE (Commercial) | - | REMOTE SHUTDOWN | 200W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | not_compliant | NOT SPECIFIED | - | 9 | R-XDFM-P9 | 1 | Not Qualified | - | 90% | 3kV | 400V | 28V | 7.14A | 200V | 300V | YES | 200W | - | - | Isolated | OCP, OTP, OVP, SCP | 12.7mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() V300A48M500B Vicor Corporation | 924 |
| - | 16 Weeks | Through Hole | Through Hole | Full Brick | - | -55°C~100°C | Bulk | - | Maxi (500W) | 4.60Lx2.20W x 0.54 H 116.8mmx55.9mmx13.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | - | - | ITE (Commercial) | 500W | REMOTE SHUTDOWN | 500W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | not_compliant | NOT SPECIFIED | V300A48M500 | 9 | R-XDFM-P9 | 1 | Not Qualified | UL, TUV, CE | 89% | 3kV | 375V | 48V | 10.42A | 180V | 300V | YES | - | - | - | - | OVP, UVLO | 13.716mm | - | 55.88mm | - | Non-RoHS Compliant | - | ||
![]() V48A48M500BL Vicor Corporation | 971 |
| - | 16 Weeks | Through Hole | Through Hole | Full Brick | - | -55°C~100°C | Bulk | - | Maxi (500W) | 4.60Lx2.20W x 0.62 H 116.8mmx55.9mmx15.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | - | - | ITE (Commercial) | 500W | REMOTE SHUTDOWN | 500W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | not_compliant | NOT SPECIFIED | V48A48M500 | 9 | R-XDMA-P9 | 1 | Not Qualified | UL, CSA, TUV | 89.7% | 3kV | 75V | 48V | 10.42A | 36V | 48V | YES | - | - | - | - | OVP, UVLO | 15.748mm | - | 55.88mm | - | Non-RoHS Compliant | - | ||
![]() V300C15C150B Vicor Corporation | 2476 |
| - | 16 Weeks | Through Hole | Through Hole | Quarter Brick | - | -20°C~100°C | Bulk | - | MICRO (150W) | 2.28Lx1.45W x 0.57 H 57.9mmx36.8mmx14.5mm | e0 | no | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | - | - | ITE (Commercial) | 150W | REMOTE SHUTDOWN | 150W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | not_compliant | NOT SPECIFIED | V300C15C150 | 7 | R-XDMA-P7 | 1 | Not Qualified | UL, CSA, TUV | 86.5% | 3kV | 375V | 15V | 10A | 180V | 300V | YES | - | - | - | - | OVP, UVLO | 14.478mm | - | 36.83mm | - | Non-RoHS Compliant | - | ||
![]() V375C24T150BL Vicor Corporation | 24 |
| - | 16 Weeks | Through Hole | Through Hole | Quarter Brick | - | -40°C~100°C | Bulk | - | MICRO (150W) | 2.28Lx1.45W x 0.65 H 57.9mmx36.8mmx16.5mm | e0 | no | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | BRIGHT TIN LEAD | - | - | ITE (Commercial) | 150W | - | 150W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | not_compliant | NOT SPECIFIED | V375C24T150 | 7 | R-XDFM-P7 | 1 | Not Qualified | CSA, UL | 86.5% | 3kV | 425V | 24V | 6.25A | 250V | 375V | YES | - | - | - | - | OVP, UVLO | 16.51mm | - | 36.83mm | - | Non-RoHS Compliant | - | ||
![]() V300C12T150BN2 Vicor Corporation | 2668 |
| - | 16 Weeks | Through Hole | Through Hole | Quarter Brick | - | -40°C~100°C | Bulk | - | MICRO (150W) | 2.28Lx1.45W x 0.62 H 57.9mmx36.8mmx15.7mm | e0 | no | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | - | - | ITE (Commercial) | 150W | REMOTE SHUTDOWN | 150W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | not_compliant | NOT SPECIFIED | - | 7 | R-XDMA-P7 | 1 | Not Qualified | UL, CSA, TUV | 85.3% | 3kV | 375V | 12V | 12.5A | 180V | 300V | YES | - | - | - | - | OVP, UVLO | 15.748mm | - | 36.83mm | - | ROHS3 Compliant | - | ||
![]() VI-J3L-CX Vicor Corporation | 2918 |
| Datasheet | 16 Weeks | Through Hole | Through Hole | Half Brick | - | -25°C~100°C | Bulk | 2010 | VI-J00™ (75W) | 2.28Lx2.40W x 0.50 H 57.9mmx70.0mmx12.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | TIN LEAD OVER COPPER | - | - | ITE (Commercial) | 75W | - | 75W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | VI-J3L | - | R-XDMA-P9 | 1 | Not Qualified | - | 90% | 3kV | 60V | 28V | 2.68A | 42V | 48V | YES | - | - | - | - | OCP, SCP | 12.7mm | - | - | - | Non-RoHS Compliant | - | ||
![]() VI-JWL-IZ Vicor Corporation | 2631 |
| Datasheet | 16 Weeks | Through Hole | Through Hole | Half Brick | 9 | -40°C~100°C | Bulk | 2010 | VI-J00™ (25W) | 2.28Lx2.40W x 0.50 H 57.9mmx70.0mmx12.7mm | e0 | no | Active | Not Applicable | 9 | - | Isolated Module | TIN LEAD | - | - | ITE (Commercial) | - | - | 25W | DUAL | PIN/PEG | - | 1 | - | - | VI-JWL | - | - | 1 | - | - | 90% | 3kV | 36V | 28V | 893mA | 18V | 24V | YES | 25W | - | - | - | OCP, SCP | 12.7mm | - | - | No | Non-RoHS Compliant | - | ||
![]() V24A48C400BL2 Vicor Corporation | 2644 |
| - | 16 Weeks | Through Hole | Through Hole | Full Brick | - | -20°C~100°C | Bulk | - | Maxi (400W) | 4.60Lx2.20W x 0.62 H 116.8mmx55.9mmx15.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | - | - | ITE (Commercial) | 400W | REMOTE SHUTDOWN | 400W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | not_compliant | NOT SPECIFIED | V24A48C400 | 9 | R-XDMA-P9 | 1 | Not Qualified | UL, CSA, TUV | 86.7% | 3kV | 36V | 48V | 8.33A | 18V | 24V | YES | - | - | - | - | OVP, UVLO | 15.748mm | - | 55.88mm | - | Non-RoHS Compliant | - | ||
![]() MDCM270P050M250A40 Vicor Corporation | 581 |
| - | 16 Weeks | Through Hole | Through Hole | 9-DIP Module | - | -55°C~125°C | Tray | 2014 | VI Chip® DCM® (250W) | 1.88Lx0.90W x 0.29 H 47.7mmx22.8mmx7.3mm | - | - | Active | 1 (Unlimited) | 9 | EAR99 | Isolated Module | - | - | - | ITE (Commercial) | 250W | - | 250W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | - | R-XDMA-P9 | 1 | - | - | 90.7% | 4.242kV | 420V | 5V | 50A | 160V | 270V | YES | - | - | - | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | 7.366mm | - | 22.8mm | - | ROHS3 Compliant | Lead Free | ||
![]() V375C8C100BG2 Vicor Corporation | 2116 |
| - | 16 Weeks | Through Hole | Through Hole | Quarter Brick | - | -20°C~100°C | Bulk | - | MICRO (100W) | 2.28Lx1.45W x 0.65 H 57.9mmx36.8mmx16.5mm | e4 | yes | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | Gold (Au) | - | - | ITE (Commercial) | 100W | - | 100W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | not_compliant | NOT SPECIFIED | V375C8C100 | 7 | R-XDFM-P7 | 1 | Not Qualified | CSA, UL | 82.2% | 3kV | 425V | 8V | 12.5A | 250V | 375V | YES | - | - | - | - | OVP, UVLO | 16.51mm | - | 36.83mm | - | ROHS3 Compliant | - | ||
![]() V375B3V3C150BL2 Vicor Corporation | 2060 |
| - | 16 Weeks | Through Hole | Through Hole | 9-DIP Module | - | -20°C~100°C | Bulk | - | MINI (150W) | 2.28Lx2.20W x 0.50 H 57.9mmx55.9mmx12.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | - | - | ITE (Commercial) | 150W | REMOTE SHUTDOWN | 150W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | not_compliant | NOT SPECIFIED | V375B3V3C150 | 9 | R-XDFM-P9 | 1 | Not Qualified | UL, TUV, CE | 79% | 3kV | 425V | 3.3V | 45.45A | 250V | 375V | YES | - | - | - | - | OVP, UVLO | 15.748mm | - | 55.88mm | - | Non-RoHS Compliant | - | ||
![]() VI-J6M-IX Vicor Corporation | 2955 |
| Datasheet | 16 Weeks | Through Hole | Through Hole | Half Brick | - | -40°C~100°C | Bulk | 2010 | VI-J00™ (75W) | 2.28Lx2.40W x 0.50 H 57.9mmx70.0mmx12.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | TIN LEAD OVER COPPER | - | - | ITE (Commercial) | 75W | - | 75W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | VI-J6M | - | R-XDMA-P9 | 1 | Not Qualified | - | 90% | 3kV | 400V | 10V | 7.5A | 200V | 300V | YES | - | - | - | - | OCP, SCP | 12.7mm | - | - | - | Non-RoHS Compliant | - | ||
![]() VI-JW3-IY Vicor Corporation | 34 |
| Datasheet | 16 Weeks | Through Hole | Through Hole | Half Brick | 9 | -40°C~100°C | Bulk | 2010 | VI-J00™ (50W) | 2.28Lx2.40W x 0.50 H 57.9mmx70.0mmx12.7mm | e0 | no | Active | Not Applicable | 9 | - | Isolated Module | TIN LEAD | - | - | ITE (Commercial) | - | - | 50W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | not_compliant | NOT SPECIFIED | VI-JW3 | - | - | 1 | Not Qualified | - | 90% | 3kV | 36V | 24V | 2.08A | 18V | 24V | YES | 50W | - | - | - | OCP, SCP | 12.7mm | - | - | - | Non-RoHS Compliant | - | ||
![]() V150A48H500BL Vicor Corporation | 568 |
| - | 16 Weeks | Through Hole | Through Hole | Full Brick | - | -40°C~100°C | Bulk | - | Maxi (500W) | 4.60Lx2.20W x 0.62 H 116.8mmx55.9mmx15.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | - | - | ITE (Commercial) | 500W | REMOTE SHUTDOWN | 500W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | not_compliant | NOT SPECIFIED | - | 9 | R-XDMA-P9 | 1 | Not Qualified | UL, CSA, TUV | 89.9% | 3kV | 200V | 48V | 10.42A | 100V | 150V | YES | - | - | - | - | OVP, UVLO | 15.748mm | - | 55.88mm | - | Non-RoHS Compliant | - | ||
![]() V24C15C50BF3 Vicor Corporation | 2799 |
| Datasheet | 16 Weeks | Through Hole | Through Hole | Quarter Brick | - | -20°C~100°C | Bulk | 2012 | MICRO (50W) | 2.28Lx1.45W x 0.54 H 57.9mmx36.8mmx13.7mm | e4 | yes | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | Gold (Au) | - | - | ITE (Commercial) | - | REMOTE SHUTDOWN | 50W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | V24C15C50 | 7 | R-XDFM-P7 | 1 | Not Qualified | UL, CSA, TUV | 88.5% | 3kV | 36V | 15V | 3.33A | 18V | 24V | YES | 50W | - | - | Isolated | OVP, UVLO | 13.716mm | 57.9mm | 36.8mm | - | ROHS3 Compliant | Lead Free |