- Applications
- Efficiency
- Features
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Outputs
- Operating Temperature
- Package / Case
- Part Status
- RoHS Status
- Series
- Size / Dimension
Attribute column
Manufacturer
Vicor DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Operating Temperature | Packaging | Published | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Applications | Power (Watts) | Additional Feature | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Approval Agency | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Max Output Current | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Protections | Control Mode | Output Voltage-Max | Output Voltage-Min | Features | Height | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() V24B28E200BL2 Vicor Corporation | In Stock | - | - | 16 Weeks | Through Hole | Through Hole | 9-DIP Module | -10°C~100°C | Bulk | - | MINI (200W) | 2.28Lx2.20W x 0.50 H 57.9mmx55.9mmx12.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | ITE (Commercial) | 200W | REMOTE SHUTDOWN | 200W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | not_compliant | NOT SPECIFIED | V24B28E200 | 9 | R-XDMA-P9 | 1 | Not Qualified | UL, TUV, CE | 87% | 3kV | 36V | 28V | 7.14A | 18V | 24V | NO | - | - | - | - | OVP, UVLO | 15.748mm | 57.9mm | 55.9mm | Non-RoHS Compliant | ||
![]() VI-J0K-EZ Vicor Corporation | In Stock | - | - | 16 Weeks | Through Hole | Through Hole | Half Brick | -10°C~100°C | Bulk | 2010 | VI-J00™ (25W) | 2.28Lx2.40W x 0.50 H 57.9mmx70.0mmx12.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | TIN LEAD OVER COPPER | ITE (Commercial) | 25W | - | 25W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | VI-J0K | - | R-XDMA-P9 | 1 | Not Qualified | - | 88% | 3kV | 20V | 40V | 625mA | 10V | 12V | YES | - | - | - | - | OCP, SCP | 12.7mm | - | - | Non-RoHS Compliant | ||
![]() V24B24C150BN Vicor Corporation | In Stock | - | - | 16 Weeks | Through Hole | Through Hole | 9-DIP Module | -20°C~100°C | Bulk | - | MINI (150W) | 2.28Lx2.20W x 0.50 H 57.9mmx55.9mmx12.7mm | e4 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | Gold (Au) | ITE (Commercial) | 150W | REMOTE SHUTDOWN | 150W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | not_compliant | NOT SPECIFIED | V24B24C150 | 9 | R-XDFM-P9 | 1 | Not Qualified | UL, TUV, CE | 87.7% | 3kV | 36V | 24V | 6.25A | 18V | 24V | YES | - | - | - | - | OVP, UVLO | 13.716mm | 57.9mm | 55.9mm | ROHS3 Compliant | ||
![]() VI-J0H-EX-S Vicor Corporation | In Stock | - | - | 16 Weeks | Through Hole | Through Hole | Half Brick | -10°C~100°C | Bulk | 2013 | VI-J00™ (75W) | 2.28Lx1.80W x 0.52 H 57.9mmx45.7mmx13.2mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | TIN LEAD OVER COPPER | ITE (Commercial) | 75W | - | 75W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | VI-J0H | - | R-XDMA-P9 | 1 | Not Qualified | - | 88% | 3kV | 20V | 52V | 1.44A | 10V | 12V | YES | - | - | - | - | OCP, SCP | 13.208mm | - | - | Non-RoHS Compliant | ||
![]() V24B36E200BL2 Vicor Corporation | In Stock | - | - | 16 Weeks | Through Hole | Through Hole | 9-DIP Module | -10°C~100°C | Bulk | - | MINI (200W) | 2.28Lx2.20W x 0.50 H 57.9mmx55.9mmx12.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | ITE (Commercial) | 200W | REMOTE SHUTDOWN | 200W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | not_compliant | NOT SPECIFIED | V24B36E200 | 9 | R-XDMA-P9 | 1 | Not Qualified | UL, TUV, CE | 88% | 3kV | 36V | 36V | 5.55A | 18V | 24V | NO | - | - | 39.6V | 3.6V | OVP, UVLO | 15.748mm | 57.9mm | 55.9mm | Non-RoHS Compliant | ||
![]() VI-2VJ-EX Vicor Corporation | In Stock | - | - | 16 Weeks | Through Hole | Through Hole | Full Brick | -10°C~85°C | Bulk | 2013 | VI-200™ (75W) | 4.60Lx2.40W x 0.50 H 116.8mmx61.0mmx12.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | ITE (Commercial) | 75W | - | 75W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | 9 | R-XDFM-P9 | 1 | - | - | 88% | 3kV | 36V | 36V | 2.08A | 9V | 24V | YES | - | - | 39.6V | 32.4V | OCP, OTP, OVP, SCP | 12.7mm | - | - | Non-RoHS Compliant | ||
![]() VI-J50-EX-F1 Vicor Corporation | In Stock | - | - | 16 Weeks | Through Hole | Through Hole | Half Brick | -10°C~100°C | Bulk | 2013 | VI-J00™ (75W) | 2.28Lx1.86W x 0.79 H 57.9mmx47.2mmx20.1mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | TIN LEAD OVER COPPER | ITE (Commercial) | 75W | - | 75W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | VI-J50 | - | R-XDMA-P9 | 1 | Not Qualified | UL; CE; VDE; CSA; TUV; BABT | 88% | 3kV | 200V | 5V | 15A | 100V | 150V | YES | CURRENT | - | - | - | OCP, SCP | 20.066mm | - | - | Non-RoHS Compliant | ||
![]() VI-J50-EX-F2 Vicor Corporation | In Stock | - | - | 16 Weeks | Through Hole | Through Hole | Half Brick | -10°C~100°C | Bulk | 2013 | VI-J00™ (75W) | 2.28Lx1.86W x 1.04 H 57.9mmx47.2mmx26.4mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | TIN LEAD OVER COPPER | ITE (Commercial) | 75W | - | 75W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | VI-J50 | - | R-XDMA-P9 | 1 | Not Qualified | UL; CE; VDE; CSA; TUV; BABT | 88% | 3kV | 200V | 5V | 15A | 100V | 150V | YES | CURRENT | - | - | - | OCP, SCP | 26.416mm | - | - | Non-RoHS Compliant | ||
![]() V110B28E200BN Vicor Corporation | In Stock | - | - | 16 Weeks | Through Hole | Through Hole | 9-DIP Module | -10°C~100°C | Bulk | - | MINI (200W) | 2.28Lx2.20W x 0.50 H 57.9mmx55.9mmx12.7mm | e4 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | Gold (Au) | ITE (Commercial) | 200W | REMOTE SHUTDOWN | 200W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | not_compliant | NOT SPECIFIED | V110B28E200 | 9 | R-XDFM-P9 | 1 | Not Qualified | UL, CSA, TUV | 87.5% | 3kV | 154V | 28V | 7.14A | 66V | 110V | YES | - | - | - | - | OVP, UVLO | 15.748mm | - | 55.88mm | ROHS3 Compliant | ||
![]() V150B24E250BG Vicor Corporation | In Stock | - | - | 16 Weeks | Through Hole | Through Hole | 9-DIP Module | -10°C~100°C | Bulk | - | MINI (250W) | 2.28Lx2.20W x 0.50 H 57.9mmx55.9mmx12.7mm | e4 | yes | Active | Not Applicable | 9 | EAR99 | Isolated Module | Gold (Au) | ITE (Commercial) | 250W | REMOTE SHUTDOWN | 250W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | not_compliant | NOT SPECIFIED | - | 9 | R-XDMA-P9 | 1 | Not Qualified | UL, CSA, TUV | 88.6% | 3kV | 200V | 24V | 10.42A | 100V | 150V | YES | - | - | - | - | OVP, UVLO | 15.748mm | - | 55.88mm | ROHS3 Compliant | ||
![]() V150B48E250BL Vicor Corporation | In Stock | - | - | 16 Weeks | Through Hole | Through Hole | 9-DIP Module | -10°C~100°C | Bulk | - | MINI (250W) | 2.28Lx2.20W x 0.50 H 57.9mmx55.9mmx12.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | ITE (Commercial) | 250W | REMOTE SHUTDOWN | 250W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | not_compliant | NOT SPECIFIED | - | 9 | R-XDMA-P9 | 1 | Not Qualified | UL, CSA, TUV | 89.1% | 3kV | 200V | 48V | 5.21A | 100V | 150V | YES | - | - | - | - | OVP, UVLO | 15.748mm | - | 55.88mm | Non-RoHS Compliant | ||
![]() V24B5C150B3 Vicor Corporation | In Stock | - | - | 16 Weeks | Through Hole | Through Hole | 9-DIP Module | -20°C~100°C | Bulk | - | MINI (150W) | 2.28Lx2.20W x 0.50 H 57.9mmx55.9mmx12.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | ITE (Commercial) | 150W | REMOTE SHUTDOWN | 150W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | not_compliant | NOT SPECIFIED | V24B5C150 | 9 | R-XDMA-P9 | 1 | Not Qualified | UL, TUV, CE | 84.8% | 3kV | 36V | 5V | 30A | 18V | 24V | NO | - | - | - | - | OVP, UVLO | 13.716mm | 57.9mm | 55.9mm | Non-RoHS Compliant | ||
![]() V150B24E250BS3 Vicor Corporation | In Stock | - | - | 16 Weeks | Through Hole | Through Hole | 9-DIP Module | -10°C~100°C | Bulk | - | MINI (250W) | 2.28Lx2.20W x 0.50 H 57.9mmx55.9mmx12.7mm | e4 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | Gold (Au) | ITE (Commercial) | 250W | - | 250W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | not_compliant | NOT SPECIFIED | V150B24E250 | 9 | R-XDMA-P9 | 1 | Not Qualified | CE, TUV, UL | 88.6% | 3kV | 200V | 24V | 10.42A | 100V | 150V | YES | OUTPUT OVER VOLTAGE | VOLTAGE-MODE | - | - | OVP, UVLO | 13.716mm | - | 55.88mm | ROHS3 Compliant | ||
![]() VI-JV0-CZ-F1 Vicor Corporation | In Stock | - | - | 16 Weeks | Through Hole | Through Hole | Half Brick | -25°C~100°C | Bulk | 2013 | VI-J00™ (25W) | 2.28Lx1.86W x 0.79 H 57.9mmx47.2mmx20.1mm | - | - | Active | Not Applicable | - | - | Isolated Module | - | ITE (Commercial) | 25W | REMOTE SHUTDOWN | 25W | - | - | - | - | - | - | VI-JV0 | - | - | 1 | - | TUV, UL | 90% | 3kV | 36V | 5V | 5A | 9V | 24V | - | - | - | - | - | OCP, SCP | 20.066mm | - | 57.9mm | Non-RoHS Compliant | ||
![]() V300B24E250BS3 Vicor Corporation | In Stock | - | - | 16 Weeks | Through Hole | Through Hole | 9-DIP Module | -10°C~100°C | Bulk | - | MINI (250W) | 2.28Lx2.20W x 0.50 H 57.9mmx55.9mmx12.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | ITE (Commercial) | 250W | REMOTE SHUTDOWN | 250W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | not_compliant | NOT SPECIFIED | - | 9 | R-XDMA-P9 | 1 | Not Qualified | UL, TUV, CE | 87.5% | 3kV | 375V | 24V | 10.42A | 180V | 300V | YES | - | - | - | - | OVP, UVLO | 13.716mm | - | 55.88mm | ROHS3 Compliant | ||
![]() V110C8E75BL2 Vicor Corporation | In Stock | - | - | 16 Weeks | Through Hole | Through Hole | Quarter Brick | -10°C~100°C | Bulk | - | MICRO (75W) | 2.28Lx1.45W x 0.62 H 57.9mmx36.8mmx15.7mm | - | no | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | - | ITE (Commercial) | 75W | SEATED HT CALCULATED | 75W | UNSPECIFIED | PIN/PEG | - | 1 | not_compliant | - | - | 7 | R-PXMA-P7 | 1 | Not Qualified | CE, TUV, UL | 84.3% | 3kV | 154V | 8V | 9.38A | 66V | 110V | - | OUTPUT OVER VOLTAGE | - | - | - | OVP, UVLO | 15.748mm | 57.9mm | 36.8mm | Non-RoHS Compliant | ||
![]() V300B24E250BF2 Vicor Corporation | In Stock | - | - | 16 Weeks | Through Hole | Through Hole | 9-DIP Module | -10°C~100°C | Bulk | - | MINI (250W) | 2.28Lx2.20W x 0.50 H 57.9mmx55.9mmx12.7mm | e4 | yes | Active | Not Applicable | 9 | EAR99 | Isolated Module | Gold (Au) | ITE (Commercial) | 250W | REMOTE SHUTDOWN | 250W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | not_compliant | NOT SPECIFIED | V300B24E250 | 9 | R-XDMA-P9 | 1 | Not Qualified | UL, TUV, CE | 87.5% | 3kV | 375V | 24V | 10.42A | 180V | 300V | YES | - | - | - | - | OVP, UVLO | 13.716mm | - | 55.88mm | ROHS3 Compliant | ||
![]() VI-J53-EW-F4 Vicor Corporation | In Stock | - | - | 16 Weeks | Through Hole | Through Hole | Half Brick | -10°C~100°C | Bulk | 2013 | VI-J00™ (100W) | 2.28Lx1.86W x 1.04 H 57.9mmx47.2mmx26.4mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | TIN LEAD OVER COPPER | ITE (Commercial) | 100W | - | 100W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | VI-J53 | 9 | R-XDMA-P9 | 1 | Not Qualified | UL; CSA; TUV | 88% | 3kV | 200V | 24V | 4.17A | 100V | 150V | YES | THERMAL; CURRENT | - | - | - | OCP, SCP | 26.416mm | - | - | Non-RoHS Compliant | ||
![]() VE-J1M-EY Vicor Corporation | In Stock | - | - | 16 Weeks | Through Hole | Through Hole | Half Brick | -10°C~100°C | Bulk | 2013 | VE-J00™ (50W) | 2.28Lx2.40W x 0.50 H 57.9mmx70.0mmx12.7mm | e3 | yes | Active | Not Applicable | 9 | EAR99 | Isolated Module | MATTE TIN OVER NICKEL | ITE (Commercial) | 50W | - | 50W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | VE-J1M | - | R-XDMA-P9 | 1 | Not Qualified | UL; CE; VDE; CSA; TUV; BABT | 88% | 3kV | 32V | 10V | 5A | 21V | 24V | YES | CURRENT | - | - | - | OCP, SCP | 12.7mm | - | - | ROHS3 Compliant | ||
![]() V300C2T50BL Vicor Corporation | In Stock | - | - | 16 Weeks | Through Hole | Through Hole | Quarter Brick | -40°C~100°C | Bulk | - | MICRO (50W) | 2.28Lx1.45W x 0.65 H 57.9mmx36.8mmx16.5mm | e0 | no | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | ITE (Commercial) | 50W | REMOTE SHUTDOWN | 50W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | not_compliant | NOT SPECIFIED | V300C2T50 | 7 | R-XDMA-P7 | 1 | Not Qualified | UL, CSA, TUV | 73.9% | 3kV | 375V | 2V | 25A | 180V | 300V | YES | - | - | - | - | OVP, UVLO | 16.51mm | - | 36.83mm | Non-RoHS Compliant |