- Applications
- Efficiency
- Features
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Outputs
- Operating Temperature
- Package / Case
- Part Status
- RoHS Status
- Series
- Size / Dimension
Attribute column
Manufacturer
Vicor DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Operating Temperature (Max.) | Operating Temperature (Min.) | Operating Temperature | Packaging | Published | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Power (Watts) | Additional Feature | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Approval Agency | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Max Output Current | Voltage - Input (Min) | Input Voltage-Nom | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Trim/Adjustable Output | Analog IC - Other Type | Input Voltage (Min) | Min Input Voltage | Input Voltage (Max) | Max Input Voltage | Total Power Output-Max | Features | Height | Height Seated (Max) | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() V24C24T50B2 Vicor Corporation | 2463 |
| - | 16 Weeks | Through Hole | Through Hole | Quarter Brick | - | - | - | -40°C~100°C | Bulk | - | MICRO (50W) | 2.28Lx1.45W x 0.54 H 57.9mmx36.8mmx13.7mm | - | - | Active | 1 (Unlimited) | - | - | Isolated Module | - | 100°C | -40°C | ITE (Commercial) | 50W | - | 50W | - | - | - | - | - | - | V24C24T50 | - | - | 1 | - | - | 88.6% | 3kV | 36V | - | 2.08A | 18V | - | - | - | - | - | - | - | 18V | - | 36V | - | OVP, UVLO | 13.716mm | - | 57.912mm | 36.83mm | Non-RoHS Compliant | - | ||
![]() VTM48ET030M070A00 Vicor Corporation | In Stock | - | - | 16 Weeks | Through Hole | Through Hole | Module | - | - | - | -55°C~125°C | Bulk | 2013 | VI Chip® VTM® | 1.28Lx0.87W x 0.26 H 32.5mmx22.0mmx6.7mm | e4 | yes | Active | 4 (72 Hours) | 30 | - | Voltage Transformation Module | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | ITE (Commercial) | 210W | - | 210W | DUAL | - | 245 | 1 | - | NOT SPECIFIED | VTM48ET030 | 30 | R-PDIP-T30 | 1 | Not Qualified | - | 93.8% | 2.25kV | 55V | - | 70A | 26V | - | 55V | - | 26V | - | - | - | - | - | - | - | Remote On/Off, OCP, OTP, OVP, SCP | 6.604mm | - | 32.5mm | 22mm | ROHS3 Compliant | - | ||
![]() V48C12M150BL2 Vicor Corporation | 676 |
| - | 16 Weeks | Through Hole | Through Hole | Quarter Brick | - | - | - | -55°C~100°C | Bulk | - | MICRO (150W) | 2.28Lx1.45W x 0.62 H 57.9mmx36.8mmx15.7mm | e0 | no | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | - | - | ITE (Commercial) | 150W | REMOTE SHUTDOWN | 150W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | not_compliant | NOT SPECIFIED | V48C12M150 | 7 | R-XDMA-P7 | 1 | Not Qualified | UL, CSA, TUV | 88% | 3kV | 75V | 12V | 12.5A | 36V | 48V | - | - | - | YES | - | - | - | - | - | - | OVP, UVLO | 15.748mm | - | - | 36.83mm | Non-RoHS Compliant | - | ||
![]() V110B24T200BL3 Vicor Corporation | 2026 |
| - | 16 Weeks | Through Hole | Through Hole | 9-DIP Module | - | - | - | -40°C~100°C | Bulk | - | MINI (200W) | 2.28Lx2.20W x 0.50 H 57.9mmx55.9mmx12.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | - | - | ITE (Commercial) | 200W | REMOTE SHUTDOWN | 200W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | not_compliant | NOT SPECIFIED | V110B24T200 | 9 | R-XDFM-P9 | 1 | Not Qualified | UL, CSA, TUV | 87.3% | 3kV | 154V | 24V | 8.33A | 66V | 110V | - | - | - | YES | - | - | - | - | - | - | OVP, UVLO | 15.748mm | - | - | 55.88mm | Non-RoHS Compliant | - | ||
![]() V375B8M200BL Vicor Corporation | In Stock |
| - | 16 Weeks | Through Hole | Through Hole | 9-DIP Module | - | - | - | -55°C~100°C | Bulk | - | MINI (200W) | 2.28Lx2.20W x 0.50 H 57.9mmx55.9mmx12.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | - | - | ITE (Commercial) | 200W | REMOTE SHUTDOWN | 200W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | not_compliant | NOT SPECIFIED | V375B8M200 | 9 | R-XDFM-P9 | 1 | Not Qualified | UL, TUV, CE | 84.2% | 3kV | 425V | 8V | 25A | 250V | 375V | - | - | - | YES | - | - | - | - | - | - | OVP, UVLO | 15.748mm | - | - | 55.88mm | Non-RoHS Compliant | - | ||
![]() V28A28M200BN Vicor Corporation | 541 |
| - | 16 Weeks | Through Hole | Through Hole | Full Brick | - | - | - | -55°C~100°C | Bulk | - | Maxi (200W) | 4.60Lx2.20W x 0.54 H 116.8mmx55.9mmx13.7mm | e4 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | GOLD | - | - | ITE (Commercial) | 200W | REMOTE SHUTDOWN | 200W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | not_compliant | NOT SPECIFIED | - | 9 | R-XDMA-P9 | 1 | Not Qualified | UL, TUV, CE | 85% | 3kV | 36V | 28V | 7.14A | 9V | 28V | - | - | - | YES | - | - | - | - | - | - | OVP, UVLO | 13.716mm | - | - | 55.88mm | ROHS3 Compliant | - | ||
![]() V300A28M500BL2 Vicor Corporation | 758 |
| - | 16 Weeks | Through Hole | Through Hole | Full Brick | - | - | - | -55°C~100°C | Bulk | - | Maxi (500W) | 4.60Lx2.20W x 0.62 H 116.8mmx55.9mmx15.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | - | - | ITE (Commercial) | 500W | REMOTE SHUTDOWN | 500W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | not_compliant | NOT SPECIFIED | V300A28M500 | 9 | R-XDFM-P9 | 1 | Not Qualified | UL, TUV, CE | 88% | 3kV | 375V | 28V | 17.86A | 180V | 300V | - | - | - | YES | - | - | - | - | - | - | OVP, UVLO | 15.748mm | - | - | - | Non-RoHS Compliant | - | ||
![]() VI-2N1-CX Vicor Corporation | 2873 |
| Datasheet | 16 Weeks | Through Hole | Through Hole | Full Brick | - | - | - | -25°C~85°C | Bulk | 2010 | VI-200™ (75W) | 4.60Lx2.40W x 0.50 H 116.8mmx61.0mmx12.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | TIN LEAD OVER COPPER | - | - | ITE (Commercial) | 75W | - | 75W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | - | R-XDMA-P9 | 1 | Not Qualified | - | 90% | 3kV | 76V | 12V | 6.25A | 36V | 48V | - | - | - | YES | - | - | - | - | - | - | OCP, OTP, OVP, SCP | 12.7mm | - | - | - | Non-RoHS Compliant | - | ||
![]() V24A28M400BG Vicor Corporation | 953 |
| - | 16 Weeks | Through Hole | Through Hole | Full Brick | - | - | - | -55°C~100°C | Bulk | - | Maxi (400W) | 4.60Lx2.20W x 0.62 H 116.8mmx55.9mmx15.7mm | e4 | yes | Active | Not Applicable | 9 | EAR99 | Isolated Module | Gold (Au) | - | - | ITE (Commercial) | 400W | REMOTE SHUTDOWN | 400W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | not_compliant | NOT SPECIFIED | - | 9 | R-XDMA-P9 | 1 | Not Qualified | UL, CSA, TUV | 87.8% | 3kV | 36V | 28V | 14.28A | 18V | 24V | - | - | - | YES | - | - | - | - | - | - | OVP, UVLO | 15.748mm | - | - | 55.88mm | ROHS3 Compliant | - | ||
![]() DCM4623TD2K31E0M00 Vicor Corporation | 50 | - | - | 16 Weeks | - | Through Hole | 9-DIP Module | NO | - | - | -55°C~125°C | Bulk | - | VI Chip® DCM® (500W) | 1.89Lx0.90W x 0.29 H 47.9mmx22.8mmx7.3mm | e4 | - | Active | Not Applicable | 9 | EAR99 | Isolated Module | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | ITE (Commercial) | 500.1W | - | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | - | R-XDMA-P9 | 1 | - | - | 93.9% | 4.242kV | 420V | 28V | - | 160V | 270V | - | - | - | YES | - | - | - | - | - | 500W | OCP, OTP, OVP, SCP, UVLO | - | - | - | 22.8mm | ROHS3 Compliant | - | ||
![]() DCM24AP280T320A50 Vicor Corporation | In Stock | - | - | 16 Weeks | - | - | - | NO | 125°C | -40°C | - | - | 2014 | - | - | - | - | Active | - | 9 | EAR99 | - | - | - | - | - | - | - | - | DUAL | THROUGH-HOLE | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | - | R-XDMA-T9 | 1 | - | - | - | - | - | 28V | - | - | 24V | - | AUTOMOTIVE | - | NO | DC-DC REGULATED POWER SUPPLY MODULE | 18V | - | 36V | - | 320W | - | - | 7.31mm | 38.72mm | 22.8mm | Non-RoHS Compliant | Lead Free | ||
![]() V24C12E50BL3 Vicor Corporation | 2525 |
| - | 16 Weeks | Through Hole | Through Hole | Quarter Brick | - | - | - | -10°C~100°C | Bulk | 2012 | MICRO (50W) | 2.28Lx1.45W x 0.62 H 57.9mmx36.8mmx15.7mm | e0 | no | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | - | - | ITE (Commercial) | 50W | REMOTE SHUTDOWN | 50W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | not_compliant | NOT SPECIFIED | - | - | R-XDFM-P7 | 1 | Not Qualified | UL, CSA, TUV | 88.1% | 3kV | 36V | 12V | 4.17A | 18V | 24V | - | - | - | YES | - | - | - | - | - | - | OVP, UVLO | 15.748mm | - | 57.9mm | 36.8mm | Non-RoHS Compliant | Contains Lead | ||
![]() V24C12E150BG Vicor Corporation | 2417 |
| - | 16 Weeks | Through Hole | Through Hole | Quarter Brick | - | - | - | -10°C~100°C | Bulk | - | MICRO (150W) | 2.28Lx1.45W x 0.62 H 57.9mmx36.8mmx15.7mm | e4 | yes | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | Gold (Au) | - | - | ITE (Commercial) | 150W | - | 150W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | - | R-XDFM-P7 | 1 | - | - | 88.4% | 3kV | 36V | 12V | 12.5A | 18V | 24V | - | - | - | YES | - | - | - | - | - | - | OVP, UVLO | 15.748mm | - | - | - | ROHS3 Compliant | - | ||
![]() V24C3V3T50BL Vicor Corporation | In Stock |
| - | 16 Weeks | Through Hole | Through Hole | Quarter Brick | - | - | - | -40°C~100°C | Bulk | - | MICRO (50W) | 2.28Lx1.45W x 0.62 H 57.9mmx36.8mmx15.7mm | e0 | no | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | - | - | ITE (Commercial) | 50W | REMOTE SHUTDOWN | 50W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | not_compliant | NOT SPECIFIED | V24C3V3T50 | - | R-XDFM-P7 | 1 | Not Qualified | UL, CSA, TUV | 79.2% | 3kV | 36V | 3.3V | 15.15A | 18V | 24V | - | - | - | YES | - | - | - | - | - | - | OVP, UVLO | 15.748mm | - | 57.9mm | 36.8mm | Non-RoHS Compliant | - | ||
![]() V24C5T50BG3 Vicor Corporation | 2045 |
| - | 16 Weeks | Through Hole | Through Hole | Quarter Brick | - | - | - | -40°C~100°C | Bulk | 2012 | MICRO (50W) | 2.28Lx1.45W x 0.62 H 57.9mmx36.8mmx15.7mm | e4 | yes | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | Gold (Au) | - | - | ITE (Commercial) | 50W | REMOTE SHUTDOWN | 50W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | V24C5T50 | 7 | R-XDFM-P7 | 1 | Not Qualified | UL, CSA, TUV | 84.5% | 3kV | 36V | 5V | 10A | 18V | 24V | - | - | - | YES | - | - | - | - | - | - | OVP, UVLO | 15.748mm | - | 57.9mm | 36.8mm | ROHS3 Compliant | Lead Free | ||
![]() V300C8C100BG Vicor Corporation | 2640 |
| - | 16 Weeks | Through Hole | Through Hole | Quarter Brick | - | - | - | -20°C~100°C | Bulk | - | MICRO (100W) | 2.28Lx1.45W x 0.65 H 57.9mmx36.8mmx16.5mm | e4 | yes | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | Gold (Au) | - | - | ITE (Commercial) | 100W | REMOTE SHUTDOWN | 100W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | not_compliant | NOT SPECIFIED | V300C8C100 | 7 | R-XDMA-P7 | 1 | Not Qualified | UL, CSA, TUV | 82.3% | 3kV | 375V | 8V | 12.5A | 180V | 300V | - | - | - | YES | - | - | - | - | - | - | OVP, UVLO | 16.51mm | - | - | 36.83mm | ROHS3 Compliant | - | ||
![]() V300C48T150BG3 Vicor Corporation | 2930 |
| - | 16 Weeks | Through Hole | Through Hole | Quarter Brick | - | - | - | -40°C~100°C | Bulk | - | MICRO (150W) | 2.28Lx1.45W x 0.65 H 57.9mmx36.8mmx16.5mm | e4 | yes | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | Gold (Au) | - | - | ITE (Commercial) | 150W | REMOTE SHUTDOWN | 150W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | not_compliant | NOT SPECIFIED | V300C48T150 | 7 | R-XDMA-P7 | 1 | Not Qualified | UL, CSA, TUV | 88.2% | 3kV | 375V | 48V | 3.13A | 180V | 300V | - | - | - | YES | - | - | - | - | - | - | OVP, UVLO | 16.51mm | - | - | 36.83mm | ROHS3 Compliant | - | ||
![]() V24C12H50BL3 Vicor Corporation | 2788 |
| - | 16 Weeks | Through Hole | Through Hole | Quarter Brick | - | - | - | -40°C~100°C | Bulk | - | MICRO (50W) | 2.28Lx1.45W x 0.62 H 57.9mmx36.8mmx15.7mm | e0 | no | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | - | - | ITE (Commercial) | 50W | REMOTE SHUTDOWN | 50W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | not_compliant | NOT SPECIFIED | - | - | R-XDFM-P7 | 1 | Not Qualified | UL, CSA, TUV | 88.1% | 3kV | 36V | 12V | 4.17A | 18V | 24V | - | - | - | YES | - | - | - | - | - | - | OVP, UVLO | 15.748mm | - | 57.9mm | 36.8mm | Non-RoHS Compliant | - | ||
![]() V24A24C400BL2 Vicor Corporation | 2409 |
| - | 16 Weeks | Through Hole | Through Hole | Full Brick | - | - | - | -20°C~100°C | Bulk | 2012 | Maxi (400W) | 4.60Lx2.20W x 0.62 H 116.8mmx55.9mmx15.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | - | - | ITE (Commercial) | 400W | REMOTE SHUTDOWN | 400W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | not_compliant | NOT SPECIFIED | - | 9 | R-XDFM-P9 | 1 | Not Qualified | UL, CSA, TUV | 88.2% | 3kV | 36V | 24V | 16.67A | 18V | 24V | - | - | - | YES | - | - | - | - | - | - | OVP, UVLO | 15.748mm | - | - | 55.88mm | Non-RoHS Compliant | Contains Lead | ||
![]() V24C48H100BS Vicor Corporation | 2034 |
| - | 16 Weeks | Through Hole | Through Hole | Quarter Brick | - | - | - | -40°C~100°C | Bulk | - | MICRO (100W) | 2.28Lx1.45W x 0.50 H 57.9mmx36.8mmx12.7mm | e4 | no | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | Gold (Au) | - | - | ITE (Commercial) | 100W | REMOTE SHUTDOWN | 100W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | not_compliant | NOT SPECIFIED | - | - | R-XDFM-P7 | 1 | Not Qualified | UL, CSA, TUV | 87.7% | 3kV | 36V | 48V | 2.08A | 18V | 24V | - | - | - | YES | - | - | - | - | - | - | OVP, UVLO | 12.7mm | - | 57.9mm | 36.8mm | ROHS3 Compliant | - |