- Applications
- Efficiency
- Features
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Outputs
- Operating Temperature
- Package / Case
- Part Status
- RoHS Status
- Series
- Size / Dimension
Attribute column
Manufacturer
Vicor DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Operating Temperature (Max.) | Operating Temperature (Min.) | Operating Temperature | Packaging | Published | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Applications | Power (Watts) | Additional Feature | HTS Code | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Depth | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Approval Agency | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Max Output Current | Voltage - Input (Min) | Input Voltage-Nom | Temperature Grade | Trim/Adjustable Output | Analog IC - Other Type | Output Current | Output Power | Protections | Input Voltage (Min) | Control Mode | Input Voltage (Max) | Total Power Output-Max | Output Voltage-Max | Output Voltage-Min | Isolation | Features | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() V24C24C150BL3 Vicor Corporation | 2477 |
| - | 16 Weeks | Through Hole | Through Hole | Quarter Brick | - | - | - | - | -20°C~100°C | Bulk | - | MICRO (150W) | 2.28Lx1.45W x 0.62 H 57.9mmx36.8mmx15.7mm | e0 | no | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | ITE (Commercial) | 150W | - | - | 150W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | not_compliant | NOT SPECIFIED | V24C24C150 | - | R-XDFM-P7 | 1 | - | - | 88.3% | 3kV | 36V | 24V | 6.3A | 18V | 24V | - | YES | - | - | - | - | - | - | - | - | - | - | - | OVP, UVLO | 15.748mm | - | - | - | - | Non-RoHS Compliant | - | ||
![]() V48A28H500BG Vicor Corporation | 718 |
| - | 16 Weeks | Through Hole | Through Hole | Full Brick | - | - | - | - | -40°C~100°C | Bulk | - | Maxi (500W) | 4.60Lx2.20W x 0.62 H 116.8mmx55.9mmx15.7mm | e4 | yes | Active | Not Applicable | 9 | EAR99 | Isolated Module | Gold (Au) | ITE (Commercial) | 500W | REMOTE SHUTDOWN | - | 500W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | not_compliant | NOT SPECIFIED | V48A28H500 | 9 | R-XDMA-P9 | 1 | Not Qualified | UL, CSA, TUV | 89.4% | 3kV | 75V | 28V | 17.86A | 36V | 48V | - | YES | - | - | - | - | - | - | - | - | - | - | - | OVP, UVLO | 15.748mm | - | - | 55.88mm | - | ROHS3 Compliant | - | ||
![]() V300A36H500BN Vicor Corporation | 671 |
| - | 16 Weeks | Through Hole | Through Hole | Full Brick | - | - | - | - | -40°C~100°C | Bulk | - | Maxi (500W) | 4.60Lx2.20W x 0.54 H 116.8mmx55.9mmx13.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | ITE (Commercial) | 500W | REMOTE SHUTDOWN | - | 500W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | not_compliant | NOT SPECIFIED | - | 9 | R-XDFM-P9 | 1 | Not Qualified | UL, TUV, CE | 88.4% | 3kV | 375V | 36V | 13.9A | 180V | 300V | - | YES | - | - | - | - | - | - | - | - | - | - | - | OVP, UVLO | 13.716mm | - | - | 55.88mm | - | ROHS3 Compliant | - | ||
![]() V24C24E100BL3 Vicor Corporation | 2832 |
| - | 16 Weeks | Through Hole | Through Hole | Quarter Brick | - | - | - | - | -10°C~100°C | Bulk | - | MICRO (100W) | 2.28Lx1.45W x 0.62 H 57.9mmx36.8mmx15.7mm | e0 | no | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | ITE (Commercial) | 100W | REMOTE SHUTDOWN | - | 100W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | not_compliant | NOT SPECIFIED | V24C24E100 | - | R-XDFM-P7 | 1 | Not Qualified | UL, CSA, TUV | 88% | 3kV | 36V | 24V | 4.17A | 18V | 24V | - | YES | - | - | - | - | - | - | - | - | - | - | - | OVP, UVLO | 15.748mm | - | 57.9mm | 36.8mm | - | Non-RoHS Compliant | - | ||
![]() V24C28C100BG2 Vicor Corporation | 2591 |
| - | 16 Weeks | Through Hole | Through Hole | Quarter Brick | - | - | - | - | -20°C~100°C | Bulk | - | MICRO (100W) | 2.28Lx1.45W x 0.62 H 57.9mmx36.8mmx15.7mm | e4 | yes | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | Gold (Au) | ITE (Commercial) | 100W | REMOTE SHUTDOWN | - | 100W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | V24C28C100 | 7 | R-XDFM-P7 | 1 | Not Qualified | UL, CSA, TUV | 89% | 3kV | 36V | 28V | 3.57A | 18V | 24V | - | YES | - | - | - | - | - | - | - | - | - | - | - | OVP, UVLO | 15.748mm | - | 57.9mm | 36.8mm | - | ROHS3 Compliant | - | ||
![]() V48C12C150BN3 Vicor Corporation | 2136 |
| - | 16 Weeks | Through Hole | Through Hole | Quarter Brick | - | - | - | - | -20°C~100°C | Bulk | 2012 | MICRO (150W) | 2.28Lx1.45W x 0.62 H 57.9mmx36.8mmx15.7mm | e4 | no | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | Gold (Au) | ITE (Commercial) | 150W | REMOTE SHUTDOWN | - | 150W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | not_compliant | NOT SPECIFIED | V48C12C150 | 7 | R-XDMA-P7 | 1 | Not Qualified | UL, CSA, TUV | 88% | 3kV | 75V | 12V | 12.5A | 36V | 48V | - | YES | - | - | - | - | - | - | - | - | - | - | - | OVP, UVLO | 15.748mm | - | - | 36.83mm | - | ROHS3 Compliant | - | ||
![]() V24C24T100BG2 Vicor Corporation | 2363 |
| - | 16 Weeks | Through Hole | Through Hole | Quarter Brick | - | - | - | - | -40°C~100°C | Bulk | - | MICRO (100W) | 2.28Lx1.45W x 0.62 H 57.9mmx36.8mmx15.7mm | e4 | yes | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | Gold (Au) | ITE (Commercial) | 100W | REMOTE SHUTDOWN | - | 100W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | V24C24T100 | 7 | R-XDFM-P7 | 1 | Not Qualified | UL, CSA, TUV | 88% | 3kV | 36V | 24V | 4.17A | 18V | 24V | - | YES | - | - | - | - | - | - | - | - | - | - | - | OVP, UVLO | 15.748mm | - | 57.9mm | 36.8mm | - | ROHS3 Compliant | - | ||
![]() V24C12E100BS Vicor Corporation | 2257 |
| - | 16 Weeks | Through Hole | Through Hole | Quarter Brick | - | - | - | - | -10°C~100°C | Bulk | - | MICRO (100W) | 2.28Lx1.45W x 0.50 H 57.9mmx36.8mmx12.7mm | e4 | no | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | Gold (Au) | ITE (Commercial) | 100W | REMOTE SHUTDOWN | - | 100W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | not_compliant | NOT SPECIFIED | - | - | R-XDFM-P7 | 1 | Not Qualified | UL, CSA, TUV | 85.8% | 3kV | 36V | 12V | 8.33A | 18V | 24V | - | YES | - | - | - | - | - | - | - | - | - | - | - | OVP, UVLO | 12.7mm | - | 57.9mm | 36.8mm | - | ROHS3 Compliant | - | ||
![]() V24B5H200BN2 Vicor Corporation | 2247 |
| - | 16 Weeks | Through Hole | Through Hole | 9-DIP Module | - | - | - | - | -40°C~100°C | Bulk | - | MINI (200W) | 2.28Lx2.20W x 0.50 H 57.9mmx55.9mmx12.7mm | e4 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | Gold (Au) | ITE (Commercial) | 200W | REMOTE SHUTDOWN | - | 200W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | not_compliant | NOT SPECIFIED | V24B5H200 | 9 | R-XDFM-P9 | 1 | Not Qualified | UL, TUV, CE | 84.9% | 3kV | 36V | 5V | 40A | 18V | 24V | - | YES | - | - | - | - | - | - | - | - | - | - | - | OVP, UVLO | 13.716mm | - | 57.9mm | 55.9mm | - | ROHS3 Compliant | - | ||
![]() VE-202-CX Vicor Corporation | 2109 |
| - | 16 Weeks | Through Hole | Through Hole | Full Brick | - | - | - | - | -25°C~85°C | Bulk | 2013 | VE-200™ (75W) | 4.60Lx2.40W x 0.50 H 116.8mmx61.0mmx12.7mm | e3 | yes | Active | Not Applicable | 9 | EAR99 | Isolated Module | Matte Tin (Sn) - with Nickel (Ni) barrier | ITE (Commercial) | 75W | - | 8504.40.60.07 | 75W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | - | 9 | R-XDFM-P9 | 1 | Not Qualified | - | 90% | 3kV | 20V | 15V | 5A | 10V | 12V | - | YES | - | - | - | - | - | - | - | - | - | - | - | OCP, OTP, OVP, SCP | 12.7mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() V375B24M300BN3 Vicor Corporation | 916 |
| - | 16 Weeks | Through Hole | Through Hole | 9-DIP Module | - | - | - | - | -55°C~100°C | Bulk | - | MINI (300W) | 2.28Lx2.20W x 0.50 H 57.9mmx55.9mmx12.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | ITE (Commercial) | 300W | REMOTE SHUTDOWN | - | 300W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | not_compliant | NOT SPECIFIED | V375B24M300 | - | R-XDFM-P9 | 1 | Not Qualified | UL, TUV, CE | 88% | 3kV | 425V | 24V | 12.5A | 250V | 375V | - | YES | - | - | - | - | - | - | - | - | - | - | - | OVP, UVLO | 13.716mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() V48A28M500BL3 Vicor Corporation | 910 |
| - | 16 Weeks | Through Hole | Through Hole | Full Brick | - | - | - | - | -55°C~100°C | Bulk | - | Maxi (500W) | 4.60Lx2.20W x 0.62 H 116.8mmx55.9mmx15.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | ITE (Commercial) | 500W | REMOTE SHUTDOWN | - | 500W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | not_compliant | NOT SPECIFIED | V48A28M500 | 9 | R-XDMA-P9 | 1 | Not Qualified | UL, CSA, TUV | 89.4% | 3kV | 75V | 28V | 17.86A | 36V | 48V | - | YES | - | - | - | - | - | - | - | - | - | - | - | OVP, UVLO | 15.748mm | - | - | 55.88mm | - | Non-RoHS Compliant | - | ||
![]() V300A24M500BG Vicor Corporation | 725 |
| - | 16 Weeks | Through Hole | Through Hole | Full Brick | - | - | - | - | -55°C~100°C | Bulk | - | Maxi (500W) | 4.60Lx2.20W x 0.62 H 116.8mmx55.9mmx15.7mm | e4 | yes | Active | Not Applicable | 9 | EAR99 | Isolated Module | Gold (Au) | ITE (Commercial) | 500W | REMOTE SHUTDOWN | - | 500W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | not_compliant | NOT SPECIFIED | V300A24M500 | 9 | R-XDFM-P9 | 1 | Not Qualified | UL, TUV, CE | 89% | 3kV | 375V | 24V | 20.83A | 180V | 300V | - | YES | - | - | - | - | - | - | - | - | - | - | - | OVP, UVLO | 15.748mm | - | - | 55.88mm | - | ROHS3 Compliant | - | ||
![]() V375A28M600BG Vicor Corporation | 589 |
| - | 16 Weeks | Through Hole | Through Hole | Full Brick | - | - | - | - | -55°C~100°C | Bulk | - | Maxi (600W) | 4.60Lx2.20W x 0.62 H 116.8mmx55.9mmx15.7mm | e4 | yes | Active | Not Applicable | 9 | EAR99 | Isolated Module | Gold (Au) | ITE (Commercial) | 600W | - | - | 600W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | not_compliant | NOT SPECIFIED | V375A28M600 | 9 | R-XDFM-P9 | 1 | Not Qualified | CSA, UL | 87.8% | 3kV | 425V | 28V | 21.43A | 250V | 375V | - | YES | - | - | - | - | - | - | - | - | - | - | - | OVP, UVLO | 15.748mm | - | - | 55.88mm | - | ROHS3 Compliant | - | ||
![]() V24C24C150BG3 Vicor Corporation | In Stock | - | Datasheet | 16 Weeks | Through Hole | Through Hole | Quarter Brick | - | - | - | - | -20°C~100°C | Bulk | 2012 | MICRO (150W) | 2.28Lx1.45W x 0.62 H 57.9mmx36.8mmx15.7mm | e4 | yes | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | Gold (Au) | ITE (Commercial) | - | - | - | 150W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | V24C24C150 | - | R-XDFM-P7 | 1 | - | - | 88.3% | 3kV | 36V | 24V | 6.3A | 18V | 24V | - | YES | - | - | 150W | - | - | - | - | - | - | - | Isolated | OVP, UVLO | 15.748mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() BCM48BT320T300A00 Vicor Corporation | 68 |
| - | 16 Weeks | Through Hole | Through Hole | Module | - | - | - | - | -40°C~125°C | Tray | 2015 | VI Chip® BCM® (300W) | 1.28Lx0.87W x 0.26 H 32.5mmx22.0mmx6.7mm | - | - | Active | 4 (72 Hours) | 60 | EAR99 | Bus Converter Module | - | ITE (Commercial) | 300W | - | - | 288W | UNSPECIFIED | PIN/PEG | - | 1 | - | - | - | - | - | R-XQMA-T60 | 1 | - | CE,TUV | 96% | 2.25kV | 55V | 32V | 9A | 38V | 48V | - | NO | - | - | - | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE; THERMAL | - | VOLTAGE-MODE | - | 375W | - | - | - | OCP, OTP, SCP, UVLO | 6.858mm | - | 32.5mm | 22mm | - | ROHS3 Compliant | - | ||
![]() DCM3623T50M06A8T70 Vicor Corporation | 50 | - | - | 16 Weeks | - | - | - | NO | - | 125°C | -40°C | - | - | - | - | - | e4 | - | Active | - | 9 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | DUAL | THROUGH-HOLE | NOT SPECIFIED | 1 | - | compliant | NOT SPECIFIED | - | - | R-XDMA-T9 | 1 | - | - | - | - | - | 5V | - | - | 28V | AUTOMOTIVE | YES | DC-DC REGULATED POWER SUPPLY MODULE | - | - | - | 16V | - | 50V | 180W | 5.5V | 4V | - | - | - | 7.31mm | 38.72mm | 22.8mm | - | RoHS Compliant | - | ||
![]() V300C5C100BG Vicor Corporation | 2145 |
| - | 16 Weeks | Through Hole | Through Hole | Quarter Brick | - | 7 | - | - | -20°C~100°C | Bulk | - | MICRO (100W) | 2.28Lx1.45W x 0.65 H 57.9mmx36.8mmx16.5mm | e4 | yes | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | Gold (Au) | ITE (Commercial) | - | REMOTE SHUTDOWN | - | 100W | DUAL | PIN/PEG | - | 1 | 57.9mm | - | - | V300C5C100 | 7 | - | 1 | - | UL, CSA, TUV | 81.5% | 3kV | 375V | 5V | 20A | 180V | 300V | - | YES | - | 20A | 100W | - | - | - | - | - | - | - | Isolated | OVP, UVLO | 16.51mm | - | - | 36.83mm | No | ROHS3 Compliant | - | ||
![]() DCM4623TD2K06B5M00 Vicor Corporation | 3 | - | - | 16 Weeks | - | Through Hole | 9-DIP Module | NO | - | - | - | -55°C~125°C | Bulk | - | VI Chip® DCM® (250W) | 1.89Lx0.90W x 0.29 H 47.9mmx22.8mmx7.3mm | - | - | Active | Not Applicable | 9 | EAR99 | Isolated Module | - | ITE (Commercial) | 250W | - | - | - | DUAL | PIN/PEG | - | 1 | - | - | - | - | - | R-XDMA-P9 | 1 | - | - | 91.1% | 4.242kV | 420V | 5V | - | 160V | 270V | - | YES | - | - | - | - | - | - | - | 250W | - | - | - | OCP, OTP, OVP, SCP, UVLO | - | - | - | 22.8mm | - | ROHS3 Compliant | - | ||
![]() DCM3414B75H31C2T09 Vicor Corporation | 937 |
| - | 16 Weeks | - | Through Hole | 9-DIP Module | - | - | - | - | -40°C~100°C With Derating | Bulk | - | VI Chip® DCM® (320W) | 3.38Lx1.40W x 0.37 H 85.9mmx35.5mmx9.3mm | - | yes | Active | 1 (Unlimited) | - | - | Isolated Module | - | ITE (Commercial) | 320W | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | 91.8% | 2.25kV | 75V | - | - | 36V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | - | - | - | - | - | ROHS3 Compliant | - |