- Applications
- Efficiency
- Features
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Outputs
- Operating Temperature
- Package / Case
- Part Status
- RoHS Status
- Series
- Size / Dimension
Attribute column
Manufacturer
Vicor DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Operating Temperature | Packaging | Published | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Applications | Power (Watts) | Additional Feature | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Depth | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Approval Agency | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Max Output Current | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Output Power | Protections | Total Power Output-Max | Output Voltage-Max | Output Voltage-Min | Isolation | Features | Height | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() V24C12H50BF Vicor Corporation | 2233 |
| - | 16 Weeks | Through Hole | Through Hole | Quarter Brick | - | -40°C~100°C | Bulk | - | MICRO (50W) | 2.28Lx1.45W x 0.54 H 57.9mmx36.8mmx13.7mm | e4 | yes | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | Gold (Au) | ITE (Commercial) | 50W | REMOTE SHUTDOWN | 50W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | - | 7 | R-XDFM-P7 | 1 | Not Qualified | UL, CSA, TUV | 88.1% | 3kV | 36V | 12V | 4.17A | 18V | 24V | YES | - | - | - | - | - | - | OVP, UVLO | 13.716mm | 57.9mm | 36.8mm | ROHS3 Compliant | - | ||
![]() V375B36C300BL Vicor Corporation | 2823 |
| - | 16 Weeks | Through Hole | Through Hole | 9-DIP Module | - | -20°C~100°C | Bulk | 2012 | MINI (300W) | 2.28Lx2.20W x 0.50 H 57.9mmx55.9mmx12.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | ITE (Commercial) | - | REMOTE SHUTDOWN | 300W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | not_compliant | NOT SPECIFIED | V375B36C300 | - | R-XDFM-P9 | 1 | Not Qualified | UL, TUV, CE | 86.9% | 3kV | 425V | 36V | 8.33A | 250V | 375V | YES | 300W | - | - | - | - | Isolated | OVP, UVLO | 15.748mm | - | 55.88mm | Non-RoHS Compliant | Contains Lead | ||
![]() V24B12C200B Vicor Corporation | 2612 |
| - | 16 Weeks | Through Hole | Through Hole | 9-DIP Module | - | -20°C~100°C | Bulk | - | MINI (200W) | 2.28Lx2.20W x 0.50 H 57.9mmx55.9mmx12.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | ITE (Commercial) | 200W | REMOTE SHUTDOWN | 200W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | not_compliant | NOT SPECIFIED | V24B12C200 | 9 | R-XDMA-P9 | 1 | Not Qualified | UL, TUV, CE | 86% | 3kV | 36V | 12V | 16.67A | 18V | 24V | NO | - | - | - | - | - | - | OVP, UVLO | 13.716mm | 57.9mm | 55.9mm | Non-RoHS Compliant | - | ||
![]() V375B24E200BL Vicor Corporation | 2269 |
| - | 16 Weeks | Through Hole | Through Hole | 9-DIP Module | - | -10°C~100°C | Bulk | 2012 | MINI (200W) | 2.28Lx2.20W x 0.50 H 57.9mmx55.9mmx12.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | ITE (Commercial) | 200W | REMOTE SHUTDOWN | 200W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | not_compliant | NOT SPECIFIED | V375B24E200 | - | R-XDFM-P9 | 1 | Not Qualified | UL, TUV, CE | 86.8% | 3kV | 425V | 24V | 8.33A | 250V | 375V | YES | - | - | - | - | - | - | OVP, UVLO | 15.748mm | - | 55.88mm | Non-RoHS Compliant | Contains Lead | ||
![]() VI-200-EX Vicor Corporation | 2913 |
| Datasheet | 16 Weeks | Through Hole | Through Hole | Full Brick | - | -10°C~85°C | Bulk | 2010 | VI-200™ (75W) | 4.60Lx2.40W x 0.50 H 116.8mmx61.0mmx12.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | TIN LEAD OVER COPPER | ITE (Commercial) | 75W | - | 75W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | not_compliant | NOT SPECIFIED | - | 9 | R-XDMA-P9 | 1 | Not Qualified | - | 88% | 3kV | 20V | 5V | 15A | 10V | 12V | YES | - | - | - | - | - | - | OCP, OTP, OVP, SCP | 12.7mm | - | - | Non-RoHS Compliant | - | ||
![]() V48B12C250BF3 Vicor Corporation | 2921 |
| - | 16 Weeks | Through Hole | Through Hole | 9-DIP Module | - | -20°C~100°C | Bulk | - | MINI (250W) | 2.28Lx2.20W x 0.50 H 57.9mmx55.9mmx12.7mm | e4 | yes | Active | Not Applicable | 9 | EAR99 | Isolated Module | Gold (Au) | ITE (Commercial) | 250W | REMOTE SHUTDOWN | 250W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | not_compliant | NOT SPECIFIED | V48B12C250 | 9 | R-XDMA-P9 | 1 | Not Qualified | UL, CSA, TUV | 87% | 3kV | 75V | 12V | 20.83A | 36V | 48V | YES | - | - | - | - | - | - | OVP, UVLO | 13.716mm | - | 55.88mm | ROHS3 Compliant | - | ||
![]() V48B24C250B Vicor Corporation | 2340 |
| - | 16 Weeks | Through Hole | Through Hole | 9-DIP Module | - | -20°C~100°C | Bulk | 2012 | MINI (250W) | 2.28Lx2.20W x 0.50 H 57.9mmx55.9mmx12.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | TIN LEAD | ITE (Commercial) | 250W | REMOTE SHUTDOWN | 250W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | not_compliant | NOT SPECIFIED | V48B24C250 | 9 | R-XDMA-P9 | 1 | Not Qualified | UL, CSA, TUV | 89% | 3kV | 75V | 24V | 10.42A | 36V | 48V | YES | - | - | - | - | - | - | OVP, UVLO | 13.716mm | - | 55.88mm | Non-RoHS Compliant | Lead Free | ||
![]() V150B48C250BG Vicor Corporation | 2560 |
| - | 16 Weeks | Through Hole | Through Hole | 9-DIP Module | - | -20°C~100°C | Bulk | - | MINI (250W) | 2.28Lx2.20W x 0.50 H 57.9mmx55.9mmx12.7mm | e4 | yes | Active | Not Applicable | 9 | EAR99 | Isolated Module | Gold (Au) | ITE (Commercial) | 250W | REMOTE SHUTDOWN | 250W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | not_compliant | NOT SPECIFIED | - | 9 | R-XDMA-P9 | 1 | Not Qualified | UL, CSA, TUV | 89.1% | 3kV | 200V | 48V | 5.21A | 100V | 150V | YES | - | - | - | - | - | - | OVP, UVLO | 15.748mm | - | 55.88mm | ROHS3 Compliant | - | ||
![]() V300B15C250BN Vicor Corporation | 2347 |
| - | 16 Weeks | Through Hole | Through Hole | 9-DIP Module | - | -20°C~100°C | Bulk | - | MINI (250W) | 2.28Lx2.20W x 0.50 H 57.9mmx55.9mmx12.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | ITE (Commercial) | 250W | REMOTE SHUTDOWN | 250W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | not_compliant | NOT SPECIFIED | - | 9 | R-XDMA-P9 | 1 | Not Qualified | UL, TUV, CE | 87.5% | 3kV | 375V | 15V | 16.67A | 180V | 300V | YES | - | - | - | - | - | - | OVP, UVLO | 15.748mm | - | 55.88mm | ROHS3 Compliant | - | ||
![]() VE-JN1-EY-F3 Vicor Corporation | 2899 |
| - | 16 Weeks | Through Hole | Through Hole | Half Brick | 9 | -10°C~100°C | Bulk | 2013 | VE-J00™ (50W) | 2.28Lx1.80W x 0.79 H 57.9mmx45.7mmx20.0mm | e3 | yes | Active | Not Applicable | 9 | - | Isolated Module | Matte Tin (Sn) | ITE (Commercial) | 50W | - | 50W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | 57.9mm | - | NOT SPECIFIED | VE-JN1 | 9 | - | 1 | Not Qualified | UL; CSA; TUV | 88% | 3kV | 76V | 12V | 4.17A | 36V | 48V | YES | - | THERMAL; CURRENT | - | - | - | Isolated | OCP, SCP | 20.066mm | - | - | ROHS3 Compliant | - | ||
![]() V24B48C250BL Vicor Corporation | In Stock |
| - | 16 Weeks | Through Hole | Through Hole | 9-DIP Module | - | -20°C~100°C | Bulk | 2012 | MINI (250W) | 2.28Lx2.20W x 0.50 H 57.9mmx55.9mmx12.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | BRIGHT TIN LEAD | ITE (Commercial) | - | - | 250W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | not_compliant | NOT SPECIFIED | V24B48C250 | - | R-XDFM-P9 | 1 | - | CSA, UL | 89.1% | 3kV | 36V | 48V | 5.2A | 18V | 24V | YES | 250W | - | - | - | - | Isolated | OVP, UVLO | 15.748mm | - | 55.88mm | Non-RoHS Compliant | Contains Lead | ||
![]() V375C12H75BL2 Vicor Corporation | 2330 |
| - | 16 Weeks | Through Hole | Through Hole | Quarter Brick | - | -40°C~100°C | Bulk | - | MICRO (75W) | 2.28Lx1.45W x 0.65 H 57.9mmx36.8mmx16.5mm | e0 | no | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | TIN LEAD | ITE (Commercial) | 75W | - | 75W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | not_compliant | NOT SPECIFIED | V375C12H75 | 7 | R-XDFM-P7 | 1 | Not Qualified | CSA, UL | 84.2% | 3kV | 425V | 12V | 6.25A | 250V | 375V | YES | - | - | - | - | - | - | OVP, UVLO | 16.51mm | - | 36.83mm | Non-RoHS Compliant | - | ||
![]() MI-J2Y-IY Vicor Corporation | 2680 |
| Datasheet | 16 Weeks | Through Hole | Through Hole | 9-DIP Module | - | -40°C~85°C | Bulk | 2008 | MI-J00™ (50W) | 2.40Lx2.28W x 0.50 H 61.0mmx57.9mmx12.7mm | e0 | no | Active | Not Applicable | 9 | - | Isolated Module | TIN LEAD | ITE (Commercial) | 50W | - | 33W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | - | - | R-PDMA-P9 | 1 | Not Qualified | - | 90% | 3kV | 50V | 3.3V | 10A | 18V | 28V | YES | - | CURRENT; INPUT LOW VOLTAGE; INPUT OVER VOLTAGE | 50W | - | - | - | Remote On/Off, OCP, OTP, OVP | 12.7mm | - | - | Non-RoHS Compliant | - | ||
![]() VI-21H-CV Vicor Corporation | 2006 |
| - | 16 Weeks | Through Hole | Through Hole | Full Brick | - | -25°C~85°C | Bulk | 2010 | VI-200™ (150W) | 4.60Lx2.40W x 0.50 H 116.8mmx61.0mmx12.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | TIN LEAD OVER COPPER | ITE (Commercial) | 150W | - | 150W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | - | - | R-XDMA-P9 | 1 | Not Qualified | - | 90% | 3kV | 32V | 52V | 2.88A | 21V | 24V | YES | - | - | - | - | - | - | OCP, OTP, OVP, SCP | 12.7mm | - | - | Non-RoHS Compliant | - | ||
![]() V72A15C400BL Vicor Corporation | 2033 |
| - | 16 Weeks | Through Hole | Through Hole | Full Brick | - | -20°C~100°C | Bulk | - | Maxi (400W) | 4.60Lx2.20W x 0.62 H 116.8mmx55.9mmx15.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | ITE (Commercial) | 400W | REMOTE SHUTDOWN | 400W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | not_compliant | NOT SPECIFIED | V72A15C400 | 9 | R-XDMA-P9 | 1 | Not Qualified | UL, CSA, TUV | 86.7% | 3kV | 110V | 15V | 26.67A | 43V | 72V | YES | - | - | - | - | - | - | OVP, UVLO | 15.748mm | - | 55.88mm | Non-RoHS Compliant | - | ||
![]() V300A2C160BL Vicor Corporation | 3000 |
| - | 16 Weeks | Through Hole | Through Hole | Full Brick | - | -20°C~100°C | Bulk | 2012 | Maxi (160W) | 4.60Lx2.20W x 0.62 H 116.8mmx55.9mmx15.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | ITE (Commercial) | - | REMOTE SHUTDOWN | 160W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | not_compliant | NOT SPECIFIED | V300A2C160 | 9 | R-XDFM-P9 | 1 | Not Qualified | UL, TUV, CE | 74% | 3kV | 375V | 2V | 80A | 180V | 300V | YES | 160W | - | - | - | - | Isolated | OVP, UVLO | 15.748mm | - | 55.88mm | Non-RoHS Compliant | Contains Lead | ||
![]() VI-JWL-IY Vicor Corporation | 15 |
| Datasheet | 16 Weeks | Through Hole | Through Hole | Half Brick | - | -40°C~100°C | Bulk | 2010 | VI-J00™ (50W) | 2.28Lx2.40W x 0.50 H 57.9mmx70.0mmx12.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | TIN LEAD | ITE (Commercial) | 50W | - | 50W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | VI-JWL | - | R-XDMA-P9 | 1 | Not Qualified | - | 90% | 3kV | 36V | 28V | 1.79A | 18V | 24V | YES | - | - | - | - | - | - | OCP, SCP | 12.7mm | - | - | Non-RoHS Compliant | - | ||
![]() V24A5E400BL3 Vicor Corporation | 2096 |
| - | 16 Weeks | Through Hole | Through Hole | Full Brick | - | -10°C~100°C | Bulk | - | Maxi (400W) | 4.60Lx2.20W x 0.62 H 116.8mmx55.9mmx15.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | ITE (Commercial) | 400W | REMOTE SHUTDOWN | 400W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | not_compliant | NOT SPECIFIED | V24A5E400 | 9 | R-XDMA-P9 | 1 | Not Qualified | UL, CSA, TUV | 84.5% | 3kV | 36V | 5V | 80A | 18V | 24V | YES | - | - | - | - | - | - | OVP, UVLO | 15.748mm | - | 55.88mm | Non-RoHS Compliant | - | ||
![]() V110B36H200BG2 Vicor Corporation | 782 |
| - | 16 Weeks | Through Hole | Through Hole | 9-DIP Module | - | -40°C~100°C | Bulk | - | MINI (200W) | 2.28Lx2.20W x 0.50 H 57.9mmx55.9mmx12.7mm | e4 | yes | Active | Not Applicable | 9 | EAR99 | Isolated Module | Gold (Au) | ITE (Commercial) | 200W | REMOTE SHUTDOWN | 200W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | not_compliant | NOT SPECIFIED | V110B36H200 | 9 | R-XDFM-P9 | 1 | Not Qualified | UL, CSA, TUV | 88.7% | 3kV | 154V | 36V | 5.56A | 66V | 110V | YES | - | - | - | - | - | - | OVP, UVLO | 15.748mm | - | 55.88mm | ROHS3 Compliant | - | ||
![]() V28A36H200BL Vicor Corporation | 780 |
| - | 16 Weeks | Through Hole | Through Hole | Full Brick | - | -40°C~100°C | Bulk | - | Maxi (200W) | 4.60Lx2.20W x 0.62 H 116.8mmx55.9mmx15.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | ITE (Commercial) | 200W | REMOTE SHUTDOWN | 200W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | not_compliant | NOT SPECIFIED | V28A36H200 | 9 | R-XDMA-P9 | 1 | Not Qualified | UL, TUV, CE | 82.6% | 3kV | 36V | 36V | 5.56A | 9V | 28V | YES | - | - | - | 39.6V | 3.6V | - | OVP, UVLO | 15.748mm | - | 55.88mm | Non-RoHS Compliant | - |