- Applications
- Efficiency
- Features
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Outputs
- Operating Temperature
- Package / Case
- Part Status
- RoHS Status
- Series
- Size / Dimension
Attribute column
Manufacturer
Vicor DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Operating Temperature | Packaging | Published | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Power (Watts) | Additional Feature | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Approval Agency | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Max Output Current | Voltage - Input (Min) | Input Voltage-Nom | Supply Voltage-Max (Vsup) | Supply Voltage-Min (Vsup) | Trim/Adjustable Output | Output Power | Min Input Voltage | Max Input Voltage | Isolation | Features | Height | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() VTM48ET240T012A00 Vicor Corporation | 3 |
| - | 16 Weeks | Through Hole | Through Hole | Module | -40°C~125°C | Bulk | 2015 | VI Chip® VTM® | 1.28Lx0.87W x 0.26 H 32.5mmx22.0mmx6.7mm | - | - | Active | 4 (72 Hours) | 60 | - | Voltage Transformation Module | - | - | - | ITE (Commercial) | 300W | - | 300W | QUAD | J BEND | NOT SPECIFIED | 1 | 48V | - | NOT SPECIFIED | - | - | R-XQMA-J60 | 1 | - | - | 95.5% | 2.25kV | 55V | - | 12A | 26V | - | 55V | 26V | - | - | - | - | - | Remote On/Off, OCP, OTP, OVP, SCP | 6.604mm | 32.5mm | 22mm | ROHS3 Compliant | - | ||
![]() VTM48EF040T050B0R Vicor Corporation | 73 |
| - | 16 Weeks | Surface Mount | Surface Mount | Module | -40°C~125°C | Bulk | 2015 | VI Chip® VTM® | 1.28Lx0.87W x 0.26 H 32.5mmx22.0mmx6.7mm | - | - | Active | 4 (72 Hours) | 60 | - | Voltage Transformation Module | - | - | - | ITE (Commercial) | 200W | - | 200W | DUAL | J BEND | - | 1 | 5V | - | - | - | - | R-XDMA-J60 | 1 | - | - | 94% | 2.25kV | 55V | - | 50A | 26V | - | 5.3V | 4.7V | - | - | - | - | - | Remote On/Off, OCP, OTP, OVP, SCP | 6.604mm | 32.5mm | 22mm | ROHS3 Compliant | - | ||
![]() V24C3V3E50BL3 Vicor Corporation | 2053 |
| - | 16 Weeks | Through Hole | Through Hole | Quarter Brick | -10°C~100°C | Bulk | - | MICRO (50W) | 2.28Lx1.45W x 0.62 H 57.9mmx36.8mmx15.7mm | e0 | no | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | - | - | ITE (Commercial) | 50W | REMOTE SHUTDOWN | 50W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | not_compliant | NOT SPECIFIED | V24C3V3E50 | - | R-XDFM-P7 | 1 | Not Qualified | UL, CSA, TUV | 79.2% | 3kV | 36V | 3.3V | 15.15A | 18V | 24V | - | - | YES | - | - | - | - | OVP, UVLO | 15.748mm | 57.9mm | 36.8mm | Non-RoHS Compliant | - | ||
![]() V24C3V3E50BL Vicor Corporation | 2348 |
| - | 16 Weeks | Through Hole | Through Hole | Quarter Brick | -10°C~100°C | Bulk | 2012 | MICRO (50W) | 2.28Lx1.45W x 0.62 H 57.9mmx36.8mmx15.7mm | e0 | no | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | - | - | ITE (Commercial) | - | REMOTE SHUTDOWN | 50W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | not_compliant | NOT SPECIFIED | V24C3V3E50 | - | R-XDFM-P7 | 1 | Not Qualified | UL, CSA, TUV | 79.2% | 3kV | 36V | 3.3V | 15.15A | 18V | 24V | - | - | YES | 50W | - | - | Isolated | OVP, UVLO | 15.748mm | 57.9mm | 36.8mm | Non-RoHS Compliant | Contains Lead | ||
![]() V24C5T50BG2 Vicor Corporation | 2720 |
| - | 16 Weeks | Through Hole | Through Hole | Quarter Brick | -40°C~100°C | Bulk | - | MICRO (50W) | 2.28Lx1.45W x 0.62 H 57.9mmx36.8mmx15.7mm | e4 | yes | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | Gold (Au) | - | - | ITE (Commercial) | 50W | REMOTE SHUTDOWN | 50W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | V24C5T50 | 7 | R-XDFM-P7 | 1 | Not Qualified | UL, CSA, TUV | 84.5% | 3kV | 36V | 5V | 10A | 18V | 24V | - | - | YES | - | - | - | - | OVP, UVLO | 15.748mm | 57.9mm | 36.8mm | ROHS3 Compliant | - | ||
![]() V24C15C100BF3 Vicor Corporation | 2576 |
| - | 16 Weeks | Through Hole | Through Hole | Quarter Brick | -20°C~100°C | Bulk | - | MICRO (100W) | 2.28Lx1.45W x 0.54 H 57.9mmx36.8mmx13.7mm | e4 | yes | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | Gold (Au) | - | - | ITE (Commercial) | 100W | REMOTE SHUTDOWN | 100W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | V24C15C100 | 7 | R-XDFM-P7 | 1 | Not Qualified | UL, CSA, TUV | 89% | 3kV | 36V | 15V | 6.67A | 18V | 24V | - | - | YES | - | - | - | - | OVP, UVLO | 13.716mm | 57.9mm | 36.8mm | ROHS3 Compliant | - | ||
![]() V24C12T100BF2 Vicor Corporation | 2481 |
| - | 16 Weeks | Through Hole | Through Hole | Quarter Brick | -40°C~100°C | Bulk | - | MICRO (100W) | 2.28Lx1.45W x 0.54 H 57.9mmx36.8mmx13.7mm | e4 | yes | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | Gold (Au) | - | - | ITE (Commercial) | 100W | REMOTE SHUTDOWN | 100W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | - | 7 | R-XDFM-P7 | 1 | Not Qualified | UL, CSA, TUV | 85.8% | 3kV | 36V | 12V | 8.33A | 18V | 24V | - | - | YES | - | - | - | - | OVP, UVLO | 13.716mm | 57.9mm | 36.8mm | ROHS3 Compliant | - | ||
![]() V24C12T100BG3 Vicor Corporation | 2731 |
| - | 16 Weeks | Through Hole | Through Hole | Quarter Brick | -40°C~100°C | Bulk | - | MICRO (100W) | 2.28Lx1.45W x 0.62 H 57.9mmx36.8mmx15.7mm | e4 | yes | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | Gold (Au) | - | - | ITE (Commercial) | 100W | REMOTE SHUTDOWN | 100W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | - | 7 | R-XDFM-P7 | 1 | Not Qualified | UL, CSA, TUV | 85.8% | 3kV | 36V | 12V | 8.33A | 18V | 24V | - | - | YES | - | - | - | - | OVP, UVLO | 15.748mm | 57.9mm | 36.8mm | ROHS3 Compliant | - | ||
![]() V24C5C125BL Vicor Corporation | 2352 |
| - | 16 Weeks | Through Hole | Through Hole | Quarter Brick | -20°C~100°C | Bulk | - | MICRO (125W) | 2.28Lx1.45W x 0.62 H 57.9mmx36.8mmx15.7mm | e0 | no | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | - | - | ITE (Commercial) | 125W | - | 125W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | not_compliant | NOT SPECIFIED | V24C5C125 | - | R-XDFM-P7 | 1 | - | - | 84.1% | 3kV | 36V | 5V | 25A | 18V | 24V | - | - | YES | - | - | - | - | OVP, UVLO | 15.748mm | - | - | Non-RoHS Compliant | - | ||
![]() V300C12C150BF3 Vicor Corporation | 2485 |
| - | 16 Weeks | Through Hole | Through Hole | Quarter Brick | -20°C~100°C | Bulk | - | MICRO (150W) | 2.28Lx1.45W x 0.57 H 57.9mmx36.8mmx14.5mm | e4 | yes | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | Gold (Au) | - | - | ITE (Commercial) | 150W | REMOTE SHUTDOWN | 150W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | not_compliant | NOT SPECIFIED | V300C12C150 | 7 | R-XDMA-P7 | 1 | Not Qualified | UL, CSA, TUV | 85.3% | 3kV | 375V | 12V | 12.5A | 180V | 300V | - | - | YES | - | - | - | - | OVP, UVLO | 14.478mm | - | 36.83mm | ROHS3 Compliant | - | ||
![]() V72C12T150BN Vicor Corporation | 2995 |
| - | 16 Weeks | Through Hole | Through Hole | Quarter Brick | -40°C~100°C | Bulk | - | MICRO (150W) | 2.28Lx1.45W x 0.62 H 57.9mmx36.8mmx15.7mm | e4 | no | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | GOLD | - | - | ITE (Commercial) | 150W | REMOTE SHUTDOWN | 150W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | not_compliant | NOT SPECIFIED | V72C12T150 | 7 | R-XDMA-P7 | 1 | - | UL, CSA, TUV | 86.3% | 3kV | 110V | 12V | 12.5A | 43V | 72V | - | - | YES | - | - | - | - | OVP, UVLO | 15.748mm | - | 36.83mm | ROHS3 Compliant | - | ||
![]() V375C48E75BG2 Vicor Corporation | 2493 |
| - | 16 Weeks | Through Hole | Through Hole | Quarter Brick | -10°C~100°C | Bulk | 2012 | MICRO (75W) | 2.28Lx1.45W x 0.65 H 57.9mmx36.8mmx16.5mm | - | - | Active | 1 (Unlimited) | - | - | Isolated Module | - | 100°C | -10°C | ITE (Commercial) | 75W | - | 75W | - | - | - | - | - | - | - | V375C48E75 | - | - | 1 | - | - | 84.1% | 3kV | 425V | - | 1.56A | 250V | - | - | - | - | - | 250V | 425V | - | OVP, UVLO | 16.51mm | 57.912mm | 36.83mm | ROHS3 Compliant | Lead Free | ||
![]() VE-J10-CY Vicor Corporation | In Stock | - | - | 16 Weeks | Through Hole | Through Hole | Half Brick | -25°C~100°C | Bulk | 2003 | VE-J00™ (50W) | 2.28Lx2.40W x 0.50 H 57.9mmx70.0mmx12.7mm | e3 | yes | Active | Not Applicable | 9 | EAR99 | Isolated Module | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | ITE (Commercial) | 50W | REMOTE SHUTDOWN | 50W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | not_compliant | NOT SPECIFIED | VE-J10 | - | R-XDMA-P9 | 1 | Not Qualified | UL, CSA, TUV, CE | 90% | 3kV | 32V | 5V | 10A | 21V | 24V | - | - | YES | - | - | - | - | OCP, SCP | 12.7mm | 57.9mm | - | ROHS3 Compliant | Lead Free | ||
![]() V24B48E200BF Vicor Corporation | 2629 |
| - | 16 Weeks | Through Hole | Through Hole | 9-DIP Module | -10°C~100°C | Bulk | - | MINI (200W) | 2.28Lx2.20W x 0.50 H 57.9mmx55.9mmx12.7mm | e4 | yes | Active | Not Applicable | 9 | EAR99 | Isolated Module | Gold (Au) | - | - | ITE (Commercial) | 200W | REMOTE SHUTDOWN | 200W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | not_compliant | NOT SPECIFIED | V24B48E200 | 9 | R-XDMA-P9 | 1 | Not Qualified | UL, TUV, CE | 87.5% | 3kV | 36V | 48V | 4.17A | 18V | 24V | - | - | NO | - | - | - | - | OVP, UVLO | 13.716mm | 57.9mm | 55.9mm | ROHS3 Compliant | - | ||
![]() V24B24C200BG2 Vicor Corporation | 2052 |
| - | 16 Weeks | Through Hole | Through Hole | 9-DIP Module | -20°C~100°C | Bulk | - | MINI (200W) | 2.28Lx2.20W x 0.50 H 57.9mmx55.9mmx12.7mm | e4 | yes | Active | Not Applicable | 9 | EAR99 | Isolated Module | Gold (Au) | - | - | ITE (Commercial) | 200W | REMOTE SHUTDOWN | 200W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | not_compliant | NOT SPECIFIED | V24B24C200 | 9 | R-XDMA-P9 | 1 | Not Qualified | UL, TUV, CE | 87% | 3kV | 36V | 24V | 8.33A | 18V | 24V | - | - | NO | - | - | - | - | OVP, UVLO | 15.748mm | 57.9mm | 55.9mm | ROHS3 Compliant | - | ||
![]() V375C48T150BN Vicor Corporation | 2744 |
| - | 16 Weeks | Through Hole | Through Hole | Quarter Brick | -40°C~100°C | Bulk | - | MICRO (150W) | 2.28Lx1.45W x 0.62 H 57.9mmx36.8mmx15.7mm | e0 | no | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | TIN LEAD | - | - | ITE (Commercial) | 150W | - | 150W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | not_compliant | NOT SPECIFIED | V375C48T150 | 7 | R-XDFM-P7 | 1 | Not Qualified | CSA, UL | 86.3% | 3kV | 425V | 48V | 3.13A | 250V | 375V | - | - | YES | - | - | - | - | OVP, UVLO | 15.748mm | - | 36.83mm | ROHS3 Compliant | - | ||
![]() V375B5C150BL Vicor Corporation | 2584 |
| - | 16 Weeks | Through Hole | Through Hole | 9-DIP Module | -20°C~100°C | Bulk | 2012 | MINI (150W) | 2.28Lx2.20W x 0.50 H 57.9mmx55.9mmx12.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | - | - | ITE (Commercial) | - | REMOTE SHUTDOWN | 150W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | not_compliant | NOT SPECIFIED | V375B5C150 | 9 | R-XDFM-P9 | 1 | Not Qualified | UL, TUV, CE | 83.4% | 3kV | 425V | 5V | 30A | 250V | 375V | - | - | YES | 150W | - | - | Isolated | OVP, UVLO | 15.748mm | - | 55.88mm | Non-RoHS Compliant | Contains Lead | ||
![]() V48B48C250BG Vicor Corporation | 2313 |
| - | 16 Weeks | Through Hole | Through Hole | 9-DIP Module | -20°C~100°C | Bulk | - | MINI (250W) | 2.28Lx2.20W x 0.50 H 57.9mmx55.9mmx12.7mm | e4 | yes | Active | Not Applicable | 9 | EAR99 | Isolated Module | Gold (Au) | - | - | ITE (Commercial) | 250W | REMOTE SHUTDOWN | 250W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | not_compliant | NOT SPECIFIED | V48B48C250 | 9 | R-XDMA-P9 | 1 | Not Qualified | UL, CSA, TUV | 89.5% | 3kV | 75V | 48V | 5.2A | 36V | 48V | - | - | YES | - | - | - | - | OVP, UVLO | 15.748mm | - | 55.88mm | ROHS3 Compliant | Lead Free | ||
![]() V300B28C250BG Vicor Corporation | 2374 |
| - | 16 Weeks | Through Hole | Through Hole | 9-DIP Module | -20°C~100°C | Bulk | - | MINI (250W) | 2.28Lx2.20W x 0.50 H 57.9mmx55.9mmx12.7mm | e4 | yes | Active | Not Applicable | 9 | EAR99 | Isolated Module | Gold (Au) | - | - | ITE (Commercial) | 250W | REMOTE SHUTDOWN | 250W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | not_compliant | NOT SPECIFIED | V300B28C250 | 9 | R-XDMA-P9 | 1 | Not Qualified | UL, TUV, CE | 88.5% | 3kV | 375V | 28V | 8.93A | 180V | 300V | - | - | YES | - | - | - | - | OVP, UVLO | 15.748mm | - | 55.88mm | ROHS3 Compliant | - | ||
![]() V375B5E200BG Vicor Corporation | 2906 |
| - | 16 Weeks | Through Hole | Through Hole | 9-DIP Module | -10°C~100°C | Bulk | - | MINI (200W) | 2.28Lx2.20W x 0.50 H 57.9mmx55.9mmx12.7mm | e4 | yes | Active | Not Applicable | 9 | EAR99 | Isolated Module | Gold (Au) | - | - | ITE (Commercial) | 200W | REMOTE SHUTDOWN | 200W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | not_compliant | NOT SPECIFIED | V375B5E200 | 9 | R-XDFM-P9 | 1 | Not Qualified | UL, TUV, CE | 83% | 3kV | 425V | 5V | 40A | 250V | 375V | - | - | YES | - | - | - | - | OVP, UVLO | 15.748mm | - | 55.88mm | ROHS3 Compliant | - |