- Applications
- Efficiency
- Features
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Outputs
- Operating Temperature
- Package / Case
- Part Status
- RoHS Status
- Series
- Size / Dimension
Attribute column
Manufacturer
Vicor DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Operating Temperature | Packaging | Published | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Applications | Power (Watts) | Additional Feature | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Depth | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Approval Agency | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Max Output Current | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Output Current | Output Power | Protections | Total Power Output-Max | Isolation | Features | Height | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() V48C12C150BL Vicor Corporation | 2548 | - | Datasheet | 16 Weeks | Through Hole | Through Hole | Quarter Brick | - | 7 | -20°C~100°C | Bulk | 2012 | MICRO (150W) | 2.28Lx1.45W x 0.62 H 57.9mmx36.8mmx15.7mm | e0 | no | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | ITE (Commercial) | - | REMOTE SHUTDOWN | 150W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | 57.9mm | not_compliant | NOT SPECIFIED | V48C12C150 | 7 | - | 1 | Not Qualified | UL, CSA, TUV | 88% | 3kV | 75V | 12V | 12.5A | 36V | 48V | YES | 12.5A | 150W | - | - | Isolated | OVP, UVLO | 15.748mm | - | 36.83mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() V24C12H100BL Vicor Corporation | 2939 | - | - | 16 Weeks | Through Hole | Through Hole | Quarter Brick | - | 7 | -40°C~100°C | Bulk | 2012 | MICRO (100W) | 2.28Lx1.45W x 0.62 H 57.9mmx36.8mmx15.7mm | e0 | no | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | Medical | - | REMOTE SHUTDOWN | 100W | DUAL | PIN/PEG | - | 1 | - | - | - | - | - | - | 1 | - | UL, CSA, TUV | 85.8% | 3kV | 36V | 12V | 8.3A | 18V | 24V | YES | 8.33A | 100W | - | - | - | OCP, OVP, SCP | 15.748mm | - | 36.8mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() DCM300P240T600A40 Vicor Corporation | 2146 | - | - | 16 Weeks | Through Hole | Through Hole | 9-DIP Module | - | - | -40°C~125°C | Tray | 2014 | VI Chip® DCM® (600W) | 1.88Lx0.90W x 0.29 H 47.7mmx22.8mmx7.3mm | - | - | Active | 1 (Unlimited) | 9 | EAR99 | Isolated Module | - | ITE (Commercial) | 600W | - | 600W | DUAL | PIN/PEG | - | 1 | - | - | - | - | - | R-XDMA-P9 | 1 | - | - | 93.2% | 4.242kV | 420V | 24V | 25A | 200V | 300V | NO | - | - | - | - | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | 7.366mm | - | 22.8mm | - | ROHS3 Compliant | Lead Free | ||
![]() MDCM28AP120M320A50 Vicor Corporation | 926 | - | - | 16 Weeks | Through Hole | Through Hole | 9-DIP Module | - | - | -55°C~125°C | Tray | - | VI Chip® DCM® (320W) | 1.52Lx0.90W x 0.29 H 38.7mmx22.8mmx7.3mm | - | - | Active | 1 (Unlimited) | 9 | EAR99 | Isolated Module | - | ITE (Commercial) | 320W | - | 320W | DUAL | PIN/PEG | - | 1 | - | - | - | - | - | R-XDMA-P9 | 1 | - | - | 92.7% | 2.25kV | 50V | 12V | 26.67A | 16V | 28V | YES | - | - | - | - | - | OCP, OTP, OVP, UVLO | 7.366mm | 38.72mm | 22.8mm | - | ROHS3 Compliant | - | ||
![]() VI-260-CW Vicor Corporation | 2955 |
| Datasheet | 16 Weeks | Through Hole | Through Hole | Full Brick | - | - | -25°C~85°C | Bulk | 2012 | VI-200™ (100W) | 4.60Lx2.40W x 0.50 H 116.8mmx61.0mmx12.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | ITE (Commercial) | 100W | - | 100W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | not_compliant | NOT SPECIFIED | - | - | R-XDMA-P9 | 1 | Not Qualified | CE, TUV, UL | 90% | 3kV | 400V | 5V | 20A | 200V | 300V | YES | - | - | - | - | - | OCP, OTP, OVP, SCP | 12.7mm | - | - | - | Non-RoHS Compliant | - | ||
![]() DCM300P120T400A40 Vicor Corporation | 2427 | - | - | 16 Weeks | Through Hole | Through Hole | 9-DIP Module | - | - | -40°C~125°C | Tray | 2014 | VI Chip® DCM® (400W) | 1.88Lx0.90W x 0.29 H 47.7mmx22.8mmx7.3mm | - | - | Active | 1 (Unlimited) | 9 | EAR99 | Isolated Module | - | ITE (Commercial) | 400W | - | 400W | DUAL | PIN/PEG | - | 1 | - | - | - | - | - | R-XDMA-P9 | 1 | - | - | - | 4.242kV | 420V | 12V | 33.33A | 200V | 300V | NO | - | - | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE; THERMAL | - | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | 7.366mm | - | 22.8mm | - | ROHS3 Compliant | - | ||
![]() V24C15H50BL Vicor Corporation | 2589 |
| - | 16 Weeks | Through Hole | Through Hole | Quarter Brick | - | - | -40°C~100°C | Bulk | 2012 | MICRO (50W) | 2.28Lx1.45W x 0.62 H 57.9mmx36.8mmx15.7mm | e0 | no | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | TIN/LEAD (SN/PB) | ITE (Commercial) | 50W | REMOTE SHUTDOWN | 50W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | not_compliant | NOT SPECIFIED | V24C15H50 | - | R-XDFM-P7 | 1 | Not Qualified | UL, CSA, TUV | 88.5% | 3kV | 36V | 15V | 3.33A | 18V | 24V | YES | - | - | - | - | - | OVP, UVLO | 15.748mm | 57.9mm | 36.8mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() V300C5C50BN Vicor Corporation | 2983 |
| - | 16 Weeks | Through Hole | Through Hole | Quarter Brick | - | - | -20°C~100°C | Bulk | 2012 | MICRO (50W) | 2.28Lx1.45W x 0.62 H 57.9mmx36.8mmx15.7mm | e0 | no | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | ITE (Commercial) | 50W | REMOTE SHUTDOWN | 50W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | not_compliant | NOT SPECIFIED | - | 7 | R-XDMA-P7 | 1 | Not Qualified | UL, CSA, TUV | 81% | 3kV | 375V | 5V | 10A | 180V | 300V | YES | - | - | - | - | - | OVP, UVLO | 15.748mm | - | 36.83mm | - | ROHS3 Compliant | Contains Lead | ||
![]() V24B5H200BL Vicor Corporation | 2263 | - | - | 16 Weeks | Through Hole | Surface Mount | Module | - | - | -40°C~100°C | Bulk | 2012 | MINI (200W) | 2.28Lx2.20W x 0.50 H 57.9mmx55.9mmx12.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | ITE (Commercial) | 200W | REMOTE SHUTDOWN | 200W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | not_compliant | NOT SPECIFIED | V24B5H200 | 9 | R-XDMA-P9 | 1 | Not Qualified | UL, TUV, CE | 84.9% | 3kV | 36V | 5V | 40A | 18V | 24V | NO | - | - | - | - | - | OVP, UVLO | 15.748mm | 57.9mm | 55.9mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() V28A48T200BL Vicor Corporation | 2203 |
| Datasheet | 16 Weeks | Through Hole | Through Hole | Full Brick | - | - | -40°C~100°C | Bulk | 2012 | Maxi (200W) | 4.60Lx2.20W x 0.62 H 116.8mmx55.9mmx15.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | ITE (Commercial) | 200W | REMOTE SHUTDOWN | 200W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | not_compliant | NOT SPECIFIED | V28A48T200 | 9 | R-XDMA-P9 | 1 | Not Qualified | UL, TUV, CE | 82.6% | 3kV | 36V | 48V | 4.17A | 9V | 28V | YES | - | - | - | - | - | OVP, UVLO | 15.748mm | - | 55.88mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() V24C12C100BL Vicor Corporation | 2796 | - | - | 16 Weeks | Through Hole | Through Hole | Quarter Brick | - | 7 | -20°C~100°C | Bulk | 2012 | MICRO (100W) | 2.28Lx1.45W x 0.62 H 57.9mmx36.8mmx15.7mm | e0 | no | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | ITE (Commercial) | - | REMOTE SHUTDOWN | 100W | DUAL | PIN/PEG | - | 1 | - | - | - | - | 7 | - | 1 | - | UL, CSA, TUV | 85.8% | 3kV | 36V | 12V | 8.33A | 18V | 24V | YES | 8.33A | 100W | - | - | Isolated | OVP, UVLO | 15.748mm | - | 36.83mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() V24A48C400BL Vicor Corporation | 2208 | - | - | 16 Weeks | Through Hole | Through Hole | Full Brick | - | 9 | -20°C~100°C | Bulk | 2012 | Maxi (400W) | 4.60Lx2.20W x 0.62 H 116.8mmx55.9mmx15.7mm | e0 | no | Active | Not Applicable | 9 | - | Isolated Module | Tin/Lead (Sn/Pb) | ITE (Commercial) | - | REMOTE SHUTDOWN | 400W | DUAL | PIN/PEG | - | 1 | 55.9mm | - | - | V24A48C400 | 9 | - | 1 | - | UL, CSA, TUV | 86.7% | 3kV | 36V | 48V | 8.33A | 18V | 24V | YES | 8.33A | 400W | - | - | Isolated | OVP, UVLO | 15.748mm | - | 55.88mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() V300C12T150BL Vicor Corporation | 2754 | - | Datasheet | 16 Weeks | Through Hole | Through Hole | Quarter Brick | - | - | -40°C~100°C | Bulk | 2012 | MICRO (150W) | 2.28Lx1.45W x 0.65 H 57.9mmx36.8mmx16.5mm | e0 | no | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | ITE (Commercial) | 150W | REMOTE SHUTDOWN | 150W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | not_compliant | NOT SPECIFIED | V300C12T150 | 7 | R-XDMA-P7 | 1 | Not Qualified | UL, CSA, TUV | 85.3% | 3kV | 375V | 12V | 12.5A | 180V | 300V | YES | - | - | - | - | - | OVP, UVLO | 16.51mm | - | 36.83mm | - | Non-RoHS Compliant | Lead Free | ||
![]() DCM4623TD2H26F0T00 Vicor Corporation | 2190 | - | - | 16 Weeks | - | Through Hole | 9-DIP Module | NO | - | -40°C~125°C | - | - | VI Chip® DCM® (600W) | 1.89Lx0.90W x 0.29 H 47.9mmx22.8mmx7.3mm | e4 | - | Active | Not Applicable | 9 | EAR99 | Isolated Module | Nickel/Palladium/Gold (Ni/Pd/Au) | ITE (Commercial) | 600W | - | - | DUAL | PIN/PEG | - | 1 | - | - | - | - | - | R-XDMA-P9 | 1 | - | - | 93.6% | 4.242kV | 420V | 24V | - | 200V | 300V | YES | - | - | - | 600W | - | OCP, OTP, OVP, SCP, UVLO | - | - | 22.8mm | - | ROHS3 Compliant | - | ||
![]() V375B12C200BL Vicor Corporation | 2965 | - | Datasheet | 16 Weeks | Through Hole | Surface Mount | Module | - | - | -20°C~100°C | Bulk | 2012 | MINI (200W) | 2.28Lx2.20W x 0.50 H 57.9mmx55.9mmx12.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | ITE (Commercial) | - | REMOTE SHUTDOWN | 200W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | not_compliant | NOT SPECIFIED | V375B12C200 | - | R-XDFM-P9 | 1 | Not Qualified | UL, TUV, CE | 85.4% | 3kV | 425V | 12V | 16.67A | 250V | 375V | YES | - | 200W | - | - | Isolated | OVP, UVLO | 15.748mm | - | 55.88mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() V24C15T50BL Vicor Corporation | 2988 | - | - | 16 Weeks | Through Hole | Through Hole | Quarter Brick | - | - | -40°C~100°C | Bulk | - | MICRO (50W) | 2.28Lx1.45W x 0.62 H 57.9mmx36.8mmx15.7mm | e0 | no | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | ITE (Commercial) | 50W | REMOTE SHUTDOWN | 50W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | not_compliant | NOT SPECIFIED | V24C15T50 | - | R-XDFM-P7 | 1 | Not Qualified | UL, CSA, TUV | 88.5% | 3kV | 36V | 15V | 3.33A | 18V | 24V | YES | - | - | - | - | - | OVP, UVLO | 15.748mm | 57.9mm | 36.8mm | - | Non-RoHS Compliant | - | ||
![]() VI-JW3-CX Vicor Corporation | 2565 |
| Datasheet | 16 Weeks | Through Hole | Through Hole | Half Brick | - | - | -25°C~100°C | Bulk | 2013 | VI-J00™ (75W) | 2.28Lx2.40W x 0.50 H 57.9mmx70.0mmx12.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | TIN LEAD | ITE (Commercial) | 75W | - | 75W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | VI-JW3 | - | R-XDMA-P9 | 1 | Not Qualified | - | 90% | 3kV | 36V | 24V | 3.13A | 18V | 24V | YES | - | - | - | - | - | OCP, SCP | 12.7mm | - | - | - | Non-RoHS Compliant | - | ||
![]() V300C12C150BL Vicor Corporation | 2785 |
| - | 16 Weeks | Through Hole | Through Hole | Quarter Brick | - | 7 | -20°C~100°C | Bulk | 2007 | MICRO (150W) | 2.28Lx1.45W x 0.65 H 57.9mmx36.8mmx16.5mm | e0 | no | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | ITE (Commercial) | - | REMOTE SHUTDOWN | 150W | DUAL | PIN/PEG | - | 1 | - | - | - | V300C12C150 | 7 | - | 1 | - | UL, CSA, TUV | 85.3% | 3kV | 375V | 12V | 12.5A | 180V | 300V | YES | 16.3A | 150W | - | - | Isolated | OVP, UVLO | 16.51mm | - | 36.83mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() V72A28C400BL Vicor Corporation | 2339 |
| - | 16 Weeks | Through Hole | Through Hole | Full Brick | - | - | -20°C~100°C | Bulk | - | Maxi (400W) | 4.60Lx2.20W x 0.62 H 116.8mmx55.9mmx15.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | ITE (Commercial) | 400W | REMOTE SHUTDOWN | 400W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | not_compliant | NOT SPECIFIED | V72A28C400 | 9 | R-XDMA-P9 | 1 | - | UL, CSA, TUV | 88.4% | 3kV | 110V | 28V | 14.28A | 43V | 72V | YES | - | - | - | - | - | OVP, UVLO | 15.748mm | - | 55.88mm | - | Non-RoHS Compliant | - | ||
![]() V24C5M100BL Vicor Corporation | 2502 |
| - | 16 Weeks | Through Hole | Through Hole | Quarter Brick | - | 7 | -55°C~100°C | Bulk | - | MICRO (100W) | 2.28Lx1.45W x 0.62 H 57.9mmx36.8mmx15.7mm | e0 | no | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | ITE (Commercial) | - | REMOTE SHUTDOWN | 100W | DUAL | PIN/PEG | - | 1 | 57.9mm | - | - | V24C5M100 | - | - | 1 | - | UL, CSA, TUV | 84% | 3kV | 36V | 5V | 20A | 18V | 24V | YES | 20A | 100W | - | - | Isolated | OVP, UVLO | 15.748mm | - | 36.8mm | No | Non-RoHS Compliant | - |