- Applications
- Efficiency
- Features
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Outputs
- Operating Temperature
- Package / Case
- Part Status
- RoHS Status
- Series
- Size / Dimension
Attribute column
Manufacturer
Vicor DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Operating Temperature (Max.) | Operating Temperature (Min.) | Operating Temperature | Packaging | Published | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Applications | Power (Watts) | Additional Feature | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Approval Agency | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Max Output Current | Voltage - Input (Min) | Input Voltage-Nom | Temperature Grade | Trim/Adjustable Output | Analog IC - Other Type | Output Current | Output Power | Protections | Input Voltage (Min) | Input Voltage (Max) | Total Power Output-Max | Output Voltage-Max | Output Voltage-Min | Features | Height | Length | Width | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() VI-JW1-EW Vicor Corporation | 2337 |
| Datasheet | 16 Weeks | Through Hole | Through Hole | Half Brick | - | - | - | - | -10°C~100°C | Bulk | 2010 | VI-J00™ (100W) | 2.28Lx2.40W x 0.50 H 57.9mmx70.0mmx12.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | TIN LEAD OVER COPPER | ITE (Commercial) | 100W | - | 100W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | VI-JW1 | 9 | R-XDMA-P9 | 1 | Not Qualified | - | 88% | 3kV | 36V | 12V | 8.33A | 18V | 24V | - | YES | - | - | - | - | - | - | - | - | - | OCP, SCP | 12.7mm | - | 57.9mm | - | Non-RoHS Compliant | ||
![]() V24B24E250BK Vicor Corporation | 2631 |
| - | 16 Weeks | - | - | - | NO | - | 100°C | -10°C | - | - | - | - | - | e4 | - | Active | - | 9 | EAR99 | - | Gold (Au) | - | - | - | - | DUAL | PIN/PEG | - | 1 | compliant | - | - | - | R-XDFM-P9 | 1 | - | - | - | - | - | 24V | - | - | 24V | OTHER | YES | DC-DC REGULATED POWER SUPPLY MODULE | - | - | - | 18V | 36V | 250W | 26.4V | 2.4V | - | - | - | - | - | RoHS Compliant | ||
![]() PRM48JT480T500A00 Vicor Corporation | 9 | - | - | 16 Weeks | Through Hole | Through Hole | 16-DIP Module | - | - | - | - | -40°C~125°C | Tray | 2015 | VI Chip® PRM® (500W) | 1.28Lx0.87W x 0.26 H 32.5mmx22.0mmx6.7mm | - | - | Active | 4 (72 Hours) | - | EAR99 | Pre-Regulator Module | - | ITE (Commercial) | 500W | - | 500W | - | - | - | - | - | - | - | - | - | 1 | - | - | 97.8% | - | 55V | - | 10.42A | 45V | - | - | - | - | - | - | - | - | - | - | - | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | 6.858mm | - | - | - | ROHS3 Compliant | ||
![]() PRM48JH480T250A00 Vicor Corporation | In Stock |
| - | 16 Weeks | Surface Mount | Surface Mount | Module | - | - | - | - | -40°C~125°C | Tray | 2015 | VI Chip® PRM® (250W) | 0.87Lx0.65W x 0.27 H 22.0mmx16.5mmx6.7mm | - | - | Active | 4 (72 Hours) | - | EAR99 | Pre-Regulator Module | - | ITE (Commercial) | 250W | - | 250W | UNSPECIFIED | UNSPECIFIED | - | 1 | - | - | - | - | R-XXMA-X | 1 | - | - | 96.7% | - | 55V | - | 5.21A | 45V | - | - | - | - | - | - | - | - | - | - | - | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | 6.858mm | - | - | - | ROHS3 Compliant | ||
![]() V375A28C600BF2 Vicor Corporation | 542 | - | - | 16 Weeks | Through Hole | Through Hole | Full Brick | - | - | - | - | -20°C~100°C | Bulk | - | Maxi (600W) | 4.60Lx2.20W x 0.54 H 116.8mmx55.9mmx13.7mm | e4 | yes | Active | Not Applicable | 9 | EAR99 | Isolated Module | Gold (Au) | ITE (Commercial) | 600W | - | 600W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | not_compliant | NOT SPECIFIED | V375A28C600 | 9 | R-XDFM-P9 | 1 | Not Qualified | CSA, UL | 87.8% | 3kV | 425V | 28V | 21.43A | 250V | 375V | - | YES | - | - | - | - | - | - | - | - | - | OVP, UVLO | 13.716mm | - | 55.88mm | - | ROHS3 Compliant | ||
![]() BCM6123TD1E1368T00 Vicor Corporation | In Stock | - | - | 16 Weeks | - | Through Hole | 24-DIP Module | - | - | - | - | -40°C~125°C | - | - | VI Chip® BCM® | - | - | - | Active | 1 (Unlimited) | - | EAR99 | Isolated Module | - | ITE (Commercial) | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | 97.4% | 4.242kV | 410V | - | - | 260V | - | - | - | - | - | - | - | - | - | - | - | - | OCP, OTP, OVP, SCP, UVLO | - | - | - | - | ROHS3 Compliant | ||
![]() V24C28C50BN Vicor Corporation | 2499 |
| - | 16 Weeks | Through Hole | Through Hole | Quarter Brick | - | - | - | - | -20°C~100°C | Bulk | - | MICRO (50W) | 2.28Lx1.45W x 0.50 H 57.9mmx36.8mmx12.7mm | e4 | no | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | Gold (Au) | ITE (Commercial) | 50W | REMOTE SHUTDOWN | 50W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | not_compliant | NOT SPECIFIED | - | - | R-XDFM-P7 | 1 | Not Qualified | UL, CSA, TUV | 89% | 3kV | 36V | 28V | 1.78A | 18V | 24V | - | YES | - | - | - | - | - | - | - | - | - | OVP, UVLO | 12.7mm | 57.9mm | 36.8mm | - | ROHS3 Compliant | ||
![]() V24C5C50BN Vicor Corporation | 2549 |
| - | 16 Weeks | Through Hole | Through Hole | Quarter Brick | - | - | - | - | -20°C~100°C | Bulk | - | MICRO (50W) | 2.28Lx1.45W x 0.50 H 57.9mmx36.8mmx12.7mm | e4 | no | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | Gold (Au) | ITE (Commercial) | 50W | REMOTE SHUTDOWN | 50W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | not_compliant | NOT SPECIFIED | - | - | R-XDFM-P7 | 1 | Not Qualified | UL, CSA, TUV | 84.5% | 3kV | 36V | 5V | 10A | 18V | 24V | - | YES | - | - | - | - | - | - | - | - | - | OVP, UVLO | 12.7mm | 57.9mm | 36.8mm | - | ROHS3 Compliant | ||
![]() V24C48T50BF Vicor Corporation | 2183 |
| - | 16 Weeks | Through Hole | Through Hole | Quarter Brick | - | - | - | - | -40°C~100°C | Bulk | - | MICRO (50W) | 2.28Lx1.45W x 0.54 H 57.9mmx36.8mmx13.7mm | e4 | yes | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | Gold (Au) | ITE (Commercial) | 50W | REMOTE SHUTDOWN | 50W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | V24C48T50 | 7 | R-XDFM-P7 | 1 | Not Qualified | UL, CSA, TUV | 87.2% | 3kV | 36V | 48V | 1.04A | 18V | 24V | - | YES | - | - | - | - | - | - | - | - | - | OVP, UVLO | 13.716mm | 57.9mm | 36.8mm | - | ROHS3 Compliant | ||
![]() V300C24E150BN2 Vicor Corporation | 2138 |
| - | 16 Weeks | Through Hole | Through Hole | Quarter Brick | - | - | - | - | -10°C~100°C | Bulk | - | MICRO (150W) | 2.28Lx1.45W x 0.62 H 57.9mmx36.8mmx15.7mm | e0 | no | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | ITE (Commercial) | 150W | REMOTE SHUTDOWN | 150W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | not_compliant | NOT SPECIFIED | - | 7 | R-XDMA-P7 | 1 | Not Qualified | UL, CSA, TUV | 86.5% | 3kV | 375V | 24V | 6.25A | 180V | 300V | - | YES | - | - | - | - | - | - | - | - | - | OVP, UVLO | 15.748mm | - | 36.83mm | - | ROHS3 Compliant | ||
![]() V110C12C100BG Vicor Corporation | 2177 |
| - | 16 Weeks | Through Hole | Through Hole | Quarter Brick | - | - | - | - | -20°C~100°C | Bulk | - | MICRO (100W) | 2.28Lx1.45W x 0.62 H 57.9mmx36.8mmx15.7mm | - | yes | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | - | ITE (Commercial) | 100W | SEATED HT CALCULATED | 100W | UNSPECIFIED | PIN/PEG | - | 1 | not_compliant | - | V110C12C100 | 7 | R-PXMA-P7 | 1 | Not Qualified | CE, TUV, UL | 87.2% | 3kV | 154V | 12V | 8.33A | 66V | 110V | - | - | - | - | - | OUTPUT OVER VOLTAGE | - | - | - | - | - | OVP, UVLO | 15.748mm | 57.9mm | 36.8mm | - | ROHS3 Compliant | ||
![]() VI-J73-EX Vicor Corporation | 2638 |
| Datasheet | 16 Weeks | Through Hole | Through Hole | Half Brick | - | - | - | - | -10°C~100°C | Bulk | 2010 | VI-J00™ (75W) | 2.28Lx2.40W x 0.50 H 57.9mmx70.0mmx12.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | TIN LEAD OVER COPPER | ITE (Commercial) | 75W | CAN BE OPERATED AT 300V NOMINAL INPUT ALSO | 75W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | VI-J73 | - | R-XDMA-P9 | 1 | Not Qualified | - | 88% | 3kV | 375V | 24V | 3.13A | 100V | 150V | - | YES | - | - | - | - | - | - | - | - | - | OCP, SCP | 12.7mm | - | - | - | Non-RoHS Compliant | ||
![]() VI-J6N-EY Vicor Corporation | 2785 |
| Datasheet | 16 Weeks | Through Hole | Through Hole | Half Brick | - | - | - | - | -10°C~100°C | Bulk | 2010 | VI-J00™ (50W) | 2.28Lx2.40W x 0.50 H 57.9mmx70.0mmx12.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | TIN LEAD OVER COPPER | ITE (Commercial) | 50W | - | 50W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | VI-J6N | - | R-XDMA-P9 | 1 | Not Qualified | - | 88% | 3kV | 400V | 18.5V | 2.7A | 200V | 300V | - | YES | - | - | - | - | - | - | - | - | - | OCP, SCP | 12.7mm | - | - | - | Non-RoHS Compliant | ||
![]() V110C8C75BL Vicor Corporation | 2383 |
| - | 16 Weeks | Through Hole | Through Hole | Quarter Brick | - | - | - | - | -20°C~100°C | Bulk | - | MICRO (75W) | 2.28Lx1.45W x 0.62 H 57.9mmx36.8mmx15.7mm | - | no | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | - | ITE (Commercial) | 75W | SEATED HT CALCULATED | 75W | UNSPECIFIED | PIN/PEG | - | 1 | not_compliant | - | - | 7 | R-PXMA-P7 | 1 | Not Qualified | CE, TUV, UL | 84.3% | 3kV | 154V | 8V | 9.38A | 66V | 110V | - | - | - | - | - | OUTPUT OVER VOLTAGE | - | - | - | - | - | OVP, UVLO | 15.748mm | 57.9mm | 36.8mm | - | Non-RoHS Compliant | ||
![]() V375C3V3C75BG Vicor Corporation | 2428 |
| - | 16 Weeks | Through Hole | Through Hole | Quarter Brick | - | - | - | - | -20°C~100°C | Bulk | - | MICRO (75W) | 2.28Lx1.45W x 0.65 H 57.9mmx36.8mmx16.5mm | e4 | yes | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | Gold (Au) | ITE (Commercial) | 75W | - | 75W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | not_compliant | NOT SPECIFIED | V375C3V3C75 | 7 | R-XDFM-P7 | 1 | Not Qualified | CSA, UL | 79% | 3kV | 425V | 3.3V | 22.7A | 250V | 375V | - | YES | - | - | - | - | - | - | - | - | - | OVP, UVLO | 16.51mm | - | 36.83mm | - | ROHS3 Compliant | ||
![]() VI-J01-EX Vicor Corporation | 2749 |
| Datasheet | 16 Weeks | Through Hole | Through Hole | Half Brick | - | - | - | - | -10°C~100°C | Bulk | 2010 | VI-J00™ (75W) | 2.28Lx2.40W x 0.50 H 57.9mmx70.0mmx12.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | TIN LEAD | ITE (Commercial) | 75W | - | 75W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | VI-J01 | - | R-XDMA-P9 | 1 | Not Qualified | - | 88% | 3kV | 20V | 12V | 6.25A | 10V | 12V | - | YES | - | - | - | - | - | - | - | - | - | OCP, SCP | 12.7mm | - | - | - | Non-RoHS Compliant | ||
![]() V28C36T100BL2 Vicor Corporation | 2255 |
| - | 16 Weeks | Through Hole | Through Hole | Quarter Brick | - | - | - | - | -40°C~100°C | Bulk | - | MICRO (100W) | 2.28Lx1.45W x 0.62 H 57.9mmx36.8mmx15.7mm | e0 | no | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | ITE (Commercial) | 100W | - | 100W | DUAL | PIN/PEG | - | 1 | not_compliant | - | V28C36T100 | 7 | R-XDMA-P7 | 1 | Not Qualified | CE, CSA, TUV, UL | 80.9% | 3kV | 36V | 36V | 2.78A | 9V | 28V | - | YES | - | - | - | - | - | - | - | 36.36V | 35.64V | OVP, UVLO | 15.748mm | - | 36.83mm | - | Non-RoHS Compliant | ||
![]() V375C3V3C75BN Vicor Corporation | 2451 |
| - | 16 Weeks | Through Hole | Through Hole | Quarter Brick | - | - | - | - | -20°C~100°C | Bulk | - | MICRO (75W) | 2.28Lx1.45W x 0.62 H 57.9mmx36.8mmx15.7mm | e0 | no | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | TIN LEAD | ITE (Commercial) | 75W | - | 75W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | not_compliant | NOT SPECIFIED | V375C3V3C75 | 7 | R-XDFM-P7 | 1 | Not Qualified | CSA, UL | 79% | 3kV | 425V | 3.3V | 22.7A | 250V | 375V | - | YES | - | - | - | - | - | - | - | - | - | OVP, UVLO | 15.748mm | - | 36.83mm | - | ROHS3 Compliant | ||
![]() V300C36T75BG Vicor Corporation | 2605 |
| - | 16 Weeks | Through Hole | Through Hole | Quarter Brick | - | 7 | - | - | -40°C~100°C | Bulk | - | MICRO (75W) | 2.28Lx1.45W x 0.65 H 57.9mmx36.8mmx16.5mm | e4 | yes | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | Gold (Au) | ITE (Commercial) | - | REMOTE SHUTDOWN | 75W | DUAL | PIN/PEG | - | 1 | - | - | V300C36T75 | 7 | - | 1 | - | UL, CSA, TUV | 85.6% | 3kV | 375V | 36V | 2.08A | 180V | 300V | - | YES | - | 2.08A | 75W | - | - | - | - | - | - | OVP, UVLO | 16.51mm | - | 36.83mm | No | ROHS3 Compliant | ||
![]() V150B28E250BL2 Vicor Corporation | 2380 |
| - | 16 Weeks | Through Hole | Through Hole | 9-DIP Module | - | - | - | - | -10°C~100°C | Bulk | - | MINI (250W) | 2.28Lx2.20W x 0.50 H 57.9mmx55.9mmx12.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | ITE (Commercial) | 250W | REMOTE SHUTDOWN | 250W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | not_compliant | NOT SPECIFIED | - | 9 | R-XDMA-P9 | 1 | Not Qualified | UL, CSA, TUV | 89.2% | 3kV | 200V | 28V | 8.93A | 100V | 150V | - | YES | - | - | - | - | - | - | - | - | - | OVP, UVLO | 15.748mm | - | 55.88mm | - | Non-RoHS Compliant |