- Applications
- Efficiency
- Features
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Outputs
- Operating Temperature
- Package / Case
- Part Status
- RoHS Status
- Series
- Size / Dimension
Attribute column
Manufacturer
Vicor DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Operating Temperature (Max.) | Operating Temperature (Min.) | Operating Temperature | Packaging | Published | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Applications | Power (Watts) | Additional Feature | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Depth | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Approval Agency | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Max Output Current | Voltage - Input (Min) | Input Voltage-Nom | Temperature Grade | Trim/Adjustable Output | Analog IC - Other Type | Output Current | Output Power | Protections | Input Voltage (Min) | Control Mode | Input Voltage (Max) | Total Power Output-Max | Output Voltage-Max | Output Voltage-Min | Isolation | Features | Efficiency (Main Output) | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() V24B12M150B3 Vicor Corporation | 551 |
| - | 16 Weeks | Through Hole | Through Hole | 9-DIP Module | - | - | - | - | -55°C~100°C | Bulk | - | MINI (150W) | 2.28Lx2.20W x 0.50 H 57.9mmx55.9mmx12.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | ITE (Commercial) | 150W | REMOTE SHUTDOWN | 150W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | not_compliant | NOT SPECIFIED | V24B12M150 | 9 | R-XDMA-P9 | 1 | Not Qualified | UL, TUV, CE | 87.8% | 3kV | 36V | 12V | 12.5A | 18V | 24V | - | NO | - | - | - | - | - | - | - | - | - | - | - | OVP, UVLO | - | 13.716mm | - | 57.9mm | 55.9mm | - | Non-RoHS Compliant | - | ||
![]() V24A12E300B Vicor Corporation | 2337 | - | - | 16 Weeks | Through Hole | Through Hole | Full Brick | - | - | - | - | -10°C~100°C | Bulk | - | Maxi (300W) | 4.60Lx2.20W x 0.54 H 116.8mmx55.9mmx13.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | ITE (Commercial) | 300W | REMOTE SHUTDOWN | 300W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | not_compliant | NOT SPECIFIED | - | 9 | R-XDMA-P9 | 1 | Not Qualified | UL, CSA, TUV | 87% | 3kV | 36V | 12V | 25A | 18V | 24V | - | YES | - | - | - | - | - | - | - | - | - | - | - | OVP, UVLO | - | 13.716mm | - | - | 55.88mm | - | Non-RoHS Compliant | - | ||
![]() V150C24E150BL2 Vicor Corporation | 2969 |
| - | 16 Weeks | Through Hole | Through Hole | Quarter Brick | - | - | - | - | -10°C~100°C | Bulk | - | MICRO (150W) | 2.28Lx1.45W x 0.65 H 57.9mmx36.8mmx16.5mm | e0 | no | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | ITE (Commercial) | 150W | REMOTE SHUTDOWN | 150W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | not_compliant | NOT SPECIFIED | - | 7 | R-XDMA-P7 | 1 | Not Qualified | UL, CSA, TUV | 87.7% | 3kV | 200V | 24V | 6.25A | 100V | 150V | - | YES | - | - | - | - | - | - | - | - | - | - | - | OVP, UVLO | - | 16.51mm | - | - | 36.83mm | - | Non-RoHS Compliant | - | ||
![]() V48C5C50BL2 Vicor Corporation | 2392 |
| - | 16 Weeks | Through Hole | Through Hole | Quarter Brick | - | - | - | - | -20°C~100°C | Bulk | - | MICRO (50W) | 2.28Lx1.45W x 0.62 H 57.9mmx36.8mmx15.7mm | e0 | no | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | ITE (Commercial) | 50W | REMOTE SHUTDOWN | 50W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | not_compliant | NOT SPECIFIED | V48C5C50 | 7 | R-XDMA-P7 | 1 | Not Qualified | UL, CSA, TUV | 84.5% | 3kV | 75V | 5V | 10A | 36V | 48V | - | YES | - | - | - | - | - | - | - | - | - | - | - | OVP, UVLO | - | 15.748mm | - | - | 36.83mm | - | Non-RoHS Compliant | - | ||
![]() V150A12T500BL Vicor Corporation | 994 |
| - | 16 Weeks | Through Hole | Through Hole | Full Brick | - | - | - | - | -40°C~100°C | Bulk | - | Maxi (500W) | 4.60Lx2.20W x 0.62 H 116.8mmx55.9mmx15.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | ITE (Commercial) | 500W | REMOTE SHUTDOWN | 500W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | not_compliant | NOT SPECIFIED | - | 9 | R-XDMA-P9 | 1 | Not Qualified | UL, CSA, TUV | 87.6% | 3kV | 200V | 12V | 41.67A | 100V | 150V | - | YES | - | - | - | - | - | - | - | - | - | - | - | OVP, UVLO | - | 15.748mm | - | - | 55.88mm | - | Non-RoHS Compliant | - | ||
![]() V300C5T100BL Vicor Corporation | 2054 | - | - | 16 Weeks | Through Hole | Through Hole | Quarter Brick | - | 7 | - | - | -40°C~100°C | Bulk | 2012 | MICRO (100W) | 2.28Lx1.45W x 0.65 H 57.9mmx36.8mmx16.5mm | e0 | no | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | ITE (Commercial) | - | REMOTE SHUTDOWN | 100W | DUAL | PIN/PEG | - | 1 | 57.9mm | - | - | V300C5T100 | 7 | - | 1 | - | UL, CSA, TUV | 81.5% | 3kV | 375V | 5V | 20A | 180V | 300V | - | YES | - | 20A | 100W | - | - | - | - | - | - | - | Isolated | OVP, UVLO | - | 16.51mm | - | - | 36.83mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() V28C12M100BL Vicor Corporation | 998 | - | - | 16 Weeks | Through Hole | Through Hole | Quarter Brick | - | 7 | - | - | -55°C~100°C | Bulk | - | MICRO (100W) | 2.28Lx1.45W x 0.62 H 57.9mmx36.8mmx15.7mm | e0 | no | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | ITE (Commercial) | - | - | 100W | DUAL | PIN/PEG | - | 1 | - | - | - | V28C12M100 | 7 | - | 1 | - | CE, CSA, TUV, UL | 80% | 3kV | 36V | 12V | 8.33A | 9V | 28V | - | YES | - | 8.33A | 100W | - | - | - | - | - | - | - | - | OVP, UVLO | - | 15.748mm | - | - | 36.83mm | No | Non-RoHS Compliant | - | ||
![]() DCM3623T50M31C2T70 Vicor Corporation | 2262 | - | - | 16 Weeks | - | - | - | NO | - | 125°C | -40°C | - | - | - | - | - | e4 | - | Active | - | 9 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | DUAL | THROUGH-HOLE | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | - | - | R-XDMA-T9 | 1 | - | UL, TUV, CE | - | - | - | 28V | - | - | 28V | AUTOMOTIVE | YES | DC-DC REGULATED POWER SUPPLY MODULE | - | - | OUTPUT CURRENT, THERMAL | 16V | VOLTAGE-MODE | 50V | 320W | 30.8V | 22V | - | - | 93.6% | 7.31mm | 7.31mm | 38.72mm | 22.8mm | - | Non-RoHS Compliant | - | ||
![]() VI-JW0-CY Vicor Corporation | 2689 | - | Datasheet | 16 Weeks | Through Hole | Through Hole | Half Brick | - | - | - | - | -25°C~100°C | Bulk | 2010 | VI-J00™ (50W) | 2.28Lx2.40W x 0.50 H 57.9mmx70.0mmx12.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | ITE (Commercial) | - | REMOTE SHUTDOWN | 50W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | not_compliant | NOT SPECIFIED | VI-JW0 | - | R-XDMA-P9 | 1 | Not Qualified | UL, CSA, TUV, CE | 90% | 3kV | 36V | 5V | 10A | 18V | 24V | - | YES | - | - | 50W | - | - | - | - | - | - | - | Isolated | OCP, SCP | - | 12.7mm | - | 57.9mm | 44.4mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() MI-J2Y-IZ Vicor Corporation | 2175 |
| Datasheet | 16 Weeks | Through Hole | Through Hole | 9-DIP Module | - | - | - | - | -40°C~85°C | Bulk | 2008 | MI-J00™ (25W) | 2.40Lx2.28W x 0.50 H 61.0mmx57.9mmx12.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | ITE (Commercial) | - | REMOTE SHUTDOWN | 17W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | not_compliant | NOT SPECIFIED | - | - | R-PDMA-P9 | 1 | Not Qualified | CE | 90% | 3kV | 50V | 3.3V | 5A | 18V | 28V | - | YES | - | - | 25W | CURRENT; INPUT LOW VOLTAGE; INPUT OVER VOLTAGE | - | - | - | - | - | - | Isolated | Remote On/Off, OCP, OTP, OVP | - | 12.7mm | - | 57.9mm | - | - | Non-RoHS Compliant | Lead Free | ||
![]() VI-J00-IY Vicor Corporation | 2118 |
| Datasheet | 16 Weeks | Through Hole | Through Hole | Half Brick | - | - | - | - | -40°C~100°C | Bulk | 2010 | VI-J00™ (50W) | 2.28Lx2.40W x 0.50 H 57.9mmx70.0mmx12.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | TIN LEAD | ITE (Commercial) | 50W | - | 50W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | VI-J00 | - | R-XDMA-P9 | 1 | Not Qualified | - | 90% | 3kV | 20V | 5V | 10A | 10V | 12V | - | YES | - | - | - | - | - | - | - | - | - | - | - | OCP, SCP | - | 12.7mm | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() VI-J60-EY Vicor Corporation | 2093 |
| Datasheet | 16 Weeks | Through Hole | Through Hole | Half Brick | - | - | - | - | -10°C~100°C | Bulk | 2010 | VI-J00™ (50W) | 2.28Lx2.40W x 0.50 H 57.9mmx70.0mmx12.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | TIN LEAD | ITE (Commercial) | 50W | - | 50W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | VI-J60 | - | R-XDMA-P9 | 1 | Not Qualified | - | 88% | 3kV | 400V | 5V | 10A | 200V | 300V | - | YES | - | - | - | - | - | - | - | - | - | - | - | OCP, SCP | - | 12.7mm | - | - | - | - | Non-RoHS Compliant | - | ||
![]() VI-JW0-IY Vicor Corporation | 2372 |
| Datasheet | 16 Weeks | Through Hole | Through Hole | Half Brick | - | 9 | - | - | -40°C~100°C | Bulk | 2003 | VI-J00™ (50W) | 2.28Lx2.40W x 0.50 H 57.9mmx70.0mmx12.7mm | e0 | no | Active | Not Applicable | 9 | - | Isolated Module | Tin/Lead (Sn/Pb) | ITE (Commercial) | - | REMOTE SHUTDOWN | 50W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | 57.9mm | not_compliant | NOT SPECIFIED | VI-JW0 | - | - | 1 | Not Qualified | UL, CSA, TUV, CE | 90% | 3kV | 36V | 5V | 10A | 18V | 24V | - | YES | - | 10A | 50W | - | - | - | - | - | - | - | Isolated | OCP, SCP | - | 12.7mm | - | - | 44.4mm | - | Non-RoHS Compliant | Lead Free | ||
![]() V48C24C75BG Vicor Corporation | 2110 |
| - | 16 Weeks | Through Hole | Through Hole | Quarter Brick | - | - | - | - | -20°C~100°C | Bulk | - | MICRO (75W) | 2.28Lx1.45W x 0.62 H 57.9mmx36.8mmx15.7mm | e4 | yes | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | Gold (Au) | ITE (Commercial) | 75W | REMOTE SHUTDOWN | 75W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | not_compliant | NOT SPECIFIED | V48C24C75 | 7 | R-XDMA-P7 | 1 | Not Qualified | UL, CSA, TUV | 87.3% | 3kV | 75V | 24V | 3.13A | 36V | 48V | - | YES | - | - | - | - | - | - | - | - | - | - | - | OVP, UVLO | - | 15.748mm | - | - | 36.83mm | - | ROHS3 Compliant | - | ||
![]() V48C28T150BL Vicor Corporation | 2016 |
| Datasheet | 16 Weeks | Through Hole | Through Hole | Quarter Brick | - | 7 | - | - | -40°C~100°C | Bulk | 2012 | MICRO (150W) | 2.28Lx1.45W x 0.62 H 57.9mmx36.8mmx15.7mm | e0 | no | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | ITE (Commercial) | - | REMOTE SHUTDOWN | 150W | DUAL | PIN/PEG | - | 1 | - | - | - | V48C28T150 | 7 | - | 1 | - | UL, CSA, TUV | 88.5% | 3kV | 75V | 28V | 5.36A | 36V | 48V | - | YES | - | 5.36A | 150W | - | - | - | - | - | - | - | - | OVP, UVLO | - | 15.748mm | - | - | 36.83mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() VI-JWL-IX Vicor Corporation | 2360 | - | Datasheet | 16 Weeks | Through Hole | Through Hole | Half Brick | - | 9 | - | - | -40°C~100°C | Bulk | 2010 | VI-J00™ (75W) | 2.28Lx2.40W x 0.50 H 57.9mmx70.0mmx12.7mm | e0 | no | Active | Not Applicable | 9 | - | Isolated Module | Tin/Lead (Sn/Pb) | ITE (Commercial) | 75W | REMOTE SHUTDOWN | 75W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | 57.9mm | not_compliant | NOT SPECIFIED | VI-JWL | - | - | 1 | Not Qualified | UL, TUV, CE | 90% | 3kV | 36V | 28V | 2.68A | 18V | 24V | - | YES | - | - | - | - | - | - | - | - | - | - | Isolated | OCP, SCP | - | 12.7mm | - | - | - | - | Non-RoHS Compliant | - | ||
![]() V24C24E100BG Vicor Corporation | 2725 |
| Datasheet | 16 Weeks | Through Hole | Through Hole | Quarter Brick | - | - | - | - | -10°C~100°C | Bulk | - | MICRO (100W) | 2.28Lx1.45W x 0.62 H 57.9mmx36.8mmx15.7mm | e4 | yes | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | Gold (Au) | ITE (Commercial) | 100W | REMOTE SHUTDOWN | 100W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | V24C24E100 | 7 | R-XDFM-P7 | 1 | Not Qualified | UL, CSA, TUV | 88% | 3kV | 36V | 24V | 4.17A | 18V | 24V | - | YES | - | - | - | - | - | - | - | - | - | - | - | OVP, UVLO | - | 15.748mm | - | 57.9mm | 36.8mm | - | ROHS3 Compliant | - | ||
![]() VI-JW2-CW Vicor Corporation | 2568 |
| Datasheet | 16 Weeks | Through Hole | Through Hole | Half Brick | - | - | - | - | -25°C~100°C | Bulk | 2010 | VI-J00™ (100W) | 2.28Lx2.40W x 0.50 H 57.9mmx70.0mmx12.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | TIN LEAD | ITE (Commercial) | - | - | 100W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | not_compliant | NOT SPECIFIED | VI-JW2 | 9 | R-XDMA-P9 | 1 | Not Qualified | - | 90% | 3kV | 36V | 15V | 6.67A | 18V | 24V | - | YES | - | - | 100W | - | - | - | - | - | - | - | Isolated | OCP, SCP | - | 12.7mm | - | - | 57.9mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() DCM300P480T500A40 Vicor Corporation | 2070 | - | Datasheet | 16 Weeks | Through Hole | Through Hole | 9-DIP Module | - | - | - | - | -40°C~125°C | Tray | - | VI Chip® DCM® (500W) | 1.89Lx0.90W x 0.29 H 48.0mmx22.8mmx7.26mm | - | - | Active | 1 (Unlimited) | 9 | EAR99 | Isolated Module | - | ITE (Commercial) | 500W | - | 500W | DUAL | PIN/PEG | - | 1 | - | - | - | - | - | R-XDMA-P9 | 1 | - | - | 93.5% | 4.242kV | 420V | 48V | 10.5A | 200V | 300V | - | NO | - | - | - | - | - | - | - | - | - | - | - | OCP, OVP, UVLO | - | 7.366mm | - | - | 22.8mm | - | ROHS3 Compliant | Lead Free | ||
![]() V300C12T75BL2 Vicor Corporation | 2226 | - | - | 16 Weeks | Through Hole | Through Hole | Quarter Brick | - | - | - | - | -40°C~100°C | Bulk | - | MICRO (75W) | 2.28Lx1.45W x 0.65 H 57.9mmx36.8mmx16.5mm | e0 | no | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | ITE (Commercial) | 75W | REMOTE SHUTDOWN | 75W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | not_compliant | NOT SPECIFIED | V300C12T75 | 7 | R-XDMA-P7 | 1 | Not Qualified | UL, CSA, TUV | 85% | 3kV | 375V | 12V | 6.25A | 180V | 300V | - | YES | - | - | - | - | - | - | - | - | - | - | - | OVP, UVLO | - | 16.51mm | - | - | 36.83mm | - | Non-RoHS Compliant | Contains Lead |