- Applications
- Efficiency
- Features
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Outputs
- Operating Temperature
- Package / Case
- Part Status
- RoHS Status
- Series
- Size / Dimension
Attribute column
Manufacturer
Vicor DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Operating Temperature | Packaging | Published | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Power (Watts) | Additional Feature | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Depth | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Approval Agency | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Max Output Current | Voltage - Input (Min) | Input Voltage-Nom | Supply Voltage-Max (Vsup) | Supply Voltage-Min (Vsup) | Trim/Adjustable Output | Output Current | Output Power | Min Input Voltage | Max Input Voltage | Total Power Output-Max | Isolation | Features | Height | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() V300B48H250BG Vicor Corporation | 114 |
| - | 16 Weeks | Through Hole | Through Hole | 9-DIP Module | - | - | -40°C~100°C | Bulk | - | MINI (250W) | 2.28Lx2.20W x 0.50 H 57.9mmx55.9mmx12.7mm | e4 | yes | Active | Not Applicable | 9 | EAR99 | Isolated Module | Gold (Au) | - | - | ITE (Commercial) | 250W | REMOTE SHUTDOWN | 250W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | not_compliant | NOT SPECIFIED | V300B48H250 | 9 | R-XDMA-P9 | 1 | Not Qualified | UL, TUV, CE | 89% | 3kV | 375V | 48V | 5.21A | 180V | 300V | - | - | YES | - | - | - | - | - | - | OVP, UVLO | 15.748mm | - | 55.88mm | - | ROHS3 Compliant | - | ||
![]() VI-23V-CV Vicor Corporation | In Stock | - | Datasheet | 16 Weeks | Through Hole | Through Hole | Full Brick | - | - | -25°C~85°C | Bulk | 2010 | VI-200™ (150W) | 4.60Lx2.40W x 0.50 H 116.8mmx61.0mmx12.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | TIN LEAD OVER COPPER | - | - | ITE (Commercial) | 150W | - | 150W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | - | - | R-XDMA-P9 | 1 | Not Qualified | - | 90% | 3kV | 60V | 5.8V | 25.86A | 42V | 48V | - | - | YES | - | - | - | - | - | - | OCP, OTP, OVP, SCP | 12.7mm | - | - | - | Non-RoHS Compliant | - | ||
![]() V24C12T100BL3 Vicor Corporation | 2082 |
| - | 16 Weeks | Through Hole | Through Hole | Quarter Brick | - | 7 | -40°C~100°C | Bulk | 1998 | MICRO (100W) | 2.28Lx1.45W x 0.62 H 57.9mmx36.8mmx15.7mm | e0 | no | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | - | - | ITE (Commercial) | - | REMOTE SHUTDOWN | 100W | DUAL | PIN/PEG | - | 1 | - | - | - | - | - | - | 1 | - | UL, CSA, TUV | 85.8% | 3kV | 36V | 12V | 8.33A | 18V | 24V | - | - | YES | 8.33A | 100W | - | - | - | Isolated | OVP, UVLO | 15.748mm | - | 36.8mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() V24C28E50BL2 Vicor Corporation | 2743 |
| - | 16 Weeks | Through Hole | Through Hole | Quarter Brick | - | - | -10°C~100°C | Bulk | 2012 | MICRO (50W) | 2.28Lx1.45W x 0.62 H 57.9mmx36.8mmx15.7mm | e0 | no | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | - | - | ITE (Commercial) | 50W | REMOTE SHUTDOWN | 50W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | not_compliant | NOT SPECIFIED | V24C28E50 | - | R-XDFM-P7 | 1 | Not Qualified | UL, CSA, TUV | 89% | 3kV | 36V | 28V | 1.78A | 18V | 24V | - | - | YES | - | - | - | - | - | - | OVP, UVLO | 15.748mm | 57.9mm | 36.8mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() VI-J14-MW Vicor Corporation | 577 |
| - | 16 Weeks | Through Hole | Through Hole | Half Brick | - | - | -55°C~100°C | Bulk | 2012 | VI-J00™ (100W) | 2.28Lx2.40W x 0.50 H 57.9mmx70.0mmx12.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | TIN LEAD OVER COPPER | - | - | ITE (Commercial) | 100W | - | 100W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | VI-J14 | - | R-XDMA-P9 | 1 | Not Qualified | - | 90% | 3kV | 32V | 48V | 2.08A | 21V | 24V | - | - | YES | - | - | - | - | - | - | OCP, SCP | 12.7mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() V48A24C500B Vicor Corporation | 2546 |
| - | 16 Weeks | Through Hole | Through Hole | Full Brick | - | - | -20°C~100°C | Bulk | 2013 | Maxi (500W) | 4.60Lx2.20W x 0.54 H 116.8mmx55.9mmx13.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | TIN LEAD | - | - | ITE (Commercial) | 500W | REMOTE SHUTDOWN | 500W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | not_compliant | NOT SPECIFIED | V48A24C500 | 9 | R-XDMA-P9 | 1 | Not Qualified | UL, CSA, TUV | 87.5% | 3kV | 75V | 24V | 20.83A | 36V | 48V | - | - | YES | - | - | - | - | - | - | OVP, UVLO | 13.716mm | - | 55.88mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() V28C24T100BL Vicor Corporation | In Stock | - | - | 16 Weeks | Through Hole | Through Hole | Quarter Brick | - | 7 | -40°C~100°C | Bulk | 2012 | MICRO (100W) | 2.28Lx1.45W x 0.62 H 57.9mmx36.8mmx15.7mm | e0 | no | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | - | - | ITE (Commercial) | - | - | 100W | DUAL | PIN/PEG | - | 1 | - | - | - | V28C24T100 | 7 | - | 1 | - | CE, CSA, TUV, UL | 82.3% | 3kV | 36V | 24V | 4.17A | 9V | 28V | - | - | YES | 4.17A | 100W | - | - | - | Isolated | OVP, UVLO | 15.748mm | - | 36.83mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() V28C24T100B Vicor Corporation | 2548 | - | - | 16 Weeks | Through Hole | Through Hole | Quarter Brick | - | - | -40°C~100°C | Bulk | - | MICRO (100W) | 2.28Lx1.45W x 0.54 H 57.9mmx36.8mmx13.7mm | e0 | no | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | - | - | ITE (Commercial) | 100W | - | 100W | DUAL | PIN/PEG | - | 1 | - | not_compliant | - | V28C24T100 | 7 | R-XDMA-P7 | 1 | Not Qualified | CE, CSA, TUV, UL | 82.3% | 3kV | 36V | 24V | 4.17A | 9V | 28V | - | - | YES | - | - | - | - | - | - | OVP, UVLO | 13.716mm | - | 36.83mm | - | Non-RoHS Compliant | - | ||
![]() V300A5E400BG Vicor Corporation | 2272 | - | - | 16 Weeks | Through Hole | Through Hole | Full Brick | - | - | -10°C~100°C | Bulk | - | Maxi (400W) | 4.60Lx2.20W x 0.62 H 116.8mmx55.9mmx15.7mm | e4 | yes | Active | Not Applicable | 9 | EAR99 | Isolated Module | Gold (Au) | - | - | ITE (Commercial) | 400W | REMOTE SHUTDOWN | 400W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | not_compliant | NOT SPECIFIED | V300A5E400 | 9 | R-XDFM-P9 | 1 | Not Qualified | UL, TUV, CE | 83% | 3kV | 375V | 5V | 80A | 180V | 300V | - | - | YES | - | - | - | - | - | - | OVP, UVLO | 15.748mm | - | 55.88mm | - | ROHS3 Compliant | - | ||
![]() VTM48EF040T050B00 Vicor Corporation | In Stock | - | Datasheet | 16 Weeks | Surface Mount | Surface Mount | Module | - | - | -40°C~125°C | Tray | 2015 | VI Chip® VTM® | 1.28Lx0.87W x 0.26 H 32.5mmx22.0mmx6.7mm | - | - | Active | 4 (72 Hours) | - | - | Voltage Transformation Module | - | - | - | ITE (Commercial) | 200W | - | 200W | - | - | NOT SPECIFIED | - | - | - | NOT SPECIFIED | - | - | - | 1 | - | - | 94% | 2.25kV | 55V | - | 50A | 26V | - | 55V | 26V | - | - | - | - | - | - | - | Remote On/Off, OCP, OTP, OVP, SCP | 6.858mm | - | - | - | ROHS3 Compliant | - | ||
![]() VI-JT3-EW Vicor Corporation | 2361 |
| - | 16 Weeks | Through Hole | Through Hole | Half Brick | - | 9 | -10°C~100°C | Bulk | 2010 | VI-J00™ (100W) | 2.28Lx2.40W x 0.50 H 57.9mmx70.0mmx12.7mm | e0 | no | Active | Not Applicable | 9 | - | Isolated Module | TIN LEAD OVER COPPER | - | - | ITE (Commercial) | - | - | 100W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | 57.9mm | - | NOT SPECIFIED | VI-JT3 | 9 | - | 1 | Not Qualified | - | 88% | 3kV | 160V | 24V | 4.17A | 66V | 110V | - | - | YES | - | 100W | - | - | - | Isolated | OCP, SCP | 12.7mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() V24A28H400BG Vicor Corporation | 987 |
| - | 16 Weeks | Through Hole | Through Hole | Full Brick | - | - | -40°C~100°C | Bulk | 2012 | Maxi (400W) | 4.60Lx2.20W x 0.62 H 116.8mmx55.9mmx15.7mm | e4 | yes | Active | Not Applicable | 9 | EAR99 | Isolated Module | Gold (Au) | - | - | ITE (Commercial) | 400W | REMOTE SHUTDOWN | 400W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | not_compliant | NOT SPECIFIED | - | 9 | R-XDMA-P9 | 1 | Not Qualified | UL, CSA, TUV | 87.8% | 3kV | 36V | 28V | 14.28A | 18V | 24V | - | - | YES | - | - | - | - | - | - | OVP, UVLO | 15.748mm | - | 55.88mm | - | ROHS3 Compliant | Lead Free | ||
![]() DCM4623TD2H53E0M00 Vicor Corporation | In Stock | - | - | 16 Weeks | - | Through Hole | 9-DIP Module | NO | - | -55°C~125°C | - | 2017 | VI Chip® DCM® (500W) | 1.89Lx0.90W x 0.29 H 47.9mmx22.8mmx7.3mm | - | - | Active | Not Applicable | 9 | EAR99 | Isolated Module | - | - | - | ITE (Commercial) | 504W | - | - | DUAL | PIN/PEG | - | 1 | - | - | - | - | - | R-XDMA-P9 | 1 | - | - | 93.3% | 4.242kV | 420V | 48V | - | 200V | 300V | - | - | YES | - | - | - | - | 500W | - | OCP, OTP, OVP, SCP, UVLO | - | - | 22.8mm | - | ROHS3 Compliant | - | ||
![]() VE-JWT-EX Vicor Corporation | 2664 |
| - | 16 Weeks | Through Hole | Through Hole | Half Brick | - | 9 | -10°C~100°C | Bulk | 2012 | VE-J00™ (75W) | 2.28Lx2.40W x 0.50 H 57.9mmx70.0mmx12.7mm | e3 | yes | Active | Not Applicable | 9 | - | Isolated Module | Matte Tin (Sn) | - | - | ITE (Commercial) | - | - | 75W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | 57.9mm | - | NOT SPECIFIED | VE-JWT | - | - | 1 | Not Qualified | - | 88% | 3kV | 36V | 6.5V | 11.54A | 18V | 24V | - | - | YES | - | 75W | - | - | - | Isolated | OCP, SCP | 12.7mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() V375A28H600BG Vicor Corporation | 557 |
| - | 16 Weeks | Through Hole | Through Hole | Full Brick | - | 9 | -40°C~100°C | Bulk | - | Maxi (600W) | 4.60Lx2.20W x 0.62 H 116.8mmx55.9mmx15.7mm | e4 | yes | Active | Not Applicable | 9 | - | Isolated Module | Gold (Au) | - | - | ITE (Commercial) | 600W | - | 600W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | 55.9mm | not_compliant | NOT SPECIFIED | V375A28H600 | 9 | - | 1 | Not Qualified | CSA, UL | 87.8% | 3kV | 425V | 28V | 21.43A | 250V | 375V | - | - | YES | - | - | - | - | - | Isolated | OVP, UVLO | 15.748mm | - | 55.88mm | - | ROHS3 Compliant | - | ||
![]() V24A24C300BL Vicor Corporation | 2392 |
| - | 16 Weeks | Through Hole | Through Hole | Full Brick | - | - | -20°C~100°C | Bulk | 2012 | Maxi (300W) | 4.60Lx2.20W x 0.62 H 116.8mmx55.9mmx15.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | - | - | ITE (Commercial) | - | REMOTE SHUTDOWN | 300W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | not_compliant | NOT SPECIFIED | - | 9 | R-XDMA-P9 | 1 | Not Qualified | UL, CSA, TUV | 88.2% | 3kV | 36V | 24V | 12.5A | 18V | 24V | - | - | YES | - | 300W | - | - | - | Isolated | OVP, UVLO | 15.748mm | - | 55.88mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() V24B3V3C100BL Vicor Corporation | 2 | - | - | 16 Weeks | Through Hole | Surface Mount | Module | - | - | -20°C~100°C | Bulk | 2012 | MINI (100W) | 2.28Lx2.20W x 0.50 H 57.9mmx55.9mmx12.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | - | - | ITE (Commercial) | - | REMOTE SHUTDOWN | 100W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | not_compliant | NOT SPECIFIED | V24B3V3C100 | 9 | R-XDMA-P9 | 1 | Not Qualified | UL, TUV, CE | 81.4% | 3kV | 36V | 3.3V | 30.3A | 18V | 24V | - | - | NO | - | 100W | - | - | - | - | OVP, UVLO | 15.748mm | 57.9mm | 55.9mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() V300C12T150BG Vicor Corporation | In Stock | - | - | 16 Weeks | Through Hole | Through Hole | Quarter Brick | - | - | -40°C~100°C | Bulk | 2012 | MICRO (150W) | 2.28Lx1.45W x 0.65 H 57.9mmx36.8mmx16.5mm | e4 | yes | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | Gold (Au) | - | - | ITE (Commercial) | 150W | REMOTE SHUTDOWN | 150W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | not_compliant | NOT SPECIFIED | V300C12T150 | 7 | R-XDMA-P7 | 1 | Not Qualified | UL, CSA, TUV | 85.3% | 3kV | 375V | 12V | 12.5A | 180V | 300V | - | - | YES | - | - | - | - | - | - | OVP, UVLO | 16.51mm | - | 36.83mm | - | ROHS3 Compliant | Lead Free | ||
![]() V24C12C100BL2 Vicor Corporation | 2535 | - | - | 16 Weeks | Through Hole | Through Hole | Quarter Brick | - | - | -20°C~100°C | Bulk | - | MICRO (100W) | 2.28Lx1.45W x 0.62 H 57.9mmx36.8mmx15.7mm | - | - | Active | 1 (Unlimited) | - | - | Isolated Module | - | 100°C | -20°C | ITE (Commercial) | 100W | - | 100W | - | - | - | - | - | - | - | - | - | - | 1 | - | - | 85.8% | 3kV | 36V | - | 8.33A | 18V | - | - | - | - | - | - | 18V | 36V | - | - | OVP, UVLO | 15.748mm | 57.912mm | 36.83mm | - | Non-RoHS Compliant | - | ||
![]() V28C24H100BL2 Vicor Corporation | 2253 | - | - | 16 Weeks | Through Hole | Through Hole | Quarter Brick | - | - | -40°C~100°C | Bulk | 2012 | MICRO (100W) | 2.28Lx1.45W x 0.62 H 57.9mmx36.8mmx15.7mm | e0 | no | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | - | - | ITE (Commercial) | 100W | - | 100W | DUAL | PIN/PEG | - | 1 | - | not_compliant | - | V28C24H100 | 7 | R-XDMA-P7 | 1 | Not Qualified | CE, CSA, TUV, UL | 82.3% | 3kV | 36V | 24V | 4.17A | 9V | 28V | - | - | YES | - | - | - | - | - | - | OVP, UVLO | 15.748mm | - | 36.83mm | - | Non-RoHS Compliant | Contains Lead |