- Series
- Mfr
- Package
- Product Status
- Operating Temperature
- Tolerance
- Mounting Styles
- Core Material
- Termination Type
- Manufacturer
- RoHS
- Packaging
Attribute column
Manufacturer
Vicor AC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Surface Mount | Operating Temperature (Max.) | Operating Temperature (Min.) | Operating Temperature | Published | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Power (Watts) | Additional Feature | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | JESD-30 Code | Number of Outputs | Qualification Status | Approval Agency | Efficiency | Voltage - Isolation | Output Voltage | Max Output Current | Input Voltage-Nom | Temperature Grade | Trim/Adjustable Output | Analog IC - Other Type | Current - Output (Max) | Input Voltage (Min) | Input Voltage (Max) | Total Power Output-Max | Minimum Load Required | Output Voltage-Max | Output Voltage-Min | Features | Height | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() VI-LU2-IU Vicor Corporation | 915 |
| Datasheet | 16 Weeks | - | - | NO | 85°C | -30°C | - | 2008 | - | - | e0 | no | Active | - | 10 | EAR99 | - | Tin/Lead (Sn/Pb) | - | - | - | - | ALSO HAVE A 80 TO 264 AC INPUT VOLTAGE | - | UNSPECIFIED | UNSPECIFIED | NOT SPECIFIED | 1 | not_compliant | NOT SPECIFIED | R-XXMA-X10 | 1 | Not Qualified | - | - | - | 15V | - | 115V | OTHER | YES | AC-DC REGULATED POWER SUPPLY MODULE | - | 90V | 132V | 200W | - | 16.5V | 13.5V | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() VI-MUL-IS Vicor Corporation | 860 |
| Datasheet | 16 Weeks | - | - | NO | 85°C | -30°C | - | 2008 | - | - | e0 | no | Active | - | 10 | EAR99 | - | Tin/Lead (Sn/Pb) | - | - | - | - | ALSO HAVE A 80 TO 264 AC INPUT VOLTAGE | - | UNSPECIFIED | UNSPECIFIED | NOT SPECIFIED | 1 | not_compliant | NOT SPECIFIED | R-XXMA-X10 | 1 | Not Qualified | - | - | - | 28V | - | 115V | OTHER | YES | AC-DC REGULATED POWER SUPPLY MODULE | - | 90V | 132V | 300W | - | 30.8V | 14V | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() PFM4414VB6M24D0T00 Vicor Corporation | In Stock | - | - | 16 Weeks | Chassis Mount | Chassis Mount | - | - | - | -40°C~100°C | 2015 | VIA PFM™ | 4.35Lx1.40W x 0.37 H 110.6mmx35.5mmx9.3mm | - | - | Active | Not Applicable | - | EAR99 | Enclosed | - | - | - | ITE (Commercial) | 400W | - | 400W | - | - | - | - | - | - | - | 1 | - | CE, cTUVus, cURus | 90% | 4.242kV | - | 16.67A | - | - | - | - | - | - | - | - | - | - | - | External Rectification Required, PFC, Universal Input | 9.398mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() VI-LU4-CV Vicor Corporation | In Stock | - | Datasheet | 16 Weeks | - | - | NO | 85°C | - | - | 2008 | - | - | e0 | no | Active | - | 10 | EAR99 | - | Tin/Lead (Sn/Pb) | - | - | - | - | ALSO HAVE A 80 TO 264 AC INPUT VOLTAGE | - | UNSPECIFIED | UNSPECIFIED | NOT SPECIFIED | 1 | not_compliant | NOT SPECIFIED | R-XXMA-X10 | 1 | Not Qualified | - | - | - | 48V | - | 115V | OTHER | YES | AC-DC REGULATED POWER SUPPLY MODULE | - | 90V | 132V | 150W | - | 52.8V | 24V | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() VI-LUY-CU Vicor Corporation | 748 |
| - | 16 Weeks | - | Chassis Mount | NO | - | - | 0°C~85°C | - | FlatPAC™ | 9.25Lx2.50W x 1.37 H 234.8mmx63.5mmx34.8mm | e0 | no | Active | Not Applicable | 10 | EAR99 | Enclosed | Tin/Lead (Sn/Pb) | - | - | ITE (Commercial) | 132W | ALSO HAVE A 80 TO 264 AC INPUT VOLTAGE | - | UNSPECIFIED | UNSPECIFIED | - | 1 | - | - | - | 1 | - | CE, cTUVus, cURus, TUV, UL | 90% | 4.242kV | 3.3V | - | 115V | - | YES | - | - | - | - | - | No | - | - | Remote Sense | - | - | - | Non-RoHS Compliant | - | ||
![]() VI-NU3-EM Vicor Corporation | 960 | - | - | 16 Weeks | - | Chassis Mount | NO | - | - | 0°C~85°C With Derating | 2008 | FlatPAC™ | 9.25Lx7.30W x 1.37 H 234.8mmx185.4mmx34.8mm | e0 | no | Active | Not Applicable | 20 | EAR99 | Enclosed | Tin/Lead (Sn/Pb) | - | - | ITE (Commercial) | 600W | ALSO HAVE A 80 TO 264 AC INPUT VOLTAGE | - | UNSPECIFIED | UNSPECIFIED | NOT SPECIFIED | 1 | not_compliant | NOT SPECIFIED | R-XXMA-X20 | 1 | Not Qualified | CE | 88% | 4.242kV | 24V | - | 115V | - | YES | - | 25A | - | - | 600W | Yes | - | - | Adjustable Output, Remote Sense | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() PC1-02B-28-G Vicor Corporation | In Stock | - | - | 16 Weeks | Chassis Mount | Chassis Mount | - | - | - | -20°C~65°C With Derating | - | PFC Micro™ | 10.24Lx5.06W x 1.86 H 260.0mmx128.5mmx47.3mm | - | - | Active | 1 (Unlimited) | - | - | Enclosed | - | 65°C | -20°C | ITE (Commercial), Medical | 800W | - | 800W | - | - | - | - | - | - | - | 1 | - | CE | - | 4.242kV | - | 28.6A | - | - | - | - | 28.6A | - | - | - | - | - | - | Adjustable Output, DC Input Capable, PFC, Remote Sense, Standby Output, Universal Input | 47.244mm | 260.096mm | 128.524mm | ROHS3 Compliant | - | ||
![]() PC1-02B-48-G Vicor Corporation | In Stock | - | - | 16 Weeks | Chassis Mount | Chassis Mount | - | - | - | -20°C~65°C With Derating | - | PFC Micro™ | 10.24Lx5.06W x 1.86 H 260.0mmx128.5mmx47.3mm | - | - | Active | 1 (Unlimited) | - | - | Enclosed | - | 65°C | -20°C | ITE (Commercial), Medical | 800W | - | 800W | - | - | - | - | - | - | - | 1 | - | CE | - | 4.242kV | - | 16.67A | - | - | - | - | 16.67A | - | - | - | - | - | - | Adjustable Output, DC Input Capable, PFC, Remote Sense, Standby Output, Universal Input | 47.244mm | 260.096mm | 128.524mm | ROHS3 Compliant | - | ||
![]() PM1-03B-15-G Vicor Corporation | In Stock | - | - | 16 Weeks | Chassis Mount | Chassis Mount | - | - | - | -20°C~65°C With Derating | - | PFC Mini™ | 12.49Lx6.00W x 1.72 H 317.3mmx152.4mmx43.7mm | - | - | Active | 1 (Unlimited) | - | - | Enclosed | - | 65°C | -20°C | ITE (Commercial), Medical | 1500W | - | 1.5kW | - | - | - | - | - | - | - | 1 | - | CE | 80% | 4.242kV | - | 100A | - | - | - | - | 100A | - | - | - | - | - | - | Adjustable Output, Remote Sense | 43.688mm | 317.246mm | 152.4mm | ROHS3 Compliant | - | ||
![]() PFM4914VB6M24D0CA0 Vicor Corporation | 865 |
| - | 16 Weeks | - | - | - | - | - | - | - | VIA PFM™ | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | NOT SPECIFIED | - | - | NOT SPECIFIED | - | - | - | - | - | - | - | - | - | - | - | AC-DC POWER FACTOR CORRECTION MODULE | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PM1-03B-24-G Vicor Corporation | In Stock | - | - | 16 Weeks | Chassis Mount | Chassis Mount | - | - | - | -20°C~65°C With Derating | - | PFC Mini™ | 12.49Lx6.00W x 1.72 H 317.3mmx152.4mmx43.7mm | - | - | Active | 1 (Unlimited) | - | - | Enclosed | - | 65°C | -20°C | ITE (Commercial), Medical | 1500W | - | 1.5kW | - | - | - | - | - | - | - | 1 | - | CE | 80% | 4.242kV | - | 62.5A | - | - | - | - | - | - | - | - | - | - | - | Adjustable Output, Remote Sense | 43.688mm | 317.246mm | 152.4mm | ROHS3 Compliant | - | ||
![]() PC1-02B-15-G Vicor Corporation | In Stock | - | - | 16 Weeks | Chassis Mount | Chassis Mount | - | - | - | -20°C~65°C With Derating | - | PFC Micro™ | 10.24Lx5.06W x 1.86 H 260.0mmx128.5mmx47.3mm | - | - | Active | 1 (Unlimited) | - | - | Enclosed | - | 65°C | -20°C | ITE (Commercial), Medical | 800W | - | 800W | - | - | - | - | - | - | - | 1 | - | CE | - | 4.242kV | - | 53.33A | - | - | - | - | 53.33A | - | - | - | - | - | - | Adjustable Output, DC Input Capable, PFC, Remote Sense, Standby Output, Universal Input | 47.244mm | 260.096mm | 128.524mm | ROHS3 Compliant | - | ||
![]() VI-LU3-EU Vicor Corporation | 807 |
| - | 16 Weeks | - | Chassis Mount | NO | - | - | 0°C~85°C | 2008 | FlatPAC™ | 9.25Lx2.50W x 1.37 H 234.8mmx63.5mmx34.8mm | e0 | no | Active | 1 (Unlimited) | 10 | EAR99 | Enclosed | Tin/Lead (Sn/Pb) | - | - | ITE (Commercial) | 200W | ALSO HAVE A 80 TO 264 AC INPUT VOLTAGE | - | UNSPECIFIED | UNSPECIFIED | NOT SPECIFIED | 1 | not_compliant | NOT SPECIFIED | - | 1 | Not Qualified | CE, cTUVus, cURus, TUV, UL | 90% | 4.242kV | 24V | - | 115V | - | YES | - | 8.33A | - | - | 200W | - | - | - | Remote Sense | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() PC1-02B-05-G Vicor Corporation | In Stock | - | - | 16 Weeks | Chassis Mount | Chassis Mount | - | - | - | -20°C~65°C With Derating | - | PFC Micro™ | 10.24Lx5.06W x 1.86 H 260.0mmx128.5mmx47.3mm | - | - | Active | 1 (Unlimited) | - | - | Enclosed | - | 65°C | -20°C | ITE (Commercial), Medical | 800W | - | 800W | - | - | - | - | - | - | - | 1 | - | CE | - | 4.242kV | - | 160A | - | - | - | - | - | - | - | - | - | - | - | Adjustable Output, DC Input Capable, PFC, Remote Sense, Standby Output, Universal Input | 47.244mm | 260.096mm | 128.524mm | ROHS3 Compliant | - | ||
![]() PC1-02B-12-G Vicor Corporation | In Stock | - | - | 16 Weeks | Chassis Mount | Chassis Mount | - | - | - | -20°C~65°C With Derating | - | PFC Micro™ | 10.24Lx5.06W x 1.86 H 260.0mmx128.5mmx47.3mm | - | - | Active | 1 (Unlimited) | - | - | Enclosed | - | 65°C | -20°C | ITE (Commercial), Medical | 800W | - | 800W | - | - | - | - | - | - | - | 1 | - | CE | - | 4.242kV | - | 66.7A | - | - | - | - | - | - | - | - | - | - | - | Adjustable Output, DC Input Capable, PFC, Remote Sense, Standby Output, Universal Input | 47.244mm | 260.096mm | 128.524mm | ROHS3 Compliant | - | ||
![]() VI-LU0-IY Vicor Corporation | 975 |
| - | 16 Weeks | - | - | NO | 85°C | -30°C | - | - | - | - | e0 | no | Active | - | 10 | EAR99 | - | Tin/Lead (Sn/Pb) | - | - | - | - | ALSO HAVE A 80 TO 264 AC INPUT VOLTAGE | - | UNSPECIFIED | UNSPECIFIED | NOT SPECIFIED | 1 | not_compliant | NOT SPECIFIED | R-XXMA-X10 | 1 | Not Qualified | - | - | - | 5V | - | 115V | OTHER | YES | AC-DC REGULATED POWER SUPPLY MODULE | - | 90V | 132V | 50W | - | 5.5V | 2.5V | - | - | - | - | Non-RoHS Compliant | - | ||
![]() VI-LUL-EW Vicor Corporation | 968 |
| - | 16 Weeks | Rack | Chassis Mount | - | - | - | 0°C~85°C With Derating | - | FlatPAC™ | 9.25Lx2.50W x 1.37 H 234.8mmx63.5mmx34.8mm | e0 | no | Active | - | 10 | EAR99 | Enclosed | Tin/Lead (Sn/Pb) | - | - | ITE (Commercial) | - | ALSO HAVE A 80 TO 264 AC INPUT VOLTAGE | 100W | UNSPECIFIED | UNSPECIFIED | NOT SPECIFIED | 1 | not_compliant | NOT SPECIFIED | - | 1 | Not Qualified | CE | 78% | 4.242kV | 28V | - | 115V | - | YES | - | 3.6A | - | - | - | Yes | - | - | Adjustable Output, Remote Sense | 34.798mm | - | - | Non-RoHS Compliant | - | ||
![]() VI-MU3-EQ Vicor Corporation | 685 |
| - | 16 Weeks | - | - | NO | 85°C | - | - | 2008 | FlatPAC™ | - | e0 | no | Active | Not Applicable | 10 | EAR99 | - | Tin/Lead (Sn/Pb) | - | - | - | - | ALSO HAVE A 80 TO 264 AC INPUT VOLTAGE | - | UNSPECIFIED | UNSPECIFIED | NOT SPECIFIED | 1 | not_compliant | NOT SPECIFIED | R-XXMA-X10 | 1 | Not Qualified | - | - | - | 24V | - | 115V | OTHER | YES | AC-DC REGULATED POWER SUPPLY MODULE | - | 90V | 132V | 400W | - | 26.4V | 12V | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() VI-LU3-EW Vicor Corporation | In Stock | - | - | 16 Weeks | - | - | NO | 85°C | - | - | - | - | - | e0 | no | Active | - | 10 | EAR99 | - | Tin/Lead (Sn/Pb) | - | - | - | - | ALSO HAVE A 80 TO 264 AC INPUT VOLTAGE | - | UNSPECIFIED | UNSPECIFIED | NOT SPECIFIED | 1 | not_compliant | NOT SPECIFIED | R-XXMA-X10 | 1 | Not Qualified | - | - | - | 24V | - | 115V | OTHER | YES | AC-DC REGULATED POWER SUPPLY MODULE | - | 90V | 132V | 100W | - | 26.4V | 12V | - | - | - | - | Non-RoHS Compliant | - | ||
![]() VI-LU1-EX Vicor Corporation | In Stock | - | - | 16 Weeks | - | - | NO | 85°C | - | - | - | - | - | e0 | no | Active | - | 10 | EAR99 | - | Tin/Lead (Sn/Pb) | - | - | - | - | ALSO HAVE A 80 TO 264 AC INPUT VOLTAGE | - | UNSPECIFIED | UNSPECIFIED | NOT SPECIFIED | 1 | not_compliant | NOT SPECIFIED | R-XXMA-X10 | 1 | Not Qualified | - | - | - | 12V | - | 115V | OTHER | YES | AC-DC REGULATED POWER SUPPLY MODULE | - | 90V | 132V | 75W | - | 13.2V | 6V | - | - | - | - | Non-RoHS Compliant | - |