- Series
- Mfr
- Package
- Product Status
- Operating Temperature
- Tolerance
- Mounting Styles
- Core Material
- Termination Type
- Manufacturer
- RoHS
- Packaging
Attribute column
Manufacturer
Vicor AC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Surface Mount | Operating Temperature (Max.) | Operating Temperature (Min.) | JESD-609 Code | Pbfree Code | Part Status | Number of Terminations | ECCN Code | Terminal Finish | Additional Feature | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | JESD-30 Code | Number of Outputs | Qualification Status | Output Voltage | Input Voltage-Nom | Temperature Grade | Trim/Adjustable Output | Analog IC - Other Type | Input Voltage (Min) | Input Voltage (Max) | Total Power Output-Max | Output Voltage-Max | Output Voltage-Min | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() VI-RU113-EUUU-CC Vicor Corporation | 903 |
| - | 16 Weeks | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VI-PU01-IYU Vicor Corporation | In Stock | - | - | 16 Weeks | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VI-RU134-CWWU-CC Vicor Corporation | In Stock | - | - | 16 Weeks | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VI-PU43-IUY Vicor Corporation | In Stock | - | - | 16 Weeks | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VI-MFP-IS Vicor Corporation | In Stock | - | - | 16 Weeks | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VI-MU1-IS Vicor Corporation | 683 |
| - | 16 Weeks | NO | 85°C | -30°C | e0 | no | Active | 10 | EAR99 | Tin/Lead (Sn/Pb) | ALSO HAVE A 80 TO 264 AC INPUT VOLTAGE | UNSPECIFIED | UNSPECIFIED | NOT SPECIFIED | 1 | not_compliant | NOT SPECIFIED | R-XXMA-X10 | 1 | Not Qualified | 12V | 115V | OTHER | YES | AC-DC REGULATED POWER SUPPLY MODULE | 90V | 132V | 300W | 13.2V | 6V | Non-RoHS Compliant | ||
![]() VI-MUY-IS Vicor Corporation | In Stock | - | - | 16 Weeks | NO | 85°C | -30°C | e0 | no | Active | 10 | EAR99 | Tin/Lead (Sn/Pb) | ALSO HAVE A 80 TO 264 AC INPUT VOLTAGE | UNSPECIFIED | UNSPECIFIED | NOT SPECIFIED | 1 | not_compliant | NOT SPECIFIED | R-XXMA-X10 | 1 | Not Qualified | 3.3V | 115V | OTHER | YES | AC-DC REGULATED POWER SUPPLY MODULE | 90V | 132V | 198W | 3.63V | 1.65V | Non-RoHS Compliant | ||
![]() VI-PU01-IUW Vicor Corporation | In Stock | - | - | 16 Weeks | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VI-PUHF-IWV Vicor Corporation | In Stock | - | - | 16 Weeks | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VI-PU21-IUY Vicor Corporation | In Stock | - | - | 16 Weeks | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VI-PU33-IWU Vicor Corporation | 632 |
| - | 16 Weeks | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VI-PF11-IUW Vicor Corporation | In Stock | - | - | 16 Weeks | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VI-PU02-IUW Vicor Corporation | 892 |
| - | 16 Weeks | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VI-MUV-IS Vicor Corporation | In Stock | - | - | 16 Weeks | NO | 85°C | -30°C | - | - | Active | 10 | - | - | ALSO HAVE A 80 TO 264 AC INPUT VOLTAGE | UNSPECIFIED | UNSPECIFIED | - | 1 | compliant | - | R-XXMA-X10 | 1 | - | 5.8V | 115V | OTHER | YES | AC-DC REGULATED POWER SUPPLY MODULE | 90V | 132V | 300W | 6.38V | 2.9V | - | ||
![]() VI-PUK2-IUW Vicor Corporation | In Stock | - | - | 16 Weeks | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VI-MF2-IS Vicor Corporation | In Stock | - | - | 16 Weeks | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VI-PUY0-IVW Vicor Corporation | In Stock | - | - | 16 Weeks | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VI-MUP-IS Vicor Corporation | In Stock | - | - | 16 Weeks | NO | 85°C | -30°C | - | - | Active | 10 | - | - | ALSO HAVE A 80 TO 264 AC INPUT VOLTAGE | UNSPECIFIED | UNSPECIFIED | - | 1 | compliant | - | R-XXMA-X10 | 1 | - | 13.8V | 115V | OTHER | YES | AC-DC REGULATED POWER SUPPLY MODULE | 90V | 132V | 300W | 15.18V | 6.9V | - | ||
![]() VI-PU03-IXV Vicor Corporation | In Stock | - | - | 16 Weeks | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VI-PU1D-IUY Vicor Corporation | In Stock | - | - | 16 Weeks | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |