- Series
- Mfr
- Package
- Product Status
- Operating Temperature
- Tolerance
- Mounting Styles
- Core Material
- Termination Type
- Manufacturer
- RoHS
- Packaging
Attribute column
Manufacturer
Vicor AC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Surface Mount | Operating Temperature (Max.) | Operating Temperature (Min.) | Operating Temperature | Published | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Power (Watts) | Additional Feature | HTS Code | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | JESD-30 Code | Number of Outputs | Qualification Status | Approval Agency | Efficiency | Voltage - Isolation | Output Voltage | Max Output Current | Input Voltage-Nom | Temperature Grade | Trim/Adjustable Output | Analog IC - Other Type | Current - Output (Max) | Protections | Voltage - Output 2 | Input Voltage (Min) | Input Voltage (Max) | Total Power Output-Max | Minimum Load Required | Output Voltage-Max | Output Voltage-Min | Features | Efficiency (Main Output) | Height | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() VI-MUF-EQ Vicor Corporation | 984 |
| - | 16 Weeks | - | - | NO | 85°C | - | - | - | - | - | - | - | Active | - | 10 | - | - | - | - | - | - | - | ALSO HAVE A 80 TO 264 AC INPUT VOLTAGE | - | - | UNSPECIFIED | UNSPECIFIED | - | 1 | - | - | R-XXMA-X10 | 1 | - | - | - | - | 72V | - | 115V | OTHER | YES | AC-DC REGULATED POWER SUPPLY MODULE | - | - | - | 90V | 132V | 400W | - | 79.2V | 36V | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() VI-MUL-IQ-CC Vicor Corporation | 504 |
| - | 16 Weeks | - | - | - | - | - | - | 2008 | - | - | e0 | - | Active | - | - | - | - | Tin/Lead (Sn/Pb) | - | - | - | - | - | - | - | - | - | - | - | not_compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() VE-LUL-CU-CC Vicor Corporation | 915 |
| - | 16 Weeks | - | - | - | 85°C | - | - | 2008 | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | REMOTE SHUTDOWN | - | - | - | - | - | - | - | - | - | - | - | UL, CSA, EN, CE | - | - | 28V | - | - | - | - | AC-DC REGULATED POWER SUPPLY MODULE | - | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE; THERMAL | - | 115V | 230V | 200W | - | - | - | - | 90% | 34.8mm | 234.8mm | 124.5mm | ROHS3 Compliant | Lead Free | ||
![]() VI-MUL-CS Vicor Corporation | 788 |
| - | 16 Weeks | - | - | NO | 85°C | - | - | 2008 | - | - | e0 | no | Active | - | 10 | EAR99 | - | Tin/Lead (Sn/Pb) | - | - | - | - | ALSO HAVE A 80 TO 264 AC INPUT VOLTAGE | - | - | UNSPECIFIED | UNSPECIFIED | NOT SPECIFIED | 1 | not_compliant | NOT SPECIFIED | R-XXMA-X10 | 1 | Not Qualified | - | - | - | 28V | - | 115V | OTHER | YES | AC-DC REGULATED POWER SUPPLY MODULE | - | - | - | 90V | 132V | 300W | - | 30.8V | 14V | - | - | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() VI-LUL-IU-CC Vicor Corporation | 731 |
| - | 16 Weeks | - | - | - | - | - | - | - | - | - | e0 | - | Active | - | - | - | - | Tin/Lead (Sn/Pb) | - | - | - | - | - | 8542.39.00.01 | - | - | - | - | - | not_compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() VI-NUL-IM-CC Vicor Corporation | In Stock | - | Datasheet | 16 Weeks | - | - | - | - | - | - | 2008 | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() PS1-01-28-G Vicor Corporation | In Stock | - | - | 16 Weeks | Chassis Mount | Chassis Mount | - | - | - | -20°C~65°C With Derating | - | PFC MicroS™ | 7.95Lx3.50W x 1.86 H 201.9mmx89.9mmx47.3mm | - | - | Active | 1 (Unlimited) | - | - | Enclosed | - | 65°C | -20°C | ITE (Commercial), Medical | 600W | - | - | 600W | - | - | - | - | - | - | - | 1 | - | CE | - | 4.242kV | - | 21.43A | - | - | - | - | - | - | - | - | - | - | - | - | - | Adjustable Output, DC Input Capable, PFC, Remote Sense, Standby Output, Universal Input | - | 47.244mm | 201.93mm | 88.9mm | ROHS3 Compliant | - | ||
![]() VI-PU22-IUU Vicor Corporation | 951 |
| Datasheet | 16 Weeks | - | - | - | - | - | - | 2008 | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() VI-NU2-EM Vicor Corporation | In Stock | - | - | 16 Weeks | - | - | NO | 85°C | - | - | - | - | - | e0 | no | Active | - | 20 | EAR99 | - | Tin/Lead (Sn/Pb) | - | - | - | - | ALSO HAVE A 80 TO 264 AC INPUT VOLTAGE | - | - | UNSPECIFIED | UNSPECIFIED | NOT SPECIFIED | 1 | not_compliant | NOT SPECIFIED | R-XXMA-X20 | 1 | Not Qualified | - | - | - | 15V | - | 115V | OTHER | YES | AC-DC REGULATED POWER SUPPLY MODULE | - | - | - | 90V | 132V | 600W | - | 16.5V | 13.5V | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() VP-F2334010 Vicor Corporation | 557 |
| - | 16 Weeks | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VI-LU0-EX Vicor Corporation | 836 |
| - | 16 Weeks | - | - | NO | 85°C | - | - | - | - | - | e0 | no | Active | - | 10 | EAR99 | - | Tin/Lead (Sn/Pb) | - | - | - | - | ALSO HAVE A 80 TO 264 AC INPUT VOLTAGE | - | - | UNSPECIFIED | UNSPECIFIED | NOT SPECIFIED | 1 | not_compliant | NOT SPECIFIED | R-XXMA-X10 | 1 | Not Qualified | - | - | - | 5V | - | 115V | OTHER | YES | AC-DC REGULATED POWER SUPPLY MODULE | - | - | - | 90V | 132V | 75W | - | 5.5V | 2.5V | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() VI-LU3-IW Vicor Corporation | 573 |
| - | 16 Weeks | - | - | NO | 85°C | -30°C | - | 2008 | - | - | e0 | no | Active | - | 10 | EAR99 | - | Tin/Lead (Sn/Pb) | - | - | - | - | ALSO HAVE A 80 TO 264 AC INPUT VOLTAGE | - | - | UNSPECIFIED | UNSPECIFIED | NOT SPECIFIED | 1 | not_compliant | NOT SPECIFIED | R-XXMA-X10 | 1 | Not Qualified | - | - | - | 24V | - | 115V | OTHER | YES | AC-DC REGULATED POWER SUPPLY MODULE | - | - | - | 90V | 132V | 100W | - | 26.4V | 12V | - | - | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() PS1-01-24-G Vicor Corporation | In Stock | - | - | 16 Weeks | Chassis Mount | Chassis Mount | - | - | - | -20°C~65°C With Derating | - | PFC MicroS™ | 7.95Lx3.50W x 1.86 H 201.9mmx89.9mmx47.3mm | - | - | Active | 1 (Unlimited) | - | - | Enclosed | - | 65°C | -20°C | ITE (Commercial), Medical | 600W | - | - | 600W | - | - | - | - | - | - | - | 1 | - | CE | - | 4.242kV | - | 25A | - | - | - | - | - | - | - | - | - | - | - | - | - | Adjustable Output, DC Input Capable, PFC, Remote Sense, Standby Output, Universal Input | - | 47.244mm | 201.93mm | 88.9mm | ROHS3 Compliant | - | ||
![]() PS1-01-15-G Vicor Corporation | In Stock | - | - | 16 Weeks | Chassis Mount | Chassis Mount | - | - | - | -20°C~65°C With Derating | - | PFC MicroS™ | 7.95Lx3.50W x 1.86 H 201.9mmx89.9mmx47.3mm | - | - | Active | 1 (Unlimited) | - | - | Enclosed | - | 65°C | -20°C | ITE (Commercial), Medical | 600W | - | - | 600W | - | - | - | - | - | - | - | 1 | - | CE | - | 4.242kV | - | 40A | - | - | - | - | - | - | - | - | - | - | - | - | - | Adjustable Output, DC Input Capable, PFC, Remote Sense, Standby Output, Universal Input | - | 47.244mm | 201.93mm | 88.9mm | ROHS3 Compliant | - | ||
![]() PC1-02B-24-G Vicor Corporation | In Stock | - | - | 16 Weeks | Chassis Mount | Chassis Mount | - | - | - | -20°C~65°C With Derating | - | PFC Micro™ | 10.24Lx5.06W x 1.86 H 260.0mmx128.5mmx47.3mm | - | - | Active | 1 (Unlimited) | - | - | Enclosed | - | 65°C | -20°C | ITE (Commercial), Medical | 800W | - | - | 800W | - | - | - | - | - | - | - | 1 | - | CE | - | 4.242kV | - | 33.33A | - | - | - | - | 33.33A | - | - | - | - | - | - | - | - | Adjustable Output, DC Input Capable, PFC, Remote Sense, Standby Output, Universal Input | - | 47.244mm | 260.096mm | 128.524mm | ROHS3 Compliant | - | ||
![]() VI-NU3-IM-BC Vicor Corporation | 868 |
| - | 16 Weeks | - | - | - | - | - | - | 2008 | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() VI-PU11-EUU Vicor Corporation | 795 |
| - | 16 Weeks | Chassis Mount | Chassis Mount | - | - | - | 0°C~85°C With Derating | - | FlatPAC™ | 9.25Lx4.96W x 1.37 H 234.8mmx126.0mmx34.8mm | - | - | Active | Not Applicable | - | - | Enclosed | - | 85°C | 0°C | ITE (Commercial) | 400W | - | - | 400W | - | - | - | - | - | - | - | 2 | - | CE | 88% | 4.242kV | - | 40A | - | - | - | - | 40A 40A | - | 12V | - | - | - | Yes | - | - | Adjustable Output, Remote Sense | - | 34.798mm | 234.95mm | 125.984mm | Non-RoHS Compliant | - | ||
![]() PFM4914VB6M48D0T00 Vicor Corporation | 568 |
| - | 16 Weeks | Chassis Mount | Chassis Mount | - | - | - | -40°C~100°C | - | VIA PFM™ | 4.91Lx1.40W x 0.37 H 124.8mmx35.5mmx9.3mm | - | - | Active | - | - | EAR99 | Enclosed | - | - | - | ITE (Commercial) | 400W | - | - | 400W | - | - | - | - | - | - | - | 1 | - | CE, cTUVus, cURus | 92% | 4.242kV | - | 8.33A | - | - | - | - | - | - | - | - | - | - | - | - | - | External Rectification Required, PFC, Universal Input | - | 9.398mm | - | - | ROHS3 Compliant | - | ||
![]() VI-LUL-IU Vicor Corporation | 970 |
| - | 16 Weeks | - | Chassis Mount | NO | - | - | -30°C~85°C | 2008 | FlatPAC™ | 9.25Lx2.50W x 1.37 H 235.0mmx64.5mmx34.9mm | e0 | no | Active | Not Applicable | 10 | EAR99 | Enclosed | Tin/Lead (Sn/Pb) | - | - | ITE (Commercial) | 1120W | ALSO HAVE A 80 TO 264 AC INPUT VOLTAGE | - | - | UNSPECIFIED | UNSPECIFIED | NOT SPECIFIED | 1 | not_compliant | NOT SPECIFIED | - | 1 | Not Qualified | CE, cTUVus, cURus, TUV | 90% | 4.242kV | 28V | - | 115V | - | YES | - | 40A | - | - | - | - | 200W | - | - | - | Remote Sense, Universal Input | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() PFM4914VB6M48D0C00 Vicor Corporation | 645 |
| - | 16 Weeks | Chassis Mount | Chassis Mount | - | - | - | -20°C~100°C | - | VIA PFM™ | 4.91Lx1.40W x 0.37 H 124.8mmx35.5mmx9.3mm | - | - | Active | - | - | EAR99 | Enclosed | - | - | - | ITE (Commercial) | 400W | - | - | 400W | - | - | - | - | - | - | - | 1 | - | CE, cTUVus, cURus | 92% | 4.242kV | - | 8.33A | - | - | - | - | - | - | - | - | - | - | - | - | - | External Rectification Required, PFC, Universal Input | - | 9.398mm | - | - | ROHS3 Compliant | - |