- Series
- Mfr
- Package
- Product Status
- Operating Temperature
- Tolerance
- Mounting Styles
- Core Material
- Termination Type
- Manufacturer
- RoHS
- Packaging
Attribute column
Manufacturer
Vicor AC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Surface Mount | Operating Temperature (Max.) | Operating Temperature | Published | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Power (Watts) | Additional Feature | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | JESD-30 Code | Number of Outputs | Qualification Status | Approval Agency | Efficiency | Voltage - Isolation | Output Voltage | Max Output Current | Input Voltage-Nom | Temperature Grade | Trim/Adjustable Output | Analog IC - Other Type | Current - Output (Max) | Protections | Voltage - Output 2 | Input Voltage (Min) | Input Voltage (Max) | Total Power Output-Max | Minimum Load Required | Output Voltage-Max | Output Voltage-Min | Isolation | Features | Efficiency (Main Output) | Height | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() VI-LU1-EU Vicor Corporation | 961 |
| - | 16 Weeks | - | - | NO | 85°C | - | - | - | - | e0 | no | Active | - | 10 | EAR99 | - | Tin/Lead (Sn/Pb) | - | - | - | - | ALSO HAVE A 80 TO 264 AC INPUT VOLTAGE | - | UNSPECIFIED | UNSPECIFIED | NOT SPECIFIED | 1 | not_compliant | NOT SPECIFIED | R-XXMA-X10 | 1 | Not Qualified | - | - | - | 12V | - | 115V | OTHER | YES | AC-DC REGULATED POWER SUPPLY MODULE | - | - | - | 90V | 132V | 200W | - | 13.2V | 6V | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() VI-PU22-CWW Vicor Corporation | 922 |
| - | 16 Weeks | - | - | - | - | - | 2008 | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() VI-PUFF-CUU Vicor Corporation | 714 |
| - | 16 Weeks | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() VI-RAM-C2-B1 Vicor Corporation | In Stock | - | - | 16 Weeks | - | - | - | - | - | 2008 | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Isolated | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() VI-MU1-CS Vicor Corporation | 682 |
| - | 16 Weeks | - | - | NO | 85°C | - | 2008 | - | - | e0 | no | Active | - | 10 | EAR99 | - | Tin/Lead (Sn/Pb) | - | - | - | - | ALSO HAVE A 80 TO 264 AC INPUT VOLTAGE | - | UNSPECIFIED | UNSPECIFIED | NOT SPECIFIED | 1 | not_compliant | NOT SPECIFIED | R-XXMA-X10 | 1 | Not Qualified | - | - | - | 12V | - | 115V | OTHER | YES | AC-DC REGULATED POWER SUPPLY MODULE | - | - | - | 90V | 132V | 300W | - | 13.2V | 6V | - | - | - | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() VI-PU3L-IWW Vicor Corporation | 904 |
| - | 16 Weeks | - | - | - | - | - | 2008 | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() VI-LU4-EV Vicor Corporation | 761 |
| - | 16 Weeks | - | - | NO | 85°C | - | 2008 | - | - | e0 | no | Active | - | 10 | EAR99 | - | Tin/Lead (Sn/Pb) | - | - | - | - | ALSO HAVE A 80 TO 264 AC INPUT VOLTAGE | - | UNSPECIFIED | UNSPECIFIED | NOT SPECIFIED | 1 | not_compliant | NOT SPECIFIED | R-XXMA-X10 | 1 | Not Qualified | - | - | - | 48V | - | 115V | OTHER | YES | AC-DC REGULATED POWER SUPPLY MODULE | - | - | - | 90V | 132V | 150W | - | 52.8V | 24V | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() VI-RAM-M1-S Vicor Corporation | 2942 |
| - | 16 Weeks | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() VI-PU33-CUU Vicor Corporation | 868 |
| - | 16 Weeks | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VI-RU001-EWYX Vicor Corporation | In Stock | - | - | 16 Weeks | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VI-PU00-IUU Vicor Corporation | In Stock | - | - | 16 Weeks | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VE-LU1-IW Vicor Corporation | 636 |
| - | 16 Weeks | Chassis Mount | Chassis Mount | - | - | -30°C~85°C With Derating | - | FlatPAC™ | 9.25Lx2.50W x 1.37 H 234.8mmx63.5mmx34.8mm | - | - | Active | Not Applicable | - | - | Enclosed | - | 85°C | -30°C | ITE (Commercial) | 100W | - | 100W | - | - | - | - | - | - | - | 1 | - | CE | 90% | 4.242kV | - | 8.33A | - | - | - | - | 8.33A | - | - | - | - | - | - | - | - | - | Adjustable Output, Remote Sense | - | 34.798mm | 234.95mm | 63.5mm | ROHS3 Compliant | - | ||
![]() VI-PU03-EYW Vicor Corporation | 525 |
| - | 16 Weeks | - | Chassis Mount | - | - | 0°C~85°C | - | FlatPAC™ | 9.25Lx4.90W x 1.37 H 234.8mmx124.5mmx34.8mm | - | - | Active | 1 (Unlimited) | - | - | Enclosed | - | - | - | ITE (Commercial) | 150W | - | - | - | - | - | - | - | - | - | 2 | - | CE, cTUVus, cURus, TUV, UL | 88% | 4.242kV | - | - | - | - | - | - | - | - | 24V | - | - | - | No | - | - | - | Remote Sense | - | - | - | - | Non-RoHS Compliant | - | ||
![]() VI-PU22-EYY Vicor Corporation | 894 |
| - | 16 Weeks | - | - | - | 85°C | - | - | - | - | e0 | - | Active | - | - | EAR99 | - | Tin/Lead (Sn/Pb) | - | - | - | - | REMOTE SHUTDOWN | - | - | - | - | - | not_compliant | - | - | - | - | UL, CSA, EN, CE | - | - | 15V | - | - | - | - | - | - | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE; THERMAL | - | 115V | 230V | 50W | - | - | - | - | - | 88% | 34.8mm | 234.8mm | 124.5mm | Non-RoHS Compliant | Contains Lead | ||
![]() VI-MU3-ES Vicor Corporation | 878 |
| - | 16 Weeks | - | - | NO | 85°C | - | 2008 | - | - | e0 | no | Active | - | 10 | EAR99 | - | Tin/Lead (Sn/Pb) | - | - | - | - | ALSO HAVE A 80 TO 264 AC INPUT VOLTAGE | - | UNSPECIFIED | UNSPECIFIED | NOT SPECIFIED | 1 | not_compliant | NOT SPECIFIED | R-XXMA-X10 | 1 | Not Qualified | - | - | - | 24V | - | 115V | OTHER | YES | AC-DC REGULATED POWER SUPPLY MODULE | - | - | - | 90V | 132V | 300W | - | 26.4V | 12V | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() VI-LUL-CV Vicor Corporation | 561 |
| - | 16 Weeks | - | - | NO | 85°C | - | 2008 | - | - | e0 | no | Active | - | 10 | EAR99 | - | Tin/Lead (Sn/Pb) | - | - | - | - | ALSO HAVE A 80 TO 264 AC INPUT VOLTAGE | - | UNSPECIFIED | UNSPECIFIED | NOT SPECIFIED | 1 | not_compliant | NOT SPECIFIED | R-XXMA-X10 | 1 | Not Qualified | - | - | - | 28V | - | 115V | OTHER | YES | AC-DC REGULATED POWER SUPPLY MODULE | - | - | - | 90V | 132V | 150W | - | 30.8V | 14V | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() PM6-42-507-2-QF Vicor Corporation | In Stock | - | - | 16 Weeks | Chassis Mount | Chassis Mount | - | - | 0°C~40°C | - | MegaPAC | - | - | - | Active | 1 (Unlimited) | - | - | Enclosed | - | 40°C | 0°C | ITE (Commercial) | - | - | - | - | - | - | - | - | - | - | 6 | - | CE, cTUVus | 80% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Load Sharing, PFC, Universal Input | - | - | - | - | Non-RoHS Compliant | - | ||
![]() VI-PUL0-CVY Vicor Corporation | 597 |
| - | 16 Weeks | Chassis Mount | Chassis Mount | - | - | 0°C~85°C With Derating | - | FlatPAC™ | 9.25Lx4.90W x 1.37 H 234.8mmx124.5mmx34.8mm | - | - | Active | - | - | - | Enclosed | - | 85°C | 0°C | ITE (Commercial) | 150W | - | 150W | - | - | - | - | - | - | - | 2 | - | CE | 90% | 4.242kV | - | 30A | - | - | - | - | 5A 30A | - | 5V | - | - | - | Yes | - | - | - | Adjustable Output, Remote Sense | - | 34.798mm | 234.95mm | 124.46mm | Non-RoHS Compliant | - | ||
![]() VI-LU4-EW Vicor Corporation | 965 |
| - | 16 Weeks | - | - | NO | 85°C | - | - | - | - | e0 | no | Active | - | 10 | EAR99 | - | Tin/Lead (Sn/Pb) | - | - | - | - | ALSO HAVE A 80 TO 264 AC INPUT VOLTAGE | - | UNSPECIFIED | UNSPECIFIED | NOT SPECIFIED | 1 | not_compliant | NOT SPECIFIED | R-XXMA-X10 | 1 | Not Qualified | - | - | - | 48V | - | 115V | OTHER | YES | AC-DC REGULATED POWER SUPPLY MODULE | - | - | - | 90V | 132V | 100W | - | 52.8V | 24V | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() VI-LU0-EU Vicor Corporation | In Stock | - | - | 16 Weeks | - | Chassis Mount | NO | - | 0°C~85°C | - | FlatPAC™ | 9.25Lx2.50W x 1.37 H 234.8mmx63.5mmx34.8mm | e0 | no | Active | - | 10 | EAR99 | Enclosed | Tin/Lead (Sn/Pb) | - | - | ITE (Commercial) | 200W | ALSO HAVE A 80 TO 264 AC INPUT VOLTAGE | - | UNSPECIFIED | UNSPECIFIED | NOT SPECIFIED | 1 | not_compliant | NOT SPECIFIED | - | 1 | Not Qualified | CE | 90% | 4.242kV | 5V | - | 115V | - | YES | - | 40A | - | - | - | - | 200W | Yes | - | - | - | Adjustable Output, Remote Sense | - | - | - | - | Non-RoHS Compliant | - |