- Series
- Mfr
- Package
- Product Status
- Operating Temperature
- Tolerance
- Mounting Styles
- Core Material
- Termination Type
- Manufacturer
- RoHS
- Packaging
Attribute column
Manufacturer
Vicor AC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Surface Mount | Operating Temperature (Max.) | Operating Temperature (Min.) | Operating Temperature | Published | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Applications | Power (Watts) | Additional Feature | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | JESD-30 Code | Number of Outputs | Qualification Status | Approval Agency | Efficiency | Voltage - Isolation | Output Voltage | Max Output Current | Input Voltage-Nom | Temperature Grade | Trim/Adjustable Output | Analog IC - Other Type | Current - Output (Max) | Protections | Voltage - Output 2 | Input Voltage (Min) | Input Voltage (Max) | Total Power Output-Max | Voltage - Output 3 | Minimum Load Required | Output Voltage-Max | Output Voltage-Min | Features | Efficiency (Main Output) | Height | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() VI-LU1-EY Vicor Corporation | In Stock | - | - | 16 Weeks | - | - | NO | 85°C | - | - | 2008 | - | - | e0 | no | Active | - | 10 | EAR99 | - | Tin/Lead (Sn/Pb) | - | - | ALSO HAVE A 80 TO 264 AC INPUT VOLTAGE | - | UNSPECIFIED | UNSPECIFIED | NOT SPECIFIED | 1 | not_compliant | NOT SPECIFIED | R-XXMA-X10 | 1 | Not Qualified | - | - | - | 12V | - | 115V | OTHER | YES | AC-DC REGULATED POWER SUPPLY MODULE | - | - | - | 90V | 132V | 50W | - | - | 13.2V | 6V | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() VI-LUF-EW Vicor Corporation | 915 |
| - | 16 Weeks | - | - | NO | 85°C | - | - | - | - | - | - | - | Active | - | 10 | - | - | - | - | - | ALSO HAVE A 80 TO 264 AC INPUT VOLTAGE | - | UNSPECIFIED | UNSPECIFIED | - | 1 | compliant | - | R-XXMA-X10 | 1 | - | - | - | - | 72V | - | 115V | OTHER | YES | AC-DC REGULATED POWER SUPPLY MODULE | - | - | - | 90V | 132V | 100W | - | - | 79.2V | 36V | - | - | - | - | - | - | - | ||
![]() VI-RUR22-EWXX Vicor Corporation | 987 |
| - | 16 Weeks | Chassis Mount | Chassis Mount | - | - | - | 0°C~85°C With Derating | - | FlatPAC™ | 9.25Lx7.30W x 1.37 H 234.8mmx185.4mmx34.8mm | e0 | - | Active | 1 (Unlimited) | - | - | Enclosed | Tin/Lead (Sn/Pb) | ITE (Commercial) | - | REMOTE SHUTDOWN | 250W | - | - | - | - | not_compliant | - | - | 3 | - | CE | 88% | 4.242kV | 7.5V | 5A | - | - | - | - | - | THERMAL | 15V | - | - | 100W | - | Yes | - | - | Adjustable Output, Remote Sense | - | 34.798mm | - | 185.4mm | Non-RoHS Compliant | - | ||
![]() VI-RU031-EWWX Vicor Corporation | In Stock | - | - | 16 Weeks | - | Chassis Mount | - | - | - | 0°C~85°C With Derating | 2008 | FlatPAC™ | 9.25Lx7.30W x 1.37 H 234.8mmx185.4mmx34.8mm | - | - | Active | 1 (Unlimited) | - | - | Enclosed | - | ITE (Commercial) | 275W | - | - | - | - | - | - | - | - | - | 3 | - | CE | 88% | 4.242kV | - | - | - | - | - | - | 20A 4.17A 6.25A | - | 24V | - | - | - | 12V | Yes | - | - | Adjustable Output, Remote Sense | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() VI-MUL-ES Vicor Corporation | 846 |
| - | 16 Weeks | - | - | NO | 85°C | - | - | - | - | - | e0 | no | Active | - | 10 | EAR99 | - | Tin/Lead (Sn/Pb) | - | - | ALSO HAVE A 80 TO 264 AC INPUT VOLTAGE | - | UNSPECIFIED | UNSPECIFIED | NOT SPECIFIED | 1 | not_compliant | NOT SPECIFIED | R-XXMA-X10 | 1 | Not Qualified | - | - | - | 28V | - | 115V | OTHER | YES | AC-DC REGULATED POWER SUPPLY MODULE | - | - | - | 90V | 132V | 300W | - | - | 30.8V | 14V | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() VI-PU11-EWW Vicor Corporation | In Stock | - | - | 16 Weeks | - | - | - | 85°C | - | - | - | - | - | e0 | - | Active | - | - | EAR99 | - | Tin/Lead (Sn/Pb) | - | - | REMOTE SHUTDOWN | - | - | - | - | - | not_compliant | - | - | - | - | UL, CSA, EN, CE | - | - | 12V | - | - | - | - | - | - | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE; THERMAL | - | 115V | 230V | 100W | - | - | - | - | - | 88% | 34.8mm | 234.8mm | 124.5mm | Non-RoHS Compliant | - | ||
![]() VP-C2104853 Vicor Corporation | In Stock | - | - | 16 Weeks | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() UP1-JZZZ-FSG Vicor Corporation | In Stock | - | Datasheet | - | - | Chassis Mount | - | - | - | -20°C~65°C With Derating | 2013 | MicroPAC | 7.45Lx4.00W x 1.72 H 189.2mmx101.6mmx43.7mm | - | - | Obsolete | 1 (Unlimited) | - | - | Enclosed | - | ITE (Commercial) | 1300W | - | - | - | - | - | - | - | - | - | 1 | - | CE, cTUVus, cURus | 92% | - | - | - | - | - | - | - | 27.08A | - | - | - | - | - | - | - | - | - | DC Input Capable, Load Sharing, PFC, Remote On/Off, Standby Output, Universal Input | - | - | - | - | ROHS3 Compliant | - | ||
![]() UP1-FZZZ-FSG Vicor Corporation | In Stock | - | Datasheet | - | - | Chassis Mount | - | - | - | -20°C~65°C With Derating | 2013 | MicroPAC | 7.45Lx4.00W x 1.72 H 189.2mmx101.6mmx43.7mm | - | - | Obsolete | 1 (Unlimited) | - | - | Enclosed | - | ITE (Commercial) | 1200W | - | - | - | - | - | - | - | - | - | 1 | - | CE, cTUVus, cURus | 92% | - | - | - | - | - | - | - | 50A | - | - | - | - | - | - | - | - | - | DC Input Capable, Load Sharing, Remote Sense, Standby Output, Universal Input | - | - | - | - | ROHS3 Compliant | - | ||
![]() VI-LU3-IX Vicor Corporation | In Stock | - | - | 16 Weeks | - | - | NO | 85°C | -30°C | - | - | - | - | e0 | no | Active | - | 10 | EAR99 | - | Tin/Lead (Sn/Pb) | - | - | ALSO HAVE A 80 TO 264 AC INPUT VOLTAGE | - | UNSPECIFIED | UNSPECIFIED | NOT SPECIFIED | 1 | not_compliant | NOT SPECIFIED | R-XXMA-X10 | 1 | Not Qualified | - | - | - | 24V | - | 115V | OTHER | YES | AC-DC REGULATED POWER SUPPLY MODULE | - | - | - | 90V | 132V | 75W | - | - | 26.4V | 12V | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() VI-MU1-EQ Vicor Corporation | 658 |
| Datasheet | 16 Weeks | - | - | NO | 85°C | - | - | 2008 | - | - | e0 | no | Active | - | 10 | EAR99 | - | Tin/Lead (Sn/Pb) | - | - | ALSO HAVE A 80 TO 264 AC INPUT VOLTAGE | - | UNSPECIFIED | UNSPECIFIED | NOT SPECIFIED | 1 | not_compliant | NOT SPECIFIED | R-XXMA-X10 | 1 | Not Qualified | - | - | - | 12V | - | 115V | OTHER | YES | AC-DC REGULATED POWER SUPPLY MODULE | - | - | - | 90V | 132V | 400W | - | - | 13.2V | 6V | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() VI-920309B Vicor Corporation | 837 |
| - | 16 Weeks | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() VI-LU0-IV-CC Vicor Corporation | 643 |
| - | 16 Weeks | - | - | - | - | - | - | - | - | - | e0 | - | Active | - | - | - | - | Tin/Lead (Sn/Pb) | - | - | - | - | - | - | - | - | not_compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() UP1-DZZZ-FSG Vicor Corporation | In Stock | - | Datasheet | - | - | Chassis Mount | - | - | - | -20°C~65°C With Derating | 2013 | MicroPAC | 7.45Lx4.00W x 1.72 H 189.2mmx101.6mmx43.7mm | - | - | Obsolete | 1 (Unlimited) | - | - | Enclosed | - | ITE (Commercial) | 1200W | - | - | - | - | - | - | - | - | - | 1 | - | CE, cTUVus, cURus | 92% | - | - | - | - | - | - | - | 100A | - | - | - | - | - | - | - | - | - | DC Input Capable, Load Sharing, Remote Sense, Standby Output, Universal Input | - | - | - | - | ROHS3 Compliant | - | ||
![]() VI-RU011-CVYY Vicor Corporation | 786 |
| - | 16 Weeks | - | - | - | - | - | - | 2008 | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VI-PULL-EUU Vicor Corporation | 822 |
| - | 16 Weeks | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VI-PU00-CUU Vicor Corporation | 709 |
| - | 16 Weeks | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VI-PU11-EXX Vicor Corporation | In Stock | - | - | 16 Weeks | - | - | - | - | - | - | 2008 | - | - | e0 | no | Active | - | - | EAR99 | - | TIN LEAD | - | - | CAN ALSO BE OPERATED AT 180-264 VAC INPUT | - | - | - | NOT SPECIFIED | 1 | not_compliant | NOT SPECIFIED | - | 2 | Not Qualified | - | - | - | 12V | - | 115V | - | YES | AC-DC REGULATED POWER SUPPLY MODULE | - | - | - | 90V | 132V | - | - | - | 13.2V | 10.8V | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() VI-MA0-EQ-LL Vicor Corporation | In Stock | - | - | 16 Weeks | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VI-RAM-E1-B1 Vicor Corporation | In Stock | - | - | 16 Weeks | - | - | - | - | - | - | 2008 | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead |