- Series
- Mfr
- Package
- Product Status
- Operating Temperature
- Tolerance
- Mounting Styles
- Core Material
- Termination Type
- Manufacturer
- RoHS
- Packaging
Attribute column
Manufacturer
Vicor AC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Surface Mount | Operating Temperature (Max.) | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Additional Feature | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | JESD-30 Code | Number of Outputs | Qualification Status | Output Voltage | Input Voltage-Nom | Temperature Grade | Trim/Adjustable Output | Analog IC - Other Type | Input Voltage (Min) | Input Voltage (Max) | Total Power Output-Max | Output Voltage-Max | Output Voltage-Min | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FL3-30-15647 Vicor Corporation | In Stock | - | - | 16 Weeks | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FL3-30-11042 Vicor Corporation | In Stock | - | - | 16 Weeks | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FL3-30-15660 Vicor Corporation | In Stock | - | - | 16 Weeks | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FL2-20-8636-MC Vicor Corporation | In Stock | - | - | 16 Weeks | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FL3-30-14448-G Vicor Corporation | In Stock | - | - | 16 Weeks | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FL3-21-16535 Vicor Corporation | In Stock | - | - | 16 Weeks | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FL3-21-14621-MI Vicor Corporation | In Stock | - | - | 16 Weeks | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FL2-11-12786-MC Vicor Corporation | In Stock | - | - | 16 Weeks | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FL4-13-11702-G Vicor Corporation | In Stock | - | - | 16 Weeks | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FL4-13-6587 Vicor Corporation | In Stock | - | - | 16 Weeks | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FL4-04-211 Vicor Corporation | In Stock | - | - | 16 Weeks | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FL4-13-10555 Vicor Corporation | In Stock | - | - | 16 Weeks | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FL4-13-13620 Vicor Corporation | In Stock | - | - | 16 Weeks | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FL3-30-16992-MC Vicor Corporation | In Stock | - | - | 16 Weeks | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FL4-13-11498-MC Vicor Corporation | In Stock | - | - | 16 Weeks | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FL4-13-12191-MC Vicor Corporation | In Stock | - | - | 16 Weeks | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FL3-12-16310-MI Vicor Corporation | In Stock | - | - | 16 Weeks | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VI-PUMM-EXX Vicor Corporation | In Stock | - | - | 16 Weeks | - | - | e0 | no | Active | - | - | EAR99 | TIN LEAD | CAN ALSO BE OPERATED AT 180-264 VAC INPUT | - | - | NOT SPECIFIED | 1 | not_compliant | NOT SPECIFIED | - | 2 | Not Qualified | 10V | 115V | - | YES | AC-DC REGULATED POWER SUPPLY MODULE | 90V | 132V | - | 11V | 5V | Non-RoHS Compliant | ||
![]() VI-MUL-EQ Vicor Corporation | 619 |
| - | 16 Weeks | NO | 85°C | e0 | no | Active | 1 (Unlimited) | 10 | EAR99 | Tin/Lead (Sn/Pb) | ALSO HAVE A 80 TO 264 AC INPUT VOLTAGE | UNSPECIFIED | UNSPECIFIED | NOT SPECIFIED | 1 | not_compliant | NOT SPECIFIED | R-XXMA-X10 | 1 | Not Qualified | 28V | 115V | OTHER | YES | AC-DC REGULATED POWER SUPPLY MODULE | 90V | 132V | 400W | 30.8V | 14V | Non-RoHS Compliant | ||
![]() VI-MU4-ES Vicor Corporation | 650 |
| - | 16 Weeks | NO | 85°C | e0 | no | Active | - | 10 | EAR99 | Tin/Lead (Sn/Pb) | ALSO HAVE A 80 TO 264 AC INPUT VOLTAGE | UNSPECIFIED | UNSPECIFIED | NOT SPECIFIED | 1 | not_compliant | NOT SPECIFIED | R-XXMA-X10 | 1 | Not Qualified | 48V | 115V | OTHER | YES | AC-DC REGULATED POWER SUPPLY MODULE | 90V | 132V | 300W | 52.8V | 24V | Non-RoHS Compliant |