- Series
- Mfr
- Package
- Product Status
- Operating Temperature
- Product Length
- RoHS
- Manufacturer
- Pitch
- Height
- Pin Count
- Product Width
Attribute column
Manufacturer
Vicor DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Surface Mount | Operating Temperature (Max.) | Operating Temperature (Min.) | JESD-609 Code | Pbfree Code | Part Status | Number of Terminations | ECCN Code | Terminal Finish | Additional Feature | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | JESD-30 Code | Number of Outputs | Qualification Status | Approval Agency | Output Voltage | Input Voltage-Nom | Temperature Grade | Trim/Adjustable Output | Analog IC - Other Type | Input Voltage (Min) | Input Voltage (Max) | Total Power Output-Max | Output Voltage-Max | Output Voltage-Min | Height | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() VI-M04-CV Vicor Corporation | In Stock | - | - | 16 Weeks | NO | 85°C | -25°C | e0 | no | Active | 9 | EAR99 | TIN LEAD | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | not_compliant | NOT SPECIFIED | R-XDFM-P9 | 1 | Not Qualified | CE, TUV, UL | 48V | 12V | OTHER | YES | DC-DC REGULATED POWER SUPPLY MODULE | 10V | 20V | 150W | 52.8V | 24V | 15.7mm | 124.5mm | 124.5mm | Non-RoHS Compliant | ||
![]() VI-M41-EU Vicor Corporation | In Stock | - | - | 16 Weeks | NO | 85°C | -10°C | - | no | Active | 9 | EAR99 | - | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | compliant | NOT SPECIFIED | R-XDFM-P9 | 1 | Not Qualified | - | 12V | 72V | OTHER | YES | DC-DC REGULATED POWER SUPPLY MODULE | 55V | 100V | 200W | 13.2V | 10.8V | - | - | - | Non-RoHS Compliant | ||
![]() VI-M70-EW Vicor Corporation | In Stock | - | - | 16 Weeks | NO | 85°C | -10°C | - | no | Active | 9 | EAR99 | - | NOMINAL 300V INPUT ALSO AVAILABLE | DUAL | PIN/PEG | NOT SPECIFIED | 1 | compliant | NOT SPECIFIED | R-XDFM-P9 | 1 | Not Qualified | - | 5V | 150V | OTHER | YES | DC-DC REGULATED POWER SUPPLY MODULE | 100V | 375V | 100W | 5.5V | 2.5V | - | - | - | Non-RoHS Compliant | ||
![]() VI-MW4-ES Vicor Corporation | In Stock | - | - | 16 Weeks | NO | 85°C | -10°C | - | no | Active | 9 | EAR99 | - | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | compliant | NOT SPECIFIED | R-XDFM-P9 | 1 | Not Qualified | - | 48V | 24V | OTHER | YES | DC-DC REGULATED POWER SUPPLY MODULE | 18V | 36V | 300W | 52.8V | 24V | - | - | - | Non-RoHS Compliant | ||
![]() VI-M33-CU Vicor Corporation | 926 |
| - | 16 Weeks | NO | 85°C | -25°C | - | no | Active | 9 | EAR99 | - | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | compliant | NOT SPECIFIED | R-XDFM-P9 | 1 | Not Qualified | - | 24V | 48V | OTHER | YES | DC-DC REGULATED POWER SUPPLY MODULE | 42V | 60V | 200W | 26.4V | 12V | - | - | - | Non-RoHS Compliant | ||
![]() VI-MBW0-CS Vicor Corporation | In Stock | - | - | 16 Weeks | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VI-R1011-CWVX Vicor Corporation | In Stock | - | - | 16 Weeks | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VI-MB24-CU Vicor Corporation | In Stock | - | - | 16 Weeks | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VI-MWP-ES Vicor Corporation | In Stock | - | - | 16 Weeks | NO | - | - | - | - | Active | 10 | - | - | - | UNSPECIFIED | UNSPECIFIED | - | 1 | compliant | - | R-XXMA-X10 | 1 | - | - | 13.8V | 24V | - | YES | DC-DC REGULATED POWER SUPPLY MODULE | 18V | 36V | 300W | 14.9V | 13.3V | - | - | - | - | ||
![]() VI-N50-CP Vicor Corporation | In Stock | - | - | 16 Weeks | NO | 85°C | -25°C | e0 | no | Active | 9 | EAR99 | TIN LEAD | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | not_compliant | NOT SPECIFIED | R-XDFM-P9 | 1 | Not Qualified | CE, TUV, UL | 5V | 150V | OTHER | YES | DC-DC REGULATED POWER SUPPLY MODULE | 100V | 200V | 450W | 5.5V | 2.5V | 15.7mm | 185.9mm | 124.5mm | Non-RoHS Compliant | ||
![]() VE-NWL-CP Vicor Corporation | In Stock | - | - | 16 Weeks | NO | 85°C | -25°C | - | yes | Active | 9 | EAR99 | - | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | compliant | NOT SPECIFIED | R-XDFM-P9 | 1 | Not Qualified | - | 28V | 24V | OTHER | YES | DC-DC REGULATED POWER SUPPLY MODULE | 18V | 36V | 450W | 30.8V | 14V | - | - | - | RoHS Compliant | ||
![]() VI-N1H-CP Vicor Corporation | In Stock | - | - | 16 Weeks | NO | - | - | - | - | Active | 10 | - | - | - | UNSPECIFIED | UNSPECIFIED | - | 1 | compliant | - | R-XXMA-X10 | 1 | - | - | 52V | 24V | - | YES | DC-DC REGULATED POWER SUPPLY MODULE | 21V | 32V | 450W | 53.1V | 51.5V | - | - | - | - | ||
![]() VE-MW3-IS Vicor Corporation | In Stock | - | - | 16 Weeks | NO | 85°C | -40°C | - | yes | Active | 9 | EAR99 | - | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | compliant | NOT SPECIFIED | R-XDFM-P9 | 1 | Not Qualified | - | 24V | 24V | INDUSTRIAL | YES | DC-DC REGULATED POWER SUPPLY MODULE | 18V | 36V | 300W | 26.4V | 12V | - | - | - | RoHS Compliant | ||
![]() VI-MB10-IS Vicor Corporation | In Stock | - | - | 16 Weeks | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VI-MB50-IS Vicor Corporation | In Stock | - | - | 16 Weeks | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VI-MBW2-IS Vicor Corporation | In Stock | - | - | 16 Weeks | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VI-P522-IWW Vicor Corporation | In Stock | - | - | 16 Weeks | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VI-P211-IWW Vicor Corporation | In Stock | - | - | 16 Weeks | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VI-RJ7013-CYZZ Vicor Corporation | In Stock | - | - | 16 Weeks | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VI-RJWN3J-EYYZ Vicor Corporation | In Stock | - | - | 16 Weeks | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |