- Series
- Mfr
- Package
- Product Status
- Operating Temperature
- Product Length
- RoHS
- Manufacturer
- Pitch
- Height
- Pin Count
- Product Width
Attribute column
Manufacturer
Vicor DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Surface Mount | Operating Temperature (Max.) | Operating Temperature (Min.) | JESD-609 Code | Pbfree Code | Part Status | Number of Terminations | ECCN Code | Terminal Finish | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | JESD-30 Code | Number of Outputs | Qualification Status | Approval Agency | Output Voltage | Input Voltage-Nom | Temperature Grade | Trim/Adjustable Output | Analog IC - Other Type | Protections | Input Voltage (Min) | Input Voltage (Max) | Total Power Output-Max | Output Voltage-Max | Output Voltage-Min | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() VI-PCWLL-IWW Vicor Corporation | In Stock | - | - | 16 Weeks | NO | - | - | - | - | Active | 15 | - | - | UNSPECIFIED | UNSPECIFIED | - | 1 | not_compliant | - | R-XXMA-X15 | 2 | - | CE, TUV, UL, VDE, CSA, IEC | 28V | 24V | - | YES | DC-DC REGULATED POWER SUPPLY MODULE | OUTPUT OVER VOLTAGE | 18V | 36V | - | 30.8V | 14V | Non-RoHS Compliant | ||
![]() VI-PC101-IWY Vicor Corporation | In Stock | - | - | 16 Weeks | NO | - | - | - | - | Active | 15 | - | - | UNSPECIFIED | UNSPECIFIED | - | 1 | not_compliant | - | R-XXMA-X15 | 2 | - | CE, TUV, UL, VDE, CSA, IEC | 5V | 24V | - | YES | DC-DC REGULATED POWER SUPPLY MODULE | OUTPUT OVER VOLTAGE | 21V | 32V | - | 5.5V | 2.5V | Non-RoHS Compliant | ||
![]() VI-MC31-IS Vicor Corporation | In Stock | - | - | 16 Weeks | NO | - | - | e0 | no | Active | 10 | EAR99 | TIN LEAD | UNSPECIFIED | UNSPECIFIED | - | 1 | not_compliant | - | R-XXMA-X10 | 1 | Not Qualified | CE, TUV, UL, VDE, CSA, IEC | 12V | 48V | - | YES | DC-DC REGULATED POWER SUPPLY MODULE | OUTPUT OVER VOLTAGE | 42V | 60V | - | 13.2V | 10.8V | Non-RoHS Compliant | ||
![]() VE-PCN01-IWW Vicor Corporation | In Stock | - | - | 16 Weeks | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VI-MC34-IS-H1 Vicor Corporation | 863 |
| - | 16 Weeks | NO | - | - | - | - | Active | 10 | - | - | UNSPECIFIED | UNSPECIFIED | - | 1 | compliant | - | R-XXMA-X10 | 1 | - | CE, TUV, UL, VDE, CSA, IEC | 48V | 48V | - | YES | DC-DC REGULATED POWER SUPPLY MODULE | OUTPUT OVER VOLTAGE | 42V | 60V | - | 52.8V | 24V | - | ||
![]() VI-PCW11-IWV Vicor Corporation | In Stock | - | - | 16 Weeks | NO | - | - | - | - | Active | 15 | - | - | UNSPECIFIED | UNSPECIFIED | - | 1 | not_compliant | - | R-XXMA-X15 | 2 | - | CE, TUV, UL, VDE, CSA, IEC | 12V | 24V | - | YES | DC-DC REGULATED POWER SUPPLY MODULE | OUTPUT OVER VOLTAGE | 18V | 36V | - | 13.2V | 10.8V | Non-RoHS Compliant | ||
![]() VI-PCW1J-IYW-CC Vicor Corporation | In Stock | - | - | 16 Weeks | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VI-PCW1T-IYY-H1 Vicor Corporation | In Stock | - | - | 16 Weeks | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VI-N24-IS Vicor Corporation | In Stock | - | - | 16 Weeks | NO | 85°C | -40°C | - | no | Active | 9 | EAR99 | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | compliant | NOT SPECIFIED | R-XDFM-P9 | 1 | Not Qualified | - | 48V | 36V | INDUSTRIAL | YES | DC-DC REGULATED POWER SUPPLY MODULE | - | 21V | 56V | 300W | 52.8V | 24V | Non-RoHS Compliant | ||
![]() VI-N23-IS Vicor Corporation | In Stock | - | - | 16 Weeks | NO | 85°C | -40°C | - | no | Active | 9 | EAR99 | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | compliant | NOT SPECIFIED | R-XDFM-P9 | 1 | Not Qualified | - | 24V | 36V | INDUSTRIAL | YES | DC-DC REGULATED POWER SUPPLY MODULE | - | 21V | 56V | 300W | 26.4V | 12V | Non-RoHS Compliant | ||
![]() VE-PJV41-EYZ Vicor Corporation | In Stock | - | - | 16 Weeks | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VI-PJ522-CZZ Vicor Corporation | In Stock | - | - | 16 Weeks | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VI-PJW11-EZZ Vicor Corporation | 905 |
| - | 16 Weeks | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VI-PJ222-EYY Vicor Corporation | In Stock | - | - | 16 Weeks | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VI-PJ1FF-EXX Vicor Corporation | In Stock | - | - | 16 Weeks | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VI-PJ422-CZZ Vicor Corporation | In Stock | - | - | 16 Weeks | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VE-PJN22-EZZ Vicor Corporation | In Stock | - | - | 16 Weeks | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VI-LC1P-CW Vicor Corporation | In Stock | - | - | 16 Weeks | NO | 85°C | -25°C | - | - | Active | 10 | - | - | UNSPECIFIED | UNSPECIFIED | - | 1 | compliant | - | R-XXMA-X10 | 1 | - | - | 13.8V | 24V | OTHER | YES | DC-DC REGULATED POWER SUPPLY MODULE | - | 21V | 32V | 100W | 15.18V | 6.9V | - | ||
![]() VI-M62-CQ Vicor Corporation | In Stock | - | - | 16 Weeks | NO | 85°C | -25°C | - | no | Active | 9 | EAR99 | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | compliant | NOT SPECIFIED | R-XDFM-P9 | 1 | Not Qualified | - | 15V | 300V | OTHER | YES | DC-DC REGULATED POWER SUPPLY MODULE | - | 200V | 400V | 400W | 16.5V | 13.5V | Non-RoHS Compliant | ||
![]() VI-LC3L-EX Vicor Corporation | In Stock | - | - | 16 Weeks | NO | 85°C | -10°C | e0 | no | Active | 10 | EAR99 | Tin/Lead (Sn/Pb) | UNSPECIFIED | UNSPECIFIED | NOT SPECIFIED | 1 | not_compliant | NOT SPECIFIED | R-XXMA-X10 | 1 | Not Qualified | CE, TUV, UL, VDE, CSA, IEC | 28V | 48V | OTHER | YES | DC-DC REGULATED POWER SUPPLY MODULE | OUTPUT OVER VOLTAGE | 42V | 60V | 75W | 30.8V | 14V | Non-RoHS Compliant |