- Series
- Mfr
- Package
- Product Status
- Operating Temperature
- Product Length
- RoHS
- Manufacturer
- Pitch
- Height
- Pin Count
- Product Width
Attribute column
Manufacturer
Vicor DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Surface Mount | Operating Temperature (Max.) | Operating Temperature (Min.) | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Additional Feature | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Output Voltage | Input Voltage-Nom | Temperature Grade | Trim/Adjustable Output | Analog IC - Other Type | Input Voltage (Min) | Input Voltage (Max) | Total Power Output-Max | Output Voltage-Max | Output Voltage-Min | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() D24V_2A1A-5V_5A Vicor Corporation | In Stock | - | - | 16 Weeks | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D24V_4A2A-5V_5A Vicor Corporation | In Stock | - | - | 16 Weeks | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VE-LCN1-EX-H1 Vicor Corporation | In Stock | - | - | 16 Weeks | NO | 85°C | -10°C | - | - | Active | - | 10 | - | - | - | UNSPECIFIED | UNSPECIFIED | - | 1 | compliant | - | - | R-XXMA-X10 | 1 | - | 12V | 48V | OTHER | YES | DC-DC REGULATED POWER SUPPLY MODULE | 36V | 76V | 75W | 13.2V | 10.8V | - | ||
![]() VE-LC13-CW Vicor Corporation | In Stock | - | - | 16 Weeks | NO | 85°C | -25°C | - | - | Active | - | 10 | - | - | - | UNSPECIFIED | UNSPECIFIED | - | 1 | compliant | - | - | R-XXMA-X10 | 1 | - | 24V | 24V | OTHER | YES | DC-DC REGULATED POWER SUPPLY MODULE | 21V | 32V | 100W | 26.4V | 12V | - | ||
![]() L3V3V_30ADZ60 Vicor Corporation | In Stock | - | - | 16 Weeks | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VE-LC1P-EW Vicor Corporation | In Stock | - | - | 16 Weeks | NO | 85°C | -10°C | - | - | Active | - | 10 | - | - | - | UNSPECIFIED | UNSPECIFIED | - | 1 | compliant | - | - | R-XXMA-X10 | 1 | - | 13.8V | 24V | OTHER | YES | DC-DC REGULATED POWER SUPPLY MODULE | 21V | 32V | 100W | 15.18V | 6.9V | - | ||
![]() L3V3V_10ADZ60 Vicor Corporation | In Stock | - | - | 16 Weeks | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VE-LC11-EU Vicor Corporation | In Stock | - | - | 16 Weeks | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D24V_4A2A-12V_4A2A Vicor Corporation | In Stock | - | - | 16 Weeks | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D48V_2A1A-12V_4A2A Vicor Corporation | In Stock | - | - | 16 Weeks | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D5V_10A-12V_4A2A Vicor Corporation | In Stock | - | - | 16 Weeks | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D36V_2A1A-5V_20A Vicor Corporation | In Stock | - | - | 16 Weeks | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D12V_6A3AT-000002 Vicor Corporation | In Stock | - | - | 16 Weeks | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MI-RAM-M2-S Vicor Corporation | In Stock | - | - | 16 Weeks | NO | 100°C | -55°C | e0 | no | Active | - | 9 | EAR99 | TIN LEAD OVER COPPER | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | not_compliant | NOT SPECIFIED | 9 | R-XDMA-P9 | 1 | Not Qualified | 50V | - | OTHER | YES | DC-DC REGULATED POWER SUPPLY MODULE | 5V | 50V | - | - | - | Non-RoHS Compliant | ||
![]() VE-L33-CU Vicor Corporation | In Stock | - | - | 16 Weeks | NO | 85°C | -25°C | - | yes | Active | - | 9 | EAR99 | - | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | compliant | NOT SPECIFIED | - | R-XDFM-P9 | 1 | Not Qualified | 24V | 48V | OTHER | YES | DC-DC REGULATED POWER SUPPLY MODULE | 42V | 60V | 200W | 26.4V | 12V | RoHS Compliant | ||
![]() VE-L61-CU Vicor Corporation | In Stock | - | - | 16 Weeks | NO | 85°C | -25°C | - | yes | Active | - | 9 | EAR99 | - | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | compliant | NOT SPECIFIED | - | R-XDFM-P9 | 1 | Not Qualified | 12V | 300V | OTHER | YES | DC-DC REGULATED POWER SUPPLY MODULE | 200V | 400V | 200W | 13.2V | 10.8V | RoHS Compliant | ||
![]() VE-L53-CU Vicor Corporation | In Stock | - | - | 16 Weeks | NO | 85°C | -25°C | - | yes | Active | - | 9 | EAR99 | - | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | compliant | NOT SPECIFIED | - | R-XDFM-P9 | 1 | Not Qualified | 24V | 150V | OTHER | YES | DC-DC REGULATED POWER SUPPLY MODULE | 100V | 200V | 200W | 26.4V | 12V | RoHS Compliant | ||
![]() VI-L73-EW Vicor Corporation | 2794 |
| - | 16 Weeks | NO | 85°C | -10°C | - | no | Active | 1 (Unlimited) | 9 | EAR99 | - | NOMINAL 300V INPUT ALSO AVAILABLE | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | R-XDFM-P9 | 1 | Not Qualified | 24V | 150V | OTHER | YES | DC-DC REGULATED POWER SUPPLY MODULE | 100V | 375V | 100W | 26.4V | 12V | ROHS3 Compliant | ||
![]() VI-L53-EW Vicor Corporation | In Stock | - | - | 16 Weeks | NO | 85°C | -10°C | - | no | Active | Not Applicable | 9 | EAR99 | - | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | R-XDFM-P9 | 1 | Not Qualified | 24V | 150V | OTHER | YES | DC-DC REGULATED POWER SUPPLY MODULE | 100V | 200V | 100W | 26.4V | 12V | Non-RoHS Compliant | ||
![]() VE-L13-CY Vicor Corporation | In Stock | - | - | 16 Weeks | NO | 85°C | -25°C | - | yes | Active | - | 9 | EAR99 | - | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | compliant | NOT SPECIFIED | - | R-XDFM-P9 | 1 | Not Qualified | 24V | 24V | OTHER | YES | DC-DC REGULATED POWER SUPPLY MODULE | 21V | 32V | 50W | 26.4V | 12V | RoHS Compliant |