- Series
- Mfr
- Package
- Product Status
- Operating Temperature
- Product Length
- RoHS
- Manufacturer
- Pitch
- Height
- Pin Count
- Product Width
Attribute column
Manufacturer
Vicor DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Surface Mount | Operating Temperature (Max.) | Operating Temperature (Min.) | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Terminal Position | Terminal Form | Number of Functions | Reach Compliance Code | JESD-30 Code | Number of Outputs | Approval Agency | Output Voltage | Input Voltage-Nom | Temperature Grade | Trim/Adjustable Output | Analog IC - Other Type | Protections | Input Voltage (Min) | Input Voltage (Max) | Total Power Output-Max | Output Voltage-Max | Output Voltage-Min | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MI-N54-IS Vicor Corporation | In Stock | - | - | 16 Weeks | NO | - | - | Active | - | 10 | UNSPECIFIED | UNSPECIFIED | 1 | compliant | R-XXMA-X10 | 1 | - | 48V | 155V | - | YES | DC-DC REGULATED POWER SUPPLY MODULE | - | 100V | 210V | 300W | 52.8V | 24V | - | ||
![]() MI-R20RR-IXXX Vicor Corporation | 567 |
| - | 16 Weeks | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MI-MC64-IU Vicor Corporation | In Stock | - | - | 16 Weeks | NO | 85°C | -40°C | Active | - | 10 | UNSPECIFIED | UNSPECIFIED | 1 | compliant | R-XXMA-X10 | 1 | - | 48V | 270V | INDUSTRIAL | YES | DC-DC REGULATED POWER SUPPLY MODULE | - | 125V | 400V | 200W | 52.8V | 24V | - | ||
![]() MVX-B2112446 Vicor Corporation | In Stock | - | - | 16 Weeks | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MI-N2L-IS Vicor Corporation | In Stock | - | - | 16 Weeks | NO | - | - | Active | - | 10 | UNSPECIFIED | UNSPECIFIED | 1 | compliant | R-XXMA-X10 | 1 | - | 28V | 28V | - | YES | DC-DC REGULATED POWER SUPPLY MODULE | - | 18V | 50V | 300W | 30.8V | 14V | - | ||
![]() MVX-D2176629 Vicor Corporation | In Stock | - | - | 16 Weeks | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MVC-D2317249 Vicor Corporation | In Stock | - | - | 16 Weeks | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VE-RU110-CWWU Vicor Corporation | In Stock | - | - | 16 Weeks | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() MI-Q200-IUX Vicor Corporation | In Stock | - | - | 16 Weeks | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MVX-B2139976 Vicor Corporation | In Stock | - | - | 16 Weeks | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MVX-D2273866 Vicor Corporation | In Stock | - | - | 16 Weeks | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MI-R6012-IWWY Vicor Corporation | In Stock | - | - | 16 Weeks | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MI-R2011-IWWY Vicor Corporation | In Stock | - | - | 16 Weeks | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MVC-D2609417 Vicor Corporation | In Stock | - | - | 16 Weeks | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MI-R2011-IWXX Vicor Corporation | In Stock | - | - | 16 Weeks | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MVC-D1688583 Vicor Corporation | In Stock | - | - | 16 Weeks | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MI-R222Y-IWWY Vicor Corporation | In Stock | - | - | 16 Weeks | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MVX-B2297296 Vicor Corporation | In Stock | - | - | 16 Weeks | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LD12V_8A3AID-0001 Vicor Corporation | In Stock | - | - | 16 Weeks | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VI-NCW3-EP-H1 Vicor Corporation | In Stock | - | - | 16 Weeks | NO | - | - | Active | 1 (Unlimited) | 10 | UNSPECIFIED | UNSPECIFIED | 1 | - | R-XXMA-X10 | 1 | CE, TUV, UL, VDE, CSA, IEC | 24V | 24V | - | YES | DC-DC REGULATED POWER SUPPLY MODULE | OUTPUT OVER VOLTAGE | 18V | 36V | - | 26.4V | 12V | Non-RoHS Compliant |