- Series
- Mfr
- Package
- Product Status
- Operating Temperature
- Product Length
- RoHS
- Manufacturer
- Pitch
- Height
- Pin Count
- Product Width
Attribute column
Manufacturer
Vicor DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Surface Mount | Operating Temperature (Max.) | Operating Temperature (Min.) | Part Status | Number of Terminations | Additional Feature | Terminal Position | Terminal Form | Number of Functions | Reach Compliance Code | JESD-30 Code | Number of Outputs | Output Voltage | Input Voltage-Nom | Temperature Grade | Trim/Adjustable Output | Analog IC - Other Type | Input Voltage (Min) | Input Voltage (Max) | Total Power Output-Max | Output Voltage-Max | Output Voltage-Min |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LD7V_6A7AD-000001 Vicor Corporation | In Stock | - | - | 16 Weeks | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LD2V_20A-5V_20A Vicor Corporation | In Stock | - | - | 16 Weeks | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LD5V_15A-5V_15A Vicor Corporation | In Stock | - | - | 16 Weeks | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MVC-E2056581 Vicor Corporation | In Stock | - | - | 16 Weeks | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MI-LC21-MY-H1 Vicor Corporation | In Stock | - | - | 16 Weeks | NO | 85°C | -55°C | Active | 10 | - | UNSPECIFIED | UNSPECIFIED | 1 | compliant | R-XXMA-X10 | 1 | 12V | 28V | OTHER | YES | DC-DC REGULATED POWER SUPPLY MODULE | 18V | 50V | 50W | 13.2V | 10.8V | ||
![]() MI-LC20-IW-H1 Vicor Corporation | In Stock | - | - | 16 Weeks | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MI-LC2M-IY Vicor Corporation | In Stock | - | - | 16 Weeks | NO | 85°C | -40°C | Active | 10 | - | UNSPECIFIED | UNSPECIFIED | 1 | compliant | R-XXMA-X10 | 1 | 10V | 28V | INDUSTRIAL | YES | DC-DC REGULATED POWER SUPPLY MODULE | 18V | 50V | 50W | 11V | 9V | ||
![]() MI-LC22-IX Vicor Corporation | 751 |
| - | 16 Weeks | NO | 85°C | -40°C | Active | 10 | - | UNSPECIFIED | UNSPECIFIED | 1 | compliant | R-XXMA-X10 | 1 | 15V | 28V | INDUSTRIAL | YES | DC-DC REGULATED POWER SUPPLY MODULE | 18V | 50V | 75W | 16.5V | 13.5V | ||
![]() MI-M2L-MU Vicor Corporation | In Stock | - | - | 16 Weeks | NO | - | - | Active | 10 | - | UNSPECIFIED | UNSPECIFIED | 1 | compliant | R-XXMA-X10 | 1 | 28V | 28V | - | YES | DC-DC REGULATED POWER SUPPLY MODULE | 18V | 50V | 200W | 30.8V | 14V | ||
![]() MI-M53-MU Vicor Corporation | In Stock | - | - | 16 Weeks | NO | - | - | Active | 10 | - | UNSPECIFIED | UNSPECIFIED | 1 | compliant | R-XXMA-X10 | 1 | 24V | 155V | - | YES | DC-DC REGULATED POWER SUPPLY MODULE | 100V | 210V | 200W | 26.4V | 12V | ||
![]() MI-M54-MU Vicor Corporation | In Stock | - | - | 16 Weeks | NO | - | - | Active | 10 | - | UNSPECIFIED | UNSPECIFIED | 1 | compliant | R-XXMA-X10 | 1 | 48V | 155V | - | YES | DC-DC REGULATED POWER SUPPLY MODULE | 100V | 210V | 200W | 52.8V | 24V | ||
![]() MI-R2033-IWWW Vicor Corporation | In Stock | - | - | 16 Weeks | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MI-R2202-IWWW Vicor Corporation | In Stock | - | - | 16 Weeks | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MVX-D2677423 Vicor Corporation | In Stock | - | - | 16 Weeks | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MVC-A2839833 Vicor Corporation | In Stock | - | - | 16 Weeks | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MI-P202-MYX Vicor Corporation | In Stock | - | - | 16 Weeks | NO | - | - | Active | 16 | IT ALSO HAS 15V OUTPUT | DUAL | UNSPECIFIED | 1 | compliant | R-XDFM-X16 | 2 | 5V | 28V | - | YES | DC-DC REGULATED POWER SUPPLY MODULE | 18V | 50V | 125W | 5.5V | 2.5V | ||
![]() MVC-G2268422 Vicor Corporation | In Stock | - | - | 16 Weeks | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MI-PJ2Y0-MYA Vicor Corporation | In Stock | - | - | 16 Weeks | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MVC-G1764382 Vicor Corporation | In Stock | - | - | 16 Weeks | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MVC-D1738993 Vicor Corporation | In Stock | - | - | 16 Weeks | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |