- Series
- Mfr
- Package
- Product Status
- Operating Temperature
- Product Length
- RoHS
- Manufacturer
- Pitch
- Height
- Pin Count
- Product Width
Attribute column
Manufacturer
Vicor DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Surface Mount | Operating Temperature (Max.) | Operating Temperature (Min.) | JESD-609 Code | Pbfree Code | Part Status | Number of Terminations | ECCN Code | Terminal Finish | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | JESD-30 Code | Number of Outputs | Qualification Status | Approval Agency | Output Voltage | Input Voltage-Nom | Temperature Grade | Trim/Adjustable Output | Analog IC - Other Type | Protections | Input Voltage (Min) | Input Voltage (Max) | Total Power Output-Max | Output Voltage-Max | Output Voltage-Min | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() VI-LCWY-CV Vicor Corporation | In Stock | - | - | 16 Weeks | NO | 85°C | -25°C | e0 | no | Active | 10 | EAR99 | Tin/Lead (Sn/Pb) | UNSPECIFIED | UNSPECIFIED | NOT SPECIFIED | 1 | not_compliant | NOT SPECIFIED | R-XXMA-X10 | 1 | Not Qualified | CE, TUV, UL, VDE, CSA, IEC | 3.3V | 24V | OTHER | YES | DC-DC REGULATED POWER SUPPLY MODULE | OUTPUT OVER VOLTAGE | 18V | 36V | 99W | 3.63V | 1.65V | Non-RoHS Compliant | ||
![]() VI-L60-MX Vicor Corporation | In Stock | - | - | 16 Weeks | NO | 85°C | -55°C | - | no | Active | 9 | EAR99 | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | compliant | NOT SPECIFIED | R-XDFM-P9 | 1 | Not Qualified | - | 5V | 300V | OTHER | YES | DC-DC REGULATED POWER SUPPLY MODULE | - | 200V | 400V | 75W | 5.5V | 2.5V | Non-RoHS Compliant | ||
![]() VE-LUB-IY Vicor Corporation | In Stock | - | - | 16 Weeks | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VI-LC62-CU Vicor Corporation | In Stock | - | - | 16 Weeks | NO | 85°C | -25°C | e0 | no | Active | 10 | EAR99 | Tin/Lead (Sn/Pb) | UNSPECIFIED | UNSPECIFIED | NOT SPECIFIED | 1 | not_compliant | NOT SPECIFIED | R-XXMA-X10 | 1 | Not Qualified | CE, TUV, UL, VDE, CSA, IEC | 15V | 300V | OTHER | YES | DC-DC REGULATED POWER SUPPLY MODULE | OUTPUT OVER VOLTAGE | 200V | 400V | 200W | 16.5V | 13.5V | Non-RoHS Compliant | ||
![]() VI-LC6Y-CU Vicor Corporation | In Stock | - | - | 16 Weeks | NO | 85°C | -25°C | e0 | no | Active | 10 | EAR99 | Tin/Lead (Sn/Pb) | UNSPECIFIED | UNSPECIFIED | NOT SPECIFIED | 1 | not_compliant | NOT SPECIFIED | R-XXMA-X10 | 1 | Not Qualified | CE, TUV, UL, VDE, CSA, IEC | 3.3V | 300V | OTHER | YES | DC-DC REGULATED POWER SUPPLY MODULE | OUTPUT OVER VOLTAGE | 200V | 400V | 132W | 3.63V | 1.65V | Non-RoHS Compliant | ||
![]() VI-MBW3-01 Vicor Corporation | 704 |
| - | 16 Weeks | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VI-M0Y-CW Vicor Corporation | In Stock | - | - | 16 Weeks | NO | 85°C | -25°C | - | no | Active | 9 | EAR99 | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | compliant | NOT SPECIFIED | R-XDFM-P9 | 1 | Not Qualified | - | 3.3V | 12V | OTHER | YES | DC-DC REGULATED POWER SUPPLY MODULE | - | 10V | 20V | 100W | 3.63V | 1.65V | Non-RoHS Compliant | ||
![]() VI-LCN2-EU Vicor Corporation | In Stock | - | - | 16 Weeks | NO | 85°C | -10°C | e0 | no | Active | 10 | EAR99 | Tin/Lead (Sn/Pb) | UNSPECIFIED | UNSPECIFIED | NOT SPECIFIED | 1 | not_compliant | NOT SPECIFIED | R-XXMA-X10 | 1 | Not Qualified | CE, TUV, UL, VDE, CSA, IEC | 15V | 48V | OTHER | YES | DC-DC REGULATED POWER SUPPLY MODULE | OUTPUT OVER VOLTAGE | 36V | 76V | 200W | 16.5V | 13.5V | Non-RoHS Compliant | ||
![]() VE-PN44-EUU Vicor Corporation | In Stock | - | - | 16 Weeks | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VI-M6F-EQ Vicor Corporation | In Stock | - | - | 16 Weeks | NO | - | - | - | - | Active | 10 | - | - | UNSPECIFIED | UNSPECIFIED | - | 1 | compliant | - | R-XXMA-X10 | 1 | - | - | 72V | 300V | - | YES | DC-DC REGULATED POWER SUPPLY MODULE | - | 200V | 400V | 400W | 73.1V | 71.5V | - | ||
![]() VE-M0H-EV Vicor Corporation | In Stock | - | - | 16 Weeks | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VI-LT2-IV Vicor Corporation | 983 |
| - | 16 Weeks | NO | 85°C | -40°C | - | no | Active | 9 | EAR99 | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | compliant | NOT SPECIFIED | R-XDFM-P9 | 1 | Not Qualified | - | 15V | 110V | INDUSTRIAL | YES | DC-DC REGULATED POWER SUPPLY MODULE | - | 66V | 160V | 150W | 16.5V | 13.5V | Non-RoHS Compliant | ||
![]() VI-LWM-IV Vicor Corporation | In Stock | - | - | 16 Weeks | NO | 85°C | -40°C | - | no | Active | 9 | EAR99 | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | compliant | NOT SPECIFIED | R-XDFM-P9 | 1 | Not Qualified | - | 10V | 24V | INDUSTRIAL | YES | DC-DC REGULATED POWER SUPPLY MODULE | - | 18V | 36V | 150W | 11V | 5V | Non-RoHS Compliant | ||
![]() VI-PN01-EUV Vicor Corporation | In Stock | - | - | 16 Weeks | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VI-LN3-IV Vicor Corporation | In Stock | - | - | 16 Weeks | NO | 85°C | -40°C | - | no | Active | 9 | EAR99 | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | compliant | NOT SPECIFIED | R-XDFM-P9 | 1 | Not Qualified | - | 24V | 48V | INDUSTRIAL | YES | DC-DC REGULATED POWER SUPPLY MODULE | - | 36V | 76V | 150W | 26.4V | 12V | Non-RoHS Compliant | ||
![]() VI-P601-CYV Vicor Corporation | In Stock | - | - | 16 Weeks | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VI-P101-CVY Vicor Corporation | In Stock | - | - | 16 Weeks | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VI-P120-CVY Vicor Corporation | In Stock | - | - | 16 Weeks | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VI-PT30-CVY Vicor Corporation | In Stock | - | - | 16 Weeks | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VI-P111-CVY Vicor Corporation | In Stock | - | - | 16 Weeks | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |