- Capacitance
- Temperature Coefficient
- Applications
- Mfr
- Mounting Type
- Operating Temperature
- Package / Case
- Series
- Size / Dimension
- Thickness (Max)
- Tolerance
- Voltage Rated
Attribute column
Manufacturer
Viking Tech Ceramic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Number of Terminals | Case Style | Lead Diameter (nom) | Mfr | Microwave Application | Mounting Styles | Operating Temp Range | Package | Product Depth (mm) | Product Diameter (mm) | Product Status | Rad Hardened | Seated Plane Height | Temp Coeff (Dielectric) | Tolerance (+ or -) | Voltage Rated | Wire Form | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Temperature Coefficient | Applications | Capacitance | Technology | Construction | Termination Style | Failure Rate | Lead Spacing | Voltage | Lead Style | Features | Product Length (mm) | Height Seated (Max) | Thickness (Max) | Product Height (mm) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MC02KTB160333 Viking Tech | In Stock | - | - | Surface Mount, MLCC | 0402 (1005 Metric) | - | - | - | Viking Tech | - | - | - | Tape & Reel (TR) | - | - | Active | - | - | - | - | 16V | - | -55°C ~ 125°C | - | MC | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±10% | X7R | General Purpose | 0.033 μF | - | - | - | - | - | - | - | - | - | - | 0.022" (0.55mm) | - | - | ||
![]() MC05CTN5004R7 Viking Tech | 3246 |
| - | Surface Mount, MLCC | 0805 (2012 Metric) | - | - | - | Viking Tech | - | - | - | Tape & Reel (TR) | - | - | Active | - | - | - | - | 50V | - | -55°C ~ 125°C | - | MC | 0.079" L x 0.049" W (2.00mm x 1.25mm) | ±0.25pF | C0G, NP0 | General Purpose | 4.7 pF | - | - | - | - | - | - | - | - | - | - | 0.030" (0.75mm) | - | - | ||
![]() MC03JTN500101 Viking Tech | In Stock | - | - | Surface Mount, MLCC | 0603 (1608 Metric) | - | - | - | Viking Tech | - | - | - | Tape & Reel (TR) | - | - | Active | - | - | - | - | 50V | - | -55°C ~ 125°C | - | MC | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±5% | C0G, NP0 | General Purpose | 100 pF | - | - | - | - | - | - | - | - | - | - | 0.035" (0.90mm) | - | - | ||
![]() MC12KTB501104 Viking Tech | In Stock | - | - | Surface Mount, MLCC | 1812 (4532 Metric) | - | - | - | Viking Tech | - | - | - | Tape & Reel (TR) | - | - | Active | No | - | - | - | 500V | - | -55°C ~ 125°C | Tape and Reel | MC | 0.177" L x 0.126" W (4.50mm x 3.20mm) | ±10% | X7R | General Purpose | 0.1 μF | - | - | - | - | - | - | - | - | - | - | 0.053" (1.35mm) | - | - | ||
![]() MC05JTN500150 Viking Tech | 4029 |
| - | Surface Mount, MLCC | 0805 (2012 Metric) | - | - | - | Viking Tech | - | - | - | Tape & Reel (TR) | - | - | Active | - | - | - | - | 50V | - | -55°C ~ 125°C | - | MC | 0.079" L x 0.049" W (2.00mm x 1.25mm) | ±5% | C0G, NP0 | General Purpose | 15 pF | - | - | - | - | - | - | - | - | - | - | 0.030" (0.75mm) | - | - | ||
![]() MC05JTN500120 Viking Tech | 3246 |
| - | Surface Mount, MLCC | 0805 (2012 Metric) | - | - | - | Viking Tech | - | - | - | Tape & Reel (TR) | - | - | Active | - | - | - | - | 50V | - | -55°C ~ 125°C | - | MC | 0.079" L x 0.049" W (2.00mm x 1.25mm) | ±5% | C0G, NP0 | General Purpose | 12 pF | - | - | - | - | - | - | - | - | - | - | 0.030" (0.75mm) | - | - | ||
![]() MC05JTN500272 Viking Tech | In Stock | - | - | Surface Mount, MLCC | 0805 (2012 Metric) | - | - | - | Viking Tech | - | - | - | Tape & Reel (TR) | - | - | Active | - | - | - | - | 50V | - | -55°C ~ 125°C | - | MC | 0.079" L x 0.049" W (2.00mm x 1.25mm) | ±5% | C0G, NP0 | General Purpose | 2700 pF | - | - | - | - | - | - | - | - | - | - | 0.053" (1.35mm) | - | - | ||
![]() MC05JTN500470 Viking Tech | 4023 |
| - | Surface Mount, MLCC | 0805 (2012 Metric) | - | - | - | Viking Tech | - | - | - | Tape & Reel (TR) | - | - | Active | - | - | - | - | 50V | - | -55°C ~ 125°C | - | MC | 0.079" L x 0.049" W (2.00mm x 1.25mm) | ±5% | C0G, NP0 | General Purpose | 47 pF | - | - | - | - | - | - | - | - | - | - | 0.030" (0.75mm) | - | - | ||
![]() MC12MTB101105 Viking Tech | In Stock | - | - | Surface Mount, MLCC | 1812 (4532 Metric) | 2 | Ceramic Chip | Not Required(mm) | Viking Tech | YES | Surface Mount | -55C to 125C | Tape & Reel (TR) | 3.2(mm) | Not Required(mm) | Active | No | Not Required(mm) | X7R | 20% | 100V | Not Required | -55°C ~ 125°C | Tape and Reel | MC | 0.177" L x 0.126" W (4.50mm x 3.20mm) | ±20% | X7R | General Purpose | 1 μF | STANDARD | SMT Chip | PAD | - | - | 100VDC | - | - | 4.5(mm) | - | - | 2(mm) | - | ||
![]() MC06KTB500124 Viking Tech | In Stock | - | - | Surface Mount, MLCC | 1206 (3216 Metric) | 2 | Ceramic Chip | Not Required(mm) | Viking Tech | YES | Surface Mount | -55C to 125C | Tape & Reel (TR) | 1.6(mm) | Not Required(mm) | Active | No | Not Required(mm) | X7R | 10% | 50V | Not Required | -55°C ~ 125°C | Tape and Reel | MC | 0.126" L x 0.063" W (3.20mm x 1.60mm) | ±10% | X7R | General Purpose | 0.12 μF | STANDARD | SMT Chip | PAD | - | - | 50VDC | - | - | 3.2(mm) | - | 0.035" (0.90mm) | 0.8(mm) | - | ||
![]() MC05JTN500221 Viking Tech | 3246 |
| - | Surface Mount, MLCC | 0805 (2012 Metric) | - | - | - | Viking Tech | - | - | - | Tape & Reel (TR) | - | - | Active | - | - | - | - | 50V | - | -55°C ~ 125°C | - | MC | 0.079" L x 0.049" W (2.00mm x 1.25mm) | ±5% | C0G, NP0 | General Purpose | 220 pF | - | - | - | - | - | - | - | - | - | - | 0.030" (0.75mm) | - | - | ||
![]() MC06KTB501222 Viking Tech | In Stock | - | - | Surface Mount, MLCC | 1206 (3216 Metric) | - | - | - | Viking Tech | - | - | - | Tape & Reel (TR) | - | - | Active | - | - | - | - | 500V | - | -55°C ~ 125°C | - | MC | 0.126" L x 0.063" W (3.20mm x 1.60mm) | ±10% | X7R | General Purpose | 2200 pF | - | - | - | - | - | - | - | - | - | - | 0.053" (1.35mm) | - | - | ||
![]() MC05JTN500220 Viking Tech | In Stock | - | - | Surface Mount, MLCC | 0805 (2012 Metric) | - | - | - | Viking Tech | - | - | - | Tape & Reel (TR) | - | - | Active | - | - | - | - | 50V | - | -55°C ~ 125°C | - | MC | 0.079" L x 0.049" W (2.00mm x 1.25mm) | ±5% | C0G, NP0 | General Purpose | 22 pF | - | - | - | - | - | - | - | - | - | - | 0.030" (0.75mm) | - | - | ||
![]() MC05CTN5001R2 Viking Tech | In Stock | - | - | Surface Mount, MLCC | 0805 (2012 Metric) | - | - | - | Viking Tech | - | - | - | Tape & Reel (TR) | - | - | Active | - | - | - | - | 50V | - | -55°C ~ 125°C | - | MC | 0.079" L x 0.049" W (2.00mm x 1.25mm) | ±0.25pF | C0G, NP0 | General Purpose | 1.2 pF | - | - | - | - | - | - | - | - | - | - | 0.030" (0.75mm) | - | - | ||
![]() MC03JTN500821 Viking Tech | In Stock | - | - | Surface Mount, MLCC | 0603 (1608 Metric) | - | - | - | Viking Tech | - | - | - | Tape & Reel (TR) | - | - | Active | - | - | - | - | 50V | - | -55°C ~ 125°C | - | MC | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±5% | C0G, NP0 | General Purpose | 820 pF | - | - | - | - | - | - | - | - | - | - | 0.035" (0.90mm) | - | - | ||
![]() MC05CTN5005R6 Viking Tech | 4029 |
| - | Surface Mount, MLCC | 0805 (2012 Metric) | - | - | - | Viking Tech | - | - | - | Tape & Reel (TR) | - | - | Active | - | - | - | - | 50V | - | -55°C ~ 125°C | - | MC | 0.079" L x 0.049" W (2.00mm x 1.25mm) | ±0.25pF | C0G, NP0 | General Purpose | 5.6 pF | - | - | - | - | - | - | - | - | - | - | 0.030" (0.75mm) | - | - | ||
![]() MC05JTN500560 Viking Tech | In Stock | - | - | Surface Mount, MLCC | 0805 (2012 Metric) | - | - | - | Viking Tech | - | - | - | Tape & Reel (TR) | - | - | Active | - | - | - | - | 50V | - | -55°C ~ 125°C | - | MC | 0.079" L x 0.049" W (2.00mm x 1.25mm) | ±5% | C0G, NP0 | General Purpose | 56 pF | - | - | - | - | - | - | - | - | - | - | 0.030" (0.75mm) | - | - | ||
![]() MC02JTN500100 Viking Tech | In Stock | - | - | Surface Mount, MLCC | 0402 (1005 Metric) | - | - | - | Viking Tech | - | - | - | Tape & Reel (TR) | - | - | Active | - | - | - | - | 50V | - | -55°C ~ 125°C | - | MC | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±5% | C0G, NP0 | General Purpose | 10 pF | - | - | - | - | - | - | - | - | - | - | 0.022" (0.55mm) | - | - | ||
![]() MC02JTN250102 Viking Tech | In Stock | - | - | Surface Mount, MLCC | 0402 (1005 Metric) | - | - | - | Viking Tech | - | - | - | Tape & Reel (TR) | - | - | Active | - | - | - | - | 25V | - | -55°C ~ 125°C | - | MC | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±5% | C0G, NP0 | General Purpose | 1000 pF | - | - | - | - | - | - | - | - | - | - | 0.022" (0.55mm) | - | - | ||
![]() MC05CTN5001R0 Viking Tech | 4029 |
| - | Surface Mount, MLCC | 0805 (2012 Metric) | - | - | - | Viking Tech | - | - | - | Tape & Reel (TR) | - | - | Active | - | - | - | - | 50V | - | -55°C ~ 125°C | - | MC | 0.079" L x 0.049" W (2.00mm x 1.25mm) | ±0.25pF | C0G, NP0 | General Purpose | 1 pF | - | - | - | - | - | - | - | - | - | - | 0.030" (0.75mm) | - | - |