- Additional Feature
- Configuration
- Diode Element Material
- Diode Type
- ECCN Code
- Forward Voltage-Max (VF)
- HTS Code
- Ihs Manufacturer
- JEDEC-95 Code
- JESD-30 Code
- Non-rep Pk Forward Current-Max
- Number of Phases
Attribute column
Manufacturer
Viking Tech Diodes - Bridge Rectifiers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Diode Element Material | Number of Terminals | Exterior Housing Material | Forward Voltage-Max (VF) | Ihs Manufacturer | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | ECCN Code | Applications | Additional Feature | HTS Code | Terminal Position | Terminal Form | Reach Compliance Code | JESD-30 Code | Configuration | Diode Type | Case Connection | Output Current-Max | Number of Phases | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Non-rep Pk Forward Current-Max | Reverse Current-Max | 2nd Connector Number of Positions Loaded |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
MBR10250CT Viking Tech Corp | In Stock | - | Datasheet | NO | SILICON | 3 | - | 0.95 V | VIKING TECH CORP | 2 | 150 °C | -50 °C | PLASTIC/EPOXY | R-PSFM-T3 | RECTANGULAR | FLANGE MOUNT | Active | EAR99 | EFFICIENCY | FREE WHEELING DIODE, LOW POWER LOSS | 8541.10.00.80 | SINGLE | THROUGH-HOLE | unknown | R-PSFM-T3 | COMMON CATHODE, 2 ELEMENTS | RECTIFIER DIODE | - | 5 A | 1 | 250 V | TO-220AB | 125 A | 100 µA | - | ||
SK220B Viking Tech Corp | In Stock | - | Datasheet | YES | SILICON | 2 | - | 0.9 V | VIKING TECH CORP | 1 | 150 °C | -50 °C | PLASTIC/EPOXY | SMB, 2 PIN | RECTANGULAR | SMALL OUTLINE | Active | EAR99 | EFFICIENCY | LOW POWER LOSS | 8541.10.00.80 | DUAL | C BEND | unknown | R-PDSO-C2 | SINGLE | RECTIFIER DIODE | - | 2 A | 1 | 200 V | DO-214AA | 50 A | 500 µA | - | ||
MBRF40250CT Viking Tech Corp | In Stock | - | Datasheet | NO | SILICON | 3 | - | 0.95 V | VIKING TECH CORP | 2 | 150 °C | -50 °C | PLASTIC/EPOXY | R-PSFM-T3 | RECTANGULAR | FLANGE MOUNT | Active | EAR99 | EFFICIENCY | FREE WHEELING DIODE, LOW POWER LOSS | 8541.10.00.80 | SINGLE | THROUGH-HOLE | unknown | R-PSFM-T3 | COMMON CATHODE, 2 ELEMENTS | RECTIFIER DIODE | ISOLATED | 20 A | 1 | 250 V | TO-220AB | 300 A | 100 μA | - | ||
MBR40250CT Viking Tech Corp | In Stock | - | Datasheet | NO | SILICON | 3 | - | 0.95 V | VIKING TECH CORP | 2 | 150 °C | -50 °C | PLASTIC/EPOXY | - | RECTANGULAR | FLANGE MOUNT | Active | EAR99 | EFFICIENCY | FREE WHEELING DIODE, LOW POWER LOSS | 8541.10.00.80 | SINGLE | THROUGH-HOLE | unknown | R-PSFM-T3 | COMMON CATHODE, 2 ELEMENTS | RECTIFIER DIODE | - | 20 A | 1 | 250 V | TO-220AB | 300 A | 100 µA | - | ||
SL33A Viking Tech Corp | In Stock | - | Datasheet | YES | SILICON | 2 | - | 0.4 V | VIKING TECH CORP | 1 | 100 °C | -50 °C | PLASTIC/EPOXY | SMA, 2 PIN | RECTANGULAR | SMALL OUTLINE | Active | EAR99 | EFFICIENCY | LOW POWER LOSS | 8541.10.00.80 | DUAL | C BEND | unknown | R-PDSO-C2 | SINGLE | RECTIFIER DIODE | - | 3 A | 1 | 30 V | DO-214AC | 80 A | 1000 µA | - | ||
SKL32A Viking Tech Corp | In Stock | - | Datasheet | YES | SILICON | 2 | - | 0.4 V | VIKING TECH CORP | 1 | 125 °C | -50 °C | PLASTIC/EPOXY | SMA, 2 PIN | RECTANGULAR | SMALL OUTLINE | Active | EAR99 | EFFICIENCY | LOW POWER LOSS | 8541.10.00.80 | DUAL | C BEND | unknown | R-PDSO-C2 | SINGLE | RECTIFIER DIODE | - | 3 A | 1 | 20 V | DO-214AC | 125 A | 500 μA | - | ||
SK210B Viking Tech Corp | In Stock | - | Datasheet | YES | SILICON | 2 | - | 0.81 V | VIKING TECH CORP | 1 | 150 °C | -50 °C | PLASTIC/EPOXY | SMB, 2 PIN | RECTANGULAR | SMALL OUTLINE | Active | EAR99 | EFFICIENCY | LOW POWER LOSS | 8541.10.00.80 | DUAL | C BEND | unknown | R-PDSO-C2 | SINGLE | RECTIFIER DIODE | - | 2 A | 1 | 100 V | DO-214AA | 50 A | 500 µA | - | ||
SR54 Viking Tech Corp | In Stock | - | Datasheet | NO | SILICON | 2 | 1 | 0.55 V | VIKING TECH CORP | - | 125 °C | -50 °C | PLASTIC/EPOXY | HALOGEN FREE AND ROHS COMPLIANT, PLASTIC, DO-27, 2 PIN | ROUND | LONG FORM | Active | EAR99 | - | LOW POWER LOSS | 8541.10.00.80 | AXIAL | WIRE | unknown | O-PALF-W2 | SINGLE | RECTIFIER DIODE | ISOLATED | 5 A | 1 | 40 V | DO-201AD | 125 A | 500 μA | EFFICIENCY | ||
SKL24A Viking Tech Corp | In Stock | - | Datasheet | YES | SILICON | 2 | - | 0.45 V | VIKING TECH CORP | 1 | 125 °C | -50 °C | PLASTIC/EPOXY | SMA, 2 PIN | RECTANGULAR | SMALL OUTLINE | Active | EAR99 | EFFICIENCY | LOW POWER LOSS | 8541.10.00.80 | DUAL | C BEND | unknown | R-PDSO-C2 | SINGLE | RECTIFIER DIODE | - | 2 A | 1 | 40 V | DO-214AC | 70 A | 500 µA | - | ||
MBRF4040CT Viking Tech Corp | In Stock | - | Datasheet | NO | SILICON | 3 | - | 0.84 V | VIKING TECH CORP | 2 | 150 °C | -50 °C | PLASTIC/EPOXY | ITO-220AB, 3 PIN | RECTANGULAR | FLANGE MOUNT | Active | EAR99 | EFFICIENCY | FREE WHEELING DIODE, LOW POWER LOSS | 8541.10.00.80 | SINGLE | THROUGH-HOLE | unknown | R-PSFM-T3 | COMMON CATHODE, 2 ELEMENTS | RECTIFIER DIODE | ISOLATED | 20 A | 1 | 40 V | TO-220AB | 300 A | 100 µA | - |


Product
Brand
Articles
Tools