- Additional Feature
- Breakdown Voltage-Max
- Breakdown Voltage-Min
- Configuration
- Diode Element Material
- Diode Type
- ECCN Code
- Exterior Housing Material
- HTS Code
- Ihs Manufacturer
- JEDEC-95 Code
- JESD-30 Code
Attribute column
Manufacturer
Viking Tech Diodes - Zener - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Diode Element Material | Number of Terminals | Exterior Housing Material | Ihs Manufacturer | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Rohs Code | ECCN Code | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | JESD-30 Code | Polarity | Configuration | Diode Type | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Non-rep Peak Rev Power Dis-Max | Breakdown Voltage-Min | Breakdown Voltage-Max |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
1.5SMCJ24A Viking Tech Corp | In Stock | - | Datasheet | YES | SILICON | 2 | 1 | VIKING TECH CORP | 150 °C | -55 °C | PLASTIC/EPOXY | SMC, 2 PIN | RECTANGULAR | SMALL OUTLINE | Active | - | EAR99 | EXCELLENT CLAMPING CAPABILITY | 8541.10.00.50 | DUAL | C BEND | - | unknown | - | R-PDSO-C2 | UNIDIRECTIONAL | SINGLE | TRANS VOLTAGE SUPPRESSOR DIODE | 24 V | DO-214AB | 1500 W | 26.7 V | 30.7 V | ||
P6SMBJ36A Viking Tech Corp | In Stock | - | Datasheet | YES | SILICON | 2 | 1 | VIKING TECH CORP | 150 °C | -55 °C | PLASTIC/EPOXY | SMB, 2 PIN | RECTANGULAR | SMALL OUTLINE | Active | Yes | EAR99 | EXCELLENT CLAMPING CAPABILITY, PRSM-MIN | 8541.10.00.50 | DUAL | C BEND | NOT SPECIFIED | unknown | NOT SPECIFIED | R-PDSO-C2 | UNIDIRECTIONAL | SINGLE | TRANS VOLTAGE SUPPRESSOR DIODE | 36 V | DO-214AA | 600 W | 40 V | 46 V | ||
1.5SMCJ20A Viking Tech Corp | In Stock | - | Datasheet | YES | SILICON | 2 | 1 | VIKING TECH CORP | 150 °C | -55 °C | PLASTIC/EPOXY | SMC, 2 PIN | RECTANGULAR | SMALL OUTLINE | Active | - | EAR99 | EXCELLENT CLAMPING CAPABILITY | 8541.10.00.50 | DUAL | C BEND | - | unknown | - | R-PDSO-C2 | UNIDIRECTIONAL | SINGLE | TRANS VOLTAGE SUPPRESSOR DIODE | 20 V | DO-214AB | 1500 W | 22.2 V | 25.5 V | ||
P6SMBJ58A Viking Tech Corp | In Stock | - | Datasheet | YES | SILICON | 2 | 1 | VIKING TECH CORP | 150 °C | -55 °C | PLASTIC/EPOXY | SMB, 2 PIN | RECTANGULAR | SMALL OUTLINE | Active | Yes | EAR99 | EXCELLENT CLAMPING CAPABILITY, PRSM-MIN | 8541.10.00.50 | DUAL | C BEND | NOT SPECIFIED | unknown | NOT SPECIFIED | R-PDSO-C2 | UNIDIRECTIONAL | SINGLE | TRANS VOLTAGE SUPPRESSOR DIODE | 58 V | DO-214AA | 600 W | 64.4 V | 74.1 V |