- Case - inch
- Case - mm
- Certificates
- Gross weight
- Impedance
- Mounting
- Operating current
- Operating temperature
- Resistance
- Test frequency
- Tolerance
- Type of ferrite
Attribute column
Manufacturer
Viking Tech Ferrite Beads and Chips
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Case - inch | Case - mm | Certificates | Gross weight | Mfr | Mounting | Operating current | Package | Product Status | Type of ferrite | Operating temperature | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Resistance | Test frequency | Impedance | Filter Type | Number of Lines | DC Resistance (DCR) (Max) | Current Rating (Max) | Impedance @ Frequency | Features | Height (Max) | Ratings |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CBM08YTAG101 Viking Tech | 14000 |
| - | Surface Mount | 1806 (4516 Metric) | - | - | - | - | Viking Tech | - | - | Tape & Reel (TR) | Active | - | - | -55°C ~ 125°C | Tape and Reel | CBM | 0.177" L x 0.063" W (4.50mm x 1.60mm) | - | - | - | - | - | 1 | 40mOhm | 3A | 100 Ohms @ 100 MHz | - | 0.071" (1.80mm) | - | ||
![]() CB02YTYH121 Viking Tech | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | - | - | - | - | Viking Tech | - | - | Tape & Reel (TR) | Active | - | - | -55°C ~ 125°C | - | CB | 0.039" L x 0.020" W (1.00mm x 0.50mm) | - | - | - | - | Power Line | 1 | - | - | 120 Ohms @ 100 MHz | - | 0.024" (0.60mm) | - | ||
![]() CB05YTYH331 Viking Tech | 28000 | - | - | Surface Mount | 0805 (2012 Metric) | - | - | - | - | Viking Tech | - | - | Tape & Reel (TR) | Active | - | - | -55°C ~ 125°C | - | CB | 0.079" L x 0.049" W (2.00mm x 1.25mm) | - | - | - | - | Power Line | 1 | 80mOhm | 2A | 330 Ohms @ 100 MHz | - | 0.043" (1.10mm) | - | ||
![]() CB03YTYH151 Viking Tech | 28000 | - | - | Surface Mount | 0603 (1608 Metric) | - | - | - | - | Viking Tech | - | - | Tape & Reel (TR) | Active | - | - | -55°C ~ 125°C | - | CB | 0.063" L x 0.031" W (1.60mm x 0.80mm) | - | - | - | - | Power Line | 1 | 85mOhm | 2A | 150 Ohms @ 100 MHz | - | 0.037" (0.95mm) | - | ||
![]() CBM02YTYH121 Viking Tech | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | - | - | - | - | Viking Tech | - | - | Tape & Reel (TR) | Active | - | - | -55°C ~ 125°C | - | CBM | 0.039" L x 0.020" W (1.00mm x 0.50mm) | - | - | - | - | - | 1 | - | - | 120 Ohms @ 100 MHz | - | 0.024" (0.60mm) | - | ||
![]() CBM04YTAH260 Viking | In Stock | - | - | - | - | 1206 | 3216 | RoHS compliant | 0.03g | - | SMD | 6A | - | - | bead | -55...125°C | - | - | - | - | ±25% | 6mΩ | 100MHz | 26Ω | - | - | - | - | - | - | - | - | ||
![]() CBM04YTAN121 Viking | In Stock | - | - | - | - | 1206 | 3216 | RoHS compliant | 0.03g | - | SMD | 0.45A | - | - | bead | -55...125°C | - | - | - | - | ±25% | 0.2Ω | 100MHz | 120Ω | - | - | - | - | - | - | - | - | ||
![]() CBM04YTAN801 Viking | In Stock | - | - | - | - | 1206 | 3216 | RoHS compliant | 0.03g | - | SMD | 0.35A | - | - | bead | -55...125°C | - | - | - | - | ±25% | 0.3Ω | 100MHz | 800Ω | - | - | - | - | - | - | - | - | ||
![]() CBM08YTAG600 Viking | In Stock | - | - | - | - | 1808 | 4516 | RoHS compliant | 0.06g | - | SMD | 3A | - | - | bead | -55...125°C | - | - | - | - | ±25% | 40mΩ | 100MHz | 60Ω | - | - | - | - | - | - | - | - | ||
![]() CBM04YTAG700 Viking | In Stock | - | - | - | - | 1206 | 3216 | RoHS compliant | 0.03g | - | SMD | 3A | - | - | bead | -55...125°C | - | - | - | - | ±25% | 40mΩ | 100MHz | 70Ω | - | - | - | - | - | - | - | - | ||
![]() CBM04YTAN260 Viking | In Stock | - | - | - | - | 1206 | 3216 | RoHS compliant | 0.03g | - | SMD | 0.8A | - | - | bead | -55...125°C | - | - | - | - | ±25% | 0.1Ω | 100MHz | 26Ω | - | - | - | - | - | - | - | - | ||
![]() CBM05YTBN152 Viking | In Stock | - | - | - | - | 0805 | 2012 | RoHS compliant | 0.01g | - | SMD | 0.2A | - | - | bead | -55...125°C | - | - | - | - | ±25% | 0.35Ω | 100MHz | 1.5kΩ | - | - | - | - | - | - | - | - | ||
![]() CBM05YTAG471 Viking | In Stock | - | - | - | - | 0805 | 2012 | RoHS compliant | 0.01g | - | SMD | 2A | - | - | bead | -55...125°C | - | - | - | - | ±25% | 0.1Ω | 100MHz | 470Ω | - | - | - | - | - | - | - | - | ||
![]() CBM04YTAN102 Viking | In Stock | - | - | - | - | 1206 | 3216 | RoHS compliant | 0.041g | - | SMD | 0.35A | - | - | bead | -55...125°C | - | - | - | - | ±25% | 0.35Ω | 100MHz | 1kΩ | - | - | - | - | - | - | - | - | ||
![]() CBM04YTAH480 Viking | In Stock | - | - | - | - | 1206 | 3216 | RoHS compliant | 0.03g | - | SMD | 6A | - | - | bead | -55...125°C | - | - | - | - | ±25% | 8mΩ | 100MHz | 48Ω | - | - | - | - | - | - | - | - | ||
![]() CBM04YTAH121 Viking | In Stock | - | - | - | - | 1206 | 3216 | RoHS compliant | 0.03g | - | SMD | 4A | - | - | bead | -55...125°C | - | - | - | - | ±25% | 20mΩ | 100MHz | 120Ω | - | - | - | - | - | - | - | - | ||
![]() CBM04YTAG800 Viking | In Stock | - | - | - | - | 1206 | 3216 | RoHS compliant | 0.03g | - | SMD | 3A | - | - | bead | -55...125°C | - | - | - | - | ±25% | 40mΩ | 100MHz | 80Ω | - | - | - | - | - | - | - | - | ||
![]() CBM04YTAH310 Viking | In Stock | - | - | - | - | 1206 | 3216 | RoHS compliant | 0.03g | - | SMD | 6A | - | - | bead | -55...125°C | - | - | - | - | ±25% | 6mΩ | 100MHz | 31Ω | - | - | - | - | - | - | - | - | ||
![]() CBM04YTAH600 Viking | In Stock | - | - | - | - | 1206 | 3216 | RoHS compliant | 0.03g | - | SMD | 4A | - | - | bead | -55...125°C | - | - | - | - | ±25% | 20mΩ | 100MHz | 60Ω | - | - | - | - | - | - | - | - | ||
![]() CBM04YTAH330 Viking | In Stock | - | - | - | - | 1206 | 3216 | RoHS compliant | 0.03g | - | SMD | 6A | - | - | bead | -55...125°C | - | - | - | - | ±25% | 6mΩ | 100MHz | 33Ω | - | - | - | - | - | - | - | - |


Product
Brand
Articles
Tools