- Case - inch
- Case - mm
- Certificates
- Gross weight
- Inductance
- Mounting
- Operating current
- Resistance
- Resonant frequency
- Test frequency
- Type of inductor
- Q factor
Attribute column
Manufacturer
Viking Tech Delay Lines
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Case - inch | Case - mm | Certificates | Gross weight | Mounting | Operating current | Resonant frequency | Type of inductor | Tolerance | Resistance | Inductance | Test frequency | Q factor |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NL03KTCR10 Viking | In Stock | - | - | 0603 | 1608 | RoHS compliant | 0.047g | SMD | 1.7A | 1.15GHz | wire | ±10% | 0.13Ω | 0.1µH | 7.96MHz | 12 | ||
![]() NL03KTC47N Viking | In Stock | - | - | 0603 | 1608 | RoHS compliant | 0.047g | SMD | 1.8A | 2GHz | wire | ±10% | 75mΩ | 47nH | 7.96MHz | 12 | ||
![]() AL02BT8N102 Viking | In Stock | - | - | 0402 | 1005 | RoHS compliant | 0.01g | SMD | 245mA | 5.5GHz | thin film | ±0,1nH | 1Ω | 8.1nH | 500MHz | 16 | ||
![]() AL02BT8N202 Viking | In Stock | - | - | 0402 | 1005 | RoHS compliant | 0.01g | SMD | 245mA | 5.5GHz | thin film | ±0,1nH | 1Ω | 8.2nH | 500MHz | 16 | ||
![]() AL02BT5N902 Viking | In Stock | - | - | 0402 | 1005 | RoHS compliant | 0.01g | SMD | 0.31A | 6GHz | thin film | ±0,1nH | 0.7Ω | 5.9nH | 500MHz | 16 | ||
![]() AL02BT1N702 Viking | In Stock | - | - | 0402 | 1005 | RoHS compliant | 0.01g | SMD | 675mA | 10GHz | thin film | ±0,1nH | 0.2Ω | 1.7nH | 500MHz | 16 | ||
![]() AL02BT7N202 Viking | In Stock | - | - | 0402 | 1005 | RoHS compliant | 0.01g | SMD | 0.29A | 6GHz | thin film | ±0,1nH | 0.9Ω | 7.2nH | 500MHz | 16 | ||
![]() AL02BT0N602 Viking | In Stock | - | - | 0402 | 1005 | RoHS compliant | 0.01g | SMD | 0.85A | 14GHz | thin film | ±0,1nH | 0.12Ω | 0.6nH | 500MHz | 16 | ||
![]() AL02BT2N802 Viking | In Stock | - | - | 0402 | 1005 | RoHS compliant | 0.01g | SMD | 0.46A | 6GHz | thin film | ±0,1nH | 0.35Ω | 2.8nH | 500MHz | 16 | ||
![]() AL02BT1N202 Viking | In Stock | - | - | 0402 | 1005 | RoHS compliant | 0.01g | SMD | 0.85A | 12GHz | thin film | ±0,1nH | 0.12Ω | 1.2nH | 500MHz | 16 | ||
![]() AL02BT0N702 Viking | In Stock | - | - | 0402 | 1005 | RoHS compliant | 0.01g | SMD | 0.85A | 14GHz | thin film | ±0,1nH | 0.12Ω | 0.7nH | 500MHz | 16 | ||
![]() AL02BT2N902 Viking | In Stock | - | - | 0402 | 1005 | RoHS compliant | 0.01g | SMD | 0.46A | 6GHz | thin film | ±0,1nH | 0.35Ω | 2.9nH | 500MHz | 16 | ||
![]() AL02BT0N202 Viking | In Stock | - | - | 0402 | 1005 | RoHS compliant | 0.01g | SMD | 1A | 14GHz | thin film | ±0,1nH | 0.1Ω | 0.2nH | 500MHz | 16 | ||
![]() AL02BT6N502 Viking | In Stock | - | - | 0402 | 1005 | RoHS compliant | 0.01g | SMD | 0.29A | 6GHz | thin film | ±0,1nH | 0.9Ω | 6.5nH | 500MHz | 16 | ||
![]() AL02BT5N402 Viking | In Stock | - | - | 0402 | 1005 | RoHS compliant | 0.01g | SMD | 0.31A | 6GHz | thin film | ±0,1nH | 0.7Ω | 5.4nH | 500MHz | 16 | ||
![]() AL02BT1N002 Viking | In Stock | - | - | 0402 | 1005 | RoHS compliant | 0.01g | SMD | 0.85A | 12GHz | thin film | ±0,1nH | 0.12Ω | 1nH | 500MHz | 16 | ||
![]() AL02BT3N702 Viking | In Stock | - | - | 0402 | 1005 | RoHS compliant | 0.01g | SMD | 0.41A | 6GHz | thin film | ±0,1nH | 0.45Ω | 3.7nH | 500MHz | 16 | ||
![]() AL02BT2N002 Viking | In Stock | - | - | 0402 | 1005 | RoHS compliant | 0.01g | SMD | 675mA | 8GHz | thin film | ±0,1nH | 0.28Ω | 2nH | 500MHz | 16 | ||
![]() CL02JT27N-S Viking | In Stock | - | - | 0402 | 1005 | RoHS compliant | 0.009g | SMD | 0.3A | 1.6GHz | ceramic | - | 0.7Ω | 27nH | 100MHz | - | ||
![]() CL02ST1N2-S Viking | In Stock | - | - | 0402 | 1005 | RoHS compliant | 0.009g | SMD | 0.4A | 10GHz | ceramic | - | 0.1Ω | 1.2nH | 100MHz | - |


Product
Brand
Articles
Tools