- Case - inch
- Case - mm
- Certificates
- Gross weight
- Inductance
- Mounting
- Operating current
- Resistance
- Resonant frequency
- Test frequency
- Type of inductor
- Q factor
Attribute column
Manufacturer
Viking Tech Delay Lines
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Case - inch | Case - mm | Certificates | Gross weight | Mounting | Operating current | Resonant frequency | Type of inductor | Tolerance | Resistance | Inductance | Test frequency | Q factor |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CL02JT18N-S Viking | In Stock | - | - | 0402 | 1005 | RoHS compliant | 0.01g | SMD | 0.3A | 2.1GHz | ceramic | - | 0.6Ω | 18nH | 100MHz | - | ||
![]() CL02JT12N-S Viking | In Stock | - | - | 0402 | 1005 | RoHS compliant | 0.01g | SMD | 0.3A | 2.7GHz | ceramic | - | 0.5Ω | 12nH | 100MHz | - | ||
![]() CL02JT82N-S Viking | In Stock | - | - | 0402 | 1005 | RoHS compliant | 0.009g | SMD | 0.15A | 750MHz | ceramic | - | 2.4Ω | 82nH | 100MHz | - | ||
![]() CL02ST2N2-S Viking | In Stock | - | - | 0402 | 1005 | RoHS compliant | 0.009g | SMD | 0.3A | 6GHz | ceramic | - | 0.2Ω | 2.2nH | 100MHz | - | ||
![]() CL02JT6N8-S Viking | In Stock | - | - | 0402 | 1005 | RoHS compliant | 0.01g | SMD | 0.3A | 3.9GHz | ceramic | - | 0.3Ω | 6.8nH | 100MHz | - | ||
![]() CL02JT68N-S Viking | In Stock | - | - | 0402 | 1005 | RoHS compliant | 0.01g | SMD | 0.18A | 750MHz | ceramic | - | 1.4Ω | 68nH | 100MHz | - | ||
![]() CL02JT33N-S Viking | In Stock | - | - | 0402 | 1005 | RoHS compliant | 0.01g | SMD | 0.2A | 1.3GHz | ceramic | - | 0.8Ω | 33nH | 100MHz | - | ||
![]() NL05KTC1R8 Viking | In Stock | - | - | 0805 | 2012 | RoHS compliant | 0.022g | SMD | 860mA | 112MHz | wire | ±10% | 0.26Ω | 1.8µH | 7.96MHz | 14 | ||
![]() NL05KTC2R2 Viking | In Stock | - | - | 0805 | 2012 | RoHS compliant | 0.029g | SMD | 0.74A | 87MHz | wire | ±10% | 286mΩ | 2.2µH | 7.96MHz | 13 | ||
![]() NL05KTR11 Viking | In Stock | - | - | 0805 | 2012 | RoHS compliant | 0.04g | SMD | 2A | 1.2GHz | wire | ±10% | 50mΩ | 0.11µH | 25.2MHz | 25 | ||
![]() NL05KTCR68 Viking | In Stock | - | - | 0805 | 2012 | RoHS compliant | 0.04g | SMD | 1.2A | 765MHz | wire | ±10% | 0.195Ω | 0.68µH | 25.2MHz | 14 | ||
![]() NL05KTCR47 Viking | In Stock | - | - | 0805 | 2012 | RoHS compliant | 0.04g | SMD | 1.4A | 0.85GHz | wire | ±10% | 0.156Ω | 0.47µH | 25.2MHz | 14 | ||
![]() NL05KTC1R0 Viking | In Stock | - | - | 0805 | 2012 | RoHS compliant | 0.022g | SMD | 1.1A | 208MHz | wire | ±10% | 0.169Ω | 1µH | 7.96MHz | 14 | ||
![]() AL02BT8N002 Viking | In Stock | - | - | 0402 | 1005 | RoHS compliant | 0.01g | SMD | 245mA | 5.5GHz | thin film | ±0,1nH | 1Ω | 8nH | 500MHz | 16 | ||
![]() AL02BT2N102 Viking | In Stock | - | - | 0402 | 1005 | RoHS compliant | 0.01g | SMD | 0.53A | 8GHz | thin film | ±0,1nH | 0.28Ω | 2.1nH | 500MHz | 16 | ||
![]() AL02BT6N802 Viking | In Stock | - | - | 0402 | 1005 | RoHS compliant | 0.01g | SMD | 0.29A | 6GHz | thin film | ±0,1nH | 0.9Ω | 6.8nH | 500MHz | 16 | ||
![]() AL02BT4N302 Viking | In Stock | - | - | 0402 | 1005 | RoHS compliant | 0.01g | SMD | 0.35A | 6GHz | thin film | ±0,1nH | 0.55Ω | 4.3nH | 500MHz | 16 | ||
![]() AL02BT1N402 Viking | In Stock | - | - | 0402 | 1005 | RoHS compliant | 0.01g | SMD | 0.85A | 10GHz | thin film | ±0,1nH | 0.2Ω | 1.4nH | 500MHz | 16 | ||
![]() AL02BT0N302 Viking | In Stock | - | - | 0402 | 1005 | RoHS compliant | 0.01g | SMD | 1A | 14GHz | thin film | ±0,1nH | 0.1Ω | 0.3nH | 500MHz | 16 | ||
![]() AL02BT3N402 Viking | In Stock | - | - | 0402 | 1005 | RoHS compliant | 0.01g | SMD | 0.46A | 6GHz | thin film | ±0,1nH | 0.45Ω | 3.4nH | 500MHz | 16 |