- Case - inch
- Case - mm
- Certificates
- Gross weight
- Inductance
- Mounting
- Operating current
- Resistance
- Resonant frequency
- Test frequency
- Type of inductor
- Q factor
Attribute column
Manufacturer
Viking Tech Delay Lines
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Case - inch | Case - mm | Certificates | Gross weight | Mounting | Operating current | Resonant frequency | Type of inductor | Tolerance | Resistance | Inductance | Test frequency | Q factor |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AL02BT1N902 Viking | In Stock | - | - | 0402 | 1005 | RoHS compliant | 0.01g | SMD | 675mA | 8GHz | thin film | ±0,1nH | 0.28Ω | 1.9nH | 500MHz | 16 | ||
![]() AL02BT1N602 Viking | In Stock | - | - | 0402 | 1005 | RoHS compliant | 0.01g | SMD | 675mA | 10GHz | thin film | ±0,1nH | 0.2Ω | 1.6nH | 500MHz | 16 | ||
![]() AL02BT0N902 Viking | In Stock | - | - | 0402 | 1005 | RoHS compliant | 0.01g | SMD | 0.85A | 14GHz | thin film | ±0,1nH | 0.12Ω | 0.9nH | 500MHz | 16 | ||
![]() AL02BT0N402 Viking | In Stock | - | - | 0402 | 1005 | RoHS compliant | 0.01g | SMD | 1A | 14GHz | thin film | ±0,1nH | 0.1Ω | 0.4nH | 500MHz | 16 | ||
![]() AL02BT0N502 Viking | In Stock | - | - | 0402 | 1005 | RoHS compliant | 0.01g | SMD | 0.85A | 14GHz | thin film | ±0,1nH | 0.12Ω | 0.5nH | 500MHz | 16 | ||
![]() AL02BT3N602 Viking | In Stock | - | - | 0402 | 1005 | RoHS compliant | 0.01g | SMD | 0.46A | 6GHz | thin film | ±0,1nH | 0.45Ω | 3.6nH | 500MHz | 16 | ||
![]() AL02BT3N502 Viking | In Stock | - | - | 0402 | 1005 | RoHS compliant | 0.01g | SMD | 0.46A | 6GHz | thin film | ±0,1nH | 0.45Ω | 3.5nH | 500MHz | 16 | ||
![]() CL02ST3N3-S Viking | In Stock | - | - | 0402 | 1005 | RoHS compliant | 0.009g | SMD | 0.3A | 6GHz | ceramic | - | 0.2Ω | 3.3nH | 100MHz | - | ||
![]() CL02ST5N6-S Viking | In Stock |
| - | 0402 | 1005 | RoHS compliant | 0.009g | SMD | 0.3A | 4GHz | ceramic | - | 0.3Ω | 5.6nH | 100MHz | - | ||
![]() CL02JTR10-S Viking | In Stock | - | - | 0402 | 1005 | RoHS compliant | 0.01g | SMD | 0.15A | 700MHz | ceramic | - | 2.6Ω | 0.1µH | 100MHz | - | ||
![]() CL02JT10N-S Viking | In Stock | - | - | 0402 | 1005 | RoHS compliant | 0.01g | SMD | 0.3A | 3.2GHz | ceramic | - | 0.4Ω | 10nH | 100MHz | - | ||
![]() CL02JT22N-S Viking | In Stock | - | - | 0402 | 1005 | RoHS compliant | 0.01g | SMD | 0.3A | 1.9GHz | ceramic | - | 0.6Ω | 22nH | 100MHz | - | ||
![]() CL02ST1N0-S Viking | In Stock | - | - | 0402 | 1005 | RoHS compliant | 0.01g | SMD | 0.4A | 10GHz | ceramic | - | 0.1Ω | 1nH | 100MHz | - | ||
![]() CL02ST1N8-S Viking | In Stock |
| - | 0402 | 1005 | RoHS compliant | 0.01g | SMD | 0.3A | 6GHz | ceramic | - | 0.1Ω | 1.8nH | 100MHz | - | ||
![]() CL02ST4N7-S Viking | In Stock | - | - | 0402 | 1005 | RoHS compliant | 0.01g | SMD | 0.3A | 4GHz | ceramic | - | 0.2Ω | 4.7nH | 100MHz | - | ||
![]() CL02JT8N2-S Viking | In Stock | - | - | 0402 | 1005 | RoHS compliant | 0.01g | SMD | 0.3A | 3.6GHz | ceramic | - | 0.4Ω | 8.2nH | 100MHz | - | ||
![]() CL02ST3N9-S Viking | In Stock | - | - | 0402 | 1005 | RoHS compliant | 0.009g | SMD | 0.3A | 4GHz | ceramic | - | 0.2Ω | 3.9nH | 100MHz | - |