- Tolerance
- ECCN Code
- HTS Code
- Ihs Manufacturer
- Inductor Type
- Part Life Cycle Code
- Reach Compliance Code
- DC Resistance
- Shielded
- Inductance-Nom (L)
- Operating Temperature-Max
- Operating Temperature-Min
Attribute column
Manufacturer
Viking Tech Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Supplier Device Package | Shape/Size Description | Number of Terminals | Core Material | Case Size | Current - Saturation (Isat) | DC Resistance | Frequency-Self-Resonant | Ihs Manufacturer | Inductance Frequency-Test | Manufacturer | Manufacturer Part Number | Material-Core | Mfr | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Height | Package Length | Package Style | Package Width | Part Life Cycle Code | Product Depth (mm) | Product Diameter (mm) | Product Status | Q | Rad Hardened | Risk Rank | Self Resonance Frequency | Special Features | Tolerance (+ or -) | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | ECCN Code | Type | Resistance | Terminal Finish | HTS Code | Current Rating (Amps) | Packing Method | Technology | Shielding | Number of Functions | Construction | Reach Compliance Code | Military Standard | Reference Standard | Failure Rate | Inductance | Test Frequency | DC Resistance (DCR) | Inductor Application | Terminal Placement | Q @ Freq | Quality Factor-Min (at L-nom) | Inductor Type | Case/Size Code | Shielded | Rated Current-Max | Inductance-Nom (L) | DC Current | Self Resonant Frequency | Features | Product Length (mm) | Height Seated (Max) | Product Height (mm) | Ratings |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() WL08JTR22 Viking Tech | 1812 |
| - | Surface Mount | 1008 (2520 Metric) | YES | ONE SURFACE | 1008 | RECTANGULAR PACKAGE | 2 | CERAMIC | - | - | 0.84 Ω | 700MHz | VIKING TECHNOLOGY | 25 MHz | Viking Technology | WL08JTR22 | Ceramic | Viking Tech | - | 125 °C | -40 °C | Tape & Reel (TR) | 1111 | 2.03 mm | 2.92 mm | SMT | 2.79 mm | Active | - | - | Active | - | - | 5.14 | 700 MHz | Q MEASURED AT 100 MHZ | - | -40°C ~ 125°C | - | WL | 0.115" L x 0.110" W (2.92mm x 2.79mm) | ±5% | e3 | EAR99 | Drum Core, Wirewound | - | Matte Tin (Sn) - with Nickel (Ni) barrier | 8504.50.80.00 | 500 mA | TR | - | Unshielded | 1 | Chip | unknown | - | AEC-Q200 | - | 220 nH | 25 MHz | 840mOhm Max | RF INDUCTOR | DUAL ENDED | 45 @ 100MHz | 45 | GENERAL PURPOSE INDUCTOR | 1111 | NO | 0.5 A | 0.22 µH | - | - | - | - | 0.084" (2.13mm) | - | AEC-Q200 | ||
![]() WL05JTR47 Viking Tech | 1641 |
| - | Surface Mount | 0805 (2012 Metric) | YES | ONE SURFACE | 0805 | RECTANGULAR PACKAGE | 2 | Ceramic | 0805 | - | 1.7(ohm) | 375MHz | VIKING TECHNOLOGY | 50 MHz | Viking Technology | WL05JTR47 | Ceramic | Viking Tech | -40C to 125C | 125 °C | -40 °C | Tape & Reel (TR) | 0907 | 1.52 mm | 2.29 mm | SMT | 1.73 mm | Active | 1.73(mm) | Not Required(mm) | Active | 33 | No | 5.45 | 375 MHz | - | 5% | -40°C ~ 125°C | Tape and Reel | WL | 0.090" L x 0.068" W (2.29mm x 1.73mm) | ±5% | e3 | EAR99 | Drum Core, Wirewound | - | Matte Tin (Sn) - with Nickel (Ni) barrier | 8504.50.80.00 | 250 mA | TR | Wirewound | Unshielded | 1 | Chip | unknown | Not Required | AEC-Q200 | Not Required | 470 nH | 50(MHz) | 1.7Ohm Max | RF INDUCTOR | DUAL ENDED | 33 @ 100MHz | 33 | GENERAL PURPOSE INDUCTOR | 0907 | NO | 0.25 A | 0.47 µH | 250(mA) | 375(MHz) | - | 2.29(mm) | 0.060" (1.52mm) | 1.6(mm) | AEC-Q200 | ||
![]() WL08JT1R0 Viking Tech | In Stock | - | - | Surface Mount | 1008 (2520 Metric) | - | - | 1008 | - | 2 | Ceramic | 1008 | - | 1.75(ohm) | 290MHz | - | 25 MHz | - | - | Ceramic | Viking Tech | -40C to 125C | - | - | Tape & Reel (TR) | - | - | - | - | - | - | 2.79(mm) | Not Required(mm) | Active | 35 | No | - | - | - | 5% | -40°C ~ 125°C | Tape and Reel | WL | 0.115" L x 0.110" W (2.92mm x 2.79mm) | ±5% | - | - | Drum Core, Wirewound | - | - | - | 370 mA | - | Wirewound | Unshielded | - | - | - | Not Required | - | Not Required | 1 μH | 25(MHz) | 1.75Ohm Max | - | - | 35 @ 50MHz | - | - | - | - | - | - | 370(mA) | 290(MHz) | - | 2.92(mm) | 0.084" (2.13mm) | 2.13(mm) | AEC-Q200 | ||
![]() WL03JTR47 Viking Tech | 4048 |
| - | Surface Mount | 0603 (1608 Metric) | - | - | 0603 | - | - | - | - | - | - | 600MHz | - | 100 MHz | - | - | Ceramic | Viking Tech | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | -40°C ~ 125°C | - | WL | 0.071" L x 0.044" W (1.80mm x 1.12mm) | ±5% | - | - | Drum Core, Wirewound | - | - | - | 80 mA | - | - | Unshielded | - | - | - | - | - | - | 470 nH | - | 3.6Ohm Max | - | - | 23 @ 100MHz | - | - | - | - | - | - | - | - | - | - | 0.040" (1.02mm) | - | AEC-Q200 | ||
![]() WL05JT4R7 Viking Tech | In Stock | - | - | Surface Mount | 0805 (2012 Metric) | - | - | 0805 | - | - | - | - | - | - | 5.5GHz | - | 250 MHz | - | - | Ceramic | Viking Tech | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | -40°C ~ 125°C | - | WL | 0.090" L x 0.068" W (2.29mm x 1.73mm) | ±5% | - | - | Drum Core, Wirewound | - | - | - | 600 mA | - | - | Unshielded | - | - | - | - | - | - | 4.7 nH | - | 80mOhm Max | - | - | 65 @ 1GHz | - | - | - | - | - | - | - | - | - | - | 0.060" (1.52mm) | - | AEC-Q200 | ||
![]() WL08JTR15 Viking Tech | 2441 |
| - | Surface Mount | 1008 (2520 Metric) | YES | ONE SURFACE | 1008 | RECTANGULAR PACKAGE | 2 | CERAMIC | - | - | 0.7 Ω | 850MHz | VIKING TECHNOLOGY | 25 MHz | Viking Technology | WL08JTR15 | Ceramic | Viking Tech | - | 125 °C | -40 °C | Tape & Reel (TR) | 1111 | 2.03 mm | 2.92 mm | SMT | 2.79 mm | Active | - | - | Active | - | No | 5.45 | 850 MHz | Q MEASURED AT 100 MHZ | - | -40°C ~ 125°C | Tape and Reel | WL | 0.115" L x 0.110" W (2.92mm x 2.79mm) | ±5% | e3 | EAR99 | Drum Core, Wirewound | - | Matte Tin (Sn) - with Nickel (Ni) barrier | 8504.50.80.00 | 800 mA | TR | - | Unshielded | 1 | Chip | unknown | - | AEC-Q200 | - | 150 nH | 25 MHz | 700mOhm Max | RF INDUCTOR | DUAL ENDED | 45 @ 100MHz | 45 | GENERAL PURPOSE INDUCTOR | 1111 | NO | 0.8 A | 0.15 µH | - | - | - | - | 0.084" (2.13mm) | - | AEC-Q200 | ||
![]() WL03JT5N6 Viking Tech | 4841 |
| - | Surface Mount | 0603 (1608 Metric) | YES | ONE SURFACE | 0603 | RECTANGULAR PACKAGE | 2 | CERAMIC | - | - | 0.17 Ω | 5.8GHz | VIKING TECHNOLOGY | 250 MHz | Viking Technology | WL03JT5N6 | Ceramic | Viking Tech | - | 125 °C | -40 °C | Tape & Reel (TR) | 0704 | 1.02 mm | 1.8 mm | SMT | 1.12 mm | Active | - | - | Active | - | - | 5.3 | 5800 MHz | - | - | -40°C ~ 125°C | - | WL | 0.071" L x 0.044" W (1.80mm x 1.12mm) | ±5% | e3 | EAR99 | Drum Core, Wirewound | - | Matte Tin (Sn) - with Nickel (Ni) barrier | 8504.50.80.00 | 700 mA | TR | - | Unshielded | 1 | Chip | unknown | - | AEC-Q200 | - | 5.6 nH | 250 MHz | 170mOhm Max | RF INDUCTOR | DUAL ENDED | 20 @ 250MHz | 20 | GENERAL PURPOSE INDUCTOR | 0704 | NO | 0.7 A | 0.0056 µH | - | - | - | - | 0.040" (1.02mm) | - | AEC-Q200 | ||
![]() WL03JTR12 Viking Tech | 3612 |
| - | Surface Mount | 0603 (1608 Metric) | - | - | 0603 | - | 2 | Ceramic | 0603 | - | 0.65(ohm) | 1.3GHz | - | 150 MHz | - | - | Ceramic | Viking Tech | -40C to 125C | - | - | Tape & Reel (TR) | - | - | - | - | - | - | 1.12(mm) | Not Required(mm) | Active | 32 | No | - | - | - | 5% | -40°C ~ 125°C | Tape and Reel | WL | 0.071" L x 0.044" W (1.80mm x 1.12mm) | ±5% | - | - | Drum Core, Wirewound | - | - | - | 300 mA | - | Wirewound | Unshielded | - | - | - | Not Required | - | Not Required | 120 nH | 150(MHz) | 650mOhm Max | - | - | 32 @ 150MHz | - | - | - | - | - | - | 300(mA) | 1300(MHz) | - | 1.8(mm) | 0.040" (1.02mm) | 1.02(mm) | AEC-Q200 | ||
![]() WL05GT30N Viking Tech | 2048 |
| - | Surface Mount | 0805 (2012 Metric) | - | - | 0805 | - | - | - | - | - | - | 2.05GHz | - | 250 MHz | - | - | Ceramic | Viking Tech | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | -40°C ~ 125°C | - | WL | 0.090" L x 0.068" W (2.29mm x 1.73mm) | ±2% | - | - | Drum Core, Wirewound | - | - | - | 500 mA | - | - | Unshielded | - | - | - | - | - | - | 30 nH | - | 250mOhm Max | - | - | 60 @ 500MHz | - | - | - | - | - | - | - | - | - | - | 0.060" (1.52mm) | - | AEC-Q200 | ||
![]() WL05JTR36 Viking Tech | 1839 |
| - | Surface Mount | 0805 (2012 Metric) | - | - | 0805 | - | - | - | - | - | - | 580MHz | - | 100 MHz | - | - | Ceramic | Viking Tech | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | -40°C ~ 125°C | - | WL | 0.090" L x 0.068" W (2.29mm x 1.73mm) | ±5% | - | - | Drum Core, Wirewound | - | - | - | 300 mA | - | - | Unshielded | - | - | - | - | - | - | 360 nH | - | 1.45Ohm Max | - | - | 48 @ 250MHz | - | - | - | - | - | - | - | - | - | - | 0.060" (1.52mm) | - | AEC-Q200 | ||
![]() WL05JTR16 Viking Tech | 2048 |
| - | Surface Mount | 0805 (2012 Metric) | - | - | 0805 | - | - | - | - | - | - | 870MHz | - | 100 MHz | - | - | Ceramic | Viking Tech | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | Active | - | No | - | - | - | - | -40°C ~ 125°C | Tape and Reel | WL | 0.090" L x 0.068" W (2.29mm x 1.73mm) | ±5% | - | - | Drum Core, Wirewound | - | - | - | 400 mA | - | - | Unshielded | - | - | - | - | - | - | 160 nH | - | 600mOhm Max | - | - | 50 @ 250MHz | - | - | - | - | - | - | - | - | - | - | 0.060" (1.52mm) | - | AEC-Q200 | ||
![]() WL03JT4N7 Viking Tech | 3639 |
| - | Surface Mount | 0603 (1608 Metric) | - | - | 0603 | - | - | - | - | - | - | 5.8GHz | - | 250 MHz | - | - | Ceramic | Viking Tech | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | -40°C ~ 125°C | - | WL | 0.071" L x 0.044" W (1.80mm x 1.12mm) | ±5% | - | - | Drum Core, Wirewound | - | - | - | 700 mA | - | - | Unshielded | - | - | - | - | - | - | 4.7 nH | - | 120mOhm Max | - | - | 25 @ 250MHz | - | - | - | - | - | - | - | - | - | - | 0.040" (1.02mm) | - | AEC-Q200 | ||
![]() WL05JT15N Viking Tech | In Stock | - | - | Surface Mount | 0805 (2012 Metric) | YES | ONE SURFACE | 0805 | RECTANGULAR PACKAGE | 2 | CERAMIC | - | - | 0.17 Ω | 3.4GHz | VIKING TECHNOLOGY | 250 MHz | Viking Technology | WL05JT15N | Ceramic | Viking Tech | - | 125 °C | -40 °C | Tape & Reel (TR) | 0907 | 1.52 mm | 2.29 mm | SMT | 1.73 mm | Active | - | - | Active | - | - | 5.11 | 3400 MHz | - | - | -40°C ~ 125°C | - | WL | 0.090" L x 0.068" W (2.29mm x 1.73mm) | ±5% | e3 | EAR99 | Drum Core, Wirewound | - | Matte Tin (Sn) - with Nickel (Ni) barrier | 8504.50.80.00 | 600 mA | TR | - | Unshielded | 1 | Chip | unknown | - | AEC-Q200 | - | 15 nH | 250 MHz | 170mOhm Max | RF INDUCTOR | DUAL ENDED | 50 @ 500MHz | 50 | GENERAL PURPOSE INDUCTOR | 0907 | NO | 0.6 A | 0.015 µH | - | - | - | - | 0.060" (1.52mm) | - | AEC-Q200 | ||
![]() WL05JT47N Viking Tech | 1839 |
| - | Surface Mount | 0805 (2012 Metric) | YES | ONE SURFACE | 0805 | RECTANGULAR PACKAGE | 2 | CERAMIC | - | - | 0.31 Ω | 1.65GHz | VIKING TECHNOLOGY | 200 MHz | Viking Technology | WL05JT47N | Ceramic | Viking Tech | - | 125 °C | -40 °C | Tape & Reel (TR) | 0907 | 1.52 mm | 2.29 mm | SMT | 1.73 mm | Active | - | - | Active | - | - | 5.11 | 1650 MHz | - | - | -40°C ~ 125°C | - | WL | 0.090" L x 0.068" W (2.29mm x 1.73mm) | ±5% | e3 | EAR99 | Drum Core, Wirewound | - | Matte Tin (Sn) - with Nickel (Ni) barrier | 8504.50.80.00 | 500 mA | TR | - | Unshielded | 1 | Chip | unknown | - | AEC-Q200 | - | 47 nH | 200 MHz | 310mOhm Max | RF INDUCTOR | DUAL ENDED | 60 @ 500MHz | 60 | GENERAL PURPOSE INDUCTOR | 0907 | NO | 0.5 A | 0.047 µH | - | - | - | - | 0.060" (1.52mm) | - | AEC-Q200 | ||
![]() WL02JT22N Viking Tech | 9616 |
| - | Surface Mount | 0402 (1005 Metric) | - | - | 0402 | - | - | - | - | - | - | 2.8GHz | - | 250 MHz | - | - | Ceramic | Viking Tech | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | -40°C ~ 125°C | - | WL | 0.050" L x 0.030" W (1.27mm x 0.76mm) | ±5% | - | - | Drum Core, Wirewound | - | - | - | 400 mA | - | - | Unshielded | - | - | - | - | - | - | 22 nH | - | 300mOhm Max | - | - | 25 @ 250MHz | - | - | - | - | - | - | - | - | - | - | 0.024" (0.61mm) | - | AEC-Q200 | ||
![]() PCS127MT6R8 Viking Tech | 5200 | - | - | Surface Mount | Nonstandard | - | - | - | - | - | - | - | - | - | - | - | 100 kHz | - | - | Ferrite | Viking Tech | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | -40°C ~ 125°C | - | PCS | 0.472" L x 0.472" W (12.00mm x 12.00mm) | ±20% | - | - | - | - | - | - | 6.4 A | - | - | Shielded | - | - | - | - | - | - | 6.8 μH | - | 14mOhm Max | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.213" (5.40mm) | - | - | ||
![]() PSDB1004NT150 Viking Tech | In Stock | - | - | Surface Mount | Nonstandard | - | - | - | - | - | - | - | - | - | - | - | 100 kHz | - | - | Ferrite | Viking Tech | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | -40°C ~ 125°C | - | PSDB | 0.409" L x 0.406" W (10.40mm x 10.30mm) | ±30% | - | - | - | 50 mΩ | - | - | 3.6 A | - | - | Shielded | - | - | - | - | - | - | 15 μH | - | 50mOhm Max | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.157" (4.00mm) | - | - | ||
![]() WL03JT9N5 Viking Tech | 4448 |
| - | Surface Mount | 0603 (1608 Metric) | - | - | 0603 | - | - | - | - | - | - | 5.4GHz | - | 250 MHz | - | - | Ceramic | Viking Tech | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | Active | - | No | - | - | - | - | -40°C ~ 125°C | Tape and Reel | WL | 0.071" L x 0.044" W (1.80mm x 1.12mm) | ±5% | - | - | Drum Core, Wirewound | - | - | - | 700 mA | - | - | Unshielded | - | - | - | - | - | - | 9.5 nH | - | 135mOhm Max | - | - | 28 @ 250MHz | - | - | - | - | - | - | - | - | - | - | 0.040" (1.02mm) | - | AEC-Q200 | ||
![]() WL02JT15N Viking Tech | 4048 |
| - | Surface Mount | 0402 (1005 Metric) | - | - | 0402 | - | - | - | - | - | - | 3.28GHz | - | 250 MHz | - | - | Ceramic | Viking Tech | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | -40°C ~ 125°C | - | WL | 0.050" L x 0.030" W (1.27mm x 0.76mm) | ±5% | - | - | Drum Core, Wirewound | - | - | - | 560 mA | - | - | Unshielded | - | - | - | - | - | - | 15 nH | - | 172mOhm Max | - | - | 24 @ 250MHz | - | - | - | - | - | - | - | - | - | - | 0.024" (0.61mm) | - | AEC-Q200 | ||
![]() PCF4020NT4R7 Viking Tech | 11556 |
| - | Surface Mount | Nonstandard | - | - | - | - | - | - | - | - | - | - | - | 100 kHz | - | - | Ferrite | Viking Tech | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | -40°C ~ 125°C | - | PCF | 0.150" L x 0.150" W (3.80mm x 3.80mm) | ±30% | - | - | - | - | - | - | 1.1 A | - | - | Shielded | - | - | - | - | - | - | 4.7 μH | - | 146mOhm Max | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.079" (2.00mm) | - | - |