- Tolerance
- ECCN Code
- HTS Code
- Ihs Manufacturer
- Inductor Type
- Part Life Cycle Code
- Reach Compliance Code
- DC Resistance
- Shielded
- Inductance-Nom (L)
- Operating Temperature-Max
- Operating Temperature-Min
Attribute column
Manufacturer
Viking Tech Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Shape/Size Description | Number of Terminals | Core Material | DC Resistance | Ihs Manufacturer | Operating Temperature-Max | Operating Temperature-Min | Package Diameter | Package Height | Package Length | Package Style | Package Width | Part Life Cycle Code | Rohs Code | Special Features | Tolerance | JESD-609 Code | ECCN Code | Terminal Finish | HTS Code | Packing Method | Number of Functions | Construction | Reach Compliance Code | Lead Length | Lead Spacing | Lead Diameter | Test Frequency | Inductor Application | Terminal Placement | Inductor Type | Case/Size Code | Shielded | Rated Current-Max | Inductance-Nom (L) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PCDS74BMT820 Viking Tech Corp | In Stock | - | Datasheet | YES | ONE SURFACE | RECTANGULAR PACKAGE | 2 | - | 0.43 Ω | VIKING TECH CORP | 125 °C | -40 °C | - | 4.5 mm | 7.8 mm | SMT | 7 mm | Active | - | - | 20% | - | EAR99 | - | 8504.50.80.00 | TR, 13 Inch | 1 | Magnetically Shielded | unknown | - | - | - | 0.1 MHz | POWER INDUCTOR | DUAL ENDED | GENERAL PURPOSE INDUCTOR | 3128 | YES | 0.62 A | 82 μH | ||
![]() PCD0502KT471 Viking Tech Corp | In Stock | - | Datasheet | YES | ONE SURFACE | RECTANGULAR PACKAGE | 2 | - | 6.7 Ω | VIKING TECH CORP | 125 °C | -40 °C | - | 2.5 mm | 5.8 mm | - | 5.2 mm | Active | - | PACKAGING AVAILABLE IN 7 INCH ALSO | 10% | - | EAR99 | - | 8504.50.80.00 | - | 1 | - | unknown | - | - | - | 0.001 MHz | POWER INDUCTOR | DUAL ENDED | GENERAL PURPOSE INDUCTOR | 2320 | NO | 0.15 A | 470 μH | ||
![]() PSDB1005NT1R5 Viking Technology | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VLH322520C-151K Viking Technology | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SDIA0840NT220 Viking Tech Corp | In Stock | - | Datasheet | YES | ONE SURFACE | RECTANGULAR PACKAGE | 2 | - | 0.074 Ω | VIKING TECH CORP | 125 °C | -40 °C | - | 4.2 mm | 8 mm | SMT | 8 mm | Active | - | DCR MEASURED AT 30% TOLERANCE | 20% | - | EAR99 | - | 8504.50.80.00 | TR, 13 Inch | 1 | Rectangular | unknown | - | - | - | 0.001 MHz | POWER INDUCTOR | DUAL ENDED | GENERAL PURPOSE INDUCTOR | 3131 | YES | 2.1 A | 22 μH | ||
![]() PSDB1003NT100 Viking Tech Corp | In Stock | - | Datasheet | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | FERRITE | 0.058 Ω | VIKING TECH CORP | 125 °C | -40 °C | - | 3.1 mm | 10.4 mm | SMT | 10.3 mm | Active | - | - | 30% | e3 | EAR99 | Tin (Sn) - with Nickel (Ni) barrier | 8504.50.80.00 | TR, 13 Inch | 1 | Magnetically Shielded | unknown | - | - | - | 0.1 MHz | POWER INDUCTOR | DUAL ENDED | GENERAL PURPOSE INDUCTOR | 4141 | YES | 2.7 A | 10 μH | ||
![]() PDRH0603NT8R2 Viking Tech Corp | In Stock | - | Datasheet | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | FERRITE | 0.058 Ω | VIKING TECH CORP | 125 °C | -40 °C | - | - | - | - | - | Obsolete | - | - | 30% | - | EAR99 | - | 8504.50.80.00 | - | 1 | - | unknown | - | - | - | 0.1 MHz | POWER INDUCTOR | DUAL ENDED | GENERAL PURPOSE INDUCTOR | - | YES | 1.65 A | 8.2 μH | ||
![]() MPE0312NT2R7 Viking Tech Corp | In Stock | - | Datasheet | - | - | - | - | - | - | VIKING TECH CORP | - | - | - | - | - | - | - | Active | - | - | - | - | EAR99 | - | 8504.50.80.00 | - | - | - | unknown | - | - | - | - | - | - | GENERAL PURPOSE INDUCTOR | - | - | - | - | ||
![]() PD3340NT3R5 Viking Tech Corp | In Stock | - | Datasheet | - | - | - | - | - | - | VIKING TECH CORP | - | - | - | - | - | - | - | Active | - | - | - | - | EAR99 | - | 8504.50.80.00 | - | - | - | unknown | - | - | - | - | - | - | GENERAL PURPOSE INDUCTOR | - | - | - | - | ||
![]() SDB1365MTR82 Viking Tech Corp | In Stock | - | Datasheet | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | - | 0.0019 Ω | VIKING TECH CORP | 125 °C | -40 °C | - | 6.5 mm | 14.2 mm | SMT | 13 mm | Active | - | - | 20% | - | EAR99 | - | 8504.50.80.00 | TR, 13 Inch | 1 | Rectangular | unknown | - | - | - | 0.1 MHz | POWER INDUCTOR | DUAL ENDED | GENERAL PURPOSE INDUCTOR | 5651 | YES | 33 A | 0.82 µH | ||
![]() DRGR875MB390 Viking Tech Corp | In Stock | - | Datasheet | NO | WIRE | CYLINDRICAL PACKAGE | 2 | Ferrite | 0.15 Ω | VIKING TECH CORP | 125 °C | -40 °C | 7.8 mm | - | 7.5 mm | DIP | - | Active | - | - | 20% | - | EAR99 | - | 8504.50.80.00 | Bulk | 1 | Cylindrical | unknown | 5 mm | 5 mm | 0.65 mm | 0.1 MHz | POWER INDUCTOR | RADIAL | GENERAL PURPOSE INDUCTOR | - | YES | 1.2 A | 39 µH | ||
![]() DRGR664MB390 Viking Tech Corp | In Stock | - | Datasheet | NO | WIRE | CYLINDRICAL PACKAGE | 2 | Ferrite | 0.26 Ω | VIKING TECH CORP | 125 °C | -40 °C | 6 mm | - | 6.5 mm | DIP | - | Active | - | - | 20% | - | EAR99 | - | 8504.50.80.00 | Bulk | 1 | Cylindrical | unknown | 4 mm | 4 mm | 0.5 mm | 0.1 MHz | POWER INDUCTOR | RADIAL | GENERAL PURPOSE INDUCTOR | - | YES | 0.72 A | 39 µH | ||
![]() SDB1350MT1R0 Viking Tech Corp | In Stock | - | Datasheet | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | - | 0.0025 Ω | VIKING TECH CORP | 125 °C | -40 °C | - | 5 mm | 14.2 mm | SMT | 13 mm | Active | - | - | 20% | - | EAR99 | - | 8504.50.80.00 | TR, 13 Inch | 1 | Rectangular | unknown | - | - | - | 0.1 MHz | POWER INDUCTOR | DUAL ENDED | GENERAL PURPOSE INDUCTOR | 5651 | YES | 29 A | 1 µH | ||
![]() PD3308MT1R0 Viking Tech Corp | In Stock | - | Datasheet | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | - | 0.024 Ω | VIKING TECH CORP | 125 °C | -40 °C | - | 3 mm | 12.95 mm | SMT | 9.4 mm | Active | Yes | - | 20% | e4 | EAR99 | Gold (Au) | 8504.50.80.00 | TR, 13 Inch | 1 | Flat Top | compliant | - | - | - | 0.1 MHz | POWER INDUCTOR | DUAL ENDED | GENERAL PURPOSE INDUCTOR | 5137 | NO | 5.15 A | 1 µH | ||
![]() PDRH0502NT3R5 Viking Tech Corp | In Stock | - | Datasheet | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | FERRITE | 0.073 Ω | VIKING TECH CORP | 125 °C | -40 °C | - | - | - | - | - | Obsolete | - | - | 30% | - | EAR99 | - | 8504.50.80.00 | - | 1 | - | unknown | - | - | - | 0.1 MHz | POWER INDUCTOR | DUAL ENDED | GENERAL PURPOSE INDUCTOR | - | YES | 1.34 A | 3.5 µH | ||
![]() PCDR1045MT330 Viking Tech Corp | In Stock | - | Datasheet | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | - | 0.082 Ω | VIKING TECH CORP | 125 °C | -40 °C | - | 4.5 mm | 10.1 mm | SMT | 10.1 mm | Active | - | DCR MEASURED AT 20% TOLERANCE | 20% | - | EAR99 | - | 8504.50.80.00 | TR, 13 Inch | 1 | Magnetically Shielded | unknown | - | - | - | 0.001 MHz | POWER INDUCTOR | DUAL ENDED | GENERAL PURPOSE INDUCTOR | 4040 | YES | 1.6 A | 33 µH | ||
![]() PCD0705KT821 Viking Tech Corp | In Stock | - | Datasheet | YES | ONE SURFACE | RECTANGULAR PACKAGE | 2 | - | 3.4 Ω | VIKING TECH CORP | 125 °C | -40 °C | - | 5 mm | 7.8 mm | SMT | 7 mm | Active | - | PACKAGING AVAILABLE IN 7 INCH ALSO | 10% | - | EAR99 | - | 8504.50.80.00 | TR, 13 Inch | 1 | Rectangular | unknown | - | - | - | 0.001 MHz | POWER INDUCTOR | DUAL ENDED | GENERAL PURPOSE INDUCTOR | 3128 | NO | 0.3 A | 820 µH | ||
![]() PCDS74BMT681 Viking Tech Corp | In Stock | - | Datasheet | YES | ONE SURFACE | RECTANGULAR PACKAGE | 2 | - | 2.6 Ω | VIKING TECH CORP | 125 °C | -40 °C | - | 4.5 mm | 7.8 mm | SMT | 7 mm | Active | - | - | 20% | - | EAR99 | - | 8504.50.80.00 | TR, 13 Inch | 1 | Magnetically Shielded | unknown | - | - | - | 0.001 MHz | POWER INDUCTOR | DUAL ENDED | GENERAL PURPOSE INDUCTOR | 3128 | YES | 0.18 A | 680 µH | ||
![]() SDIA0610NT2R2 Viking Tech Corp | In Stock | - | Datasheet | YES | ONE SURFACE | RECTANGULAR PACKAGE | 2 | - | 0.11 Ω | VIKING TECH CORP | 125 °C | -40 °C | - | 1 mm | 6 mm | SMT | 6 mm | Active | - | DCR MEASURED AT 30% TOLERANCE | 30% | - | EAR99 | - | 8504.50.80.00 | TR, 13 Inch | 1 | Rectangular | unknown | - | - | - | 0.1 MHz | POWER INDUCTOR | DUAL ENDED | GENERAL PURPOSE INDUCTOR | 2424 | YES | 1.9 A | 2.2 µH | ||
![]() PS5022MT5R6 Viking Tech Corp | In Stock | - | Datasheet | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | - | 0.034 Ω | VIKING TECH CORP | 125 °C | -40 °C | - | 7.62 mm | 18.54 mm | SMT | 15.24 mm | Active | - | - | 20% | - | EAR99 | - | 8504.50.80.00 | TR, 13 Inch | 1 | Magnetically Shielded | unknown | - | - | - | 0.1 MHz | POWER INDUCTOR | DUAL ENDED | GENERAL PURPOSE INDUCTOR | 7360 | YES | 8.3 A | 5.6 µH |