- Tolerance
- ECCN Code
- HTS Code
- Ihs Manufacturer
- Inductor Type
- Part Life Cycle Code
- Reach Compliance Code
- DC Resistance
- Shielded
- Inductance-Nom (L)
- Operating Temperature-Max
- Operating Temperature-Min
Attribute column
Manufacturer
Viking Tech Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Shape/Size Description | Number of Terminals | Core Material | DC Resistance | Ihs Manufacturer | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Diameter | Package Height | Package Length | Package Style | Package Width | Part Life Cycle Code | Rohs Code | Self Resonance Frequency | Special Features | Tolerance | JESD-609 Code | ECCN Code | Terminal Finish | HTS Code | Packing Method | Number of Functions | Construction | Reach Compliance Code | Reference Standard | Lead Length | Lead Spacing | Lead Diameter | Test Frequency | Inductor Application | Terminal Placement | Quality Factor-Min (at L-nom) | Inductor Type | Case/Size Code | Shielded | Rated Current-Max | Inductance-Nom (L) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() VLH575047C-471K Viking Tech Corp | In Stock | - | Datasheet | YES | ONE SURFACE | RECTANGULAR PACKAGE | 2 | FERRITE | 7.56 Ω | VIKING TECH CORP | 125 °C | -40 °C | - | - | 4.7 mm | 5.7 mm | SMT | 5 mm | Active | - | - | - | 10% | - | EAR99 | - | 8504.50.80.00 | TR, 13 Inch | 1 | Rectangular | unknown | - | - | - | - | 0.1 MHz | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 2220 | YES | 0.24 A | 470 µH | ||
![]() PS3316MT680 Viking Tech Corp | In Stock | - | Datasheet | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | - | 0.66 Ω | VIKING TECH CORP | 125 °C | -40 °C | 5137 | - | 5.21 mm | 12.95 mm | SMT | 9.4 mm | Active | Yes | - | - | 20% | - | EAR99 | - | 8504.50.80.00 | TR, 13 Inch | 1 | Magnetically Shielded | compliant | - | - | - | - | 0.1 MHz | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 5137 | YES | 0.9 A | 68 µH | ||
![]() PCS73MT820 Viking Technology | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PD1608MT8R2 Viking Tech Corp | In Stock | - | Datasheet | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | - | 0.16 Ω | VIKING TECH CORP | 125 °C | -40 °C | - | - | 2.92 mm | 6.6 mm | SMT | 4.45 mm | Active | - | - | - | 20% | - | EAR99 | - | 8504.50.80.00 | TR, 13 Inch | 1 | Flat Top | unknown | - | - | - | - | 0.1 MHz | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 2618 | NO | 1.15 A | 8.2 µH | ||
![]() PD5022MT3R3 Viking Tech Corp | In Stock | - | Datasheet | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | - | 0.018 Ω | VIKING TECH CORP | 125 °C | -40 °C | 7360 | - | 7.11 mm | 18.54 mm | SMT | 15.24 mm | Active | Yes | - | - | 20% | - | EAR99 | - | 8504.50.80.00 | TR, 13 Inch | 1 | Flat Top | compliant | - | - | - | - | 0.1 MHz | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 7360 | NO | 14 A | 3.3 µH | ||
![]() DRGH875KB271 Viking Tech Corp | In Stock | - | Datasheet | NO | WIRE | CYLINDRICAL PACKAGE | 2 | Ferrite | 0.88 Ω | VIKING TECH CORP | 125 °C | -40 °C | - | 7.8 mm | - | 7.5 mm | Radial | - | Active | Yes | - | - | 10% | - | EAR99 | - | 8504.50.80.00 | Bulk | 1 | Cylindrical | compliant | - | 5 mm | 5 mm | 0.65 mm | 0.001 MHz | POWER INDUCTOR | RADIAL | - | GENERAL PURPOSE INDUCTOR | - | NO | 0.51 A | 270 µH | ||
![]() SCDS6D28NT470 Viking Tech Corp | In Stock | - | Datasheet | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | FERRITE | 0.238 Ω | VIKING TECH CORP | 125 °C | -40 °C | CHIP | - | 3 mm | 6.7 mm | SMT | 6.7 mm | Active | Yes | - | - | 30% | - | EAR99 | - | 8504.50.80.00 | TR, 13 Inch | 1 | Rectangular | unknown | - | - | - | - | 0.01 MHz | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 2626 | YES | 0.8 A | 47 µH | ||
![]() DRGH875KB332 Viking Tech Corp | In Stock | - | Datasheet | NO | WIRE | CYLINDRICAL PACKAGE | 2 | Ferrite | 10.6 Ω | VIKING TECH CORP | 125 °C | -40 °C | - | 7.8 mm | - | 7.5 mm | Radial | - | Active | Yes | - | - | 10% | - | EAR99 | - | 8504.50.80.00 | Bulk | 1 | Cylindrical | compliant | - | 5 mm | 5 mm | 0.65 mm | 0.001 MHz | POWER INDUCTOR | RADIAL | - | GENERAL PURPOSE INDUCTOR | - | NO | 0.15 A | 3300 µH | ||
![]() PDH3316MT4R7 Viking Tech Corp | In Stock | - | Datasheet | - | - | - | - | Ferrite | 0.018 Ω | VIKING TECH CORP | 85 °C | -45 °C | 5239 | - | 6.35 mm | 13.21 mm | SMT | 9.91 mm | Active | Yes | 45 MHz | - | 20% | - | EAR99 | - | 8504.50.80.00 | TR | - | Unshielded | compliant | - | - | - | - | - | - | - | - | GENERAL PURPOSE INDUCTOR | 5239 | NO | 5.4 A | 4.7 µH | ||
![]() PCDR0745MT220 Viking Tech Corp | In Stock | - | Datasheet | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | - | 0.061 Ω | VIKING TECH CORP | 125 °C | -40 °C | - | - | 4.5 mm | 7 mm | SMT | 7 mm | Active | - | - | DCR MEASURED AT 20% TOLERANCE | 20% | - | EAR99 | - | 8504.50.80.00 | TR, 13 Inch | 1 | Magnetically Shielded | unknown | - | - | - | - | 0.001 MHz | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 2828 | YES | 0.9 A | 22 µH | ||
![]() PCD0302MT681 Viking Tech Corp | In Stock | - | Datasheet | - | - | - | - | - | - | VIKING TECH CORP | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | EAR99 | - | 8504.50.80.00 | - | - | - | unknown | - | - | - | - | - | - | - | - | GENERAL PURPOSE INDUCTOR | - | - | - | - | ||
![]() SDB0650MT2R2 Viking Tech Corp | In Stock | - | Datasheet | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | - | 0.0136 Ω | VIKING TECH CORP | 125 °C | -40 °C | - | - | 5 mm | 7.6 mm | SMT | 6.8 mm | Active | - | - | - | 20% | - | EAR99 | - | 8504.50.80.00 | TR, 13 Inch | 1 | Rectangular | unknown | - | - | - | - | 0.1 MHz | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 3027 | YES | 10 A | 2.2 µH | ||
![]() DRGH895MB560 Viking Tech Corp | In Stock | - | Datasheet | NO | WIRE | CYLINDRICAL PACKAGE | 2 | Ferrite | 0.11 Ω | VIKING TECH CORP | 125 °C | -40 °C | - | 7.8 mm | - | 9.5 mm | Radial | - | Active | Yes | - | - | 20% | - | EAR99 | - | 8504.50.80.00 | Bulk | 1 | Cylindrical | compliant | - | 5 mm | 5 mm | 0.65 mm | 0.1 MHz | POWER INDUCTOR | RADIAL | - | GENERAL PURPOSE INDUCTOR | - | NO | 1.2 A | 56 µH | ||
![]() DRGH895MB120 Viking Tech Corp | In Stock | - | Datasheet | NO | WIRE | CYLINDRICAL PACKAGE | 2 | Ferrite | 0.04 Ω | VIKING TECH CORP | 125 °C | -40 °C | - | 7.8 mm | - | 9.5 mm | Radial | - | Active | Yes | - | - | 20% | - | EAR99 | - | 8504.50.80.00 | Bulk | 1 | Cylindrical | compliant | - | 5 mm | 5 mm | 0.65 mm | 0.1 MHz | POWER INDUCTOR | RADIAL | - | GENERAL PURPOSE INDUCTOR | - | NO | 2.6 A | 12 µH | ||
![]() PCD0502KT121 Viking Tech Corp | In Stock | - | Datasheet | YES | ONE SURFACE | RECTANGULAR PACKAGE | 2 | - | 1.75 Ω | VIKING TECH CORP | 125 °C | -40 °C | - | - | 2.5 mm | 5.8 mm | SMT | 5.2 mm | Active | - | - | PACKAGING AVAILABLE IN 7 INCH ALSO | 10% | - | EAR99 | - | 8504.50.80.00 | TR, 13 Inch | 1 | Rectangular | unknown | - | - | - | - | 0.001 MHz | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 2320 | NO | 0.35 A | 120 µH | ||
![]() PCDR0732MT3R3 Viking Tech Corp | In Stock | - | Datasheet | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | - | 0.023 Ω | VIKING TECH CORP | 125 °C | -40 °C | - | - | 3.2 mm | 7 mm | SMT | 7 mm | Active | - | - | DCR MEASURED AT 20% TOLERANCE | 20% | - | EAR99 | - | 8504.50.80.00 | TR, 13 Inch | 1 | Magnetically Shielded | unknown | - | - | - | - | 0.001 MHz | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 2828 | YES | 1.9 A | 3.3 µH | ||
![]() PSDB1003NT391 Viking Tech Corp | In Stock | - | Datasheet | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | FERRITE | 2 Ω | VIKING TECH CORP | 125 °C | -40 °C | - | - | 3.1 mm | 10.4 mm | SMT | 10.3 mm | Active | - | - | - | 30% | e3 | EAR99 | Tin (Sn) - with Nickel (Ni) barrier | 8504.50.80.00 | TR, 13 Inch | 1 | Magnetically Shielded | unknown | - | - | - | - | 0.1 MHz | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 4141 | YES | 0.5 A | 390 µH | ||
![]() WL02GT82N Viking Technology | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NL20JT182 Viking Tech Corp | In Stock | - | Datasheet | YES | J BEND | RECTANGULAR PACKAGE | 2 | FERRITE | 30 Ω | VIKING TECH CORP | 85 °C | -40 °C | - | - | 4 mm | 5.6 mm | SMT | 5 mm | Active | Yes | 1.3 MHz | - | 5% | e3 | EAR99 | Tin (Sn) - with Nickel (Ni) barrier | 8504.50.80.00 | TR, Embossed Plastic, 7 Inch | 1 | Rectangular | compliant | - | - | - | - | 0.252 MHz | RF INDUCTOR | DUAL ENDED | 20 | GENERAL PURPOSE INDUCTOR | 2220 | NO | 0.06 A | 1800 µH | ||
![]() WL02GT10N Viking Tech Corp | In Stock | - | Datasheet | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | CERAMIC | 0.195 Ω | VIKING TECH CORP | 125 °C | -40 °C | 0503 | - | 0.61 mm | 1.27 mm | SMT | 0.76 mm | Active | Yes | 3900 MHz | - | 2% | e3 | EAR99 | Tin (Sn) - with Nickel (Ni) barrier | 8504.50.80.00 | TR, Paper, 7 Inch | 1 | Rectangular | compliant | AEC-Q200 | - | - | - | 250 MHz | RF INDUCTOR | DUAL ENDED | 21 | GENERAL PURPOSE INDUCTOR | 0402 | NO | 0.48 A | 0.01 µH |