- Tolerance
- ECCN Code
- HTS Code
- Ihs Manufacturer
- Inductor Type
- Part Life Cycle Code
- Reach Compliance Code
- DC Resistance
- Shielded
- Inductance-Nom (L)
- Operating Temperature-Max
- Operating Temperature-Min
Attribute column
Manufacturer
Viking Tech Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Supplier Device Package | Shape/Size Description | Number of Terminals | Core Material | Case Size | Current - Saturation (Isat) | DC Resistance | Frequency-Self-Resonant | Ihs Manufacturer | Inductance Frequency-Test | Manufacturer | Manufacturer Part Number | Manufacturer Series | Material-Core | Mfr | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Height | Package Length | Package Style | Package Width | Part Life Cycle Code | Product Depth (mm) | Product Diameter (mm) | Product Status | Q | Rad Hardened | Risk Rank | Rohs Code | Self Resonance Frequency | Special Features | Tolerance (+ or -) | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Type | Terminal Finish | HTS Code | Current Rating (Amps) | Packing Method | Technology | Shielding | Number of Functions | Construction | Reach Compliance Code | Military Standard | Reference Standard | Failure Rate | Inductance | Test Frequency | DC Resistance (DCR) | Inductor Application | Terminal Placement | Q @ Freq | Quality Factor-Min (at L-nom) | Inductor Type | Case/Size Code | Shielded | Rated Current-Max | Inductance-Nom (L) | DC Current | Self Resonant Frequency | Features | Product Length (mm) | Height Seated (Max) | Product Height (mm) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() WL03JT9N5 Viking Tech | 4023 |
| - | - | Surface Mount | 0603 (1608 Metric) | - | - | 0603 | - | - | - | - | - | - | 5.4GHz | - | 250 MHz | - | - | - | Ceramic | Viking Tech | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | Active | - | No | - | - | - | - | - | -40°C ~ 125°C | Tape and Reel | WL | 0.071" L x 0.044" W (1.80mm x 1.12mm) | ±5% | - | - | - | Drum Core, Wirewound | - | - | 700 mA | - | - | Unshielded | - | - | - | - | - | - | 9.5 nH | - | 135mOhm Max | - | - | 28 @ 250MHz | - | - | - | - | - | - | - | - | - | - | 0.040" (1.02mm) | - | AEC-Q200 | ||
![]() PCS125MT180 Viking Tech | 967 |
| - | - | Surface Mount | Nonstandard | - | - | - | - | - | - | - | - | - | - | - | 1 kHz | - | - | - | Ferrite | Viking Tech | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | -40°C ~ 125°C | - | PCS | 0.472" L x 0.472" W (12.00mm x 12.00mm) | ±20% | - | - | - | - | - | - | 3 A | - | - | Shielded | - | - | - | - | - | - | 18 μH | - | 34mOhm Max | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.236" (6.00mm) | - | - | ||
![]() PCSH127MT680 Viking Tech | 18 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() WL02GT18N Viking Tech | 4807 |
| - | - | Surface Mount | 0402 (1005 Metric) | - | - | 0402 | - | - | - | - | - | - | 3.1GHz | - | 250 MHz | - | - | - | Ceramic | Viking Tech | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | Active | - | No | - | - | - | - | - | -40°C ~ 125°C | Tape and Reel | WL | 0.050" L x 0.030" W (1.27mm x 0.76mm) | ±2% | - | - | - | Drum Core, Wirewound | - | - | 420 mA | - | - | Unshielded | - | - | - | - | - | - | 18 nH | - | 230mOhm Max | - | - | 25 @ 250MHz | - | - | - | - | - | - | - | - | - | - | 0.024" (0.61mm) | - | AEC-Q200 | ||
![]() PCS127MT101 Viking Tech | 1447 |
| - | - | Surface Mount | Nonstandard | - | - | - | - | - | - | - | - | - | - | - | 1 kHz | - | - | - | Ferrite | Viking Tech | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | -40°C ~ 125°C | - | PCS | 0.472" L x 0.472" W (12.00mm x 12.00mm) | ±20% | - | - | - | - | - | - | 1.7 A | - | - | Shielded | - | - | - | - | - | - | 100 μH | - | 220mOhm Max | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.315" (8.00mm) | - | - | ||
![]() NL12KT4R7 Viking Tech | In Stock | - | - | - | Surface Mount | 1812 (4532 Metric) | YES | WRAPAROUND | 1812 | RECTANGULAR PACKAGE | 2 | FERRITE | - | - | 1 Ω | 35MHz | VIKING TECH CORP | 7.96 MHz | Viking Tech Corp | NL12KT4R7 | - | Ferrite | Viking Tech | - | 85 °C | -40 °C | Tape & Reel (TR) | - | - | - | - | - | Active | - | - | Active | - | - | 5.47 | Yes | 35 MHz | - | - | -40°C ~ 85°C | - | NL | 0.177" L x 0.126" W (4.50mm x 3.20mm) | ±10% | e3 | - | EAR99 | Drum Core, Wirewound | Tin (Sn) - with Nickel (Ni) barrier | 8504.50.80.00 | 315 mA | - | - | Unshielded | 1 | - | compliant | - | - | - | 4.7 μH | 7.96 MHz | 1Ohm Max | RF INDUCTOR | DUAL ENDED | 50 @ 7.96MHz | 50 | GENERAL PURPOSE INDUCTOR | - | NO | 0.315 A | 4.7 µH | - | - | - | - | 0.134" (3.40mm) | - | - | ||
![]() WL08JT103 Viking Tech | 3922 |
| - | 11 Weeks, 6 Days | Surface Mount | 1008 (2520 Metric) | YES | WRAPAROUND | 1008 | RECTANGULAR PACKAGE | 2 | CERAMIC | - | - | 9 Ω | 20MHz | STACKPOLE ELECTRONICS INC | 2.52 MHz | SEI Stackpole Electronics Inc | WL08JT103 | - | Ceramic | Viking Tech | - | 125 °C | -40 °C | Tape & Reel (TR) | 1111 | 2.03 mm | 2.92 mm | SMT | 2.79 mm | Active | - | - | Active | - | - | 5.46 | Yes | 20 MHz | Q MEASURED AT 7.96 MHZ | - | -40°C ~ 125°C | - | WL | 0.115" L x 0.110" W (2.92mm x 2.79mm) | ±5% | e3 | Yes | EAR99 | Drum Core, Wirewound | Matte Tin (Sn) | 8504.50.80.00 | 150 mA | TR | - | Unshielded | 1 | Chip | compliant | - | - | - | 10 μH | 25 MHz | 9Ohm Max | RF INDUCTOR | DUAL ENDED | 15 @ 7.96MHz | 15 | GENERAL PURPOSE INDUCTOR | 1111 | NO | 0.15 A | 10 µH | - | - | - | - | 0.084" (2.13mm) | - | AEC-Q200 | ||
![]() ML03KT4R7 Viking Tech | 9616 |
| - | - | Surface Mount | 0603 (1608 Metric) | - | - | 0603 | - | - | - | - | - | - | 33MHz | - | 10 MHz | - | - | - | Ferrite | Viking Tech | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | -40°C ~ 125°C | - | ML | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±10% | - | - | - | Multilayer | - | - | 15 mA | - | - | Unshielded | - | - | - | - | - | - | 4.7 μH | - | 2.1Ohm Max | - | - | 35 @ 10MHz | - | - | - | - | - | - | - | - | - | - | 0.039" (1.00mm) | - | - | ||
![]() ML05KT5R6 Viking Tech | In Stock | - | - | - | Surface Mount | 0805 (2012 Metric) | - | - | 0805 | - | - | - | - | - | - | 32MHz | - | 4 MHz | - | - | - | Ferrite | Viking Tech | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | -40°C ~ 125°C | - | ML | 0.079" L x 0.049" W (2.00mm x 1.25mm) | ±10% | - | - | - | Multilayer | - | - | 15 mA | - | - | Unshielded | - | - | - | - | - | - | 5.6 μH | - | 900mOhm Max | - | - | 50 @ 4MHz | - | - | - | - | - | - | - | - | - | - | 0.057" (1.45mm) | - | - | ||
![]() AL02FT15N Viking Technology | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AL02GT15N Viking Technology | In Stock | - | - | - | - | - | YES | WRAPAROUND | - | RECTANGULAR PACKAGE | 2 | CERAMIC | - | - | 1.75 Ω | - | VIKING TECH CORP | - | Viking Tech Corp | AL02GT15N | - | - | - | - | 85 °C | -40 °C | - | 0402 | 0.35 mm | 1 mm | SMT | 0.5 mm | Active | - | - | - | - | - | 5.44 | Yes | 3300 MHz | Q MEASURED AT 500 MHZ | - | - | - | - | - | 2% | - | - | EAR99 | - | - | 8504.50.80.00 | - | TR, Paper, 7 Inch | - | - | 1 | Thin Film | compliant | - | - | - | - | - | - | RF INDUCTOR | DUAL ENDED | - | 13 | GENERAL PURPOSE INDUCTOR | 0402 | NO | 0.13 A | 0.015 µH | - | - | - | - | - | - | - | ||
![]() AL02FT10N Viking Technology | In Stock | - | - | - | - | - | YES | WRAPAROUND | - | RECTANGULAR PACKAGE | 2 | - | - | - | 1.35 Ω | - | STACKPOLE ELECTRONICS INC | - | SEI Stackpole Electronics Inc | AL02FT10N | AL | - | - | - | 125 °C | -40 °C | - | 0402 | 0.32 mm | 1 mm | SMT | 0.5 mm | Active | - | - | - | - | - | 5.32 | Yes | 4500 MHz | - | - | - | - | AL | - | 1% | e3 | Yes | EAR99 | - | Matte Tin (Sn) - with Nickel (Ni) barrier | 8504.50.80.00 | - | TR | - | - | 1 | Chip | compliant | - | - | - | - | 500 MHz | - | RF INDUCTOR | DUAL ENDED | - | 13 | GENERAL PURPOSE INDUCTOR | 0402 | NO | 0.2 A | 0.01 µH | - | - | - | - | - | - | - | ||
![]() WL05JT5N6 Viking Tech | 9607 |
| - | - | Surface Mount | 0805 (2012 Metric) | YES | ONE SURFACE | 0805 | RECTANGULAR PACKAGE | 2 | CERAMIC | - | - | 0.08 Ω | 5.5GHz | VIKING TECHNOLOGY | 250 MHz | Viking Technology | WL05JT5N6 | - | Ceramic | Viking Tech | - | 125 °C | -40 °C | Tape & Reel (TR) | 0907 | 1.52 mm | 2.29 mm | SMT | 1.73 mm | Active | - | - | Active | - | - | 5.11 | - | 5500 MHz | - | - | -40°C ~ 125°C | - | WL | 0.090" L x 0.068" W (2.29mm x 1.73mm) | ±5% | e3 | - | EAR99 | Drum Core, Wirewound | Matte Tin (Sn) - with Nickel (Ni) barrier | 8504.50.80.00 | 600 mA | TR | - | Unshielded | 1 | Chip | unknown | - | AEC-Q200 | - | 5.6 nH | 250 MHz | 80mOhm Max | RF INDUCTOR | DUAL ENDED | 65 @ 1GHz | 65 | GENERAL PURPOSE INDUCTOR | 0907 | NO | 0.6 A | 0.0056 µH | - | - | - | - | 0.060" (1.52mm) | - | AEC-Q200 | ||
![]() WL05GTR15 Viking Tech | In Stock | - | - | - | Surface Mount | 0805 (2012 Metric) | YES | ONE SURFACE | 0805 | RECTANGULAR PACKAGE | 2 | CERAMIC | - | - | 0.56 Ω | 920MHz | VIKING TECHNOLOGY | 100 MHz | Viking Technology | WL05GTR15 | - | Ceramic | Viking Tech | - | 125 °C | -40 °C | Tape & Reel (TR) | 0907 | 1.52 mm | 2.29 mm | SMT | 1.73 mm | Active | - | - | Active | - | - | 5.11 | - | 920 MHz | - | - | -40°C ~ 125°C | - | WL | 0.090" L x 0.068" W (2.29mm x 1.73mm) | ±2% | e3 | - | EAR99 | Drum Core, Wirewound | Matte Tin (Sn) - with Nickel (Ni) barrier | 8504.50.80.00 | 400 mA | TR | - | Unshielded | 1 | Wirewound Chip | unknown | - | AEC-Q200 | - | 150 nH | 100 MHz | 560mOhm Max | RF INDUCTOR | DUAL ENDED | 50 @ 250MHz | 50 | GENERAL PURPOSE INDUCTOR | 0907 | NO | 0.4 A | 0.15 µH | - | - | - | - | 0.060" (1.52mm) | - | AEC-Q200 | ||
![]() WL03GT33N Viking Tech | In Stock | - | - | - | Surface Mount | 0603 (1608 Metric) | - | - | 0603 | - | - | - | - | - | - | 2.3GHz | - | 250 MHz | - | - | - | Ceramic | Viking Tech | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | -40°C ~ 125°C | - | WL | 0.071" L x 0.044" W (1.80mm x 1.12mm) | ±2% | - | - | - | Drum Core, Wirewound | - | - | 600 mA | - | - | Unshielded | - | - | - | - | - | - | 33 nH | - | 220mOhm Max | - | - | 40 @ 250MHz | - | - | - | - | - | - | - | - | - | - | 0.040" (1.02mm) | - | AEC-Q200 | ||
![]() WL02JT7N5 Viking Tech | 4023 |
| - | - | Surface Mount | 0402 (1005 Metric) | YES | ONE SURFACE | 0402 | RECTANGULAR PACKAGE | 2 | CERAMIC | - | - | 0.104 Ω | 4.8GHz | VIKING TECHNOLOGY | 250 MHz | Viking Technology | WL02JT7N5 | - | Ceramic | Viking Tech | - | 125 °C | -40 °C | Tape & Reel (TR) | 0503 | 0.61 mm | 1.27 mm | SMT | 0.76 mm | Active | - | - | Active | - | No | 5.29 | - | 4800 MHz | - | - | -40°C ~ 125°C | Tape and Reel | WL | 0.050" L x 0.030" W (1.27mm x 0.76mm) | ±5% | - | - | EAR99 | Drum Core, Wirewound | - | 8504.50.80.00 | 680 mA | TR | - | Unshielded | 1 | Chip | unknown | - | AEC-Q200 | - | 7.5 nH | 250 MHz | 104mOhm Max | RF INDUCTOR | DUAL ENDED | 22 @ 250MHz | 22 | GENERAL PURPOSE INDUCTOR | 0503 | NO | 0.68 A | 0.0075 µH | - | - | - | - | 0.024" (0.61mm) | - | AEC-Q200 | ||
![]() WL02JT5N6 Viking Tech | 4807 |
| - | - | Surface Mount | 0402 (1005 Metric) | YES | ONE SURFACE | 0402 | RECTANGULAR PACKAGE | 2 | Ceramic | 0402 | - | 0.083(ohm) | 4.8GHz | VIKING TECHNOLOGY | 250 MHz | Viking Technology | WL02JT5N6 | - | Ceramic | Viking Tech | -40C to 125C | 125 °C | -40 °C | Tape & Reel (TR) | 0503 | 0.61 mm | 1.27 mm | SMT | 0.76 mm | Active | 0.76(mm) | Not Required(mm) | Active | 20 | No | 5.24 | - | 4800 MHz | - | 5% | -40°C ~ 125°C | Tape and Reel | WL | 0.050" L x 0.030" W (1.27mm x 0.76mm) | ±5% | - | - | EAR99 | Drum Core, Wirewound | - | 8504.50.80.00 | 760 mA | TR | Wirewound | Unshielded | 1 | Chip | unknown | Not Required | AEC-Q200 | Not Required | 5.6 nH | 250(MHz) | 83mOhm Max | RF INDUCTOR | DUAL ENDED | 20 @ 250MHz | 20 | GENERAL PURPOSE INDUCTOR | 0503 | NO | 0.76 A | 0.0056 µH | 760(mA) | 4800(MHz) | - | 1.27(mm) | 0.024" (0.61mm) | 0.61(mm) | AEC-Q200 | ||
![]() WL03GT18N Viking Tech | 4807 |
| - | - | Surface Mount | 0603 (1608 Metric) | - | - | 0603 | - | - | - | - | - | - | 3.1GHz | - | 250 MHz | - | - | - | Ceramic | Viking Tech | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | -40°C ~ 125°C | - | WL | 0.071" L x 0.044" W (1.80mm x 1.12mm) | ±2% | - | - | - | Drum Core, Wirewound | - | - | 700 mA | - | - | Unshielded | - | - | - | - | - | - | 18 nH | - | 170mOhm Max | - | - | 35 @ 250MHz | - | - | - | - | - | - | - | - | - | - | 0.040" (1.02mm) | - | AEC-Q200 | ||
![]() WL03GT3N9 Viking Tech | 8029 |
| - | - | Surface Mount | 0603 (1608 Metric) | - | - | 0603 | - | - | - | - | - | - | 6GHz | - | 250 MHz | - | - | - | Ceramic | Viking Tech | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | -40°C ~ 125°C | - | WL | 0.071" L x 0.044" W (1.80mm x 1.12mm) | ±2% | - | - | - | Drum Core, Wirewound | - | - | 700 mA | - | - | Unshielded | - | - | - | - | - | - | 3.9 nH | - | 80mOhm Max | - | - | 22 @ 250MHz | - | - | - | - | - | - | - | - | - | - | 0.040" (1.02mm) | - | AEC-Q200 | ||
![]() WL03GT56N Viking Tech | In Stock | - | - | - | Surface Mount | 0603 (1608 Metric) | - | - | 0603 | - | - | - | - | - | - | 1.9GHz | - | 200 MHz | - | - | - | Ceramic | Viking Tech | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | -40°C ~ 125°C | - | WL | 0.071" L x 0.044" W (1.80mm x 1.12mm) | ±2% | - | - | - | Drum Core, Wirewound | - | - | 600 mA | - | - | Unshielded | - | - | - | - | - | - | 56 nH | - | 310mOhm Max | - | - | 38 @ 200MHz | - | - | - | - | - | - | - | - | - | - | 0.040" (1.02mm) | - | AEC-Q200 |