- Tolerance
- ECCN Code
- HTS Code
- Ihs Manufacturer
- Inductor Type
- Part Life Cycle Code
- Reach Compliance Code
- DC Resistance
- Shielded
- Inductance-Nom (L)
- Operating Temperature-Max
- Operating Temperature-Min
Attribute column
Manufacturer
Viking Tech Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Shape/Size Description | Number of Terminals | Core Material | Certificates | Conform to the norm | DC Resistance | Ihs Manufacturer | Mounting | Operating current | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Diameter | Package Height | Package Length | Package Style | Package Width | Part Life Cycle Code | Rohs Code | Special Features | Type of inductor | Tolerance | JESD-609 Code | ECCN Code | Resistance | Terminal Finish | HTS Code | Packing Method | Number of Functions | Construction | Reach Compliance Code | Lead Length | Lead Spacing | Lead Diameter | Inductance | Test Frequency | Inductor Application | Terminal Placement | Inductor Type | Case/Size Code | Shielded | Rated Current-Max | Inductance-Nom (L) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PCD0502MT3R3 Viking Tech Corp | In Stock | - | Datasheet | YES | ONE SURFACE | RECTANGULAR PACKAGE | 2 | - | - | - | 0.1 Ω | VIKING TECH CORP | - | - | 125 °C | -40 °C | - | - | 2.5 mm | 5.8 mm | SMT | 5.2 mm | Active | - | PACKAGING AVAILABLE IN 7 INCH ALSO | - | 20% | - | EAR99 | - | - | 8504.50.80.00 | TR, 13 Inch | 1 | Rectangular | unknown | - | - | - | - | 0.1 MHz | POWER INDUCTOR | DUAL ENDED | GENERAL PURPOSE INDUCTOR | 2320 | NO | 2.7 A | 3.3 μH | ||
![]() PS3316MT470 Viking Tech Corp | In Stock | - | Datasheet | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | - | - | - | 0.472 Ω | VIKING TECH CORP | - | - | 125 °C | -40 °C | 5137 | - | 5.21 mm | 12.95 mm | SMT | 9.4 mm | Active | Yes | - | - | 20% | - | EAR99 | - | - | 8504.50.80.00 | TR, 13 Inch | 1 | Magnetically Shielded | compliant | - | - | - | - | 0.1 MHz | POWER INDUCTOR | DUAL ENDED | GENERAL PURPOSE INDUCTOR | 5137 | YES | 1 A | 47 μH | ||
![]() PCD0301MT1R0 Viking Tech Corp | In Stock | - | Datasheet | YES | ONE SURFACE | RECTANGULAR PACKAGE | 2 | - | - | - | 0.06 Ω | VIKING TECH CORP | - | - | 125 °C | -40 °C | - | - | 1.15 mm | 3.5 mm | SMT | 3 mm | Active | - | PACKAGING AVAILABLE IN 7 INCH ALSO | - | 20% | - | EAR99 | - | - | 8504.50.80.00 | TR, 13 Inch | 1 | Rectangular | unknown | - | - | - | - | 0.1 MHz | POWER INDUCTOR | DUAL ENDED | GENERAL PURPOSE INDUCTOR | 1412 | NO | 1.4 A | 1 μH | ||
![]() PCD1004MT102 Viking Tech Corp | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | VIKING TECH CORP | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | EAR99 | - | - | 8504.50.80.00 | - | - | - | unknown | - | - | - | - | - | - | - | GENERAL PURPOSE INDUCTOR | - | - | - | - | ||
![]() SDB1040MT470 Viking Tech Corp | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | VIKING TECH CORP | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | EAR99 | - | - | 8504.50.80.00 | - | - | - | unknown | - | - | - | - | - | - | - | GENERAL PURPOSE INDUCTOR | - | - | - | - | ||
![]() PD3340MT121 Viking Tech Corp | In Stock | - | Datasheet | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | - | - | - | 0.32 Ω | VIKING TECH CORP | - | - | 125 °C | -40 °C | - | - | 11.43 mm | 12.95 mm | SMT | 9.4 mm | Active | Yes | - | - | 20% | e4 | EAR99 | - | Gold (Au) | 8504.50.80.00 | TR, 13 Inch | 1 | Flat Top | compliant | - | - | - | - | 0.1 MHz | POWER INDUCTOR | DUAL ENDED | GENERAL PURPOSE INDUCTOR | 5137 | NO | 2.2 A | 120 μH | ||
![]() PCS74MT121 Viking Tech Corp | In Stock | - | Datasheet | YES | ONE SURFACE | RECTANGULAR PACKAGE | 2 | FERRITE | - | - | 0.66 Ω | VIKING TECH CORP | - | - | 125 °C | -40 °C | 2929 | - | 4.5 mm | 7.3 mm | SMT | 7.3 mm | Active | Yes | - | - | 20% | - | EAR99 | - | - | 8504.50.80.00 | TR, 13 Inch | 1 | Rectangular | compliant | - | - | - | - | 0.001 MHz | POWER INDUCTOR | DUAL ENDED | GENERAL PURPOSE INDUCTOR | 2929 | YES | 0.52 A | 120 μH | ||
![]() SDIA0612NT4R7 Viking Tech Corp | In Stock | - | Datasheet | YES | ONE SURFACE | RECTANGULAR PACKAGE | 2 | - | - | - | 0.125 Ω | VIKING TECH CORP | - | - | 125 °C | -40 °C | - | - | 1.2 mm | 6 mm | SMT | 6 mm | Active | - | DCR MEASURED AT 30% TOLERANCE | - | 30% | - | EAR99 | - | - | 8504.50.80.00 | TR, 13 Inch | 1 | Rectangular | unknown | - | - | - | - | 0.1 MHz | POWER INDUCTOR | DUAL ENDED | GENERAL PURPOSE INDUCTOR | 2424 | YES | 1.6 A | 4.7 μH | ||
![]() SDB1350MTR68 Viking Tech Corp | In Stock | - | Datasheet | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | - | - | - | 0.0017 Ω | VIKING TECH CORP | - | - | 125 °C | -40 °C | - | - | 5 mm | 14.2 mm | SMT | 13 mm | Active | - | - | - | 20% | - | EAR99 | - | - | 8504.50.80.00 | TR, 13 Inch | 1 | Rectangular | unknown | - | - | - | - | 0.1 MHz | POWER INDUCTOR | DUAL ENDED | GENERAL PURPOSE INDUCTOR | 5651 | YES | 34 A | 0.68 μH | ||
![]() PCD0705KT391 Viking Tech Corp | In Stock | - | Datasheet | YES | ONE SURFACE | RECTANGULAR PACKAGE | 2 | - | - | - | 1.77 Ω | VIKING TECH CORP | - | - | 125 °C | -40 °C | - | - | 5 mm | 7.8 mm | SMT | 7 mm | Active | Yes | PACKAGING AVAILABLE IN 7 INCH ALSO | - | 10% | - | EAR99 | - | - | 8504.50.80.00 | TR, 13 Inch | 1 | Rectangular | compliant | - | - | - | - | 0.001 MHz | POWER INDUCTOR | DUAL ENDED | GENERAL PURPOSE INDUCTOR | 3128 | NO | 0.36 A | 390 μH | ||
![]() PCDS74BMT391 Viking Tech Corp | In Stock | - | Datasheet | YES | ONE SURFACE | RECTANGULAR PACKAGE | 2 | - | - | - | 1.44 Ω | VIKING TECH CORP | - | - | 125 °C | -40 °C | - | - | 4.5 mm | 7.8 mm | SMT | 7 mm | Active | - | - | - | 20% | - | EAR99 | - | - | 8504.50.80.00 | TR, 13 Inch | 1 | Magnetically Shielded | unknown | - | - | - | - | 0.001 MHz | POWER INDUCTOR | DUAL ENDED | GENERAL PURPOSE INDUCTOR | 3128 | YES | 0.24 A | 390 μH | ||
![]() DRGR875KB332 Viking Tech Corp | In Stock | - | Datasheet | NO | WIRE | CYLINDRICAL PACKAGE | 2 | Ferrite | - | - | 9.74 Ω | VIKING TECH CORP | - | - | 125 °C | -40 °C | - | 7.8 mm | - | 7.5 mm | Radial | - | Active | - | - | - | 10% | - | EAR99 | - | - | 8504.50.80.00 | - | 1 | Cylindrical | unknown | 5 mm | 5 mm | 0.65 mm | - | 0.001 MHz | POWER INDUCTOR | RADIAL | GENERAL PURPOSE INDUCTOR | - | YES | 0.13 A | 3300 μH | ||
![]() VLH453226-560K Viking Tech Corp | In Stock | - | Datasheet | YES | ONE SURFACE | RECTANGULAR PACKAGE | 2 | FERRITE | - | - | 1.7 Ω | VIKING TECH CORP | - | - | 125 °C | -40 °C | - | - | 2.6 mm | 4.5 mm | SMT | 3.2 mm | Active | - | - | - | 10% | - | EAR99 | - | - | 8504.50.80.00 | TR, 7 Inch | 1 | Rectangular | unknown | - | - | - | - | 1 MHz | POWER INDUCTOR | DUAL ENDED | GENERAL PURPOSE INDUCTOR | 1813 | YES | 0.2 A | 56 μH | ||
![]() SDB0630MT8R2 Viking Tech Corp | In Stock | - | Datasheet | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | - | - | - | 0.068 Ω | VIKING TECH CORP | - | - | 125 °C | -40 °C | - | - | 3 mm | 7.6 mm | SMT | 6.8 mm | Active | - | - | - | 20% | - | EAR99 | - | - | 8504.50.80.00 | TR, 13 Inch | 1 | Rectangular | unknown | - | - | - | - | 0.1 MHz | POWER INDUCTOR | DUAL ENDED | GENERAL PURPOSE INDUCTOR | 3027 | YES | 4 A | 8.2 μH | ||
![]() VLH322515-330K Viking Technology | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DRGR664MB100 Viking Tech Corp | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | VIKING TECH CORP | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | EAR99 | - | - | 8504.50.80.00 | - | - | - | unknown | - | - | - | - | - | - | - | GENERAL PURPOSE INDUCTOR | - | - | - | - | ||
![]() DRGR108MB120 Viking Tech Corp | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | VIKING TECH CORP | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | EAR99 | - | - | 8504.50.80.00 | - | - | - | unknown | - | - | - | - | - | - | - | GENERAL PURPOSE INDUCTOR | - | - | - | - | ||
![]() SDIA0315MT2R2A Viking | In Stock | - | - | - | - | - | - | - | RoHS compliant | AEC Q200 | - | - | SMD | 1.45A | - | - | - | - | - | - | - | - | - | - | - | wire | ±20% | - | - | 60mΩ | - | - | - | - | - | - | - | - | - | 2.2µH | - | - | - | - | - | - | - | - | ||
![]() SDIA0520MT150A Viking | In Stock | - | - | - | - | - | - | - | RoHS compliant | AEC Q200 | - | - | SMD | 1.25A | - | - | - | - | - | - | - | - | - | - | - | wire | ±20% | - | - | 0.18Ω | - | - | - | - | - | - | - | - | - | 15µH | - | - | - | - | - | - | - | - | ||
![]() SDIA0430MT2R2A Viking | In Stock | - | - | - | - | - | - | - | RoHS compliant | AEC Q200 | - | - | SMD | 2.95A | - | - | - | - | - | - | - | - | - | - | - | wire | ±20% | - | - | 30mΩ | - | - | - | - | - | - | - | - | - | 2.2µH | - | - | - | - | - | - | - | - |